Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-570S, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are independently software selectable for +/- 5V or +/- 15V
- Resolution: 16 bits
- Operating Temperature: -4 to 158 F
- Features: DC Voltage Input, I/O Module, Relay Output
- Isolation: Isolated Digital Input
-
Supplier: Ultra Energy
Description: manage up to 1024 inputs to an unlimited number of outputs of analog or digital electrical information, over a bi-directional pair of daisy-chain or self-healing ring fiber optic cables.
- Number of Ports: 4
- Form Factor: DIN Rail Mounted
- Serial Protocol: RS232, RS485
-
Supplier: OMEGA Engineering, Inc.
Description: computer to verify the integrity of the output. The D4000 modules also include a watchdog timer circuit that can be set such that if the computer fails to communicate with the module after a preset time period, the module will reset itself to an adjustable default value.
- Analog Input Channels: 1 #
- Digital I/O Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
-
-
Supplier: Ultra Energy
Description: manage up to 1024 inputs to an unlimited number of outputs of analog or digital electrical information, over a bi-directional pair of daisy-chain or self-healing ring fiber optic cables.
- Number of Ports: 2
- Form Factor: DIN Rail Mounted
- Serial Protocol: RS232, RS485
-
Supplier: Dataforth Corporation
Description: The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-570M, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are independently software selectable for +/- 5V or +/- 15V
- Resolution: 16 bits
- Operating Temperature: -4 to 158 F
- Features: DC Voltage Input, I/O Module, Relay Output
- Isolation: Isolated Digital Input
-
Supplier: Dataforth Corporation
Description: The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure
- Analog Input Channels: 1 #
- Digital I/O Channels: 6 #
- Operating Temperature: -13 to 158 F
- Resolution: 15 bits
-
Supplier: Dataforth Corporation
Description: The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Sampling Frequency: 1,000 kHz
-
Supplier: Acromag, Inc.
Description: 24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Digital-to-Analog Converter, General Lab and Industrial, I/O Module, None
- Host Connection: Parallel Interface, RS232/422/485
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Electro-Sensors, Inc.
Description: systems: expand by adding ION modules to the network. Ideal for Hazard Monitoring systems: up to 12 temperature or shaft speed sensors per Analog-In module. ION Analog-In 12 precision 4-20 mA analog inputs convert with 1µA resolution Ideal for Hazard
- Analog Input Channels: 12 #
- Form Factor: DIN Rail
- Application: General Lab and Industrial
- Data Acquisition: Input Module
-
Supplier: Gantner Instruments, Inc.
Description: current, quarter bridge with completion terminal 1 Analog output channel: voltage (±10 V) or current (0 to 20 mA), 100 kHz update rate High-accuracy digitization: 19-bit SAR ADC (zero latency), 100 kHz sample rate 4 Digital inputs and 2 digital outputs: status, trigger,
- Analog Input Channels: 1 #
- Digital I/O Channels: 6 #
- Sampling Frequency: 100 kHz
- Resolution: 19 bits
-
Supplier: Acromag, Inc.
Description: 24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input
- Digital I/O Channels: 24 #
- Transmission Rate: 250 kbps
- Operating Temperature: -40 to 185 F
- Features: Aerospace / Military, Application Software Included, Computer Programmable, I/O Module, Integral Amplifier, Medical / Biomedical, Other Input, Programmable Gain
-
Supplier: Gantner Instruments, Inc.
Description: inputs and outputs: configurable as 2 counter, 2 frequency, or 2 PWM inputs, 4 frequency out, 4 PWM output or 4 state out Frequency measurement: Frequency measurement up to 1 MHz, direction detection Counter: Forward-backward counter, quadrature counter with reference
- Digital I/O Channels: 4 #
- Resolution: 16 bits
- Accuracy: 0.02 % FS
- Operating Temperature: -4 to 140 F
-
Supplier: CAS DataLoggers
Description: The DigiRail-4C Digital Input Module with Modbus RTU communication interface provides a simple way for integrating analog or digital signal to supervisory systems. The DigiRail-4C features four digital input/counter signal channels. The input signals are isolated
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.01 kHz
- Resolution: 17 bits
- Operating Temperature: 32 to 158 F
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-570N, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485,
- Resolution: 16 bits
- Operating Temperature: -4 to 158 F
- Features: DC Voltage Input, I/O Module, Other, Relay Output
- Isolation: Isolated Digital Input
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.
- Number of Inputs: 256 inputs
- Number of Control Outputs: 256 outputs
- Features: PLC Controller
-
Supplier: CAS DataLoggers
Description: The DigiRail-2R Relay Output Module signal conditioner and digital transmitters with Modbus RTU communication interface provide a simple way for integrating analog or digital signal to supervisory systems. The DigiRail-2R Features two relay output channels. Configuration
- Operating Temperature: 32 to 158 F
- Sampling Frequency: 0.01 kHz
- Resolution: 17 bits
- Features: Application Software Included
-
Supplier: Acromag, Inc.
Description: is a two-channel analog input module with discrete outputs and Modbus communication. It conditions periodic or pulse waveform inputs and provides solid-state relays for limit alarms or ON/OFF control. Versatile inputs accommodate many applications using TTL,
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 158 F
- Features: Application Software Included, Frequency Input, Networkable System, Other
- Form Factor: DIN Rail
-
Supplier: Acromag, Inc.
Description: four-channel analog input module with four discrete outputs. It provides isolation between input, output, power, and network circuits. Network communication adheres to the industry-standard RS-485Modbus RTU protocol. AC and DC power sources are supported
- Analog Input Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.
- Number of Inputs: 256 inputs
- Number of Control Outputs: 256 outputs
- Features: PLC Controller
-
Supplier: Dataforth Corporation
Description: The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure
- Analog Input Channels: 1 #
- Accuracy: 0.04 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 15 bits
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance.
- Analog Input Channels: 8 #
- Digital I/O Channels: 20 #
- Sampling Frequency: 125,000 kHz
- Resolution: 14 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Remote Analog Output Digital I/O Pod These units each contain eight independent 12-bit digital-to-analog converters (DACs) and amplifiers for voltage outputs and voltage-to-current conversion. The DACs may be updated in a channel-by-channel mode or simultaneously. There
- Analog Input Channels: 8 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- Accuracy: 0.05 % FS
-
Supplier: Piezo-Metrics
Description: Digital set-up and calibration using handheld plug-in display / keypad or comms Optional local or remote LCD display and keypad Fully isolated 4-20 mA and 0-10 V analog outputs Wide range of plug-in input modules providing transducer excitation High accuracy and high
- Digital I/O Channels: 2 #
- Operating Temperature: -4 to 158 F
- Outputs: Current Output, Voltage Output
- Data Acquisition: Input Module
-
Supplier: Galil
Description: The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Continuous Output Current: 7 amps
- Peak Output Current: 10 amps
-
Supplier: ACCES I/O Products, Inc.
Description: RDAG12-8H is similar except that each DAC output can drive loads up to 250mA. RDAG12-8H is packaged in a non-sealed "T-Box" steel enclosure. Both models also have seven digital input/output ports. Each port can be individually programmed to be an input or an
- Analog Input Channels: 8 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: Allied Electronics, Inc.
Description: Peripheral and RS-232C Ports Standard for Direct Connection to Serial Devices and Programming Tools Removable Terminals Synchronized Pulse Control Coordinates Input Devices with Control Devices Auxiliary 24 VDC Supply (AC Type Only) Relay or Transistor Outputs Analog I/O
-
Supplier: Advantech
Description: 4AO/4DI Modbus RS-485 Remote I/O 4ch analog output/4ch digital input Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 3000VDC isolation protection
- Resolution: 16 bits
- Operating Temperature: 14 to 158 F
- Analog Outputs: Current Output, Voltage Output
- Features: DC Voltage Input, I/O Module
-
Supplier: Advantech
Description: 1AO RS-485 Modbus Remote I/O 1ch analog output Protocols:ASCII / Modbus Watchdog timer to recover the system 3000VDC isolation protection
- Resolution: 16 bits
- Operating Temperature: 14 to 158 F
- Analog Outputs: Current Output, Voltage Output
- Features: DC Voltage Input, I/O Module
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance.
- Bus Width: 16-Bit
- Manufacturer: ARM, Xilinx
- Supported System: ASIC, CPU, Communications/Networking, DSP, FPGA, RF, Sensors, SoC, Wireless Systems
- Signal Type: Analog, Digital
-
Supplier: Radicom Research, Inc.
Description: through wireless capability. The RS1001MB series includes a battery holder for coin battery and a socket for 9V connector or mini USB for USB power input. Also with 2-pin/4-pin terminal block for analog signal input or signal output, RB1001MB can supports external sensor
-
Supplier: Apix, Inc.
Description: DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c
- Analog Input Channels: 8 #
- Digital I/O Channels: 32 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
-
Supplier: Allied Electronics, Inc.
Description: High-performance, flexible SNAP Ethernet brains are part of Opto 22's SNAP Ethernet systems, which let you connect to state-of-the-art Opto 22 industrial I/O hardware using a standard TCP/IP Ethernet connection. Combined with analog, digital, and special-purpose I/O modules on a
-
Supplier: Radwell International
Description: RCC LOGIC CONTROLLER WITHOUT DISPLAY, 8 DIGITAL DC INPUTS, 8 DIGITAL OUTPUTS, 4 ANALOG INPUT, 2 ANALOG OUTPUTS, 1 HALF-DUPLEX RS-485, 1 RS-232, CAN, 10/100 ETHERNET.. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
-loop output, external power supply required) or 4-wire current sensor inputs. The internal bus and field inputs of the module adopt magnetic isolation. The input channels are connected to active analog current output sensors in the field. Each channel of the module is equipped with TVS overvoltage protection. (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
module and field input adopts magnetic insulation. The module input channel is connected to the field active analog signal current output sensor. The module channel equips with TVS overvoltage protection. (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
field input adopts magnetic insulation. The module input channel is to be connected to the field active analog signal current output sensor. The module channel equips with TVS overvoltage protection. (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
ODOT CT-3168: High-Precision 8-Channel Analog Voltage Input Module Core Features & Benefits High-Resolution Data Acquisition: Featuring a high-precision 16-bit Analog-to-Digital Converter (ADC), the CT-3168 delivers highly accurate and repeatable measurements. This level of (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
simplifies wiring and maintenance. The module can be easily combined with other D-Series I/O modules (digital input, digital output, RTD, etc.) behind a single network adapter to build a customized, scalable remote I/O station. (read more)
Browse Data Input Modules Datasheets for Sichuan Odot Automation System Co., Ltd. -
ODOT CT-4158: High-Precision 8-Channel Analog Voltage Output Module Core Features & Benefits High-Resolution Data Acquisition: Featuring a high-precision 16-bit Analog-to-Digital Converter (ADC), the CT-3168 delivers highly (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
ODOT CT-4154: High-Precision 4-Channel Analog Voltage Output Module Core Features & Benefits High-Resolution 16-Bit Performance: At the heart of the CT-4154 is a premium 16-bit Digital-to-Analog Converter (DAC). This high (read more)
Browse Data Output Modules Datasheets for Sichuan Odot Automation System Co., Ltd. -
Each Dataforth 5B module provides a single channel of isolated analog input or output. Input modules interface to all types of external sensors, then filter, isolate, amplify, and convert the input signals to high (read more)
Browse Datasheets for Dataforth Corporation -
4 autoranging output channel options from 60 VDC at 42 A to 400 VDC at 6 A Global single-phase and three-phase AC input power options Intuitive color touch panel control Multi-language display for global operation (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
TCP Master. The address ranges define the cyclic and implicit data sections with Input registers and output from 0 to being the cyclic data and holding registers from 4112 The ModbusRTU Interface Module (MODIM) provides a simple interface for MODBUS RTU operating over RS485 (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Intelligent Engineering Systems and Computational Cybernetics
Main peripheries of board are (Fig. 3): 4 x 4 matrix keyboard, LCD module , 8 LED diodes, RS232 interface bus, serial EEPROM, analog input , PWM output , analog output, PIC port expansion, ICD connector and LDR-key connector.
-
A rough-terrain, casting robot for the ESA Lunar Robotics Challenge
A. Experimental Setup • embedded controller: a National Instruments Com- pactRIO (cRIO-9014) has been used with modules for analog input , analog output , digital I/O, 2 port CAN Bus, 8 RS232 ports, and relays; .
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/fb75cc600b8ccde885257576004e4056/$File/2103335MNAA.pdf
… and output points: • XIMV Communication • 2 digital or 2 high speed pulse inputs (Selectable De-bounce enable/disable) • 2 digital outputs • 2 Analog Inputs • 2 Remote Communication Ports ( RS232 or 485) • I/O interface for TFIO interface modules .
-
An Instrumentation System for Studying Feeding and Drinking Behavior of Individual Poultry
Water reservoir height, measured by the differential pressure transducer (4-20 mA output ), was recorded as a voltage on an analog input channel of the RS232 /485 slave communication module .
-
http://waset.org/publications/6193/industrial-waste-monitoring
The GSM module has up to 7 digital inputs , up to 8 digital outputs , 3 analog inputs and 2 usable RS232 ports, which could be used for performing tasks on remote objects, such as monitoring air or water temperature, humidity, or switching …
-
Wireless Sensor Network to Estimate Streamflow in Channel Networks
The microcontroller runs at a speed of 24 MHz in PLL mode, and has a program memory of 128 kB, 16 analog inputs of 10 bit, a … … 66 digital inputs / outputs and two RS232 ports to interact with each RF module .
-
Advances in Technology and Management
The rest of the discrete input interface, discrete output interface, as well as analog input interface, analog output interface, RS232 /RS422/RS485 communication interface are offered by the PXI host through the corresponding interface circuit modules , and their work is directly controlled by …
-
Intelligent System and Applied Material
Fig. 5 The on-line monitoring system of tower crane load In the system, SIMATIC-CPU226 is the core controller, which connects the switch input / output , analog expansion module , Text Display and functional key … … through the converter module RS485/ RS232 .
-
Project-Based Lab Teaching for Power Electronics and Drives
The main features of the PIC_MCD board are • four complementary pairs of PWM output ; • four pushbutton switches; • three finger-adjustable pots for analog inputs connecting to analog-to- digital converter (ADC) modules ; • RS232 port; • serial 8-bit …
-
On Remote Real-time Communication between MATLAB and PLC Based on OPC Technology
… digital input mod- ule; A SM322 DO 16*DC 24V/0.5A digital output module; An SM331 AI 8*12BIT analog input module ; An SM332 AO 4*12BIT analog output module; In addi- tion … … used to convert PC’s RS232 interface to PLC MPI/DP …
Indicates content that may require registration and/or purchase.