-
Supplier: Electro-Sensors, Inc.
Description: Analog Shaft Speed Sensors Features • Large gap non-contact sensing • Signal transmission up to 1,500 feet • Easy to install - no maintenance • Rugged and reliable 916 Sensors have a 3/4" threaded aluminum body, are supplied with a mounting bracket and jam nuts,
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Electro-Sensors, Inc.
Description: 4-20 mA Shaft Speed Sensors Features • 2-wire, loop-powered 4-20 mA analog output • No user calibration: works right out of the box • Works with shaft-mounted pulser targets (disc/wrap) • Rugged stainless steel M18x1 housing • Reverse-wiring protected • UL listed,
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -4 to 185 F
- Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Sensor Developments, Inc.
Description: to the receiver in digital format. The torque signal is then represented as a calibrated high level analog voltage. The sensor features high rotational speed, high frequency response, and high accuracy. These sensors can also be supplied with an optical encoder to measure
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
-
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration for in-line placement. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip ring design to transmit the signals produced during operation. OPTIONS
- Maximum Torque: 100 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: PMC Engineering LLC
Description: by the eddy current principle to detect the blades as they pass by. Typical applications include: Turbo speed - High Speed Shaft. Features Eddy Current Sensor Up to 400,000 rpm Includes Temperature Output -60°F to +575°F TTL & Analog Output
-
Supplier: FineTek
Description: and protect equipment and personnel. The ED series is another of the Aplus Finetek belt conveyor safety products. The ED is a speed monitoring safety instrument for use in monitoring the speed of rotating devices such as rotating conveyor shafts, motor shafts, etc. The ED
- Rotary Speed Range: 1 to 999 rpm
- Power Requirements: AC Powered
- Output: Current, Switched / Alarm
-
Supplier: LORD MicroStrain Sensing Systems
Description: The Torque-Link™ -LXRS® is a specialized analog sensor node designed to fit over rotating shafts for wireless strain and torque measurements. Product Highlights One or two differential analog input channels designed for full-bridge strain gauge integration Ideal for
-
Supplier: S. Himmelstein & Company
Description: These strain gage Torquemeters measure and output shaft torque in analog and digital form. Option Z adds speed and shaft power. Their outstanding performance is due, in part, to industries highest Overrange which avoids clipping real-world torque peaks and torsionals.
- Maximum Torque: 999.9999999999999 to 96,017.69911504423 In-lbs
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Other, Serial
- Torque Sensor Type: Rotary
-
Supplier: S. Himmelstein & Company
Description: meter at the cost of measurement accuracy. Features Digital and Analog Outputs of Torque, Speed and Power 1 kHz Bandwidth 1:1 and 1:5 Traceable Ranges 0.03% Combined Nonlinearity and Hysteresis 0.0006% Temperature Performance Hardened to EMI from Adjustable Speed Drives Bi-Polar
- Maximum Torque: 25 to 100,000 In-lbs
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: Kistler Group
Description: Type 4502A... torque sensors operate on the strain gage principle and supply an analog output signal of ±0 ... 5 V which is contactless transferred. Available also with integrated rotational angle/speed measurement. The Mini-Smart torque sensor uses strain gage
- Maximum Torque: 4.42477876106195 to 8,849.55752212389 In-lbs
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: KTR Corporation
Description: Nm Contactless measurement Inaccuracy < 0.1% of the terminal value Double channel speed measurement with 720 pulsesn/revolution Additional direct voltage output for speed Measurement of high dynamic torques Reliable values measured in the machine monitoring, process control and test
- Maximum Torque: 1,769.91150442478 to 8,849.55752212389 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 131 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: load sharing and detection of dangerous and wasteful conditions are valuable benefits. Examples are process and machine degradation, overload, load loss, and destructive torsionals. MCRT 39000X’s incorporate new technology that harden them to the intense EMI generated by , adjustable speed
- Maximum Torque: 25 to 2,000,000 In-lbs
- Accuracy: 0.07 to 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Current
-
Supplier: NETZSCH Premier Technologies LLC
Description: dispersion disk in the tank can be adjusted by means of a hydraulic lifting column. Technique The dissolver is a fast, high-capacity disperser with a wide range of speeds and high level of efficiency Push-button speed control Speed indicator and automatic speed reduction
- Capacity: 52.9719859047232 cubic feet
- Motor Speed: 50 to 6,000 rpm
- Motor Power: 214.435261584451 to 6,701.1019245141 HP
- Applications / Industry: Adhesives Processing, Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: Kistler Group
Description: The robust torque sensor Type 4520A... for measuring torque on rotating shafts offers particularly good value for money and is recommended primarily as an entry-level solution for torque measurement. Frequency modulation is used to transmit the torque signal from the rotating
- Maximum Torque: 8.84955752212389 to 8,849.55752212389 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 158 F
- Electrical Output: Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT ENCODER W/ SHAFT, 100RPM, 5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:-; Output Configuration:Analogue; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes
-
Supplier: Kistler Group
Description: The dual range sensor offers the advantage of freely scalable range switching, which allows highly accurate measurement of both the peak and particularly the operating torque. The sensor offers an integrated high resolution speed/angle measurement sensor up to 8 192
- Maximum Torque: 1.76991150442478 to 44,247.7876106195 In-lbs
- Accuracy: 0.05 to 0.2 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a
- Maximum Angular Measurement: 330 to 340 degrees
- Mechanical Range: 10 to 3,600 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a
- Maximum Angular Measurement: 340 degrees
- Mechanical Range: 10 to 360 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Honeywell Test & Measurement
Description: damage to the sensor. Carrier frequency excitation provides increased signal/noise immunity. Extended speed range allows shaft rotation up to 27000 RPM. Capacity range from 100 in-lb to 100000 in-lb for shaft mounting configurations.
- Maximum Torque: 100 In-lbs
- Accuracy: 0.07 ±% Full Scale
- Operating Temperature: -20.2 to 199.4 F
- Electrical Output: Analog Voltage
-
Supplier: Monarch Instrument
Description: The sensor has both digital pulse and analog outputs to provide non-contact reference points to balancing equipment or signals to a vibration analyzer. The sensor will track surface irregularities on rotating shafts and provide pulse outputs from reflective tape,
- Rotational Speed Range: 1 to 500,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a
- Maximum Angular Measurement: 1,080 to 5,760 degrees
- Mechanical Range: 10 to 6,480 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Sensor Developments, Inc.
Description: These unique rotating torque sensors feature a bearing system that allows the structure to be exposed to very high radial loads without damage. Most standard torque sensors require their housings to float to minimize any extraneous loading other than the torque applied to the
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: Electro-Sensors, Inc.
Description: systems: expand by adding ION modules to the network. Ideal for Hazard Monitoring systems: up to 12 temperature or shaft speed sensors per Analog-In module. ION Analog-In 12 precision 4-20 mA analog inputs convert with 1µA resolution Ideal for Hazard
- Analog Input Channels: 12 #
- Form Factor: DIN Rail
- Application: General Lab and Industrial
- Data Acquisition: Input Module
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ513 Series are designed to measure the rotating torque using shaft-to-shaft in-line placement. Heavy-duty silver slip rings provide secure transmission of power and signal from the rotating shaft to your instrumentation. An optional 1024 ppr optical encoder is available to
- Torque Measurement Range: 3.125 to 2,000 In-lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Type: Torque
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ501 rotary torque sensor is ideal for measuring torque in rotating shafts. An integral slip ring assembly is used to transfer the electrical signal from rotating to stationary electronics. The slip ring consists of silver graphite brushes which rub on the rotating ring, providing
- Torque Measurement Range: 0 to 10,000 In-lbs
- Torque Accuracy: 0.18 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: 0.03% Combined Nonlinearity and Hysteresis 300% Overload, 150% Overrange 30,000 rpm Max Speed Permanently Lubricated Torque, Speed & Power Outputs in Analog & Digital Form Hardened to EMI from Adjustable Speed Drives 1 kHz Bandwidth 128 μs Max/Min Data Acquisition ISO
- Maximum Torque: 50 to 10,000 In-lbs
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Other, Serial
- Torque Sensor Type: Rotary
-
Supplier: MTI Instruments Inc.
Description: High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly an essential measurement tool for
- Vertical (Z) Range: 1.968505 inch
- Vertical (Z) Resolution: 0.00000750787807 inch
- Operating Temperature: 32 to 104 F
- Profile Vertical Range: 1.968505 inch
-
Supplier: Interface, Inc. - AZ
Description: high-precision, shaft-style sensor. The contactless design features 0.1% combined error, high-level ±5V or ±10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and
- Maximum Torque: 0.265486725663717 to 176,991.150442478 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Electro-Sensors, Inc.
Description: closed-loop follower machine processes. The MS332 creates an intelligent follower control loop by receiving event-index and/or shaft encoder sensor signals from both the lead and follower machines and outputting an analog speed command to your follower machine variable
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Interface, Inc. - AZ
Description: Information The T3's pedestal mount design is ideal for motor testing or anywhere a base-mounted torque sensor is required. The contactless design features 0.1% combined error, high-level ± 5V or ± 10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal
- Maximum Torque: 0.265486725663717 to 176,991.150442478 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Interface, Inc. - AZ
Description: Capacities from 300 and 500 Nm (2.65K to 4.42K lb-in) Stainless steel shaft +5 VDC output 12-28 VDC supply Contactless speed/angle OPTION The T23 is a good choice for cost sensitive applications requiring good accuracy and resolution
- Maximum Torque: 2,654.86725663717 to 4,424.77876106195 In-lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
-
Supplier: Trans-Tek, Inc.
Description: amplifier to yield DC input — DC output performance. These transducers deliver a high level analog DC voltage directly proportional to shaft angular displacement with a high degree of conformity. Rotation is continuous and there is no reactive torque. Reliable performance is assured by
- Maximum Angular Measurement: 60 degrees
- Mechanical Range: 80 degrees
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: 32 to 167 F
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T5 General Purpose-Pedestal Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 1K Nm (0.85 to 8.85K lb-in) Integral mounting base ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply 10 KHz sample rate 12-bit resolution
- Maximum Torque: 0.884955752212389 to 8,849.55752212389 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Sensor Technology, Ltd.
Description: the PTO shafts Anti rotation eye hook, to stop transducer spinning around with the shaft. User configurable limit outputs Accuracy ±0.1% High mechanical overload 400% Overrange reading 250% High digital sample rate of 4000 samples per second Digital outputs – RS232 and USB (standard),
- Maximum Torque: 0 to 17,699.115044247785 In-lbs
- Accuracy: 0.1 to 0.2 ±% Full Scale
- Operating Temperature: -40 to 194 F
- Electrical Output: Analog Current, Analog Voltage, Serial
Find Suppliers by Category Top
Featured Products Top
-
-in. Overload capacity is twice the rated torque. Additional strengths are: Combined error of +/- 0.05% Straightforward installation, in less axial length than needed for a rotary torque sensor Simple mounting — no keyed shafts or couplings Durable (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
in demanding industrial applications. The key new feature for these models is the simultaneous output of torque, speed, and power in both analog and digital form. Designed to outperform conventional torque sensors outside the calibration lab, this series leverages high torsional (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
High-Precision Dual Shaft DC Motor for Multi-Purpose Applications The YHD-F34 DC Motor features a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
1. Core Product Advantages for Construction Machinery 28-Circuit High-Density Integration: Standard 28 circuits for simultaneous transmission of power, control signals, and sensor data. Effectively suppresses signal crosstalk and ensures synchronous (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Motor speed can be controlled by an external potentiometer, the onboard speed trim potentiometer, or a 0-5 VDC analog input signal. The controls have continuous output rating of up to 20 Amps, and are capable of peak output current of up to 30 Amps. Trim pots allow the user to adjust max speed, torque (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
fast response, high signal-to-noise ratio, and low cross-axis interference. Supporting Ethernet, EtherCAT, RS-485, and analog outputs, the sensor integrates seamlessly into modern industrial control systems while providing output rates up to 2200 (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
rotating systems in industrial, military, and medical sectors. Its wide wavelength range (850~1550nm) and single-mode fiber compatibility enable transmission of high-definition video, digital/analog signals, and sensor data over long distances without distortion or data loss (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, reverse radial, and lateral)?due to its 4-way equal load design. 3.High speed Most units in this series (US8 to USW20) accommodate twice as many types of leads for each ball screw shaft diameter. This reduces processing time and enables the (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
efficiency. Hypersen HPS-CF6000 chromatic confocal sensor controller integrates high-speed optical measurement processing, multi-channel capability, and flexible communication interfaces to support advanced inspection systems. Compatible with Hypersen’s complete (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd.
More Information Top
-
Mechanical efficiency of the transmission in a mobile machine
Using analog sensors , we record the speed of the motor shaft and the driving gears rigidly connected to the hydro mechanical gearbox.
-
Centrifugal shaping of polymer composites
…chuck; 6) lid of mold; 7) mold; 8) composite; 9) frame; 10) protective housing; 11) electric heating element; 12) heater control unit; 13) unit regulating the speed of the drive shaft ; 14) LOGO! processor; 15) analog temperature- sensor control module; 16) analog…
-
Magnetic Sensors Market Tracker - H1 2014
Thetransmissionisaunitthatfeaturesmultipletechnologiesforthespeedandpositionsensing,includingHall,inductive, PLCD(magneticinduction)sensorsorresolversonthemotors.Forexample,earlierBMWautomatictransmissionsincluded turbine speed and/or engine speed to send information to TCM on shift timing, using either inductive ( analog signal) or Hall (digital square wave) and inductive sensors for the output shaft speed .
-
Fault diagnostic machine " Subaru select monitor Ⅲ " (sensing technology from special feature this)
The measurement the output signal of engine crank angle sensor and engine cam angle sensor is captured from pulse / analog kit, the angular velocity of crank shaft measured and performs the simulation of combustion state of each cylinder from that change.
-
Sensorless sliding-mode control of induction motors
…the experiment environment include the following: a DSP system; an IM and associated voltage- source inverters; an optical encoder attached to the motor shaft for speed estimation verification and comparison … for connecting the whole analog /digital signals; and ac current sen- sors .
-
Digital Control of Electrical Drives
• The analog shaft sensors , such as the DC tachogenerator, introduce the noise originating from the mechanical commutator, with the noise frequency related to the speed of rotation.
-
Automotive Mechatronics
Sensors for measuring angular difference It is a relatively easy matter to determine the torsion angle when two mutually-inde- pendent incremental speed sensors , or an absolute-measuring ( analog or digital) non-contacting … the section of the shaft subject to torsion (L…
-
Bosch Automotive Electrics and Automotive Electronics
Sensors for measuring angular difference It is a relatively easy matter to determine the torsion angle when two mutually-inde- pendent incremental speed sensors , or an absolute-measuring ( analog or digital) non-contacting … the section of the shaft subject to torsion (L…
-
Development and testing of a communication network for a drive-by-wire industrial vehicle
The tasks of the application are as follows: i) board #1 acquires the analog position reference, ii) board … signal generated by the sensor mounted on the motor shaft , sends the position data … and estimates the actual speed ofthe motor from the…
-
Functional Safety for Road Vehicles
…• Logic processing • Driver’s requests detection (G, provides an analog equivalent of the accelerator pedal position) • Motion sensor (S, provides impulses as equivalent of the vehicle speed ) • Engine speed sensor … revolution at the crank shaft ) • Transmission ration (TR…
Indicates content that may require registration and/or purchase.