Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fredericks Company - Televac
Description: Thermocouple Gauge Sensors Range: 0 to 20,000 microns Calibration Medium: Dry Air Dimension: w1-1/4 " diameter x 3" high Operating Temperature: 1°C to 65°C End connection: NPT, NW, CF, 3/8", and 1/2" VCO and VCR fittings The Model 2A Thermocouple Sensor tube consists of a tube
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Features: Gas, Other, Vacuum
-
Supplier: IMI Norgren
Description: Vaccon’s ultra-mini electronic vacuum sensors provide continuous voltage output (1-5v) proportional to the system vacuum level. Connected to a feedback interface such as a digital display or PLC, the VTMV is a cost effective, reliable sensor that maintains application
- Vacuum Range: 0 to -761.5390293699995 torr
- Operating Temperature: 15 to 140 F
- Signal Output: Analog Voltage
- Features: Other, Temperature Compensation
-
Supplier: Fredericks Company - Televac
Description: Semiconductors, Vacuum Packaging & Transport The VacuMini is a commercial version of Televac’s highly successful NASA 2A sensor. VacuMini uses the same principle of operation as all Televac type 2A thermocouple sensors. It is roughly half the size and volume of traditional
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: -65 to 2 F
- Signal Output: Analog Voltage
- Features: Gas, Other, Vacuum
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 15PSI, VACUUM, ANALOG; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum; Voltage Rating:5VDC; Port Style:Single Side Port; Supply Current:3mA; Product Range:MS4525 Series RoHS Compliant: Yes
-
Supplier: Fredericks Company - Televac
Description: MC300 Vacuum Sensor Controller The MC300 controls up to two TELEVAC thermocouple or convection rough vacuum sensors and an optional cold cathode or mini BA hot ion high vacuum sensor. It features an analog output for each sensor, 4 relay set
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
-
Supplier: Fredericks Company - Televac
Description: Convection Gauge Tube (1 mTorr - 1.000 Torr) Rugged sensor housing of stainless steel withstanding 150 psi overpressure Less than 500 milliseconds response time for a pressure change from 10-5 Torr to atmosphere Calibration medium of dry air or nitrogen Optional display (1-1,000 microns)
- Vacuum Range: 0.0009999999989638293 to 1.0000000000010354 torr
- Operating Temperature: 59 to 122 F
- Signal Output: Analog Voltage
- Features: Gas, Other, Vacuum
-
Supplier: Filter Minder®
Description: The sensor monitors vacuum and/or pressure on filter systems or virtually anywhere vacuum or pressure needs to be monitored. It gives a progressive output from .5 to 4.5 volts full scale. It is an absolute sensor not vented to atmosphere and can measure vacuum
- Accuracy: 2.5 ±% FS
- Operating Temperature: -40 to 284 F
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: PRESS SENSOR, 762MM-HG, VACUUM, CURRENT; Operating Pressure Max:762mm-Hg; Sensor Output:Current; Pressure Measurement Type:Vacuum; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX605 Series
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, -1BAR, VACUUM, 1/4"; Operating Pressure Max:-1bar; Sensor Output:Voltage; Pressure Measurement Type:Vacuum; Voltage Rating:36VDC; Port Style:1/4" NPT; Supply Current:3mA; Product Range:PX603 Series
-
Supplier: Busch Vacuum Solutions
Description: The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability
- Vacuum Range: 0.07502847579998712 to 150.05695159999993 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Current
-
Supplier: Busch Vacuum Solutions
Description: The Analog Transmitters GRP 100 / 200 are piezoresistive vacuum gauges perfectly suited for pressure measurements between 1400 and 1 mbar. Thanks to their durable aluminum oxide ceramic sensor, they are nearly insensitive to contamination and are therefore ideal for challenging
- Vacuum Range: 0.7502847579999613 to 1,050.3986611999994 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Schmalz Inc.
Description: Electronic sensor for constant and precise measurement of vacuum and pressure values Conversion of vacuum and pressure values into an analog output signal for the controller Compact sensor unit for installation directly on the suction cup, particularly in
- Working Pressure Range: -210.304665 to 0 psi
- Operating Temperature: 32 to 122 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: VACUUBRAND, Inc.
Description: The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all
- Vacuum Range: 0.0001000000006634138 to 750 torr
- Accuracy: 10 ±% FS
- Operating Temperature: 50 to 104 F
- Features: Analog Meter, Digital, Gas, Other, Single Scale, bar, cm of Hg
-
Supplier: Schmalz Inc.
Description: Electronic sensor for constant and precise measurement of vacuum and pressure values Conversion of vacuum and pressure values into an analog output signal for the controller Compact sensor unit for installation directly on the suction cup, particularly in
- Working Pressure Range: 0 to 2,103.04665 psi
- Operating Temperature: 32 to 122 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Newark, An Avnet Company
Description: PRESS SENSOR, 300PSI, VACUUM GAUGE, VOLT; Operating Pressure Max:300psi; Sensor Output:Voltage; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:10VDC; Port Style:1/8" - 27 NPT; Supply Current:-; Product Range:19C Series RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 and 1 to - Signal Output: Analog Voltage
-
Supplier: Schmalz Inc.
Description: Electronic sensor for constant and precise measurement of vacuum and pressure values Conversion of vacuum and pressure values into an analog output signal for the controller Compact sensor unit for installation directly on the suction cup, particularly in
- Working Pressure Range: -210.304665 to 1,682.43732 psi
- Operating Temperature: 32 to 122 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: ifm efector inc.
Description: analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh
- Working Pressure Range: 0.07251885 to 1.45086032 psi
- Accuracy: 0.6 ±% FS
- Operating Temperature: -4 to 176 F
- Switch Point Range: 0.066717342 to 2.32079848 psi
-
Supplier: IMI Norgren
Description: conditions. The analog output allows software control over the entire vacuum and pressure range with the ability to track system vacuum/ pressure changes in real time. In pick & place and robotic material handling applications use the first switch for part present so that the
- Device Category: Sensor
-
Supplier: ANVER Corporation
Description: The JTSED-W Electronic Vacuum Switch converts the vacuum level into digital output for connection to PLC systems as well as into analog output for the on/off control. The JTSED-W Electronic Vacuum Switch is identical to the JTSE switch except for the addition of a digital
- Signal Output: Analog Current
- Features: Digital, Gas, Solid-state, Vacuum
- Pressure Measurement: Gauge
- Device Category: Sensor
-
Supplier: VACUUBRAND, Inc.
Description: The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all
- Working Pressure Range: 0.001450377 to 15.6640716 psi
- Vacuum Range: 0.09999999999961626 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: ANVER Corporation
Description: Digital Vacuum Switch -- JTZSE
- Accuracy: 0.2 ±% FS
- Operating Temperature: 14 to 122 F
- Switch Point Range: -14.5036839357197 to 145.036839357197 psi
- Switched Current: 0.1 amps
-
Supplier: ifm efector inc.
Description: analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Hygienic, robust stainless steel housing for the requirements of the food and beverage industry Flush process connection
- Working Pressure Range: 0.07251885 to 1.45049905 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.069618096 to 2.32115975 psi
-
Supplier: ANVER Corporation
Description: Electric Vacuum Switch -- A-3116040
- Switch Point Range: 0 to 14.736 psi
- Switched Current: 15 amps
- Switched AC Volts: 480 volts
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: The electronic vacuum transmitter PA3029 from ifm electronic has a fixed 4-20 mA analog output from -1-0 bar. Thanks to the protection rating of IP65 and maintenance-free operation the PA3029 vacuum sensor ensures a long-term and reliable operation in both liquid and gas
- Working Pressure Range: -14.5 to 0 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Automation24, Inc.
Description: The electronic vacuum transmitter PX3229 from ifm electronic has a fixed 20-4 mA analog output from -14.5-0 psi. Thanks to the protection rating of IP65 and maintenance-free operation, the PX3229 pressure sensor ensures long-term and reliable operation in both liquid and gas
- Working Pressure Range: -14.5 to 0 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current
-
Supplier: ASCO
Description: Numatics DPS and DVS is a line of digital pressure sensors designed for extremely accurate indication that proper system pressure is being achieved. Available for either vacuum (DVS model) or pressure (DPS model) applications, its highly visible LED display makes it easy to read in
- Vacuum Range: 0.0022879679996563583 to 760.206859632 torr
- Operating Temperature: 14 to 122 F
- Signal Output: Analog Voltage
- Device Category: Sensor
-
Supplier: Lion Precision
Description: ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and
- Operating Distance: 0.002 to 0.68 inch
- Operating Temperature: 39.2 to 122 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
-
Supplier: Lion Precision
Description: The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. Rectangular and
- Measurement Range: 0.002 to 0.5 inch
- Operating Temperature: 40 to 120 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical, Rectangular
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.07...10 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.3 FSSupply voltage [V] Supply voltage [V] 3...5Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style THTPressure port Axial portSupplier Angst+Pfister
- Working Pressure Range: 1.0152639 to 145.0377 psi
- Accuracy: 1.3 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • High Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability • Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F) • Premium Temperature Performance Span: ±0.5% Over Compensated Range • 5-Point NIST Traceable Calibration Included • Now Available with M12 Connector, Order
- Working Pressure Range: 0 to 11 psi
- Vacuum Range: 760 to 778.6826906 torr
- Operating Temperature: -49 to 250 F
- Signal Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Compact Analog Output (4-20mA only (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
The PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata's automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7100 features (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Fargo Controls Inc.'s analog output inductive proximity sensors give a 0-10Vdc and/or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Novotechnik U.S. has announced a new analog output option for its MZ1 Series of multi-turn rotary angle sensors. Designed to simplify integration, the updated MZ1 Series now offers direct voltage output options of 0.25 to 4.75 V DC or 0.5 to 4.5 V DC, eliminating the programming and interface (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ideally suited for use up to ultra-high vacuum (UHV). The passive component design also favors measurements in a vacuum, as the sensors do not emit any heat radiation into the environment. Versatile and highly precise The innovative HT models are used for displacement (read more)
Browse Photoelectric Sensors Datasheets for Micro-Epsilon Group -
Advantages of capacitive ceramic pressure sensors in rough vacuum technology (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
vacuum configuration. This sensor is temperature-compensated with a calibrated analog output. High accuracy 0.5%FS available on request! Measuring range 0 to 0.25...12 bar Pressure type Gauge (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Capacitive Ceramic Pressure Sensors for Vacuum Gauge in Semiconductor Industry The application: Vacuum gauges are essential instruments for measuring and monitoring vacuum level in various industries. In semiconductor manufacturing, vacuum gauges (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
How a Vacuum Bit Solution Can Help You Reach Deep Recessed Screw Locations
. These screwdriving systems are designed to handle a wide range of tasks and are very adaptable. But like any other assembly line solution, automatic screw driving is not perfect. This article will explore some of these challenges and how you can avoid them with an analog depth sensor.
More Information Top
-
The vacuum system for technological unit development and design
Vacuum sensor analog signal with the voltage of 0÷10 V was .
-
Fault diagnosis on production systems with support vector machine and decision trees algorithms
The output of the linear potentiometer, magazine optic sensor, vacuum analog pressure sensor , material holding P/E switch, material handling arm pressure sensor, vacuum informa- tion P/E switch, optic sensor, and pressure sensor of main system were recorded while the system was oper…
-
Mechanical design of the Magdalena Ridge Observatory Interferometer
The manifold drops connect the manifolds to the DLS and the BRS and consist of flexible vacuum tubing, a gate valve, analog gauge, vacuum sensor , and an up-to-air valve for the backfill system.
-
SLAC accelerator operations report: 1992-1995
4 Analog sensors (temps, vacuum , etc.) .
-
IEEE ABBET Trial-Use Standard for Ada-Based ATLAS-Level Test Procedure Interface for a Broad-Based
package CYLINDER- VACUUM - SENSOR is new ANALOG -SENSOR (USING .
-
Combining fiber dissection, plastination, and tractography for neuroanatomical education: Revealing the cerebellar nuclei and their white matter connections
Pressure was measured with an analog manometer and a digital vac- uum sensor (BaratronVR manometer type 722A; MKS Instru- ments, Woerden, The Netherlands) with a gauge controller (Terranova Model 908A; Duniway Stockroom Corp., Moun- tain View, CA) placed in the fume hood…
-
The design and characterization of a microcalorimeter to aid drug discovery
Model 2002 Dual Sensor Vacuum Gage (24 bit analog -to-digital converter resolution).
-
Hand-arm coordination for a tomato harvesting robot based on commercial manipulator
The primary machine interface connector JMACH1 is used to accept incremental encoder inputs of DC motors, and analog input of the vacuum negative pressure sensor is also accepted via analog-to-digital converters installed in JMACH1.
-
Microfabricated thermal absolute-pressure sensor with on-chip digital front-end processor
The discrete sensor is inside the vacuum system and provides an analog signal representa- tive of the vacuum-system pressure.
Indicates content that may require registration and/or purchase.