Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Renold Canada
Description: Renold ANSI standard roller chain comes with all the security and performance that you want to keep your chain drives in great shape. All these great features make Renold ANSI chain the first choice for industry. Solid roller and solid bushing
- Non-standard Chain Pitch: 0.25 to 3 inch
- Tensile Strength: 780 to 675,000 lbs
- Maximum Allowable Load: 140 to 101,200 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
-
Supplier: Diamond Chain Company
Description: Diamond Chain Standard Series Chains are built to ASME / ANSI B29.1 standards for dimensions, interoperability, and sprocket fit. Though it's referred to as standard chain, it's anything but. Our Standard Series chains, built to
- Chain Class / Application: Conveyor Chain, Power Transmission Chain
- # of Strands: Double, Single
- Features: O-ring Chain, Roller Chain
- Material: Steel / Hardened Steel
-
Supplier: Renold Jeffrey
Description: Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Links: Offset Link / Sidebar
- Rollers: Rollers
- # of Strands: Single
-
-
Supplier: Renold Jeffrey
Description: British Standard roller chains are made in accordance with the ISO 606 B, BS 228, and DIN 8187 European standards. These chains resemble standard ANSI roller chains, however they are dimensionally different and in general require British
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Non-standard Chain Pitch: 1 inch
- Tensile Strength: 12,746.16 lbs
- ANSI Pitch: 80 (1")
- Rollers: Rollers
-
Supplier: Diamond Chain Company
Description: Non-standard chains were introduced prior to the adoption of the ASME / ANSI standards. After industry's adoption of ANSI standards many of these chains became the current Standard or Heavy Series chains, but some did not. Diamond
- Chain Class / Application: Conveyor Chain, Power Transmission Chain
- # of Strands: Double, Single
- Features: O-ring Chain, Roller Chain
- Material: Steel / Hardened Steel
-
Supplier: Diamond Chain Company
Description: Diamond Chain offers a variety of roller chain products for agricultural applications including ASME/ANSI standard series chain, heavy series chain, and power transmission and conveyor double pitch roller chain.
- Chain Class / Application: Agricultural Chain, Power Transmission Chain
- # of Strands: Double, Single
- Features: O-ring Chain
- Material: Steel / Hardened Steel
-
Supplier: Diamond Chain Company
Description: Diamond Chain's Hollow Pin series chains are built to ASME / ANSI B29.27 standards and are used for conveyor applications.
- Chain Class / Application: Conveyor Chain, Power Transmission Chain
- # of Strands: Double, Single
- Features: O-ring Chain, Roller Chain
- Material: Steel / Hardened Steel
-
Supplier: SKF/North America
Description: SKF Double Pitch Roller Chains are produced in accordance with the ASME/ANSI B29.3 (transmission series) and B29.4 (conveyor series) American roller chain standards. In general, these chains are dimensionally similar to ASME/ANSI
- Non-standard Chain Pitch: 1.00000054 to 4.00000216 inch
- Tensile Strength: 3,169.68 to 56,200 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Attachment Chain, Double Pitch
-
Supplier: SKF/Global
Description: SKF Double Pitch Roller Chains are produced in accordance with the ASME/ANSI B29.3 (transmission series) and B29.4 (conveyor series) American roller chain standards. In general, these chains are dimensionally similar to ASME/ANSI
- Non-standard Chain Pitch: 1.00000054 to 4.00000216 inch
- Tensile Strength: 3,169.68 to 56,200 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Attachment Chain, Double Pitch
-
Supplier: Renold Jeffrey
Description: strength and resistance to link plate fatigue failure. These chains are well suited for heavy duty drive service where high shock loading is such that ANSI standard roller chains do not survive. Single strand Heavy Series roller chains operate over
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Jeffrey
Description: C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is
- Chain Class / Application: Conveyor Chain
- Features: Double Pitch, Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: Available in European (BS) and ANSI standard, Renold A&S chain is available with a full range of standard M, K and extended bearing pin attachments and can even be supplied with a particular lubricant based on a customer’s specific requirements. Solid extruded bush Solid
- Non-standard Chain Pitch: 0.1574804 to 2.50000135 inch
- Tensile Strength: 213,560 lbs
- # of Strands: Double, Single, Triple
- Chain Class / Application: Power Transmission Chain
-
Supplier: Renold Plc.
Description: exclusive to Renold Polymer roller tested for impact resistance and load capabilities Can be operated without any lubrication Available in 28B – 40B and ANSI 120 to 200 Ideal for applications where it is not possible or not advisable to lubricate a chain, Renold Syno Polymer
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 62,944 lbs
- Features: Attachment Chain, Self-lubricating
- # of Strands: Double, Single
-
Supplier: Martin Sprocket & Gear, Inc.
Description: No. 80 with hubs or taper bushed available with hardened steel
- Bore Diameter: 2.5 inch
- Number of Teeth: 26
- Hub Diameter (if applicable): 4.25 inch
- Outside Diameter: 8.836 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: chains every time. Detecting and measuring chain wear elongation is critical for achieving reliable operation of industrial chains. Although it is common for users to employ a tape measure or ruler, it is more effective to use a specialized tool to determine whether the
-
Supplier: Accuris
Description: DOUBLE-PITCH CONVEYOR ROLLER CHAINS, ATTACHMENTS, AND SPROCKETS (REVISION OF ANSI B29.4-1979)
-
Supplier: Accuris
Description: DOUBLE-PITCH POWER TRANSMISSION ROLLER CHAINS AND SPROCKETS (REVISION OF ANSI B29.3-1977)
-
Supplier: SKF/North America
Description: American standard chains are covered by ISO 606, ANSI B29.1 and DIN 8188 standards. The pitch sizes covered by this standard are 1/4 to 3 inch. American standard chains have a smaller pin diameter than the European standard equivalent. Wear
- Non-standard Chain Pitch: 0.18750010125 to 3.00000162 inch
- Tensile Strength: 404.64 to 344,146.32 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Subminiature (<0.1475")
-
Supplier: Renold Canada
Description: The new "Standard" for economy chain If you are looking for a good quality product from a reliable supplier for "standard duty" chain applications, look to Renold SD, the new benchmark in the economy chain category. Renold is recognised as the worldwide leader in
- Non-standard Chain Pitch: 0.250000135 to 2.00000108 inch
- Tensile Strength: 719.36 to 101,160 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- # of Strands: Double, Single, Triple
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only
- Bore Diameter: 0.5 inch
- Number of Teeth: 14
- Hub Diameter (if applicable): 1.688 inch
- Outside Diameter: 2.49 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only
- Bore Diameter: 0.625 inch
- Number of Teeth: 12
- Hub Diameter (if applicable): 1.984 inch
- Outside Diameter: 2.71 inch
-
Supplier: Renold Canada
Description: Renold can provide a comprehensive selection of attachment chain to meet any requirement you may have. From standard to non-standard, European (BS) to ANSI, if you want it, we've got it. We can even offer specification and selection advice to match your needs perfectly
- Non-standard Chain Pitch: 0.236 to 3 inch
- Tensile Strength: 1,775.92 to 35,968 lbs
- ANSI Pitch: 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Attachment Chain, Double Pitch
-
Supplier: Radwell International
Description: TRIPLE STRAND ROLLER CHAIN, OFFSET LINK 1PITCH - ANSI STANDARD, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: T Series T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to
- Non-standard Chain Pitch: 2.5 inch
- Tensile Strength: 105,800 lbs
- Maximum Allowable Load: 16,090 lbs
- ANSI Pitch: 200 (2 1/2")
-
Supplier: SKF/Global
Description: H Chains: slightly differ from standard ANSI chains due to the fact that the thicker link plates correspond to the next larger size of ANSI roller chains. Therefore, H Series chains can accommodate approximately 10% higher shock loads. The
- Non-standard Chain Pitch: 0.3750002025 to 3.00000162 inch
- Tensile Strength: 1,775.92 to 238,602.72 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
-
Description: The Chester Zephyr Army Type Plain Trolley Hoist consists of the standard Zephyr Hoist mechanism for heavy duty strength and an integral trolley which minimizes headroom when compared to a hoist suspended from a standard trolley. Additional features and benefits include: The 1/2
-
Supplier: Aetna Bearing Company
Description: Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured
- Bore Diameter: 0.643 inch
- Number of Teeth: 15
- Hub Diameter (if applicable): 0.927 inch
- Outside Diameter: 3.90625 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
- Bore Diameter: 0.5 to 2.75 inch
- Number of Teeth: 12 to 24
- Hub Diameter (if applicable): 2.375 to 3.5 inch
- Outside Diameter: 3.25 to 6.15 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
- Bore Diameter: 0.5 to 2.75 inch
- Number of Teeth: 12 to 24
- Hub Diameter (if applicable): 1.875 to 3 inch
- Outside Diameter: 2.71 to 5.12 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
- Bore Diameter: 0.5 to 2.25 inch
- Number of Teeth: 12 to 24
- Hub Diameter (if applicable): 1.75 to 2.3125 inch
- Outside Diameter: 2.17 to 4.1 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
- Bore Diameter: 0.5 to 3.875 inch
- Number of Teeth: 11 to 23
- Hub Diameter (if applicable): 2.90625 to 4 inch
- Outside Diameter: 4.01 to 7.88 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of sprockets available, they can be added to our clutches or purchased separately
- Bore Diameter: 0.625 inch
- Number of Teeth: 12
- Length Through Bore: 0.11 inch
- Pitch: 25 (1/4")
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of sprockets available, they can be added to our clutches or purchased separately
- Bore Diameter: 0.75 inch
- Number of Teeth: 23
- Length Through Bore: 0.11 inch
- Pitch: 25 (1/4")
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of sprockets available, they can be added to our clutches or purchased separately
- Bore Diameter: 0.25 inch
- Number of Teeth: 15
- Hub Diameter (if applicable): 0.875 inch
- Length Through Bore: 0.285 inch
Find Suppliers by Category Top
Featured Products Top
-
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
A.Driving Chains ?Transmissions Chains Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
of assembly: One Way Sprocket Cam & Ring Overrunning Clutch Roller/Ratchet Arm Torque capacity normally limited only by the contact stresses between the parts Standard keyways are per ANSI/ASME B17 (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
Hannay Reels C Series is designed for storage of cables without a live connection. The heavy-duty reels can be powered by a gear-driven crank or a chain and sprocket drive powered by an electric, compressed air or hydraulic motor. Both the manual and power rewind options come standard with (read more)
Browse Reels Datasheets for Hannay Reels -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
). Rollers and roller mounting brackets are accessory items. Specify roller position. Consult factory for other pressures and temperatures; optional chain guard. Applications: Fuel Dispensing Bulk Transfer Suction Discharge (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake and power rewind reels with a strap brake. Standard inlet: 90° 304 SST swivel with EPDM seals (available in 1/2" through 2" FNPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels
Conduct Research Top
-
Detecting and Measuring Chain Wear Elongation
The Tsubaki Chain Wear Indicator Kits are designed to easily measure roller chain wear elongation, commonly referred to as "stretch." These kits are available for both ANSI and British Standard roller chains.
More Information Top
-
Standard Handbook of Plant Engineering, Third Edition > SHAFT DRIVES AND COUPLINGS
ANSI standard roller chain generally can be identified by three critical dimensions (Fig. 5.84).
-
Handbook of Machining and Metalworking Calculations > GEAR AND SPROCKET CALCULATIONS
Figure 7.17 shows the geometry of ANSI standard roller chain sprockets and derivation of the dimensions for design engineering or tool engineering use.
-
http://www.biogeosciences.net/7/2477/2010/bg-7-2477-2010.pdf
Laboratory mea- surements were also taken with a chain set constructed from ANSI standard roller chains .
-
ANSI Roller Chain Sprockets
The ANSI roller chain standard is slowly out-phasing ISO standards, with an estimated 15% European market share due to a large import of American and Asian machinery.
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > Castings, Moldings, Extrusions, and Powder-Metal Technology
Note that at the center section of the part there is a sprocket for number 40 American National Standards Institute ( ANSI ) roller chain .
-
Roller Chains - Grainger Industrial Supply
• Roller Chain , British Standard , ANSI Chain Size 08B, Pitch 1/2 In., Stainless Steel Material, Number of Strands Single, Roller Dia.
-
Roller Chain - Chain and Tools - Grainger industrial Supply
• Roller Chain , British Standard , ANSI Chain Size 08B, Pitch 1/2 In., Stainless Steel Material, Number of Strands Single, Roller Dia.
-
Chain Links - Chain and Tools - Grainger Industrial Supply
• Connecting Roller Chain Link, Standard , ANSI Chain Size 35, Pitch 0.375 In., Width Between Roller Link Plates (In.) 0.188, Roller Dia.
-
$2000-$2500 Power Transmission - Grainger Industrial Supply
• Roller Chain , British Standard , ANSI Chain Size 16B, Pitch 1 In., Stainless Steel Material, Number of Strands Single, Roller Dia.
-
TSUBAKI Power Transmission - Grainger Industrial Supply
• Connecting Roller Chain Link, Standard , ANSI Chain Size 35, Pitch 0.375 In., Width Between Roller Link Plates (In.) 0.188, Roller Dia.
Indicates content that may require registration and/or purchase.