Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Anti seize lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite paste anti-seize lubricant is compatible with metal and steel. Main ingredient is comprised of graphite, mineral oil, nickel. Can be used under the following temperature ranges: -65
- Type: Anti-Seize / Thread Compound
-
Supplier: Accuris
Description: ANTI-SEIZE LUBRICANT
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Loctite 396133 anti-seize lubricant is easy to use.
- Type: Anti-Seize / Thread Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite paste anti-seize lubricant is compatible with metal. Main ingredient is comprised of molybdenum disulfide. Can be used under the following temperature ranges: -20 F minimum
- Type: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Zinc Anti-Seize is a smooth, homogenous mixture of zinc dust and petrolatum that prevents seizing during assembly or disassembly of threaded or unthreaded metal joints. It also provides corrosion protection for both aluminum and ferrous metals while acting as a
- Flash Point: 320 F
- Type: Anti-Seize / Thread Compound
- Composition / Chemistry: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite 771 paste anti-seize lubricant is compatible with metal and steel. Can be used under the following temperature ranges: -65 F minimum operating temperature to +2399 F maximum
- Type: Anti-Seize / Thread Compound
-
Supplier: Walter Surface Technologies
Description: ROCK'N ROLL™ is an inert, nontoxic, metal-free white lubricant that prevents seizing of assemblies. Provides long-term protection against corrosion. Highly effective in a wide range of temperatures (-30C or -22°F to 1400C or 2500°F) and in extreme conditions. Features Inert ingredients
- Coating Material: Aluminum, Inorganic (Ceramic, Conversion, Glaze)
- Type: Ceramic Coating, Passivates
- Features: Metal, Other, Steel
- Industry: OEM / Industrial
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 12 oz Aerosol.
- Flash Point: 1.4 F
- Type: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite LB 8150 Silver Grade is a heavy-duty, high temperature anti-seize thread compound that has heavy pressure resistance and can be used in high temperature areas up to 870 °C. 1 lb Jar.
- Flash Point: 199.4 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.25 specific gravity
- Type: Anti-Seize / Thread Compound
- Features: Lubricant
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "GG-2" is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a high
- Type: Anti-Seize / Thread Compound
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Ellsworth Adhesives
Description: Bostik Never-Seez Regular Grade Silver Gray is a anti-seize and pressure lubricant that is used to prevent seizing, corrosion, and rust in pipe fittings, valves, pumps, shafts, drills, gaskets, and machinery. It is resistant to vapors, salt water, alkaline solutions, and high
- Flash Point: 474.98 F
- Type: Anti-Seize / Thread Compound
-
Supplier: Newark, An Avnet Company
Description: C5-A(R) Copper Anti-Seize Lubricant
-
Supplier: Accuris
Description: Lubricant, Anti-Seize
-
Supplier: Hernon Manufacturing, Inc.
Description: Copper Based Anti-Seize 367 is a low-friction, anti-seize lubricant manufactured from a combination of micro-size copper flakes and graphite dispersed in a water-resistant grease and fortified with antioxidants, plus rust and corrosion inhibitors. Copper Based
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Heavy Duty Anti-Seize has excellent lubricity. Metal-free formulation provides outstanding lubrication to all metals including stainless steel, aluminum, and soft metals up to 2400°F (1315°C).
- Type: Anti-Seize / Thread Compound, Fluid / Oil
-
Supplier: Newark, An Avnet Company
Description: C5-A(R) Copper Based Anti-Seize Lubricant, 42 lb. Net Wt. Pail RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: C5-A(R) Copper Based Anti-Seize Lubricant, 4 oz. Net Wt. Tube RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: C5-A(R) Copper Based Anti-Seize Lubricant, 1 lb. Net Wt. Can RoHS Compliant: Yes
-
Supplier: Nylok Corporation
Description: Nyplate® coating is a film-forming dispersion with mineral solid lubricants for coating threaded fasteners requiring a high preload on assembly without galling but after exposure to high temperature permit an easy and non-destructive disassembly. Advantages Ideal for preventing galling on
- Operating / Use Temperature: -76 to 1,292 F
- Type: Anti-Seize / Thread Compound, Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Synthetic Oil Based Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Excellent
- Operating / Use Temperature: 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 2.08 specific gravity
- Type: Anti-Seize / Thread Compound, Grease / Gel
- Features: Lubricant
-
Supplier: Princess Auto Limited
Description: Silver Grade Anti-Seize Compound
- Operating / Use Temperature: -65.2 to 1,598 F
-
Supplier: Dupont Molykote
Description: Metal-free multi-purpose thread paste High load-carrying, metal-free lubricant for antiseize and lubricating applications USES Molykote® P 74 Metal-Free Anti-Seize is suitable for assembly and fitting of a wide variety of threaded connections, such as bolted connections, sliding
- Operating / Use Temperature: -40 to 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Features: Aerosol / Spray, Bearings, Lubricant
- Type: Anti-Seize / Thread Compound, Grease / Gel, Micro-dispersion
-
Supplier: Phelps Industrial Products
Description: Loctite® C5-A® Copper Based Anti-Seize, exclusive formula suspends copper and graphite in a high quality grease. Protects metal parts from rust, corrosion, galling, and seizing at temperatures to 1800°F (982°C). This product is not recommended for use in pure oxygen and/or oxygen rich
- Operating / Use Temperature: 1,800 F
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Petroleum Oil Based Extreme Pressure Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical
- Operating / Use Temperature: 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 2.01 specific gravity
- Type: Anti-Seize / Thread Compound, Grease / Gel, Micro-dispersion
- Features: Lubricant
-
Supplier: Aervoe Industries Incorporated
Description: Black film for stud assemblies, flange bolts, cylinder heads, manhole lugs
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.67 specific gravity
- Features: Aerosol / Spray, Lubricant, Specialty
- Composition / Chemistry: Graphite, Molybdenum / Metal Sulphide, Petroleum / Mineral Oil
-
Supplier: Techsil Limited
Description: LOCTITE® 8150 is a grey, anti-seize, non-curing lubricant which protects threaded connections exposed to high temperatures up to 900°C by preventing seizing and corrosion.
-
Supplier: Techsil Limited
Description: LOCTITE® 8150 is a grey, anti-seize, non-curing lubricant which protects threaded connections exposed to high temperatures up to 900°C by preventing seizing and corrosion.
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Operating / Use Temperature: 20 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
- Features: Aerosol / Spray, Lubricant, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Operating / Use Temperature: 0 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.2 specific gravity
- Features: Aerosol / Spray, Lubricant, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Aerosol / Spray, Lubricant, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: H2O Control Products, Inc.
Description: 14 oz. Grease Gun Cartridge
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
- Features: Lubricant
- Functions: Sealing / Barrier
-
Supplier: Nylok Corporation
Description: Nytorq® lubricant film-forming synthetic wax lubricant coats threaded fasteners. Nytorq® lubricant reduces friction and prevents cold welding and can be used in a wide variety of industrial and manufacturing applications. It is also specially designed for self-tapping threads.
- Operating / Use Temperature: -94 to 248 F
- Type: Anti-Seize / Thread Compound, Solid Lubricant / Dry Film
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic, Wax / Stearate
-
Supplier: Everlube Products
Description: Everlube 622 is a thermally cured bonded solid film lubricant containing graphite and other lubricant additives in a high molecular weight binder system. Everlube 622 was formulated specifically for fasteners to provide enhanced torque-tension properties, corrosion resistance and good
- Operating / Use Temperature: -100 to 250 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9106776 specific gravity
- Features: Aerosol / Spray, Specialty
- Type: Anti-Seize / Thread Compound, Solid Lubricant / Dry Film
-
Supplier: Quarktwin Technology Ltd.
Description: LU621 FOOD GRADE ANTI SEIZE COMP
- Type / Function: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good chemical resistance properties and performs best over a wide range of loads. Specifications for Esnalube 382 is approved (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good chemical resistance properties and performs best over a wide range of loads. Specifications for Esnalube 382 is approved (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
"Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Esnalube 382 Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
entering the engine due to leaks or ingression will cause severe wear leading to engine seizing.. Water contamination should not exceed 0.25 % for most engines. Total Acid Number Total Acid Number (TAN) is a measurement designed to indicate the relative acidity in a lubricant. This (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Lubrication Beyond Oil and Grease
, including. solid lubricants and how they. function. Evidence is provided that. anti-seize pastes and anti-friction. coatings, fortified with different types. and levels of solid lubricants, can. provide effective lubrication beyond. oils and greases in certain applications. and support oils
More Information Top
-
JET-LUBE Lubrication - Grainger Industrial Supply
Range (F) -65 Degrees to 1800 Degrees , Flash Point (F) Greater Than 450 Degrees , Specific Gravity 1.21, Contains Copper, Film Type Semi-Solid Paste, Threaded Connections, Anti Seize Lubricant , Standards MIL-PRF-907F .
-
CRC Anti-Seize Compounds - Lubricants - Grainger Industrial Supply
• Food Grade Anti Seize LubricantFood Grade Anti Seize Lubricant .
-
CRC Anti-Seize Compounds - Lubricants - Grainger Industrial Supply
• Food Grade Anti Seize LubricantFood Grade Anti Seize Lubricant .
-
http://dspace.mit.edu/bitstream/handle/1721.1/82456/863062633-MIT.pdf?sequence=2
The bolts were coated in Jet-Lube 550 Petrochemical Grade Anti Seize Lubricant and tightened with a torque wrench to 60, 100, 130, and then 160 lb-in (Figure 35 below).
-
States > California > State > Regulations > Title 17 - Public Health > Division 3 - Air Resources > [17 CCR division 3, chapter 1] Chapter 1 - Air Resources Bo...
(I) December 10, 2011 for " Anti - Seize Lubricant ;" "Cutting or Tapping Oil:" "Gear, Chain, or Wire Lubricant;" and "Rust Preventative or Rust Control Lubricant." .
-
Effect of Tightening Speed on Thread and Under-Head Coefficient of Friction
Two different anti - seize lubricants were used ͑one composed of molybdenum-disulfide and graphite and the other of mineral oil, nickel, and graphite͒.
-
Permatex 81343 Anti-Seize Lubricant at PlumberSurplus.com
Permatex 81343 Anti - Seize Lubricant .
-
LOCTITE products - Grainger Industrial Supply
• Anti - Seize Lubricant ,High Purity,16 oz.,Temp.
Indicates content that may require registration and/or purchase.