Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: METAL, ANTIFRICTION; CASTINGS AND INGOTS
-
Supplier: GGB
Description: STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear,
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered, Lined Bearing
- Bushing Type: Flanged, Sleeve
-
Supplier: Accuris
Description: TIN ALLOY INGOTS AND CASTINGS AND LEAD ALLOY INGOTS AND CASTINGS (ANTIFRICTION METAL) FOR BEARING APPLICATIONS
-
-
Supplier: Belmont Metals, Inc.
Description: originally applied to Tin-base alloys, it is now used to describe bearing metals with Lead or other metals as the major element. Belmont Babbitt Metals are manufactured under strict metallurgical control to provide sufficient softness for excellent conformability and
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Dupont Molykote
Description: Anti-Friction Coating Molykote® D-708 Anti-Friction Coating is a dispersion of solid lubricants in an organic resin-solvent system. Heat cure coating with good corrosion protection and glossy black appearance APPLICATIONS Recommended for the lubrication/corrosion protection of
- Operating / Use Temperature: -76 to 464 F
- Flash Point: 32 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.95 specific gravity
- Industry Applications: Automotive / Transportation
-
Supplier: Hager Companies
Description: ANSI A8212 - Non-rising removable pin with flush pin and plug - Reversible - For use on medium weight hollow metal doors with channel iron frames requiring medium frequency service
- Hinge Type: Concealed Hinge, Half-mortised Hinge
-
Supplier: Belmont Metals, Inc.
Description: Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as
- Shape / Form: Ingot
- Features: Lead / Lead Alloy, Non-ferrous, Other
- Type: White / Low Melting (UNS L)
-
Supplier: Dupont Molykote
Description: Heating curing dry lubricant for metal/metal combinations involving slow to medium-fast movements and medium to heavy loads Applications Sliding contact of metal/metal combinations with slow to moderately fast movements and high loads. Used successfully in automotive
- Density / Specific Gravity (@15.6°C, 60°F): 1.2 specific gravity
- Type: Anti-Seize / Thread Compound, Solid Lubricant / Dry Film
- Industry Applications: Automotive / Transportation
- Features: Bearings, Lubricant, Specialty / Other
-
Supplier: Hager Companies
Description: ANSI A8412 - Non-rising removable pin with flush pin and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight hollow metal or wood composite doors with hollow metal frames requiring medium frequency service
- Hinge Type: Concealed Hinge
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 106 Anti-friction Coating Dark Gray is a one component, heat curing, solid lubricant that is used for dry lubrication, anti-seizure coating, and smooth coating metal applications. It provides a high load carrying capacity, low coefficient of friction, and corrosion
- Operating / Use Temperature: -94 to 482 F
- Features: Low Friction / Lubricious
-
Supplier: Hartford Technologies, Inc.
Description: Profile Carbon steel balls are an economical alternative to through-hardened precision balls. They provide reliable performance for less expensive anti-friction bearings, steering columns, casters, conveyors and trolleys, roller skates, toys, and drawer slides. Carbon steel balls are also specified
- Diameter / OD: 0.04 to 2.5 inch
- Applications: Bearing / Power Transmission, Sprayers / Pumps
- Features: Carbon Steel
- Ball Type: Metal Balls
-
Supplier: Total Lubricants USA, Inc.
Description: Cream-colored, tacky, aluminum complex grease with extreme pressure, anti-wear, and anti-corrosion protection. Its exceptional adhesiveness on metals offers excellent protection against corrosion. Uses include: packing, valves, guides, chains, slides, Angelus Can Seamers, and plain and
- Composition / Chemistry: Aluminum Complex
- Features: EP (Extreme Pressure / Active), Lubricant
- Type: Grease / Gel
-
Industrial Coatings - DuPont MOLYKOTE® D-321 R Dry Film Lubricant Black 3.6 kg Pail -- D-321 R 3.6KGSupplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® D 321 R Anti-friction Coating Gray-Black is an air-curing, solid, dry lubricant that is used for metal to metal applications that have high loads and slow to medium fast movements. It can also be used to improve the running-in process, permanently lubricating stressed
- Operating / Use Temperature: -292 to 842 F
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic wave
- Thickness: 0.0011811023622047244 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Features: Adhesive, Anti-static / ESD Control, Electrical, Electrically Conductive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical
- Thickness: 0.007874015748031496 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Features: Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrical, Electrically Conductive
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR HM430 is manufactured from modified high-modulus PTFE film coated with high-temperature acrylic adhesive. The film of CHR HM430 has been subjected to a special process that lowers its elongation and increases its breaking strength for easier handling. Applications: Used as masking during
- Thickness: 0.0035039370078740156 inches
- Temperature Resistance: -29 C
- Adhesive: Acrylic
- Features: Single-Sided Adhesive
-
Supplier: National Bronze & Metals Inc.
Description: C93200 High Leaded Tin Bronze / Bearing Bronze CDA 932, SAE 660 C93200 High Leaded Tin Bronze / Bearing Bronze has excellent machining properties, good hardness, strength and wear resistance with excellent antifriction qualities. The alloy is not subject to dezincification and has reasonable
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Tensile Strength (UTS, Break): 30,000 to 35,000 psi
- Yield Strength (YS): 14,000 to 20,000 psi
-
Supplier: Hartford Technologies, Inc.
Description: Profile AISI 440C stainless steel balls provide maximum hardness, toughness and dimensional stability. They are highly resistant to rolling-contact fatigue. 440C stainless steel balls are used in a hardened condition, perform similarly to tool steels, and are ideal for antifriction bearings
- Diameter / OD: 0.0393701 to 2.00000108 inch
- ANSI / ABMA Grade: 10 to 1,000 #
- Applications: Bearing / Power Transmission, Sprayers / Pumps
- Features: Corrosion Resistant, Specialty / Other, Stainless Steel
-
Supplier: Nanotech Industrial Solutions
Description: easily fill the asperities and irregular surface of the metals providing excellent load bearing and anti-wear properties. Under high loads (>1 GPa), the layers peels from the spheres forming a thin protective monolayer of WS₂ on the surface of the metal thereby reducing friction and
-
Supplier: Nanotech Industrial Solutions
Description: protective monolayer of WS₂ on the surface of the metal thereby reducing friction and wear between the metals.
-
Supplier: Krytox™ Performance Lubricants
Description: perfluoropolyether fluids, soluble additives, and the most efficient polytetrafluoroethylene thickeners available, these lubricants exceed the performance requirements of your most demanding application. XP lubricants will hold up under tremendous load conditions, preventing metal to
- Kinematic Viscosity (@ 40°C): 4 to 7 cSt
- Operating / Use Temperature: -94 to 150 F
- Pour Point: -94 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Krytox™ Performance Lubricants
Description: perfluoropolyether fluids, soluble additives, and the most efficient polytetrafluoroethylene thickeners available, these lubricants exceed the performance requirements of your most demanding application. XP lubricants will hold up under tremendous load conditions, preventing metal to
- Kinematic Viscosity (@ 40°C): 2 to 16 cSt
- Operating / Use Temperature: -94 to 220 F
- Pour Point: -94 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Invotec Solutions Ltd.
Description: water-resistant and repels water from treated areas Eliminates squeaking, binding and sticking Protects metals, plastics, rubbers and other surfaces Low surface tension gives better coverage and deeper penetration Effective over a wide temperature range (-40deg;C to +200deg;C) Fitted with
- Operating / Use Temperature: -40 to 392 F
- Features: Aerosol / Spray, Lubricant
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: SAE International
Description: commercial airlines, the U.S. Air Force and Naval Air Systems Command provided input for the document. Information is given on bearing installation methods and fits that have given satisfactory performance and service life. Base metal corrosion is a major cause of problems in bearing
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound
- Overall Width / O.D.: 6.299216 inch
- Overall Length: 3.93701 to 39.3701 inch
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Extruded Profile
-
Supplier: LeBlond Ltd.
Description: WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles. GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the spindle
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: Mueller Company
Description: metal-to-metal contact with upper barrel maintains boring bar alignment; O-ring seals. O-RING SEALS - seal off special cavity inside feed sleeve to provide oil reservoir for lubricating boring bar and Orings; boring bar wiper ring protects bottom O-ring. BORING BAR - chrome plated to
Find Suppliers by Category Top
Featured Products Top
-
lubricating differentials, fixed drives and hydraulic systems. Typically these lubricants have a fairly low viscosity. They have a lot of anti-friction modifiers, anti-oxidants for long life, and additives to reduce potential varnish formation. The correct lubrication must be matched to the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
index: A lubricant with a better viscosity. index allows operation over a wider temperature. range without excess reduction in viscosity. Modern. anti-friction bearing equipped compressors are. capable of operating at much higher temperatures. than the sleeve bearing equipped compressors
More Information Top
-
Technical Dictionary: English - French
antifriction : antifriction; babbit lining; metal - : antifriction metal , babbit metal; patier - : antifriction bear- ing; regarnir d'- : to rebabbit; -ne: babbit-faced, babbit-lined.
-
THE CONTROL OF THE USE PATTERN AND THE LIFE OF METALS FOR ENVIRONMENTAL RISK MANAGEMENT; THE CASE OF LEAD
IV Antifriction Metals and .
-
Thrust bearing for high-speed turbo machines
…1) was designed and produced on the basis of Author's Certificates [1-4] relating to the design of bearing sections of high-speed turbo machines, and the results of long-term production tests of a new antifriction metal -fluoroplastic material used instead…
-
Rock-bit wear in ultra-hot holes
It is likely to suppose that the first step of bearing wear ini- tiates on cone antifriction surfaces: laboratory inspections, performed on several bearings field evaluated effective or questionable, confirm that the antifriction metal looks damaged, torn away or worn down to…
-
Condition of dispersed polytetrafluoroethylene in production of metal-polymer coatings by electrocontact coalescence
Therefore the results of calculations and structural investigations indicate the possibility and desirability of production of antifriction metal -polymer coatings from dispersed materials by electrocontact coalescence.
Indicates content that may require registration and/or purchase.