-
Supplier: ASTM International
Description: 1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 0) and tempers shown in . Note 0 Throughout this specification, the use of the term alloy in the general sense includes aluminum as well as aluminum alloy. Note 2 For
-
Supplier: Allied Electronics, Inc.
Description: Standoff; #4-40; 0.25 in.; Brass; 0.25 in.; Zinc; Round; ASTM-B16, ASTM B633
-
Supplier: ASTM International
Description: 1.1 This specification covers corrugated asbestos-cement sheet products and lists accessories used in conjunction with application. Corrugated asbestos-cement sheets are designed for the following purposes: 1.1.1 To provide weather-resistant surfaces of roofs, walls, and other elements of buildings
-
-
Supplier: ASTM International
Description: Standard Specification for Aluminum-Alloy Extruded Bars, Rods, Wire, Shapes, and Tubes
-
Supplier: ASTM International
Description: specification is the metric counterpart of Specification B221.
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 221, 1/4-inch MANUFACTURER :
- Features: Other
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the evolving
- Overall Width / OD: 36 to 60 inch
- Overall Length: 96 to 120 inch
- Specifications: ASTM / ASME
- Type: Aluminum / Aluminum Alloy (UNS A)
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the evolving
- Overall Width / OD: 36 to 60 inch
- Overall Length: 96 to 120 inch
- Specifications: ASTM / ASME
- Type: Aluminum / Aluminum Alloy (UNS A)
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the evolving
- Overall Width / OD: 36 to 60 inch
- Overall Length: 96 to 120 inch
- Specifications: ASTM / ASME
- Type: Aluminum / Aluminum Alloy (UNS A)
-
Supplier: Accuris
Description: TESTER, FLASH POINT ASTM D93 METHOD A AND B
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20', 24', 40' and 48' Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types, Other
- Shape / Form: Profile / Structural Shape
-
Supplier: Allied Electronics, Inc.
Description: Standoff Hex Shaped Brass Thread size 6-32 Brass material.
-
Supplier: Allied Electronics, Inc.
Description: Standoff Hex Shaped Brass Thread size 6-32 Brass material.
-
Supplier: Allied Electronics, Inc.
Description: Standoff Hex Shaped Brass Thread size 6-32 Brass material.
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 79,200
- Overall Width / OD: 0.09375 to 1.125 inch
- Overall Thickness: 0.09375 to 1.125 inch
- Overall Length: 144 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Application Electronic Universal Tensile Tester is used to test tension, compression, shearing force, adhesion, peeling force, tear strength,etc. of specimen, semi-product and finished product in the field of rubber, plastic, metal, nylon, fabric, paper, aviation, packing, architecture,
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 36,000
- Overall Width / OD: 0.09375 to 4 inch
- Overall Thickness: 0.09375 to 4 inch
- Overall Length: 144 inch
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 35,300
- Overall Width / OD: 0.15625 to 2 inch
- Overall Thickness: 0.15625 to 2 inch
- Overall Length: 144 inch
-
Supplier: Accuris
Description: Tester, Flash Point ASTM D93 Method A and B
-
Supplier: Newark, An Avnet Company
Description: 1" TNC TUBULAR BRAID QQ-W-343E ASTM-B-33
-
Supplier: Accuris
Description: The Strain Aging Behavior of Microalloyed Steels; The Fracture Toughness Behavior of ASTM A737 Grade B and Grade C Microalloyed Pressure Vessel Steels; The Fracture Behavior of ASTM A737 Grade B and Grade C Microalloyed Steel Weldments; Long Time Stress Relife Eff
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ASTM THERMOMETERS (METHOD 9501 - FEDERAL TEST METHOD STANDARD NO. 791B)
-
Description: The salt spray test chamber is a climate simulation device that tests the corrosion of electronic equipment, metallic material, as well as some surface treatment--coating, galvanizing, organic/inorganic coating, anodizing treatment, rust-proof oil coating, etc. Performance indicators in line with
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Display / User Interface: Digital Readout / Interface
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60
F/60 F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and have their scales affixed using a clear eposy for increased -
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60
F/60 F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and have their scales affixed using a clear eposy for increased -
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60
F/60 F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and have their scales affixed using a clear eposy for increased -
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60
F/60 F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and have their scales affixed using a clear eposy for increased -
Supplier: Utmel Electronic Limited
Description: Standoffs Hex F 4.5 M2.5 X 0.45 12 Aluminum ASTM B211 Clear Iridite
- Outside Diameter / Width: 0.177 inch
- Body Length / Working Height: 0.47200025488 inch
- Material: Aluminum
- Features: Specialty / Other
-
Supplier: C & C Lift Truck, Inc.
Description: is less than 105 Ohms-per square when tested per ASTM-D257. Electrostatic Decay Rate is tested to meet Mil Spec Mil-B-81075B at less than 0.1 seconds. Available in Black. FOB Shipping Point.
- Height: 5 inch
- Length: 9.25 inch
- Width / Diameter: 6 inch
- Container Type: Bin
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments./li> Commonly used with turn back nipples to create a floating flange. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed for use in low-pressure applications in
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: National Wire & Cable Corporation
Description: Solid Tinned Copper SIZES: All gauges, 30 through 12 • National Catalog Number N1000-XX XX = Gauge National manufactures special high-flex insulated wires using an unusually large number of fine tinned copper single wires to form the stranded conductors. The processes for forming the stranding are
- Nominal Outer Diameter: 0.01 to 0.065 inch
- North American (AWG): 16 to 30 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: Daemar Inc.
Description: pellets/15% O-rings per ASTM D 395B) and improved seal force retention. It is a carbon black filled compound utilizing new and proprietary cure chemistry technology with mechanical properties designed for improving sealing performance in both high temperature environments and temperature
- Inside Diameter (ID): 1.421 inch
- Cross-section: 0.139 inch
- Outside Diameter (OD): 1.6875 inch
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: American Floor Products Co., Inc.
Description: Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground. Dielectric Strength: 30,000 volts AC Test: ASTM-D178-77, Type 1, Class 2 OSHA Regulation: 29CFR 1910.137 Note: also available in 1/8" smooth in Blue, Green, or
- Width: 48 inch
- Thickness: 0.25 inch
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of
- Number of Teeth: 50
- Pitch Diameter: 50 mm
- Face Width: 8 mm
- Bore Diameter (if applicable): 10 mm
-
Supplier: CSA Group
Description: ASTM from www.astm.org/MEETINGS/images/amf.xsd. An implementation guide for such an XML schema is provided in Annex A. It is recognized that there is additional information relevant to the final part that is not covered by the current version of this International Standard. Suggested
Find Suppliers by Category Top
Featured Products Top
-
needed. The InfraCal 2 ATR-B is based on proven IR technology, originally developed by Wilks, and used by fuel distributors, blenders, producers and regulatory agencies worldwide. The compact, easy-to-use Biodiesel Blend Analyzer has a measurement range of 0 – 100% biodiesel in diesel. These (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
, to get the material to meet the straightness tolerances. Common specifications are ASTM-B221, and AMS-QQ-A-200/8 for rounds. Cold Finished/Rolled T6 is also called T651 - “Solution Heat-Treated, Artificially Aged, Permanent Set” Cold Finished (read more)
Browse Datasheets for Protomatic, Inc. -
per MIL-C-5541. Brass Spacers feature a Zinc Plate with a Clear Chromate finish per ASTM-B633. Brass Threaded Standoffs and Metric spacers feature a Nickel finish per QQ-N-290. Corrosion (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
Nylon 6/6 Standoffs are in a natural color. Corrosion resistant Stainless Steel Standoffs are per ASTM-A581/582, Class 303. Thread sizes available include 4-40, 6-32, 8-32, M2.5, M3 and M4. While Keystone's standard product meets most customer (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
BRIMFLEXtm B105 PVC TUBINGS—MIL-I-631 (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Telephone: (800) 644.5660 Local Number: (509) 467.9133 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
-750 (AMS 5542, 5582, 5598, 5667) Waspaloy (AMS 5544, 5586, 5706, 5708) Other metal options are available. Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G-45204) Teflon (AMS 2515) Other plating options are available. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Plasma/HVOF wear coatings Telephone: (800) 644.5660 Local Number: (509) 467.9133 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
) Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Plasma/HVOF wear coatings (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Online Catalog Aluminum - Raw Materials - Grainger Industrial Supply
• Round Rod, General Purpose, Alum, Alloy Type 6061-T6, Diameter 1/2 In., Length 12 In., Mill Finish, Temper Extruded, Diameter Tolerance +/-0.003 In., Length Tolerance +/- 0.032 In., Typical Hardness F85, Hardness Scale Rockwell, Standards ASTM B221 .
-
material Aluminum - Raw Materials - Grainger Industrial Supply
• Round Rod, General Purpose, Alum, Alloy Type 6061-T6, Diameter 1/2 In., Length 12 In., Mill Finish, Temper Extruded, Diameter Tolerance +/-0.003 In., Length Tolerance +/- 0.032 In., Typical Hardness F85, Hardness Scale Rockwell, Standards ASTM B221 .
-
Aluminum Rods - Grainger Industrial Supply
• Round Rod, General Purpose, Alum, Alloy Type 6061-T6, Diameter 1/2 In., Length 12 In., Mill Finish, Temper Extruded, Diameter Tolerance +/-0.003 In., Length Tolerance +/- 0.032 In., Typical Hardness F85, Hardness Scale Rockwell, Standards ASTM B221 .
-
ZCP2011MSTP1162
Characterization of copper coatings on ASTM B221 alloy by low pressure cold spray process Tarun Goyal1 T.S. Sidhu2 R.S. Walia3 H.P.S. Sidhu4 1.
-
FABRICATION PROCEDURES FOR MANUFACTURING HIGH FLUX ISOTOPE REACTOR FUEL ELEMENTS.
A l l material s h a l l conform t o ASTM B221 -63 Extruded Tubing as amended or as herein noted. by Union Carbide Corporation Nuclear Division dated 4-28-64.
Indicates content that may require registration and/or purchase.