-
Supplier: Delta Controls Ltd.
Description: Vane Operated Flow Switch Air Flow. 2.5 to 12.5 m/sec. (500 to 2500 ft/min). ATEX and IECEx. Performance characteristics Enclosure IP66 Protection Wetted parts Mild steel backplate – aluminium or stainless steel vane. Process connection Duct mounting. Unit weight 4.6kg – 9.4kg
- Electrical Output: Switch
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with Exproof Housing (GX) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. Unlike the CF12 with
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 1,450.377 psi
-
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: Delta Controls Ltd.
Description: Utilising the in-house flow laboratory, quick turnarounds can be achieved to minimise customer downtime. Delta also offers an ATEX approved, vane operated flow switch, ideally suited to ducted air system applications in hazardous environments.
-
Supplier: Fluidwell bv
Description: flow meters, a selection can be made out of six different formulas. The display shows the ratio, alarm values, flow rate A, total A and flow rate B, total B. On-screen engineering units are easily configured from a comprehensive selection. The ratio can be displayed as 1:__ or
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 158 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Fluidwell bv
Description: the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. High and low flow
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 158 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Frequency / Pulse, Switch
-
Supplier: Fluidwell bv
Description: sensors. Features Displays instantaneous flow rate, measuring and time unit. Very large 26mm (1") high digits for flow rate. Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit. Selectable on-screen
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 158 F
- Outputs: Analog Current, Analog Voltage
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air flow,
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Fluidwell bv
Description: point linearization of the flow curve - with interpolation. Flow rate monitoring: two alarm values can be set: low and high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Analog and pulse outputs. Displays total and flow
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 176 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
-
Supplier: Sierra Instruments, Inc.
Description: Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra’s unique dual-plate flow conditioning element to eliminate velocity profile
- Pipe Diameter: 1 to 8 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: Brooks Instrument
Description: Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next project. Proven to deliver reliable, repeatable gas and liquid flow measurement
- Gas Volumetric Flow Rate: 750 SCFM
- Operating Temperature: -58 to 400 F
- Operating Pressure: 6,000 psi
- Media Temperature: -325 to 788 F
-
Supplier: Delta Controls Ltd.
Description: Technical Data Available on 200, 230 (pressure), 300 (differential pressure) and 700 (temperature) Performance series. Signal / pilot pressure range 0.2 to 7 bar (3 to 100 psi). 5/2 valve for increases flow capacity - Optional. ATEX option for use in hazardous areas. Performance
- Pressure Measurement: Absolute
-
Supplier: Acromag, Inc.
Description: conditions. Internal intelligence enables “connect and go” operation for fast and easy network installation with auto-negotiation of data rate, flow control, and crossover signal compatibility. No configuration is necessary when the 900EN-S005 is used as a simple switch with Acromag I/O
- Number of Ports: 5 #
- Data Rate: 0.01 to 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Ruggedized
-
Supplier: Eaton Hydraulics Group
Description: other features: Method of actuation Solenoid Hydraulic Pneumatic Pilot Lever Mechanical Size - From NG4 to 32 (D02-10) Pressure- up to 350 bar/5000psi Flow – up to 1100 LPM / 290 GPM Voltage – AC & DC Various electrical connections Spool monitoring switch options ATEX, UL and CSA
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric, Electro-hydraulic, Mechanical Device, Pilot Operated
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
- Switched Current: 0.7 amps
- Switched AC Volts: 125 volts
-
Supplier: KSB AG
Description: Design Horizontal or vertical volute casing pump with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications Handling of sewage and all types of waste water in waste water
- Horsepower: 951.5564732810022 HP
- Maximum Discharge Flow: 22.190448 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 158 F
-
Supplier: Gemu Valves
Description: switch gear cubicles or as a valve manifold near the pneumatic components to be controlled. Features Suitable for the control of pneumatic equipment such as valves, cylinders or motors Suitable for the control of commonly used inert compressed gases Normally closed ATEX marking: II 3 GD EEx
- Valve Size: 0.0393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 2 to 3
-
Supplier: Arjay Engineering
Description: Long life lamp expectancy of 18 months • Continuous on-line monitoring reads the water 50 times/second with an averaged display update every one second • No consumables or chemical used • Sample flow gravity outfalls to drain • Available with CSA Zone 2 approval or with NFPA/ATEX
- Operating Temperature: 41 to 122 F
- Output Options: Analog current signal, Switch or alarm signal
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: Includes pressure regulator
control your compressor air to match pump requirements • 24 cfm (0.68 m3), 100 psi (6.9 bar) minimum air required to achieve max rated flow • Rated for ATEX Zone 2, EEx II 3 G c IIC T6; NEC rated to Class 1, Division 2, Groups A, B, C, and - Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: ABB Measurement & Analytics
Description: FT-IR Field-mountable Process Analyzer Platform The FTPA2000-HP360 system includes an integrated Ex-certified analyzer cabinet designed for field shelter installation, temperature controlled FT-IR analyzer internal sample system with flow cell(s), full connectivity to DCS via MODBUS or OPC
- Spectral / Wavelength Range: 2,631.5789473684213 to 833.3333333333334 nm
- Resolution: 14,285,714.285714285 nm
- Operating Temperature: 104 F
- Remote Interface: Application Software Included, Serial Interface
-
Supplier: Transcat, Inc.
Description: Product Highlights Intrinsically Safe (721Ex version only) – IECEx and Atex Ex ia IIB T3 Gb (Zone 1) Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Switch test on both pressure inputs Pressure
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Intrinsically Safe (721Ex version only) – IECEx and Atex Ex ia IIB T3 Gb (Zone 1) Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Switch test on both pressure inputs Pressure
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Intrinsically Safe (721Ex version only) – IECEx and Atex Ex ia IIB T3 Gb (Zone 1) Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Switch test on both pressure inputs Pressure
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Intrinsically Safe (721Ex version only) – IECEx and Atex Ex ia IIB T3 Gb (Zone 1) Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Switch test on both pressure inputs Pressure
- Environmental Properties: Pressure / Vacuum
-
Supplier: BINDER Inc.
Description: Inner chamber is designed according to ATEX guidelines for Zone II 3G Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP controller with 2
- Temperature Range: 392 F
- Capacity: 1.9 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: ABB Measurement & Analytics
Description: FT-IR Fully-integrated Process Analyzer Platform The FTPA2000-HP460 analyzer includes an integrated Ex-certified cabinet designed for analyzer house installation, temperature controlled FT-IR analyzer internal sample system with flow cell(s), full connectivity to DCS via MODBUS or OPC
- Measurement Type: Fourier Transform (FTIR)
- Display: Video Display
-
Supplier: Busch Vacuum Solutions
Description: applications in which the performance of the backing pump needs to be significantly increased or optimally adapted to the process. The Panda WV 2400 A is our latest improved design in GGG40, optimized for use in a wide range of applications including ATEX and chemical processes. Panda WV are
- Ultimate Operating Vacuum: 39.753379037207 to 52.50446287933 torr
- Pumping Speed: 1,176 to 1,411.2 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 10.7217630792226 HP
-
Supplier: Roscid Technologies
Description: Two Wire Process Oxygen Analyser The Model OxyTrans is simple, accurate and an economical way to measure traces and % ranges of Oxygen. The unit has a simple display and offers a one point calibration allowing for a quick start up. optional 1/2 G Ex ia IIC T4 (ATEX) Specific Measuring Range
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: FLSmidth
Description: friction and optimum sliding behavior. It is constantly pressed against the wear protection plate, and adjustment of the surfaces by the lap-in process ensures long-term sealing of the branch pipes. Friction and pressure loss are minimal due to only a 25° deflection of the material flow in
- Valve Type: Diverter Valves
Find Suppliers by Category Top
Featured Products Top
-
the instrument for accessibility along with a rotary three position switch to select the instrument setting. AutoCal allows users to ensure accuracy between laboratory calibrations by checking the span of the hygrometer and correcting for any deviation. It can be carried out in situ and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Analyser Flow Switch/Monitor from FCI Receives FM & FMc Approvals
In addition to FM and FMc, other agency approvals for the FS10A Analyzer Flow Switch /Monitor include ATEX and ICE: G Ex nA IIC T4 Gc, II 3 D Ex tc IIIC T T81ºC Dc, IP64; Ex nA and Ex t, Ex …
-
FS10A Analyzer Flow SwitchMonitor Receives FM FMc (Canadian) Approvals
In addition to FM and FMc, other agency approvals for the FS10A Analyzer Flow Switch /Monitor include ATEX and ICE:G Ex nA IIC T4 Gc, II 3 D Ex tc IIIC T T81ºC Dc, IP64; Ex nA and Ex t, Ex …
-
On‐line management of siloxane breakthrough in carbon contactors using changepoint detection
… setup, Tower 2003; Tower & Tower 2007), on-line measure- ment coupled with changepoint detection enables the transi- tion between vessels to be initiated before breakthrough which is significant as the ATEX rated valves used to switch flow between duty/standby media systems …
-
FLT Pump Protection Flow Switch Reduces Pump Maintenance And Extends Life
Agency approvals include: FM, ATEX , CSA, CRN and CE. Highly dependable, FCI's versatile Flow /Level/Temperature (FLT) Switches provide precise, rapid flow or level control in liquids or slurries, as well as temperature measurement.
-
Two-Wire, Loop-Power Level Switch For Tank Monitoring And Interface Control
… 1 and 2, Groups C and D, as well as FM, CSA, CE marking and ATEX (pending). Compatible with clean media or dirty, slurry or foaming media, the LS2000 Level Switch operates with a precision thermal mass flow sensor.
-
Measurement of in-vivo gas exchanges in inhalational anesthesia
Flows are measLned with laminar- flow elements and differen&d-premre transduoers; temperaturaofbothgasstreamsaremeasured bythermistors. concentrationsofoxygen,nitrousoxide,and anesthetic agem are measuredby an AGM-103 airway gas monitor @ atex Insbumentan'urn, HeLdnld, Fitlland). Eledricallyq%mted pneumatic valves periodically switch the samplhg inpd ofthe AGM-103 between the h s h and …
-
Selecting a Float Switch for a Liquid Level Sensing Application: Guide by Cynergy3
These include float switches for all types of environment, including industrial process control, safe areas, intrinsically safe and hazardous areas ( ATEX -certified), as well as WRAS-approved switches for drinking water applications. Cynergy3 is a leading manufacturer of liquid level and flow sensors, HV and RF relays.
-
FCI Announces New FCI FLT93 Series FlexSwitch Brochure
Its multi-parameter measurement design is based on more than 45 years of flow and level switch engineering and application experience, providing a rugged long-life instrument. Ex agency approvals are provided for the entire instrument—FM, FMc, ATEX , IECEx and more.
Indicates content that may require registration and/or purchase.