-
Supplier: InspectorTools
Description: High performance, multimeter with RS-232 PC Interface 0.08% basic DCV accuracy AC Voltage & Current, and Temperature functions plus Relative, Min, Max, Max-Min, Peak Hold and Zoom Smart auto power off Hold and low resistance auto lead zero Optional SW800 PC software and cable sold
-
Supplier: InspectorTools
Description: High performance, True RMS multimeter with RS-232 PC Interface 0.08% basic DCV accuracy True RMS AC Voltage & Current, and Temperature functions plus Relative, Min, Max, Max-Min, Peak Hold and Zoom Smart auto power off Hold and low resistance auto lead zero Optional SW800 PC software
-
Supplier: InspectorTools
Description: mis-connection warnings with audible and visible signals Auto power off, Data Hold Specifications: Display: 2000 counts backlit Basic Accuracy: ±0.5% (VDC) DC Voltage: 0.1mV to 1000V AC Voltage: 0.1mV to 750V DC Current: 0.1µA to 20A AC Current: 0.1µA to 20A Resistance: 0.1Ω to 20MΩ
-
-
Supplier: InspectorTools
Description: Auto power off with disable feature Min/Max/Relative/Data Hold CE and EN61010 CAT IV-600V, and CAT III-1000V Complete with double molded test leads, carrying case (CA500), magnetic hanging strap (HG500), Type K Thermocouple, and one 9V battery.
-
Supplier: Sonel Test
Description: Auto mode, as well as measurement sequences pre-programmed by the manufacturer (so-called self-tests), which can also be extended with own sequences. Automatic measurement of insulation resistance of 3-, 4- and 5-core cables will be carried out with the AUTO ISO-1000C adapter. Much
- Features: Other
- Output Interface: USB
-
Supplier: Allied Electronics, Inc.
Description: The U1401A Handheld Multi-function Calibrator/Meter from Agilent Technologies sets new levels of versatility and convenience in process control calibration with its ability to simultaneously source and measure. Such versatility, complete with high performance DMM capability, in an
-
Supplier: Cole-Parmer
Description: temperature, humidity or dew point. View measurements in low light areas with backlit display. Meters can also be calibrated in the field using optional RH calibration standard salts (37803-05).| Model EP8073 also feature switchable F/C units, auto shutoff and low battery indicator.|
- RH/aw Range: 0 to 99.9 %
- RH/aw Accuracy: 3 %
- Operating Temperature: 14 to 122 F
- Display: Digital Readouts
-
Supplier: Cole-Parmer
Description: Additional features include peak hold to capture the highest reading, relative mode for capacitance zero and offset adjustment, and auto power-off (with disable). Electrical model 20026-07 includes basic voltage, frequency and capacitance measurement functions.
-
Supplier: Allied Electronics, Inc.
Description: PAX Lite Analog Meters enable you to provide accurate indication even on a conservative budget. Built by the team that brought you the original PAX, these meters give you top-end display at a price that saves you money. These are dedicated meters that give you quality for your
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Features Simple, multi-function operation, with keypad cover to avoid accidental operation Automatic Calibration, adjusts to zero at powering on for immediate measurement Auto-range functions enables the instrument to have the ability to measure a wide range, automatic or manual
- Illuminance Range: 0.01 to 299,900 Lux
- Operating Temperature Range: -10 to 40 C
- Humidity Range: 0 to 85 %
- Display Type: Alphanumeric
-
Supplier: TelephoneStuff.com
Description: Provides multi mode and single mode optical loss measurements at calibrated wave lengths of 800/1300/1310/1550 nm with storage for references at each wavelength. The DSP microprocessor-based design provides 0.25 dB accurate measurements with 0.01 dB resolution and a settling time of less than
- Optical Meter Type: Power Meter
-
Supplier: TelephoneStuff.com
Description: Provides multi mode and single mode optical loss measurements at calibrated wave lengths of 980 nm and 1310/1550 nm, with storage for references at each wavelength. The DSP microprocessor-based design provides 0.25 dB accurate measurements with 0.01 dB resolution and a settling time of less
- Optical Meter Type: Power Meter
-
Supplier: ValueTronics International, Inc.
Description: The EX845 is a Clamp Meter from Extech. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: True RMS Current
-
Supplier: Waytek, Inc.
Description: The Ideal 61-337 Digital Multi Meter is a CAT III 600 rated auto ranging digital multi meter that measures up to 10 Amps AC and DC current via the test leads in series with the load. It measures up to 600V AC and DC, AC V, frequency, resistance, continuity,
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Operating Temperature: 40 to 50 C
-
Supplier: ValueTronics International, Inc.
Description: The 889B is a 200 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlled
- Maximum Discharge Flow: 0.00000015840000000000002 to 0.0058117850999999995 GPM
- Discharge Size: 0.005118113 to 0.109842579 inch
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Tripp Lite by Eaton
Description: The all-in-one T020-001-PSF Multi-Function Optical Fiber Cable Tester is an essential tool for cable installers or anyone working in telecom or LAN environments. The combination power meter/light source/visual fault locator allows you to test fiber optic cables for breaks, insertion
-
Supplier: Hach
Description: The FL1500 is the most agile Hach flow monitoring solution for measuring and logging open channel flow, working with the largest selection of Hach sensors to accommodate even the most challenging sites and hydraulic conditions. This multi-channel controller can handle up to four independent
- Features: Liquid
-
Supplier: Sonel Test
Description: strong interferences It can work in an environment where electromagnetic interferences of 400 kV occur Measurement of DC and AC voltages within the range of 0…750 V Application MIC-5050 meter is designed to measure the insulation resistance of electro-power objects, i.e. single- and
- Features: Other
- Output Interface: USB
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-287 is a portable, multi-ranging conductivity meter with unsurpassed accuracy and reliability in the field. It also measures resistivity, total dissolved solids and practical salinity, making the CDH-287 the most versatile meter on the market. It comes with a glass,
- Conductivity / Dissolved Solids Range: 0 to 1,999,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Resistivity Range: 0 to 19,990 kohm-cm
- Resistivity Accuracy: 0.3 ±% Full Scale
-
Supplier: Allied Electronics, Inc.
Description: PAX Lite Analog Meters enable you to provide accurate indication even on a conservative budget. Built by the team that brought you the original PAX, these meters give you top-end display at a price that saves you money. These are dedicated meters that give you quality for your
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 9850 Multi-Channel Indicator is the best in class: AC carrier excitation 2000 samples/sec/channel Works with torque transducers, load cells, encoders, LVDTs and speed pickups 7-pole 200 Hz antialias filter plus 4-pole digital filters Auto-scaled 5V and/or 10V
- Operating Temperature: 41 to 122 F
- Display Type: Alphanumeric Display
- Outputs: Analog, Serial
- Input Type: DC Power, Single Phase AC Power
-
Supplier: Trumeter Company, Inc.
Description: Simultaneous operation in different modes is now possible with this recent development of the highly successful 9100 multi-function counter. Additional enhancements include 3-line display, more keys, network capability, enhanced programming, EEPROM memory avoiding the need for a battery, and
- Number of Digits (or Characters): 8
- Operating Temperature: 14 to 140 F
- Reset: Auto Reset, Manual
- Direction: Bi-directional Counter, Down, Up
-
Supplier: DigiKey
Description: AUTO-RANGING MULTI METER
- Options & Features: Auto-Ranging
- Special Measurement Types: Continuity Check, Diode Test
- Form Factor: Handheld
-
Supplier: Allied Electronics, Inc.
Description: built-in non-contact IR Thermometer design with laser pointer Features include Data Hold and Min/Max and Auto Power off Autoranging with manual range button MeterLink™ Bluetooth transmitter Wirelessly transmits Voltage and Current readings to selected FLIR thermal imaging IR cameras to
-
Supplier: Telatemp Corporation
Description: Use the built-in stands for benchtop operation or use battery power for handheld field operation. Meters operate up to 200 hours on a single set of batteries and have a selectable auto-off function that shuts down the meter after 20 minutes of nonuse. Select meter kits
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Bronkhorst USA
Description: EL-FLOW® Metal Sealed Gas Mass Flow Meters / Controllers Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by
- Gas Volumetric Flow Rate: 0.00000706214689265537 to 1.76553672316384 SCFM
- Mass Flow Rate: 0.0000005506 to 0.13765 lbs/min
- Operating Temperature: 14 to 122 F
- Operating Pressure: 0 to 14,503.77 psi
-
Supplier: OMEGA Engineering, Inc.
Description: Large Auto-Sensing Backlit Display “Dial-Style” Digital Bar Graph Intuitive and “User-Friendly” Interface Optional Field Upgradable Relays Warning LED Indicator Custom 13-Character Label Capabilities Factory Reset Capability The DPU91 transmitter provides a single channel interface for many
- Electrical Output: Analog Current
- Features: Digital Display, Digital Front Panel
- Interface Options: Serial / Digital
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect DCE/ 2178MDEE Industrial Grade Multi Drop Ethernet Extender is an one 8-port 10/100Base-TX switch and two 2-wire Ethernet ports used to extend Ethernet up to 300 meters (984 feet) at 50Mbps over two existing voice grade copper wires. A simple single switch allows for a
- Number of Ports: 10 #
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: NETGEAR Inc.
Description: costs and hassle. Traffic Management Auto Negotiation of speed and duplex modes IEEE 802.3x Flow Control Dynamic MAC address management IEEE 802.1Q-based VLAN Auto Voice VLAN Auto Video VLAN VLAN routing QoS based on WRR, strict priority, or both Port-based and IEEE 801.2p-based
- Number of Ports: 8 #
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Cole-Parmer
Description: • Available for sale only in the United States and Canada • Credit Card Sized DMM • Autoranging • UL1244/IEC1010-1 Approved • Pocket sized meter • The resolution and measuring functions of larger, more expensive meters • Analog bargraph • Datahold • Auto Power Off • Shipped with
- DC Voltage Range: 450 volts
- AC Voltage Range: 450 volts
-
Supplier: Cole-Parmer
Description: readings. • Probes are sold separately Choose the Oakton
Temp-100 thermometer for single temperature readings or simultaneous dual temperature readings. Meter accepts all type J, T, E, and K thermocouple probes with miniconnector. This robust and reliable meters work in any - Fahrenheit Scale: -418 to 3,272 F
- Celsius Scale: -250 to 1,800 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Transcat, Inc.
Description: LaserSharp® Auto Focus — with the push of a button, a built-in laser distance meter instantly calculates and displays the distance to your designated target, and the focus engine immediately adjusts the focus. The Ti450 brings 640 x 480 SuperResolution to the awarding winning Ti400
- Accuracy: 2 ±% Full Scale
-
Supplier: L-com, Inc.
Description: EL9000 series supports multi-mode/single-mode fiber optics. The RJ-45 port on this unit provides Auto-MDIX and auto-negotiation. The linkfault- pass-through feature allows the network management agent on adjacent equipment to react to a broken link. Flexibility is the main
- Network: 1000Base-SX, 100Base-TX, Multimode Fiber
- Connector: SC Multimode
Find Suppliers by Category Top
Featured Products Top
-
is available. Features: Simple, multi-function operation, with keypad cover to avoid accidental operation Automatic Calibration, adjusts to zero at powering on for immediate measurement Auto-range functions enables the instrument to have the ability to (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
Interface supports 2.5 Gbps transmission of uncompressed images over a standard Cat 5e Ethernet cable for distances up to 100 meters. The compact hardware solution is easily embedded into flat-panel X-ray detectors, imaging systems, and cameras. The product supports the IEEE 1588 Precision Time Protocol (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
and service data, including: Calibration date Sensor measurement range Software version This data supports effective preventative maintenance, ensuring each transmitter continues to operate at peak performance with full traceability. Multi (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Tailoring the ionic transfer characteristics of polyvinyl chloride-based heterogeneous ion exchange membranes by embedding carboxy methyl cellulose in membrane...
The developed potential across the membrane was measured by connecting both compartments and using satu- rated calomel electrode (through KCl bridges) and digital auto multi - meter (DEC, model DEC 330FC, Digital Multimeter, China).
-
Novel ion-exchange nanocomposite membrane containing in-situ formed FeOOH nanoparticles: Synthesis, characterization and transport properties
The membrane potential was measured using two calomel reference electrodes (through KCl bridges) with the aid of a digital auto multi - meter .
-
Surface modification of sulfonated polyvinylchloride cation-exchange membranes by using chitosan polymer containing Fe3 O4 nanoparticles
Electrical poten- tial developed across the membrane was monitored by con- nection of either half-cells to a digital auto multi - meter (DEC, model: DEC 330FC, Digital Multimeter, China) and using saturated calomel electrode through KCl bridges.
-
Surface modification of cation exchange membranes by graft polymerization of PAA-co-PANI/MWCNTs nanoparticles
The developed potential across the membrane was measured by connecting both compartments and using saturated calomel electrode (through KCl bridges) and digi- tal auto multi - meter (DEC, Model: DEC 330FC, Digital Multime- ter, China).
-
Preparation, Characterization and Transport Properties of Novel Cation-Exchange Nanocomposite Membrane Containing BaFe12 O19 Nanoparticles
The membrane/so- lution interface potential was measured using two calomel reference electrodes (through KCl bridges) with the aid of a digital auto multi - meter .
-
Electrochemical characterization of mixed matrix heterogeneous cation exchange membranes modified by simultaneous using ilmenite-co-iron oxide nanoparticles
The developed potential across the membrane was meas- ured by connecting both compartments and using saturated calo- mel electrode (through KCl bridges) and digital auto multi - meter (DEC, Model: DEC 330FC, Digital Multimeter, China).
-
Electrochemical, morphological and antibacterial characterization of PVC based cation exchange membrane modified by zinc oxide nanoparticles
The developed potential across the membrane was mea- sured by connecting both compartments and using saturat- ed calomel electrode (through KCl bridges) and digital auto multi - meter (DEC, Model: DEC 330FC, Digital Multimeter, China).
-
Fabrication and modification of polyvinylchloride based heterogeneous cation exchange membranes by simultaneously using Fe-Ni oxide nanoparticles and Ag nanola...
The developed potential difference across the membrane was measured by connecting both compartments and using saturated calomel electrode (through KCl bridges) and digital auto multi - meter .
-
Effect of polymers blend ratio binder on electrochemical and morphological properties of PC/S‐PVC‐based heterogeneous cation‐exchange membranes
After 10 min the developed potential difference across the membrane is measured by connecting both compart- ments and saturated calomel electrode through KCl bridges and with the help of a digital auto multi - me- ter (DEC, Model : DEC 330FC, Digital Multimeter, China).
-
Preparation and characterization of ABS/HIPS heterogeneous anion exchange membrane filled with activated carbon
The developed potential difference across the membrane was meas- ured after 10 min by connecting both compartments and using saturated calomel electrode (through KCl bridges) and digital auto multi - meter (DEC, Model: DEC 330FC, Digital Multimeter, China).
Indicates content that may require registration and/or purchase.