-
Supplier: Electric Generators Direct
Description: Kohler Model RRT 200-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •For gensets equipped w/ RDC or DC controller NEMA 3R Outdoor Enclosure •Unit can be padlocked for added safety Standard Features •Provides the low-speed quiet weekly
- Maximum Current Rating: 200 amps
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase
-
Supplier: Electric Generators Direct
Description: Kohler Model RRT 100-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •Gensets equipped w/ RDC or DC controller Prewired Square D type QO load center •100 amp load centers use up to 16 circuit breakers - not included Standard Features •Provides
- Maximum Current Rating: 100 amps
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase
-
Description: Applies to Automatic Transfer Switching Equipment (ATSE) to be used in emergency power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c. It covers ATSE provided with or without an enclosure.
-
-
Supplier: Tripp Lite by Eaton
Description: Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 20 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 30A Battery Charger Serves as
- DC Input Voltage: 24 volts
- DC Input Current: 112 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: delivering AC power to connected equipment. When used as a UPS, the APSINT2012 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs indicate AC/DC operational modes, overload status, DC voltage level, shutdown
- DC Input Voltage: 12 volts
- DC Input Current: 192 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 14/55A Selectable Battery
- DC Input Voltage: 24 volts
- DC Input Current: 112 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: to 1 hr. 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage Automatic Transfer Switching Transfer relay
- DC Input Voltage: 12 volts
- DC Input Current: 192 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV2-STS-2KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and delivers up
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and delivers up
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: Central Marine Diesel
Description: This unit includes an Isuzu 3CE 3 cylinder 1800 RPM diesel engine, replaceable cylinder liners, brushless generator end, liquid cooling, muffler, aluminum radiator w/ fan guards (pushor fan), 40 amp DC alternator, air filter, vibration mounts, automatic voltage regulation, fast-acting
- Wattage: 13,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Allied Electronics, Inc.
Description: Only by Phoenix Contact: Switches with gigabit technology on all ports Many manufacturers offer gigabit switches that normally only include two ports that are designed for a transfer rate of 1,000 MBit/s. The new Factory Line Switches from the GT series, however, support
-
Supplier: Infineon Technologies AG
Description: Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Applications Automatic transmission hydraulic system Automotive instrument cluster Diesel direct injection EV traction inverter Transfer case brushless DC (BLDC) Designers
- Supply Voltage (VS): 42 volts
- tON: 100,000 ns
- tOFF: 100,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: ValueTronics International, Inc.
Description: relays. Additional Features: SPDT Coaxial Switch Frequency range: DC-18GHz Insertion Loss: <0.20 dB, DC-2 GHz; <0.50 dB, 2-18 GHz Isolation Between Ports: >90 dB, dc-18 GHz SWR Through Line: <1.10, DC-2 GHz; <1.20, 2-12.4 GHz; <1.30, 12.4-18 GHz Into Internal 50ΩLoad:
-
Supplier: ValueTronics International, Inc.
Description: designed for both manual and automatic test systems. Low level, power, RF, and microwave switching requirements are addressed by the switch modules available in the 1250 Series. The 1250 is designed for use in automatic test systems, but local control of the switching system is
-
Supplier: ValueTronics International, Inc.
Description: electronic loads are designed for a wide variety of dc power conversion products including; DC power sources, battery chargers, server power supplies, dc-dc converters, batteries and many others. The high power rating, parallel and synchronization capabilities, and the
- Load Bank Type: DC, Programmable
-
Supplier: Monarch Instrument
Description: The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation,
- Analog Input Channels: 2 #
- Sampling Frequency: 0.1 kHz
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
-
Supplier: Infineon Technologies AG
Description: documentation. Applications ADAS & autonomous driving Automotive Door control module Smart power closure system Transfer case brushless DC (BLDC) Designers who used this product also designed with IAUC60N04S6L039 | Automotive MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Allied Electronics, Inc.
Description: Phoenix Contact introduces industrial-strength Power-over-Ethernet (PoE) modules, which make it possible to use the Ethernet to transfer not only data, but also electricity. The modules make it quick and inexpensive to power end devices such as wireless LAN access points, IP telephones, web
-
Supplier: Waytek, Inc.
Description: with Display functions: DC to AC Output Gauge Scale turns red when output demand exceeds output rating Input Power: Indicates if power is coming from DC (batteries) or AC inlet power DC Input Level Gauge Scale turns red when battery voltage drops below 11.0 volts System Status:
- DC Input Voltage: 11 to 15 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Ideal For Powering Computer & MDT Relay Automatically Switches Load From Battery To Power Supply When A.C. Line Is Applied Removes Load From Vehicle Battery Low Ripple, Regulated Output Simple Installation The Model 091-195-12, Battery Saver Low Ripple HO, is a power supply with a load
- DC Output Voltage: 13.2 volts
- DC Output Current: 20 amps
- AC Input Voltage: 115 volts
- Type: Computer Power Supply
-
Supplier: Beckhoff Automation LLC
Description: Connect offers even faster data transfer and allows even faster tool changes. The EK1101-0080 has two Fast Hot Connect ports in the form of RJ45 sockets and three hexadecimal ID switches. The Fast Hot Connect ports are specially marked, since they may only be combined with each other.
- Data Acquisition: I/O Module
-
Supplier: Xylem Applied Water Systems
Description: Triplex Compact Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 0350, 03B0 R350, R3B0 Series Compact automatic demand pump Sealed pressure switch and motor Self priming: pump can be located
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Triplex Pumps
-
Supplier: Waytek, Inc.
Description: functions: DC to AC Output Gauge Scale turns red when output demand exceeds output rating Input Power: Indicates if power is coming from DC (batteries) or AC inlet power DC Input Level Gauge Scale turns red when battery voltage drops below 11.0 volts System Status: Dual color
- DC Input Voltage: 11 to 15 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
- Features: Pure Sine Output
-
Supplier: Beckhoff Automation LLC
Description: The EL2904 TwinSAFE component is a digital output terminal with four channels. It switches 24 V DC actuators with up to 0.5 A per channel and has four fail-safe outputs. The outputs are controlled by a TwinSAFE Logic-capable component via FSoE. The component automatically
- Data Acquisition: I/O Module
-
Supplier: SOCOMEC
Description: ATyS C30/C40 are modular control relays. They ensure the automatic control of remotely controlled transfer switches, ATyS, ATyS S and ATys M, as well as contactors, circuit breakers or other motorised switches. Advantages Auxiliary power supply Two versions of the ATyS
- Voltage Sensing Range: 100 to 400 volts
- Supply Voltage Range: 9 to 30 volts
- Features: Visual Indicator
-
Supplier: TelephoneStuff.com
Description: - Supports 120V AC output from a 120V AC line power source or 24V DC battery source - 16.6 millisecond automatic transfer between line and battery power supports UPS protection during blackouts and voltage fluctuations for equipment compatible with a one cycle transfer
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Beckhoff Automation LLC
Description: A integrated TwinSAFE Logic (functionality similar to the EL6910) up to 128 safe connections fine granular configuration of the test pulses of the individual output channels standard outputs can be activated with automatic ANDing with a safe output signal For applications without integrated
- Data Acquisition: I/O Module
-
Supplier: CSA Group
Description: Products not covered 1.2.1 An automatic transfer switch intended to be used in fire pump circuits, that is provided separate from a controller. Note: Stand-alone automatic transfer switches for fire pump circuits are covered by the requirements of item 11, Annex A.
-
Supplier: TelephoneStuff.com
Description: selectable, 3-stage battery charger and selector switch for gel or wet cell batteries - 4000 Watts Peak Output - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Unipower, LLC
Description: high frequency, pulse-width modulation technique which achieves up to 94% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off. In normal
- DC Input Voltage: 130 volts
- AC Output Voltage: 230 volts
- DC Output Power: 3,000 watts
- Type: DC/AC Inverter
-
Supplier: TelephoneStuff.com
Description: 500 Watt Powerverter Inverter/Charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter supplies up to 500 watts of continuous 230V AC power to 2 AC outlets from any 12V battery or automotive DC source - When AC cable is connected to a live wall socket,
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: UL Standards & Engagement
Description: 1 1.1 These requirements cover controllers intended for starting and stopping centrifugal and positive displacement fire pumps, including automatic and non-automatic types for electric motor with or without transfer switch or engine driven pumps in accordance with Annex A, item
-
Supplier: Unipower, LLC
Description: advanced high frequency, pulse-width modulation technique which achieves up to 92% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off. In
- DC Input Voltage: 48 volts
- AC Output Voltage: 115 volts
- DC Output Power: 800 watts
- Type: DC/AC Inverter
-
Supplier: Makita USA, Inc.
Description: Ideal Size for Chipping, Breaking and Digging Powerful 13.5 AMP motor delivers 1,300 BPM for the most demanding applications Innovative pneumatic compression system automatically adjusts air in the cylinder to minimize power loss and deliver unmatched power-to-weight ratio AC/DC switch for
-
Supplier: TelephoneStuff.com
Description: against system overload - Load sense settings conserve battery power when not supporting a load - Switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - 6 Diagnostic LED's indicate: AC Present, On Battery,
- Signal Converter Type: Voltage Converter / Inverter
Find Suppliers by Category Top
Featured Products Top
-
Northwire specializes in designing and manufacturing custom cables for the backup power market, including Vehicle-to-Home (V2H), Backup Power Transfer Switch (BPTS), and Backup Power Transfer Meter (BPTM) systems. Northwire’s Backup Power (read more)
Browse Cable Assemblies Datasheets for Northwire, Inc. -
for repeated water-transfer tasks. Built-In Protection and Easy Operation An integrated ON/OFF switch allows users to manually start (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
actuation. Single-pole and double-pole versions are available. Solid contacts and a high contact pressure ensure safe operation. The robust switches have a snap-action mechanism. This ensures that the initiated switch-off process is completed automatically (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
manufacturer states that the safety function can reach Category 4 and Performance Level e under ISO 13849-1. It can also contribute to systems reaching SIL 3 under IEC 61508. These levels do not apply automatically to the switch as a standalone component. Achieving (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
ordinary three-terminal SPDT switch. The XCKN2118P20C uses separate NO and NC terminal pairs without a shared common terminal. Electrical Ratings The XCKN2118P20C carries an A300 AC control-circuit rating and an R300 DC control-circuit rating (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
rather than relying solely on a spring. Positive opening is particularly valuable in limit and travel-control circuits where the reliable interruption of a control signal is required. However, this feature does not automatically make the switch a complete (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
and solder terminals. The switch changes contact state when a moving cam, cover, linkage, or other mechanical component presses the end of the stainless-steel lever. The lever transfers the movement to the internal snap-action mechanism, producing a rapid (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
American Electricians' Handbook, Sixteenth Edition > ENGINE-DRIVEN AND GAS-TURBINE GENERATORS
On ac-to- dc automatic transfer switches , a solid-neutral tie between the ac and dc neutrals is not permitted where both sources of supply are exterior distribution systems.
-
Optimal deployment of power reserves across telecom critical infrastructures
AC—Alternating current ATS— Automatic transfer switch DC —Direct current HVAC—Heating, ventilation, and air-conditioning VDC—Volts of direct current .
-
Zion Nuclear Station ¿Auxiliary Power System
The control bus for each Engineered Safeguard System equipment (including each diesel engine-generator and ESS switchgear) is supplied from either of the two 125 volt dc systems through an automatic transfer switch located at the equipment.
-
DC generators for reserve power markets, economics, and technical advantages
Since the rectifier’s power factor and inefficiency must be handled by the AC generator (7.5 kVA AC VS 6 kW DC ), and since an automatic transfer switch must be used to switch on the generator, some additional cost ($500 - $1000) is …
-
IEEE Standard Criteria for Security Systems for Nuclear Power Generating Stations
LEGEND: AC – ALTERNATING CURRENT ATS – AUTOMATIC TRANSFER SWITCH BC – BATTERY CHARGER DC – DIRECT CURRENT MBS – MAINTENANCE BY – PASS SWITCH RT – REGULATING TRANSFORMER SI – STATIC INVERTER STS – STATIC TRANSFER SWITCH UPS – UNINTERRUPTIBLE POWER …
Indicates content that may require registration and/or purchase.