-
Supplier: J.S.T. Corporation
Description: Connector for the GPS antenna system of the car navigation system. The CN connector applies the unique crimping method to the shielding meshed wires, which will result in superior high-frequency characteristics.
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Category: Automotive Connectors Mounting Style: Cable Mount / Free Hanging Termination Style: Crimp Contact Gender: Socket (Female) Contact Type: Socket Current Rating: 7.5 A Type: Quick Connect
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Category: Automotive Connectors Contact Type: Socket Current Rating: 7.5 A Packaging: Reel Contact Plating: Tin Gender: Socket (Female) Mounting Style: Cable Mount / Free Hanging Termination Style: Crimp
-
-
Supplier: Utmel Electronic Limited
Description: Conn Circular PIN 9 POS Crimp ST Flange Mount 9 Terminal 1 Port Automotive Bulk
-
Supplier: Win Source Electronics
Description: Termination: Crimp Fastening Type: Latch Gender: Male Orientation: Straight Categories: Automotive Connectors Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Mount: Brackets RoHS: Compliant
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
-
Supplier: Win Source Electronics
Description: Termination: Crimp Fastening Type: Latch Gender: Male Length: 18.96 mm Housing Material: Polystyrene Orientation: Straight Housing Color: Grey Categories: Automotive Connectors Country of Origin: US Popularity: Low Fake Threat In the Open Market: 40 pct
-
Supplier: SAE International
Description: electrically stable. This specification was developed for use with stranded automotive copper wire. Only where specifically mentioned are other constructions or other core materials (aluminum, clad, steel core, etc.) applicable. This specification does not apply to wire types not
-
Supplier: RS Components, Ltd.
Description: A range of receptacle and tab style sealed NG Power connector housings made from PBT with secondary locking. Stock number is 719-9817 is suitable for power electrical functions such as electrical pumps and cooling fans. Stock numbers 719-9826 and 719-9829 are suitable are also
-
Supplier: RS Components, Ltd.
Description: Micro Quadlock pin and receptacle contacts with a high current carry capacity and a robust design for use in Micro Quadlock automotive connector housings. The main functions of these contacts are separated. The internal contact body provides all the electrical and
-
Supplier: RS Components, Ltd.
Description: Micro Quadlock pin and receptacle contacts with a high current carry capacity and a robust design for use in Micro Quadlock automotive connector housings. The main functions of these contacts are separated. The internal contact body provides all the electrical and
-
Supplier: Allied Electronics, Inc.
Description: 3-Piece Straight Crimp Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation Recognized under the component program of UL, Inc. Male contacts. **Weather-proof only when used in combination with other Amphenol BNC connectors. 50 ohm impedance. TFE insulation, except † rexolite
- Connector Type: Military Connector
- Gender: Male / Plug
- Geometry: Straight
- Voltage Rating: 500 volts
-
Supplier: Allied Electronics, Inc.
Description: 3-Piece Straight Crimp Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation Recognized under the component program of UL, Inc. Male contacts. **Weather-proof only when used in combination with other Amphenol BNC connectors. 50 ohm impedance. TFE insulation, except † rexolite
- Connector Type: Military Connector
- Gender: Male / Plug
- Geometry: Straight
- Voltage Rating: 500 volts
-
Supplier: Allied Electronics, Inc.
Description: 3-Piece Straight Crimp Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation Recognized under the component program of UL, Inc. Male contacts. **Weather-proof only when used in combination with other Amphenol BNC connectors. 50 ohm impedance. TFE insulation, except † rexolite
- Connector Type: Military Connector
- Gender: Male / Plug
- Geometry: Straight
- Voltage Rating: 500 volts
-
Supplier: LEMO USA, Inc.
Description: The F series connector is a compact Push-Pull connector designed initially for motorsports in 1995. It is a high performance quality interconnection system, very resistant to vibration. Available with aluminum or brass outer shell. The FF series is a very small connector to be
-
Supplier: SAE International
Description: electrically stable. This specification was developed for use with stranded automotive copper wire. Only where specifically mentioned are other constructions or other core materials (aluminum, clad, steel core, etc.) applicable. This specification does not apply to wire types not
-
Supplier: SAE International
Description: specification. Any such deviation must be documented and included in the final test report. 1 This specification defines basic test methods and requirements for solder-less crimped connections. Note: This specification was developed for use with stranded automotive copper wire. Wire
-
Supplier: LEMO USA, Inc.
Description: ) enables extensive sterilization cycles and high chemical resistance. The use of a rectangular insert conveniently provides a larger area for higher contact density. Contact configurations are available in solder, crimp and print options. The complete connector can be easily assembled
-
Supplier: LEMO USA, Inc.
Description: The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or liquids
-
Supplier: Fischer Connectors, Inc.
Description: crimp contacts, 2-15 pins) you need for your unique requirements. There are both sealed or unsealed options available, including IP68, and 360° EMC shielding can be added. The connectors can be handled easily with gloves, allowing simple movements for mating, unmating and fully
-
Supplier: LEMO USA, Inc.
Description: M series connectors are lightweight triple start ratchet coupling type connectors designed for avionics, aerospace, military, security, motorsport and heavy duty applications. The products is a COTS (Commercial Off-The-Shelf), fulfil various MIL –spec requirements and answer most of
-
Supplier: Allied Electronics, Inc.
Description: 50 Ohms 3-Piece, Supertwist® Crimp Straight, Angle Plug & Bulkhead Jack BNC Connectors Recognized under the component program of UL, Inc. Female contacts. **Each BNC connector is considered to be weatherproof when used only in combination with other Amphenol BNC
- Gender: Female / Jack
- Geometry: Straight
- Voltage Rating: 500 volts
-
Supplier: Waytek, Inc.
Description: Crimper Tool for Metri-Pack 150 & 280 Series Category: Crimpers Delphi Packard weatherpack connectors are a very popular sealed connector system in the automotive, off-road and mobile equipment industry Delphi weather-pack connector bodies are nylon and
- Form Factor: Handheld
- Technology: Electrical Tools
- Tool Type: Crimper
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9214 standard 4 mm style heavy-duty banana plug allows for larger wire diameters up to 0.216 in (5.29 mm). This connector is for use as a DIY (do-it-yourself) test lead assembly via a crimp or solder connection. The design of the heavy-duty housing material is also for long-lasting
-
Supplier: Linx Technologies
Description: MCX Connectors MCX miniature connectors are 30% smaller than SMB connectors. Their small size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC
- Connector Type: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Amphenol RF
Description: BNC 75ohm Crimp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and
- Connector Type: RF and Microwave Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Waytek, Inc.
Description: (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks or CPA locks are required Terminal position assurance components and the simple crimp, poke
-
Supplier: RS Components, Ltd.
Description: Weather-Pack sealed male automotive connector assemblies with triple ribbed silicone connector and cavity seals designed to withstand extreme temperatures, chemicals and fluids. The terminals of these Weather-Pack automotive connectors are tin plated and have
-
Supplier: Heilind Electronics, Inc.
Description: SOCKET SHELL,CRIMP AUTOMTV ETHNT,100BASE-T1
-
Supplier: Littelfuse, Inc.
Description: faster assembly yet complying to the requirements of the norm. The new version has been equipped with a tool for fitting the insert which can also be used as a parking protection. Connectors are used for electrical connections between a vehicle and a trailer or caravan with 12V
-
Supplier: Linx Technologies
Description: MMCX Connectors MCX microminiature connectors are 45% smaller than SMB connectors. Their tiny size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance
- Connector Type: MMCX
- Frequency Range: 0.0 to 6 GHz
-
Supplier: LAPP
Description: inserts. The HQ 12 insert provides50% more contacts than the HD 8 insert in the same compact size. They are idealfor applications in the transportation and automotive industries, and in many otherswhere a compact, rugged industrial connector is needed.
- Applications: Commercial, Industrial
- Blade / Pin Type: Pin and Sleeve
- Configuration: Single
- Current Rating: 10 to 16 amps
Find Suppliers by Category Top
Featured Products Top
-
Deutsch DT compatible connector line 24VDC LED included, shows when connector is on Field serviceable Cost effective Quick diagnosis reduces troubleshooting time Environmentally (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Environmentally sealed MX150 Series connectors—ideal for the marine, off-road, and agricultural industries—are known for their superior performance. Designed with flexibility in mind allowing for wire-to-board, wire-to-wire, and wire-to-panel connections. Their pre-assembled all (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
connectors for research applications. K series with 22 contacts S series with 51 contacts MAIN FEATURES: • Self-latching fastener • Test voltage 12kV D.C. • Crimp contacts • Keying • Temp. range (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
encoding, also available in the series. The JN13 series can be safely used as a hybrid connector to combine power and signal lines for the brake, using an enhanced insulation design. The JN13 connectors feature crimp termination contacts and a screw-fastened mating method, with grounding screw (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. Many of our insulation-piercing connectors are sold on already (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Catalogue 12G-SDI 4K ULTRA HD Push-Pull connectors The unique link to the Ultra High Definition (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Round Connector Our single-pole, unenclosed, uninsulated round connectors for high currents up to 6000A. The standard plug connections are made of brass (with copper crimping sleeve), and silver plated approx. 6mm. Special connections with other dimensions or materials (read more)
Browse Electrical Connectors Datasheets for Staubli Electrical Connectors -
configurations include a wide range of high-density or hybrid electrical contacts, including solder, crimp, PCB straight or elbow, fibre, coax, thermocouple, pneumatic, fluidic or high voltage contacts. LEMO’s proprietary keying system allows for a higher contact density while preventing (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
well as hundreds of different test lead and cable assemblies featuring a number of different connectors to banana plugs and sockets. What are banana plugs used for? Banana plugs are spring-loaded, single-wire (conductor) electrical test (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
, input/output, circular, industrial, automotive/transportation, energy storage, and waterproof connectors. Media Contact: David P. Warren 972-489-4752 dwarren@heilind.com SOURCE: Heilind Electronics RELATED LINKS https://www.heilind.com (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc.