Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: Hall Effect Sensor Automotive 3-Pin SSO Ammo
- Operating Temperature: 347 F
- Features: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: Magnetically-operated position sensor Unipolar digial Hall effect switch 3-wire sensor with open-drain output Integral EMC protection Integral reverse/over-voltage protection
- Operating Temperature: -40 to 221 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Richardson RFPD
Description: KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two
- Features: Hall Effect Position Sensor
-
-
Supplier: Littelfuse, Inc.
Description: tolerances thatare not feasible with the integral magnet version 55250. The internal design of the sensor uses non-contact magnetic Hall effect technology with options of analog or pulse-width modulated (PWM) output signals. This sensor is immune to the performance
- Operating Temperature: -40 to 221 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Texas Instruments
Description: Automotive Analog-Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
- Input (Supply) Voltage: 2.7 to 38 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Texas Instruments
Description: Automotive Digital-Switch Hall Effect Sensor 3-SOT-23 -40 to 125
- Input (Supply) Voltage: 2.7 to 38 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Texas Instruments
Description: Automotive Digital-Latch Hall Effect Sensor 3-SOT-23 -40 to 125
- Input (Supply) Voltage: 2.7 to 28 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Allegro MicroSystems Inc.
Description: 1D Linear Position Sensor ICs
- Features: Magnetic Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: Hall-Effect Latches and Bipolar Switches
- Sensor Technology: Hall Effect Proximity Sensor
-
Sensor Chips - DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor -- DRV5033AJEDBZTQ1Supplier: Texas Instruments
Description: Automotive Digital-Omnipolar-Switch Hall Effect Sensor 3-SOT-23 -40 to 125
- Input (Supply) Voltage: 2.7 to 38 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Description: The dual-channel speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in automotive
- Operating Temperature: -40 to 257 F
- Output: Frequency, Voltage
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT SENSOR, LATCH, 22G, SIP; Hall Effect Type:Latching; Operate Point Typ:22G; Release Point Typ:-22G; Supply Voltage Min:3V; Supply Voltage Max:30V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes
-
Supplier: Allegro MicroSystems Inc.
Description: The APS11200 provides reliable switching in high-temperature automotive applications (up to 175°C junction), featuring ASIL compliance and integrated protection features for enhanced system robustness. * Note: If you have issues logging into this feature you may need to enable 3rd party
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Novotechnik U.S., Inc.
Description: Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure
- Maximum Angular Measurement: 360 degrees
- Mechanical Range: 360 degrees
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: Utmel Electronic Limited
Description: Hall Effect Sensor 100mA Bipolar 5V/9V/12V/15V/18V Automotive 3-Pin SSO Ammo
- Operating Temperature: -40 to 302 F
- Features: Hall Effect Position Sensor
-
Speed Sensors - Sensors - Speed Sensors - Hall Effect Sensors - Series: 55320 - 55320-30 -- 55320-30Supplier: Littelfuse, Inc.
Description: The Littelfuse 55320 series of linear Hall effect sensors provide linear position measurement for a range of up to 30mm. This unit is programmable for very precise ratio-metric absolute output applications. The internal design of the sensor uses non-contact magnetic
-
Supplier: AI-TEK Instruments, LLC
Description: AI-Tek has taken its years of experience of designing and manufacturing Hall Effect sensors for harsh applications and has developed a line of durable products for industrial, rail, military and automotive use. The new AI-Tek DH series sensors are differential
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Utmel Electronic Limited
Description: Hall Effect Sensor 10mA Bipolar 3.3V/5V/9V/12V/15V Automotive 4-Pin SSO Ammo
- Operating Temperature: -40 to 302 F
- Features: Hall Effect Position Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: The A1308/9 linear Hall-effect sensor ICs provide accurate and stable analog output in miniature surface-mount and through-hole packages. Ideal for space-constrained automotive and industrial applications. * Note: If you have issues logging into this feature you may need
- Features: Magnetic Sensor
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT SWITCH, BIPOLAR, SSO; Hall Effect Type:Bipolar; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SSO; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Hall Effect Sensor 25mA Unipolar 3.3V/5V/9V/12V/15V/18V/24V Automotive 3-Pin SC-59 T/R
- Operating Temperature: -40 to 338 F
- Features: Hall Effect Position Sensor
-
Supplier: Newark, An Avnet Company
Description: IC, SWITCH, HALL EFFECT, SMD; Hall Effect Type:Switch; Operate Point Typ:42G; Release Point Typ:32G; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, HALL EFFECT LATCH, SIP-3; Hall Effect Type:Latching; Operate Point Typ:22G; Release Point Typ:-23G; Supply Voltage Min:3V; Supply Voltage Max:24V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: provides long life and cost-effective solution for harsh environments that include temperature, vibration, dither, moisture and dirt. The position sensor incorporates Hall Effect techonology to provide a sensing device that will last for more than 10 million operations. The
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the
- Operating Temperature: -40 to 185 F
- Number of Axes: 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Joystick Technology: Hall Effect
-
Supplier: Honeywell Sensing & IoT
Description: The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field. The
- Operating Temperature: -40 to 302 F
- Features: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field. The
- Operating Temperature: -40 to 302 F
- Features: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field. The
- Operating Temperature: -40 to 302 F
- Features: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field. The
- Operating Temperature: -40 to 302 F
- Features: Hall Effect Position Sensor
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Automotive LEM Automotive specializes in developing and manufacturing current transducers for battery management and motor drive applications in cars, busses and trucks. LEM products can contribute to significant energy savings and an
- Measuring Range: 80 to 2,000 amps
- Input Voltage: 5 to 12 volts
- Frequency Range: 80 to 2,000 Hz
- Accuracy: 0.1 to 1 %FS
-
Supplier: Smith Systems, Inc.
Description: Hall Effect Speed Sensor Technology carried over from aerospace sensors enables these products to survive the racing environments hostile conditions. Smith Systems, Inc. speed sensors are running in NHRA, Champ, Indy and F1 cars. High reliability, durability and
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active For Measuring:
- Features: Hall Effect Position Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: HAL3725DJ-A Category: Sensors, Transducers -Position- Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100, Hal® 37 Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 8-SOIC (0.154", 3.90mm Width) Operating Temperature: -40°C ~ 170°C Supplier
- Features: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: Arobust, stainless steel threaded barrel Hall effect sensor with an M12 x 1mm pitch thread, 46mm (1.810") long, primarily used for geartooth sensing. Protected against severe and automotive environments.Capable of switching up to 27Vdc and 20mA. Availableas 3-wire(voltage
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: DigiKey
Description: AUTOMOTIVE HALL EFFECT SWITCH(S
- Operating Temperature: -40 to 302 F
- Sensor Technology: Hall Effect Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
Download Automotive Brochure Automotive Novotechnik specialty automotive sensors are found in many (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
/cosine Hall-effect position sensor IC. The A33230 is the smallest 3D sine/cosine sensor currently available in the market, and offers system designers a cost-effective solution for automotive and industrial applications with a quick time to market. The A33230 contains two discrete analog (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
system efficiency and extending battery life, Allegro has developed the ACS37601 programmable linear Hall-effect current sensor IC with overcurrent, overtemperature, and self-test capabilities. Designed to achieve high accuracy and resolution without compromising bandwidth, the ACS37601 is (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
, Allegro has developed the ACS37601 programmable linear Hall-effect current sensor IC with overcurrent, overtemperature, and self-test capabilities. Designed to achieve high accuracy and resolution without compromising bandwidth, the ACS37601 is Allegro’s highest-accuracy field current sensor for (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
Systems' A31331 3D Hall-effect sensor and MikroElektronika's (MIKROE) 3D Hall 12 Click - I2C board comes into play, offering a streamlined path from concept to creation. (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
sensing and power solutions for motion control and energy-efficient systems, today announced the A31316 3D Hall-effect position sensor, the latest addition to the company’s 3DMAG™ line of 3D sensors. Offered in an industry-smallest 4 (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc. -
commonly use giant magnetoresistance (GMR) or Hall-effect sensors. Compared to the GMR equivalents, Allegro’s innovative TMR-on-silicon technology offers improved resolution and accuracy, providing up to eight times greater sensitivity. Measured against traditional Hall-effect (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc. -
turns, the rotation of the magnetic field triggers a pulse. The strength and duration of each current pulse is independent of how quickly or slowly the shaft rotates. This is one of the major benefits of Wiegand technology compared to other analog magnetic sensors (e.g., Hall effect sensors) which (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
The HJFC Hall Effect Foot Pedal is built to perform under the worst possible conditions. The unique design places Hall Effect sensors and electronics behind a solid plastic diaphragm that separates the top and bottom halves of the front pedal, sealing the electronics in an IP68S rated (read more)
Browse Foot Switches Datasheets for OTTO Controls
Conduct Research Top
-
Ten Easy Things to Do with Magnetic Sensors
the past 20 years, inexpensive, high-quality integrated Hall effect and magnetoresistive sensors have been making many applications both technically and economically feasible. This article presents a small sampling of what these sensors can do and how to make them do it.
-
Enabling New Levels of Performance and Safety in Magnetic Sensors with xMR
, lower-power solutions. Several incumbent and emerging magnetic sensing technologies can meet the bulk of these challenges. This article compares Hall-effect and magnetoresistance sensor technologies and discusses solutions to leverage these to minimize tradeoffs and meet the requirements of the most advanced
More Information Top
-
Allegro MicroSystems Europe develops new simulation software for automotive sensors
Engineers at the Allegro MicroSystems Europe Sensor Applications Centre in Annecy, France, have developed a software simulator for the company's automotive Hall - effect sensors that has dramatically reduced development times and eased interaction with customers.
-
Application Note: Speed Transducer (SOLID STATE) (.pdf)
From Honeywell Sensing and Control Midwest manufacturer of automotive sensors uses Hall effect devices in their Speed Transducer to detect crankshaft rotation in automobiles and trucks.
-
Application Note: Speed Transducer (SOLID STATE) (.pdf)
A Midwest manufacturer of automotive sensors uses Hall effect devices in their Speed Transducer to detect crankshaft rotation in automobiles and trucks.
-
"Performance monitoring in UMR's solar car" by L. McCarthy, J. Pieper et al.
ADC, Hall effect sensors , automotive electronics, battery chargers, battery voltage, electric vehicle, electric vehicles, high efficiency, high reliability, instrumentation, operating parameters, performance monitoring, photovoltaic power systems, power trackers, reliability, solar array, solar car, solar cell arrays, voltage measurement .
-
Subject Index
Zhenwei Cao, + , T-MECH Sep 02 378-384 Satellite navigation; cf. Global Positioning System Security; cf. Safety systems Semiconductor devices; cf. Hall effect devices Sensors automotive air bag systs., crash sens.
-
Bill Of Materials - Tesla 2013 Model S Passive Safety Restraints Control Module (1005273-00-F)
$0.82 - Switch Interface IC, Dual Channel, for Hall Effect Sensors , Automotive - MFG: ALLEGRO MICROSYSTEMS INC - MPN: A6850KLTR-T - (Qty: 2) .
-
PDF - Tesla 2013 Model S Passive Safety Restraints Control Module (1005273-00-F)
$0.82 - Switch Interface IC, Dual Channel, for Hall Effect Sensors , Automotive - MFG: ALLEGRO MICROSYSTEMS INC - MPN: A6850KLTR-T - (Qty: 2) .
-
Improving the response of wheel speed sensors by using robust and optimal signal processing techniques
Third, a few of the most important automotive applications of Hall effect sen- sors include: camshaft and crankshaft sensors, sensor ig- nition, timing engine speed, wheel speed (ABS), traction control, wiper systems, door lock, central looking, seat adjustment, window lifter, sliding floor…
-
Micronas - Global Headquarters
In May2012, Micronas developed the HAL24xyfamilyof high-precision programable linear Hall - effect sensors for automotive applications.
-
The European Automotive Supplier Report
In May2012, Micronas developed the HAL24xyfamilyof high-precision programable linear Hall - effect sensors for automotive applications.
Indicates content that may require registration and/or purchase.