-
Supplier: Sandvik Coromant Co.
Description: tools) for vibration-free boring in diameter 150-315 mm (5.906-12.402 inch) for fine boring even at long overhangs Also available as lightweight tools: CoroBore lightweight boring tools reduce tool weight and tool change moment, making handling
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: Back Chamfer Boring Bars are designed to bore, cut a chamfer at the end of a hole, and cut thread reliefs.
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Kaiser 314 and 315 twin cutter boring heads are designed for heavy duty rough boring and semifinishing operations. Their compact, sturdy design and positive geometry allow almost chatter free operation even in interrupted cuts and high cutting speeds. Twin cutter boring heads
-
-
Supplier: WhizCut of Sweden AB
Description: Boring Bars for Back Turning Special requirements The WhizCut design is excellent for making tooling for special applications. For example, a different geometry or size of the insert. Just contact us and let us know Your requirements.
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: For use with Series 319 SW twin cutter rough boring heads Chamfering or Back Boring
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Kaiser 309 & 310 boring heads are designed for precision production boring on machining centers, boring mills, transfer machines and high speed milling machines. Their fully enclosed, compact and rugged design allows reliable operation, even under extreme cutting conditions. The
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: system is the solution for drilling, boring, milling and tapping. Important customers are not only the machine-building, auto, and aircraft industries, but also machine tool manufacturers, tool & mould makers, and job shops that equip their machining centres with Kaiser
-
Supplier: Sunnen Products Company
Description: Sunnen Diamond Plated Honing Tools are available for precision bore finishing in industrial applications using Sunnen, Nagel, Belden, AccuCut, Engis, and other types of high-production honing equipment - virtually any type of equipment. Sunnen offers plated diamond honing tools and
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: Sandvik Coromant Co.
Description: GC1125 Tailor Made inserts available Tool holding Coromant Capto® clamping units CoroTurn® SL Shank tools and steel shank boring bars Application Grooving, profiling and threading
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Thread Mill
- Features: Other
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: QHC Holders have two flats on the shank, two coolant holes, and four set screws. QHC Holders can be used with a Back Stop. DH Holders have two set screws and no flats.
- Projection Length: 0.62 inch
- Type: Boring Tool, End Mill Holder
- Special Features: Coolant Fed
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: QHC Holders have two flats on the shank, two coolant holes, and four set screws. QHC Holders can be used with a Back Stop. DH Holders have two set screws and no flats.
- Projection Length: 0.25 inch
- Type: Boring Tool, End Mill Holder
- Special Features: Coolant Fed
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: QHC Holders have two flats on the shank, two coolant holes, and four set screws. QHC Holders can be used with a Back Stop. DH Holders have two set screws and no flats.
- Projection Length: 0.62 inch
- Type: Boring Tool, End Mill Holder
- Special Features: Coolant Fed
-
Supplier: Sunnen Products Company
Description: Sunnen now supplies plated diamond single pass honing tools and sleeves designed for your specific high production application. Backed by more than 25 years of single pass honing technology, Single Stroke Honing® Tools incorporate an expandable, superabrasive sleeve mounted on a
- Outer Diameter (OD): 0.250000135 to 0.9842525 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: Timken Company (The)
Description: housing to be through-bored. Accurate alignment of housing bores. Reduced machining costs. Applications Machine tool spindles Gear reduction units Automotive transaxles Transmissions
- Bore: 0.3124804837 to 50.000027 inch
- Outside Diameter: 1.2594888691 to 56.50003051 inch
- Type: Single-Row Tapered
-
Supplier: Meyer Gage Company, Inc.
Description: Black OX gages are backed with the same 30 day guarantee as out premium grade gages, sold under the Meyer Gage brand that you've come to know and trust.
- Range: 0.751 to 0.832 inch
- Plug Size / Diameter: 0.751 to 0.832 inch
- Set Range: 0.751 to 0.832 inch
- Gage / Instrument Type: Bore Gage, Depth Gage, Gage Set / Tool Kit, Go - No Go / Functional, Pin / Plug Gage
-
Supplier: Sunnen Products Company
Description: bore from top to bottom, with no rollover, via the synchronized servo spindle and stroker mechanisms. Step and repeat functionality provides automatic bore-to-bore operation with servo X-axis and new GH LF series tooling. Tool protection at both top and bottom of the bore. Rugged cast iron
- Power: 4.556749308669588 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Norton Abrasives
Description: fatter on back-up pads, resulting in a more consistent finish on DA applications
- Outer Diameter (OD): 4.5 inch
- Mounting: Bore / Center Mount
- Applications & Materials Abraded: Cleaning / Surface Prep, Finishing / Deburring (Fine Grits), MRO / Construction, Metals / Metalworking, Portable Grinder / Sander
- Disc / Backing Type: Non-woven Disc
-
Supplier: Norton Abrasives
Description: fatter on back-up pads, resulting in a more consistent finish on DA applications
- Outer Diameter (OD): 5 inch
- Mounting: Bore / Center Mount
- Applications & Materials Abraded: Cleaning / Surface Prep, Finishing / Deburring (Fine Grits), MRO / Construction, Metals / Metalworking, Portable Grinder / Sander
- Disc / Backing Type: Non-woven Disc
-
Supplier: Sandvik Coromant Co.
Description: material groups Shot-peened drill body for better fatigue resistance Large radial adjustment range Back boring and chamfering possibilities Application Diameter range: 14-23.50 mm (0.562-0.937 inch) Low to medium feed applications Unstable conditions requiring strong, robust inserts
- Cutting Diameter: 0.562 to 0.937 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: HardwareSource, Inc.
Description: The Blum Ecodrill (M31.1000) is a jig or template for drilling the 35mm cup in the back of a cabinet door for European hinges. This drilling device is powered by an electric or cordless (18V or higher) power drill (not included). This device is used by professional cabinet makers and amateurs
-
Supplier: Norton Abrasives
Description: fatter on back-up pads, resulting in a more consistent finish on DA applications
- Outer Diameter (OD): 6 inch
- Mounting: Bore / Center Mount
- Applications & Materials Abraded: Cleaning / Surface Prep, MRO / Construction, Metals / Metalworking, Polishing / Lapping (Very Fine Grits), Portable Grinder / Sander
- Disc / Backing Type: Non-woven Disc
-
Supplier: Colonial Tool Group Inc.
Description: We, here at Colonial, are not only producing top notch precision spindles, tools and broach machines, but we are also, providing services for the industry. We are involved in machine audits, repair, rebuilding and retrofitting of spindles/machines and sharpening of broaching tools. Our
- Spindle Type: Air Bearing, Block, Cartridge, Foot Mounted, Hydrostatic, Multiple Spindle Head
- Spindle Application: Boring, Drilling, Grinding, Milling, Tapping, Turning
- Services: CAD / CAM Support, Design Assistance, Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
- Features: Canada Only, Midwest US Only, North America, Other, United States Only
-
Supplier: KAYDON Bearings
Description: to provide an axial force for establishing and maintaining the angle of contact. Two bearings of this type maybe mounted with the lines of contact converging outside of the bearings (back-to-back) or inside (face-to-face) with the former preferred for stability in the presence of
- Bore: 13.25 inch
- Outside Diameter: 15 inch
- Overall Width: 0.937 inch
- Rated Speed (Oil): 500 rpm
-
Supplier: R&I Manufacturing Co.
Description: stroke adjustment is by an adjustable stop screw. The adjustable stop screw has a built-in hydraulic plunger arrangement to cushion the shock of the body as it ends its downward stroke. TOOLING VERSATILITY The tool mounting block is supplied blank. Sufficient material has been provided
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: welded, box-section structures with thick, multi-plate fabrications in high-stress areas to better withstand torsional loads. All booms and sticks go through a stress relief heat treatment to maximize fatigue life and durability. Tool Cylinder Protection To prevent damage to the tool
- Operating Weight: 217,596 lbs
- Features: Other
-
Earth Moving and Landscaping Machines - 330D UHD Hydraulic Excavator -- 330D UHD Hydraulic ExcavatorSupplier: H.O. Penn Machinery Company, Inc.
Description: welded, box-section structures with thick, multi-plate fabrications in high-stress areas to better withstand torsional loads. All booms and sticks go through a stress relief heat treatment to maximize fatigue life and durability. Tool Cylinder Protection To prevent damage to the tool
- Operating Weight: 105,601 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: welded, box-section structures with thick, multi-plate fabrications in high-stress areas to better withstand torsional loads. All booms and sticks go through a stress relief heat treatment to maximize fatigue life and durability. Tool Cylinder Protection To prevent damage to the tool
- Operating Weight: 188,936 lbs
- Features: Other
-
Description: Long ago, in 1985, personal computers came in two general categories: the friendly, childish game machine used for fun (exemplified by Atari and Commodore products); and the boring, beige adult box used for business (exemplified by products from IBM). The game machines became fascinating
-
Supplier: Greene, Tweed & Co.
Description: industrial and mobile equipment – including rough terrain lift trucks, front end loaders, tractors, back hoes, excavators, graders, cranes, jacks, oil field valves and well heads, and machine tools. Extrusion Resistance The G-T design resists extrusion by preventing the elastomeric
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Greene, Tweed & Co.
Description: industrial and mobile equipment – including rough terrain lift trucks, front end loaders, tractors, back hoes, excavators, graders, cranes, jacks, oil field valves and well heads, and machine tools. Extrusion Resistance The G-T design resists extrusion by preventing the elastomeric
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
Find Suppliers by Category Top
Featured Products Top
-
Lowell Corporation and Linemen’s Supply have been partners since the very beginning. In fact, Linemen’s Supply has one of the earliest created customer numbers in Lowell’s modern day customer relationship management software. With a history dating back decades (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
safety practices to extend the lifespan of your tools, whether you’re using a valve wrench, (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
over the years. Everybody strives to bring back this significant part of our economy, from businesses to policymakers. Despite getting bogged down by intense global competition, American manufacturing still holds immense value in our economy. One of its primary advantages is its (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
. Looking for high-quality highline tools? Read our product guide for utility workers (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
maintenance hole directly. 9) Toolkit You can guarantee one thing with pipeline tools – repairs. In one form or another, repairs need to happen regularly. Rather than limp back to the yard, you can perform most repairs in the field. A toolkit with tools that match the camera (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Based on user feedback, we’ve updated Kirari NINJA® to serve you better. In this column, we look back at the development history of Kirari NINJA®. The original Kirari NINJA® Kirari NINJA® was jointly developed with (read more)
Browse Digital Cameras Datasheets for Daitron Co., Ltd. -
Wire Technologies New England Wire Technologies is a privately held, employee stock ownership company with a rich history dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Technologies New England Wire Technologies is a privately held, employee stock ownership company with a rich history dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Proven expertise in small hole drilling is another important difference between Protomatic and typical CNC job shops. While other techniques are used and are available, the following explores the conventional drilling method. Small drill holes are a challenge because you must go back to (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc.
More Information Top
-
Building bridges
The tool is moved into the part, and then the tool back bores towards the front, enlarging the 5.500 "-dia. hole to 7.410 " to 7.415 ".
-
http://www.ctemag.com/pdf/2009/0901-StayingSharp.pdf
The tool is moved into the part, and then the tool back bores towards the front, enlarging the 5.500"-dia. hole to 7.410" to 7.415".
-
http://www.ctemag.com/pdf/2002/0204-striving.pdf
One ex- ception is the back - boring tool , whose eccentric insert holder must be held to 5,000 rpm.
-
Effect of machining processes on surface quality and precision of three acclivitous holes
The results showed that the surface integrity of three acclivitous holes obtained by 0.16 mm/rev feed rate with boring tool ’s back -rake angle 8o were superior to that obtained by the previous boring processes.
-
http://dspace.mit.edu/bitstream/handle/1721.1/44891/37771840-MIT.pdf?sequence=2
.........18 Figure 3-1, Blind and Inverted Arc Horizontal Wells (Hodges, 1995)...........................20 Figure 3-2, Directional Boring Tool and Back -Reaming Tool Assemblies (Hodges, 1995)...................................................... ...............................................
-
Digests
The results showed that the surface integrity ofthree acclivitous holes obtained by 0.16 mm1rev feed rate with boring tool 's back -rake angle 80 were superior to that obtained by the previous boring processes.
-
Design and Qualification of Critical Landing String Assemblies for Deepwater Wells
Components were also inspected to ensure that no box bore - backs in tool joints were present, as they could present a potential location for pump down wiper darts to hang up, resulting in a poor or failed cement job.
-
http://www.ctemag.com/pdf/2008/0805-Boring.pdf
Kasperik said efficient back boring requires appropriate tooling . “ .
-
Big and bigger
Walter USA’s Nehls noted that a large boring tool that goes back into the machine tool magazine might cover up the neighboring tool pockets, reducing the number of available tools. “ .
Indicates content that may require registration and/or purchase.