Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Ball Stud Fatigue Test
-
Supplier: Accuris
Description: Ball Stud Static Strength
-
Supplier: Accuris
Description: Ball Stud Impact Bending
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: Suspension Ball Joint Stud
-
Supplier: H.A. Guden Co., Inc.
Description: .51 DIA BALL STUD STAINLESS 5/16-18 THREAD, .625 LENGTH
-
Supplier: SAE International
Description: The purpose of this test procedure is to provide a uniform method of testing ball stud and socket assemblies to determine their functional characteristics. This procedure is an extension of the dimensional recommendations for ball studs as used in integral socket
-
Supplier: SAE International
Description: This SAE Recommended Practice has been established for the purpose of providing design criteria and suggested dimensional proportions which may be used for ball studs and ball stud socket assemblies as used on steering systems or control mechanisms of passenger vehicles,
-
Supplier: SAE International
Description: The test procedures describe a method to laboratory test suspension and steering system ball stud and/or socket assemblies for functional characteristics. This procedure is an extension of SAE J491b recommended practice on dimensional recommendations for ball studs
-
Supplier: Hudson Bearings, Inc.
Description: The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ). Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is
- Maximum Load: 75 lbs
- Ball Material: Carbon Steel
- Mounting: Stud / Bolt Mount
-
Supplier: Omnitrack Corp.
Description: Omnitrack 91 series heavy duty ball units incorporate integral precision machined threaded stud fitting, other thread types & sizes available upon request. Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the
- Maximum Load: 10,000 lbs
- Ball Size: 0.5 to 3 inch
- Barrel Diameter: 0.787 to 6.297 inch
- Weight: 0.088 to 44.533 lbs
-
Supplier: FIPA Inc.
Description: double and triple angle connectors allow for complex vacuum and pressure feeds. Rotatable screw connections with ball bearings allow for installation in high speed machines. Plug fittings with locking connections, available as straight or angled models, prevent the loss of pressure/vacuum
- English Size: 0.125 to 0.5 inch
- Metric Size: 4 to 12 mm
- Fitting Type: Adapter
- Features: English, Metric
-
Supplier: Newark, An Avnet Company
Description: STUD GROUNDING BALL LONG
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20° total swivel angle.
- Maximum Load Capacity (Per mount): 18,000 lbs
- Leveling Adjustment Range: 1 to 4.25 inch
- Height or Thickness (Before loading): 6.125 inch
- Mounting Size (To Machine): 0.375 to 1.5 inch
-
Supplier: Vlier
Description: Vlier original series stud style leveling devices in steel provide an integrally machined stud as part of the ball. Their bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine
- Maximum Load Capacity (Per mount): 7,200 lbs
- Height or Thickness (Before loading): 1.5 inch
- Application: Leveling
- Type: Stud Plate Mount
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20° total swivel angle.
- Maximum Load Capacity (Per mount): 10,000 lbs
- Leveling Adjustment Range: 1 to 2 inch
- Height or Thickness (Before loading): 3.5 inch
- Mounting Size (To Machine): 0.375 to 1.125 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20° total swivel angle.
- Maximum Load Capacity (Per mount): 18,000 lbs
- Leveling Adjustment Range: 1 to 4.25 inch
- Height or Thickness (Before loading): 6.125 inch
- Mounting Size (To Machine): 0.375 to 1.5 inch
-
Supplier: Vlier
Description: Vlier original series stud style leveling devices in stainless steel offer maximum protection against rust and corrosion. They provide an integrally machined stud as part of the ball. The bases swivel 15° off the centerline to adjust to uneven surfaces and level equipment
- Maximum Load Capacity (Per mount): 3,858.75 lbs
- Height or Thickness (Before loading): 0.8661422 inch
- Application: Leveling
- Features: Stainless Steel Construction, Swivel Head
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality, heavy-duty leveling foot with a large-diameter Delrin® pad and integral stud. Stud and ball are one solid piece. Delrin® prevents marring, but has a lower load capacity than steel. 20° total swivel angle.
- Maximum Load Capacity (Per mount): 1,800 lbs
- Leveling Adjustment Range: 1 to 2 inch
- Height or Thickness (Before loading): 3.5 inch
- Mounting Size (To Machine): 0.375 to 1.125 inch
-
Supplier: RS Components, Ltd.
Description: Float-on castor, 35mm rubber ball L/H
- Maximum Load: 33.075 lbs
- Ball Size: 1.3779535 inch
- Features: Other
- Mounting: Stud / Bolt Mount
-
Supplier: United Grinding Technologies Inc.
Description: 3 m/s2 Flexibility: Various wheel dressing concepts, Internal grinding spindle on a separate cross-slide, automatic handling Features: X axis 0 or 30 deg X axis: Hydrostatic with Linear motor or linear guide ways with re-circulating ball screws Z axis : Hydrostatic with Linear Motor or
-
Supplier: BNB INT. Co., Ltd.
Description: Bolt-integrated, suitable for a clean environment Balls, bodies, caps, and other components are customizable.
- Maximum Load: 0.441 to 11.025 lbs
- Ball Size: 0.25 to 1 inch
- Barrel Diameter: 0.4724412 to 1.51968586 inch
- Weight: 0.00441 to 0.2205 lbs
-
Supplier: Reid Supply
Description: Ball Transfer
- Maximum Load: 705 lbs
- Ball Size: 1 inch
- Features: Other
- Mounting: Stud / Bolt Mount
-
Supplier: BNB INT. Co., Ltd.
Description: Easy installation (application), suitable design for high load Balls, bodies, caps, and other components are customizable.
- Maximum Load: 7.7175 to 573.3 lbs
- Ball Size: 0.25 to 1 inch
- Barrel Diameter: 0.4724412 to 1.6535442 inch
- Weight: 0.02205 to 0.882 lbs
-
Supplier: BNB INT. Co., Ltd.
Description: Hexagonal bolt type for easy installation Bolt-integrated, suitable design for high load Balls, bodies, caps, and other components are customizable.
- Maximum Load: 26.46 to 441 lbs
- Ball Size: 0.15625 to 1 inch
- Barrel Diameter: 0.3149608 to 1.3779535 inch
- Weight: 0.07056 to 0.882 lbs
-
Supplier: Newark, An Avnet Company
Description: STUD BALL GROUNDING 1/2-13IN THD 2-1/8IN LONG BRONZE 4-1/4IN OVERALL LENGTH
-
Supplier: BNB INT. Co., Ltd.
Description: Easy installation (application), suitable design for high load Bolt is removable. (Except for 04B 05B 06B 07B 08B 12B 16B 20B) Balls, bodies, caps, and other components are customizable.
- Maximum Load: 22.05 to 661.5 lbs
- Ball Size: 0.25 to 2 inch
- Barrel Diameter: 0.4724412 to 2.362206 inch
- Weight: 0.02205 to 7.056 lbs
-
Supplier: Davies Molding, LLC
Description: ► Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Colors available
- Diameter / Width: 1 inches
- Height: 1 inches
- Knob Type: Ball Knob
- Features: Other
-
Supplier: Davies Molding, LLC
Description: ► Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Colors available
- Diameter / Width: 1 inches
- Height: 0.96 inches
- Knob Type: Ball Knob
- Features: Other
-
Supplier: IKO International, Inc.
Description: L-Balls are self-aligning rod ends comprised of die-cast zinc bodies and studded balls set at a right angle to the body. L-Balls enable tilting, oscillation, low-torque rotation and smooth power transmission due to uniform clearance between sliding surfaces. Widely used in link
- Housing Diameter: 0.5511814 to 2.1259854 inch
- Overall Length: 0.9842525 to 4.3700811 inch
- Load Capacity: 197.824 to 8,947.04 lbs
- Maximum Angular Misalignment: 15 to 21 degrees
-
Supplier: FIPA Inc.
Description: double and triple angle connectors allow for complex vacuum and pressure feeds. Rotatable screw connections with ball bearings allow for installation in high speed machines. Plug fittings with locking connections, available as straight or angled models, prevent the loss of pressure/vacuum
- English Size: 0.125 to 1 inch
- Metric Size: 4 to 28.000000000000004 mm
- Fitting Type: Adapter
- Features: English, Metric
-
Supplier: THK America, Inc.
Description: With this Link Ball model, the high strength zinc alloy is used in its holder, and the mounting bolt and the holder are arranged on the same axis, allowing this model to receive an axial load. Since grease is contained in the boot, this model achieves high lubricity and high wear resistance.
- Housing Diameter: 0.6692917 to 1.574804 inch
- Overall Length: 1.8110246 to 4.6850419 inch
- Load Capacity: 1,279.112 to 13,398.08 lbs
- Maximum Angular Misalignment: 17 to 25 degrees
-
Supplier: THK America, Inc.
Description: The holder made of high strength zinc alloy is connected perpendicularly to the shank incorporated with a ball. With a grease pocket formed on the top and bottom of the spherical area, this model achieves high lubricity and high wear resistance. *THK standard link balls are for machine
- Bore Diameter: 0.29527575 to 0.8661422 inch
- Length Through Bore: 0.3149608 to 1.3385834 inch
- Housing Diameter: 0.5118113 to 1.4960638 inch
- Overall Length: 0.96456745 to 3.2677183 inch
-
Supplier: Imao-Fixtureworks
Description: Technical Information Working temperature : -20°C to 110°C
- Diameter / Width: 1.4566929133858268 to 1.8503937007874016 inches
- Height: 2.125984251968504 to 2.716535433070866 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes
-
Supplier: Imao-Fixtureworks
Description: Features The stud has a hex socket at the end for tightening with a hex wrench. The elastomer coating helps to dampen vibrations from the machine and reduce fatigue. Technical Information Working temperature : 0 to 80°C
- Diameter / Width: 1.889763779527559 inches
- Height: 2.5984251968503935 inches
- Bore / Insert Diameter: 1.3779527559055118 inches
- Knob Type: Ball Knob
Find Suppliers by Category Top
Featured Products Top
-
-tight seal for line isolation using PlastO-Matic Ball Valves & Lateral Reducing Valves • Safely isolate section of piping for future installation,maintenance/repair, or pressure testing • Retained by union nut in place of end connector; seatsagainst the ball valve face seal (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
. FCR: Flanged Stud Type FCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller (read more)
Browse Ball Bearings Datasheets for Accurate Bushing Company, Inc. -
& fixturing systems, tooling components, at work in just about every segment of the metalcutting industry on every continent. And our innovative engineered solutions like the patented Ball Lock®? Mounting System and Fixture-Pro®? 5-axis workholding have changed the way manufacturers (read more)
Browse Studs Datasheets for Jergens, Inc. -
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated -
Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
wear and reduce maintenance requirements. Versatile Designs: Stud and yoke types, with customizable internal and external dimensions (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
spring end fitting:Including mounting brackets, ball studs, hinges and whatever a connecting configuration requires. Brackets are made from the highest quality stainless steel, zinc plated steel and powder coated Typical (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Polymer and steel wheel covers for radial ball bearings Choose your Wheel Diameter - available from 3/4” to 1-1/2” Choose your Bearing Type - available in Stainless or Steel, Shielded or Sealed Bearing is retained by a snap (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
. Stainless Parts Available Guide Rollers: 440 stainless tire, nylon retainer, 440 stainless balls, nitrile rubber seals. Bushing & Studs: 303 Stainless steel. Track: 420 stainless steel, hardened at the v-edge. Hybrid Roller (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Heating a steel ball on a pin for an insertion application [MEC]
To heat a steel ball on a pin to 212 ºF (100 ºC) for insertion into a nylon joint cup assembly to create automatic suspension ball studs...
More Information Top
-
Chassis Handbook
This design consisted of a steel ball stud housed between two steel cups.
-
Chassis manual
A steel ball pin was mounted between two steel shells.
-
Chassis manual
A steel ball pin was mounted between two steel shells.
-
Over affected forms and changes of place of the retina elements of light and darkness
> Totzhaut of the frog to distinguish, differently dutch construction, Gr0sse, Lago and Contractilit ~ t: 1. bewegiiche ball pins ; 2. lesser kugelfreie movable pin; 3. immovable .
-
Assessment of historic bridge bearings part 2, The contact problem
Specifically, the contact between ball pin and mounting socket stands in the focus of executions.
Indicates content that may require registration and/or purchase.