Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Indium Corporation
Description: To eliminate the chance of contaminating Pb-free solder with Pb, ingots come in two shapes to designate the alloy. All bar solder complies with the requirements of ASTM B-32, J-Std 006 (formerly QQS-571F) and JIS Z 3282. Indium Corporation also features RoHS compliant Sn995
- Approvals / Conformance: ASTM / UNS, JIS
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Other
-
Supplier: Indium Corporation
Description: Bar Solder Chips are small pieces of Indium Corporation’s electronic-grade bar solder, typically used to fill smaller solder pots or to quicken the melting of solder in a new solder pot. The greater surface area of the chips allows for better heat
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Lead Free Bar Solder
-
-
Supplier: Newark, An Avnet Company
Description: BAR SOLDER; Solder Alloy:-; Melting Temperature:-; Density:-; Weight - Metric:-; Weight - Imperial:-; Product Range:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: EXTRUDED BAR SOLDER; Solder Alloy:-; Melting Temperature:-; Density:-; Weight - Metric:-; Weight - Imperial:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LEAD FREE SOLDER BAR; Solder Alloy:-; Melting Temperature:-; Density:-; Weight - Metric:750g; Weight - Imperial:1.67lb; Product Range:-; Weight:25lb RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Cooling Rate Good Through-Hole Penetration Good Topside Fillet Formation Dross Rate Equal or Lower Than Tin-Lead Solder Does Not Require a Nitrogen Atmosphere Does Not Erode Copper from Holes, Pads and Tracks Low Rate of Copper Leaching Makes It Easy to Control the Copper Content of the
-
Supplier: Allied Electronics, Inc.
Description: Bar Solder, Electropure, Sn63Pb37, 2.5 lbs. per Bar
-
Supplier: Accuris
Description: Solder Wire (9981235) or Solder Bar (9981008)
-
Supplier: Accuris
Description: Solder Wire (9981950) or Solder Bar (9981951) 9981951
-
Supplier: Sunstone Engineering
Description: is released from the power supply and then applied to a heater tip. The heater tip heats ups by resistance, and the heat then melts the solder. When the solder has melted, the current is turned off, and the solder is cooled. Once the solder has cooled completely, the
- Process Capability: Hot Rod / Iron, Reflow Soldering, Soldering Equipment, Welding Equipment
-
Supplier: Allied Electronics, Inc.
Description: vague claims of outstanding solder purity. Complete analyses of KESTER ULTRAPURE® BAR SOLDERS prove that every batch conforms to the strictest quality control standards in the solder industry.
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Kester Tin-Lead (SnPb) is the industry standard bar solder for use in high tech electronic applications where lower surface tension and hole filling ability are essential. The purity of our solder meets the requirements of IPC/J-STD-006C and will conform to
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Newark, An Avnet Company
Description: SOLDER BAR, TRIANGULAR, FLOWTIN TSC; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; Melting Temperature:217°C; Density:7.5g/mm3; Weight - Metric:200g; Weight - Imperial:7.055oz; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: PREMO-FLEX 1.00 HBS JMPR 20CKT LGT 76 TYPE A HOT BAR SOLDER
-
Supplier: Heilind Electronics, Inc.
Description: PREMO-FLEX 1.00 HBS JMPR 20CKT LGT152 TYPE A HOT BAR SOLDER
-
Supplier: Heilind Electronics, Inc.
Description: PREMO-FLEX 1.00 HBS JMPR 6CKT LGT152 TYPE A HOT BAR SOLDER
-
Supplier: Heilind Electronics, Inc.
Description: PREMO-FLEX 1.00 HBS JMPR 10CKT LGT 76 TYPE A HOT BAR SOLDER
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester lead-free solder bar is another quality product from Kester. Total composition for this lead-free solder bar is sn97/cu03.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester Ultrapure lead solder bar is another quality product from Kester. Total composition for this lead solder bar is sn63/pb37.
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester Ultrapure lead solder bar is another quality product from Kester. Total composition for this lead solder bar is sn63/pb37.
- Features: Other
-
Supplier: Accuris
Description: Brass Bars Suitable to Be Brazed or Silver Soldered
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester Ultrapure lead solder bar is another quality product from Kester. Total composition for this lead solder bar is sn63/pb37. Additional, and potentially important, information was collected about this product: Low Dross
- Features: Other
-
Supplier: Accuris
Description: SOLDER, BAR, 62 SN/36 PB/ 2 AG
-
Supplier: ODG (Origin Data Global)
Description: 99C BAR SOLDER 2LB +/- 0.2LB
- Features: Other
-
Supplier: DigiKey
Description: Leaded Bar Solder Sn63Pb37 (63/37) Bar, 2 lbs (907g)
- Melting Range: 361 F
- Features: Other
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: DigiKey
Description: "Solder Polishing Bar For Use With Soldering Irons, Workstands 5.00"" L x 1.25"" W (127.0mm x 31.8mm)"
- Process Capability: Soldering Equipment
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator. Macor is
- Length: 3 inch
- Width / O.D.: 0.25 to 2 inch
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
-
Supplier: AMADA Weld Tech
Description: The stand-alone Uni-Base hot bar reflow soldering system is the first in a line of (semi-) automatic systems developed for Hot Bar Reflow Soldering, Heat-Sealing and ACF-bonding. Flexible enough for R&D environments or volume manufacturing where automation is not necessary. Typical
- Output Voltage Range: 24 volts
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: Reflow Soldering, Soldering Equipment
- Features: Soldering Station
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek's Desktop Bonders are table top hot-bar systems which utilize pulsed heat thermode technology for reflow-soldering and heat seal bonding. With a quick and inexpensive tooling and thermode retrofit, Miyachi Unitek's Desktop Bonders can also do heat staking at a fraction of the
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: Reflow Soldering, Soldering Equipment
- Features: Soldering Station
-
Supplier: AMADA Weld Tech
Description: The Uni-Turn stand-alone bonding system is designed for use in high mix/low volume production or R&D environments. Product is loaded on one side of the two-position rotary table, while being processed on the other. The stand-alone systems are suitable for Hot Bar Reflow Soldering and
- Output Voltage Range: 24 volts
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: Reflow Soldering, Soldering Equipment
- Features: Soldering Station
-
Supplier: Metcal
Description: Configured with the Metcal Advanced Soldering and Rework Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control
- Equipment Type: Complete System
- Process Capability: Rework / Desoldering, Soldering Equipment
-
Supplier: MacDermid Alpha Electronics Solutions
Description: High fluidity SnPb37 bar solder with low drossing characteristics. Product Overview ALPHA HiFlo Sn63Pb37 solder is manufactured using the highest purity metals and a proprietary process that includes viscosity and dross-lowering treatments. This results in the purest, lowest
-
Supplier: Metcal
Description: multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically
- Equipment Type: Complete System
- Process Capability: Rework / Desoldering, Soldering Equipment
-
Supplier: Metcal
Description: output power based on demand adding even more application flexibility and speed. Configured with the Metcal UltraFine Soldering Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders.
- Equipment Type: Complete System
- Process Capability: Rework / Desoldering, Soldering Equipment
Find Suppliers by Category Top
Featured Products Top
-
Plus® that offers excellent soldering performance at an alloy cost approximately 30% less than SAC305. The SACX Plus® alloy is also offered in Alpha® solder bar, preforms, wire, and spheres for assured alloy compatibility and stronger solder joints. Alpha's® solder pastes conform to our (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Options – Flat flex circuits can be attached through a hot bar soldering process, through hole soldering or a variety of different connectors. (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
flexible circuit cabling can folded many times over, enabling easier routing, particularly where space is limited. Multiple Termination Options – Flat flex circuits can be attached through a hot bar soldering process, through hole soldering or a variety of different connectors. (read more)
Browse Flat Cables Datasheets for Flexible Circuit Technologies, Inc. -
Glue pots Laminating Equipment Liquid Heat Exchangers Packaging Seal Bars Plastic Extruder Barrels Plastic Extrusion Dies Platen Heaters Silicon Wafer Processing Equipment Silk Screen Equipment Vacuum Forming Equipment Wave Solder Equipment (read more)
Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation -
filters are available in a variety of sizes from 1 to 2 filter shells with connections ranging from 7/8” to 3-1/8” ODF solder. Maximum rated pressure up to 700 psig (48 bar) in accordance with the model. Refer to Sprolan Technical Bulletin 80-10 for more details. (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
Measuring ranges from 0 … 100 mbar to 0 … 100 bar gauge or (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Measuring ranges from 0 … 100 mbar to 0 … 100 bar gauge or (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Measuring ranges from 0 … 100 mbar to 0 … 100 bar gauge or (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
bar gauge or absolute (read more)
Browse Vacuum Switches Datasheets for Endress + Hauser – Sensors & Components -
choice for gas or fluid interface are available upon request. Pressure ranges from 0-1 bar to 0-7 bar in gauge or absolute with a digital or analog output. A starter kit is also available! The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
Soldered Flexi-Circuits Tensile Test
The customer was a manufacturer and developer of braking systems for the heavy goods vehicle, bus and truck industries. This involves the manufacture of printed circuit boards (PCBâ s), hot bar soldered flexi-circuits, ribbon cable and thin film soldered connections and connectors. For in-process
-
Soldering 2 copper wires to copper buss bar [MEC]
Induction heating delivers reduced solder time, even distribution of heating and improved joint-to-joint consistency ...
More Information Top
-
A Comparison of Two Soldering Techniques on the Misfit of Bar‐Retained Implant‐Supported Overdentures
The fit between the bar gold cylinders and implant transgingival abutments was measured with a light microscope on the opposite side to the screw tightening side before and after the bar soldering procedure.
-
Printed Circuits Handbook, Seventh Edition > HOT-BAR SOLDERING
HOT- BAR SOLDERING .
-
Printed Circuits Handbook, Sixth Edition > SOLDERING TECHNIQUES
These stem from two sources: contaminants from the bar solder used to charge the solder pot, and, to a greater degree, from the materials joined during the soldering process.
-
Scanning Electron Microscopy Observations of Failures of Implant Overdenture Bars: A Case Series Report
A, Shows underside of maxillary overdenture bar attachment system using U-shaped gold bars soldered to nonoxidizing gold cylinders; B, Intraoral view; C, Shows underside of maxillary overdenture bar attachment system using cast milled gold bars incorporating cast-on nonoxidizing gold cylinders…
-
High Power Diode Lasers
The reason for this is the tolerance of the position of the laser bar soldered onto the heat sink.
-
An Investigation Of The Causes Of Clinical Failure Of Soldered Bar Attachment Systems In Implant Supported Overdentures
In Chapter 4 the influence of flame and furnace soldering methods was investigated on the stress corrosion, fatigue resistance and fracture toughness of a Dolder bar soldered to a non-oxidising gold cylinder using a gold solder.
Indicates content that may require registration and/or purchase.