-
Supplier: International Thermal Systems LLC.
Description: Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical configuration, the
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Wisconsin Oven Corporation
Description: Premium Quality Walk-In Ovens 55 SIZES • GAS OR ELECTRIC HEAT Heavy construction & ball bearing hinges High capacity direct drive blowers Rattle proof adjustable ductwork Meets FM, IRI, NEC and NFPA 70 & 86 recommendations Applications The EWN line of industrial batch ovens was
- Temperature Range: 500 to 800 F
- Capacity: 120 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Wisconsin Oven Corporation
Description: Wisconsin Oven's Top Selling Walk-In Oven for Decades 55 SIZES - GAS OR ELECTRIC HEAT SWN Features The SWN is manufactured with all the same quality features as Wisconsin Oven's other line of equipment, yet it is an economical choice. Heavy duty construction & ball
- Temperature Range: 500 to 800 F
- Capacity: 144 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
-
Supplier: United Bio Lube
Description: No Description Provided
- Functions: Bearing Lube, Corrosion Inhibitor / Rust Preventative
- Features: Biodegradable, EP (Extreme Pressure / Active)
- Type: Fluid / Oil
- Industry Applications: Food Grade / Contact (FDA H1), Machine / Gears
-
Supplier: Timken Company (The)
Description: Available in a wide variety of sizes and configurations, Type E tapered roller bearing pillow blocks interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Pillow Block 2-Bolt Base: 35 mm through 90 mm (1-3/16” through
- Nominal Shaft / Bore Size: 1.3779535 to 4.9212625 inch
- Bearing Type: Tapered Roller Bearing
-
Supplier: Timken Company (The)
Description: Available in a wide variety of sizes and configurations, Type E tapered roller bearing flange units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Flange 4-Bolt: 35 mm through 115 mm (1-3/16” through 4-1/2”)
- Shaft Size: 1.3779535 to 4.9212625 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Timken Company (The)
Description: Available in a wide variety of sizes and configurations, Type E tapered roller bearing take-up units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Take-Up Wide Slot: 35 mm through 75 mm (1-3/8” through 3”)
- Bore Diameter: 1.3779535 to 3.93701 inch
- Bearing Style: Ball / Roller Bearing
- Component: Take-up Bearing
-
Supplier: Bunting Bearings, LLC
Description: Bunting Dri-Plane® Flanged Plain Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting “Dri-Plane” Bearing Specialist for
- Inside Diameter: 0.1875 to 2 inch
- Outside Diameter: 0.3125 to 2.25 inch
- Length: 0.1875 to 2.5 inch
- Operating Temperature: -50 to 700 F
-
Supplier: Bunting Bearings, LLC
Description: Bunting Dri-Plane® Plain Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting “Dri-Plane” Bearing Specialist for more
- Inside Diameter: 0.125 to 4 inch
- Outside Diameter: 0.1875 to 4.5 inch
- Length: 0.125 to 4 inch
- Operating Temperature: -50 to 700 F
-
Supplier: Dupont Molykote
Description: equipment Oven conveyor bearings Wheel bearings of core oven carts Governor linkage of steam turbines Ball and socket connections of power insulators These greases do not soften or affect most plastics and are used to lubricate plastic gears, bearings and cams, as
- Kinematic Viscosity (@ 40°C): 316 cSt
- Operating / Use Temperature: 0.4 to 550.4 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.14 specific gravity
- Features: Bearings, Lubricant
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater fans,
- Kinematic Viscosity (@ 40°C): 125 cSt
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
- Industry Applications: Aerospace
-
Supplier: Bowman International Ltd.
Description: All these bearings are made to order. Other shapes can be offered. Graphite loaded bearings can withstand very high temperatures up to 425°C (800°F) as well as cryogenic temperatures down to -200°C (-400°F) depending on the bronze material and graphite selected. This makes them ideal
- Operating Temperature: -328 to 797 F
- Bearing Surface: Bronze - Sintered
- Extreme Environment: Extreme Environment
- Bushing Type: Flanged, Sleeve
-
Supplier: SKF/Global
Description: gaseous oxygen and hexane Excellent oxidation resistance Good corrosion resistance Excellent water and steam resistance Typical applications: Bakery equipment (ovens) Kiln truck wheels Load rollers in copying machines Wafer baking machines Textile dryers Film stretching tenders Electric
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Machine / Gears
- Features: Bearings, Lubricant
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 41 Extreme High Temperature Bearing Grease Black is a thickened silicone oil that is used for lubricating plastics, rubber, and anti-friction bearings. It is recommended for oven conveyor bearings, governor linkage for steam turbines, wheel
- Flash Point: 575.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 41 Extreme High Temperature Bearing Grease Black is a thickened silicone oil that is used for lubricating plastics, rubber, and anti-friction bearings. It is recommended for oven conveyor bearings, governor linkage for steam turbines, wheel
- Flash Point: 575.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Synthetic oil dispersion containing molybdenum disulfide. Will not leave carbon or resinous deposits. Excellent lubricant for high temperature applications like oven chains.
- Density / Specific Gravity (@15.6°C, 60°F): 1.08 specific gravity
- Type: Fluid / Oil, Micro-dispersion
- Features: Lubricant
- Composition / Chemistry: Molybdenum / Metal Sulphide, Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, high temperature, oven chain lubricant containing graphite. Recommended for use on bakery oven chains, conveyor roller and ball bearing chains, pin and roller chains on tunnel tray ovens, tenter frame oven chains, tortilla chains, paint
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Applications: Machine / Gears
- Composition / Chemistry: Mineral Oil
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 44 Light- High Temperature Bearing Grease Off-White is a thickened silicone oil that is used for lubricating plastics, rubber, and antifriction bearings. It is recommended for aircraft engines, conveyor systems, driers, oven fans, and textile slashers. It
- Flash Point: 213.98 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
-
Supplier: Chevron Lubricants
Description: Recommended for industrial applications subjected to very high temperatures requiring a lubricant that will not melt. Typical applications are plain or journal bearings, antifriction bearings, gear cases in kiln cars, conveyors in ceramic and paint baking ovens, and shafts
- Applications: Bearings, Machine / Gears
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (diester) chain and conveyor lubricant. Recommended for use on roller chains and sliding conveyors, plain and anti-friction bearings, cams, slides, circulating oil systems, lithographing ovens, tenter frames, annealing ovens, gypsum board kilns, plywood kilns, and
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Supplier: Bunting Bearings, LLC
Description: Bunting Dri-Plane® Thrust Washer Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting “Dri-Plane” Bearing Specialist for
- Bore: 0.25 to 2 inch
- Outside Diameter: 0.625 to 3.5 inch
- Overall Width: 0.0625 to 0.25 inch
- Thickness: 0.625 to 3.5 inch
-
Supplier: TPA Motion
Description: temperatures up to 130 °C (266 °F) with standard slider assemblies Suitable for temperatures up to 180 °C (350 °F) with modified slider assemblies Rail typically paired with PAX or PAN Roller Slider Assemblies (consisting of three or five cam rollers bearings) Load capacities up to 800 N (180
- Dynamic Load Capacity: 179.84 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
- Bearing Type: Cam Follower
- Bearing Housing: Rectangular
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Heavy duty hinge for use on refrigerated doors and storage buildings. Supplied with a nylon bearing for smooth operation. Can be supplied with steel roller bearing for tough service or oven applications. Bracket is made from cast iron, leaf is steel. Holes drilled and
-
Supplier: Techsil Limited
Description: LPS Thermaplex Hi-Temp Bearing Grease reduces the risk of bearing failure and resists carbonization at high temperatures. Product Benefits Extends relubrication periods Excellent vibration resistance Very high dropping point Reduces grease consumption Reduces the need for multiple
-
Supplier: Rosenberg USA
Description: HOT AIR BLOWER – Q41-A4 (2DTRu45 225x40R) backward curved stainless steel impeller. For convection ovens, incubators, kilns, test chambers with extreme temperatures, food/plate warmers. Maximum air temperature on impeller: 300 degrees C. Ball bearings for long service life.
- Air Flow Rate: 740 SCFM
- Media Temperature: 572 F
- Maximum Diameter (Fan or Blower Wheel): 8.8582725 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: SKF/Global
Description: be heated: Bearing designation If new bearing: main dimension and weight (kg) Required temperature (˚C) Mounting frequency (once a day / week / month) Heater data: Power supply available (V, A and Hz) Present or considered heating method (oven, oil bath, ...)
- Form Factor: Floor Standing
- Type: Yoke Style
-
Supplier: SKF/North America
Description: be heated: Bearing designation If new bearing: main dimension and weight (kg) Required temperature (˚C) Mounting frequency (once a day / week / month) Heater data: Power supply available (V, A and Hz) Present or considered heating method (oven, oil bath, ...) Workpiece other
- Form Factor: Floor Standing
- Type: Yoke Style
-
Supplier: Garage Equipment Supply
Description: Electrostatic Oven Baked Powder Coat Rolled edges for added Strength and Rigidity Full-Extension Ball Bearing Drawer Slides Tumbler Key-Lock Pivot Drawer Latching System 5/32� H.D. Rolled Edge Steel
- Length: 25.25 inch
- Width: 59 inch
- Type: Heavy-duty Workbench
- Features: Storage Drawer(s)
-
Supplier: Norplex-Micarta
Description: excellent dimensional stability. It is suitable for cams, gaskets, rings, collars, sleeves, brake lining, timing wheels, and hydraulic rings, light duty gears, bearing retainers, bearings, and thrust washers. A variation of this grade comes heat treated in an oven (H) for
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Features: Other
-
Supplier: Henkel Corporation - Industrial
Description: 1-part, clear industrial acetoxy silicone sealant/adhesive. Its flexibility offers enhanced load bearing and shock absorbing characteristics. LOCTITE® SI 5366 is a 1-part, clear industrial acetoxy silicone sealant/adhesive, designed specifically to ensure perfect sealing as well as bonding
-
Supplier: R. S. Hughes Company, Inc.
Description: The Sprayon LU 204 lubricant is easy to use. This item is formulated to work in automotive, bearings, electrical equipment, hinges, locks, machinery, ovens, springs applications. Main ingredient is comprised of graphite. Is rated as Food Grade. Can be used under the following
- Industry Applications: Food Grade / Contact (FDA H1)
- Features: Lubricant
- Type: Penetrant / Penetrating Oil
-
Supplier: InspectorTools
Description: Features: Detects the ultrasonic noise created by pressure or vacuum leaks of any gas, regardless of type: CFC's, HFC's, Nitrogen, CO2, Steam, etc. Unaffected by contaminants, or windy conditions Identifies failing solenoids, valves and bearings Includes headphones, extension tube, parabola
-
Supplier: RWM Casters Company
Description: In some cases, it may be advisable to run inverted angle iron on one side with V-Groove wheels and flat bar stock steel on the other side with a flat faced cast iron or forged steel wheel. FEATURES Wheel Bearings Choice of straight roller bearing or tapered bearing Temperature
- Load Capacity: 700 to 15,000 lbs
- Wheel Diameter: 4 to 12 inch
- Wheel Tread Width: 1.5 to 4 inch
- Hub Length: 1.875 to 4.5 inch
-
Supplier: ASTM International
Description: This specification covers vitrified clay pipe and fitting materials and pipe joint assemblies test requirements for compression joints. Sealing elements shall be compressed and bounded between bearing surfaces to assure watertight integrity. Materials and manufacture, such as rubber
-
Supplier: REED-Direct
Description: contact with the surface to be measured Relatively quick response time Designed for applications such as: hot plates; griddles; die-cast dies; foundry core boxes; annealing ovens; weld preheats; motors; generators, engines; bearings; boilers, tanks, and drums SPECIFICATIONS: Accuracy:
- Fahrenheit Scale: 0 to 250 F
- Celsius Scale: -20 to 120 C
- Dial Diameter: 2 inch
- Thermometer Type: Bimetal
Find Suppliers by Category Top
Featured Products Top
-
model: multi-layer stainless steel shelves, suitable for small items in large batches; Truck track model: built-in load-bearing track, equipped with heavy-duty material truck, with a load capacity of up to several hundred kilograms; Walk-in model can be used to place work tools and (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
quality-breathing air. The F1500 is available in manual or power rewind models, with a pinlock that is standard on crank rewind models and optional on power rewind models. Its discs, face mount motor, frame and bearing housings are E-coated for higher corrosion protection. The EF1500 is (read more)
Browse Hose Reels Datasheets for Hannay Reels -
motors and bearings should be rated for high temperatures. The viscosity grade of the lubricant should be chosen to provide proper lubrication at high temperatures without thinning out. High-Temperature Adhesives: Adhesives used inside the motor should be reviewed and (read more)
Browse Stepper Motor Drives Datasheets for Portescap
More Information Top
-
Atlas Clinical neuroradiology of the brain
The detection of possibly fresh infarctions typically increased the ADC value in the marrow storage ovens .
-
Berliner society for pathology (e.V.)
It is about large marrow storage ovens with only discretely raumforderndem effect.
-
The primary generation of aluminum
Thereto mu8 one the Hutten metal stop furnace iiberfiihren in molten state in the so-called.
-
Patent lists
Grate furnace with rotatable, the fire boxes and fire train of carrying hearth sole.
-
Of other clubs and assemblies
Chamber furnace for gasification of coals, rust of ores and the like with the Long after furnace chambers supported by vertical Stiitzpfeilern.
-
Papers
Rostofcn with drehbaror, the fire boxes and fire train of carrying hearth sole dd3, thereby gekennzcichnet, that the Feiicrtiiren .
-
Patent applications
Chamber furnace for gasification of coals, rust of ores and the like with the Long after furnace chambers supported by vertical Stiitzpfeilern.
-
Papers
… Qnerechdtt, In Pem on dBCm core naP AppmL tnm on the BTndern tlkrslehenden to jacket Rutechllkben mlt elod, Ltbcr dle dlc Beacbtckung on I h m W C ~ C dnrch the that are the Rutsclifliichen carrying furnace parts Oleo uokr Blldong …
Indicates content that may require registration and/or purchase.