Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: This book presents physics-based models of bipolar power semiconductor devices and their implementation in MATLAB and Simulink. The devices are subdivided into different regions, and the operation in each region, along with the interactions at the interfaces which are analyzed
-
Supplier: Accuris
Description: Semiconductor devices, Part 1.7: Discrete devices - Bipolar transistors
-
Supplier: Accuris
Description: Semiconductor Devices - Part 7: Bipolar Transistors
-
-
Supplier: Accuris
Description: Semiconductor Devices Discrete Devices Part 7: Bipolar Transistors Section Three - Blank Detail Specification for Bipolar Transistors for Switching Applications
-
Supplier: Accuris
Description: Semiconductor devices - Part 7: Bipolar transistors
-
Description: Gives standards for the following subcategories of bipolar transistors: -low power signal transistors (excluding switching applications); -power transistors (excluding switching and high-frequency applications); -high-frequency power transistors for amplifier and oscillator applications;
-
Description: This book presents physics-based electro-thermal models of bipolar power semiconductor devices including their packages, and describes their implementation in MATLAB and Simulink. It is a continuation of our first book Modeling of Bipolar Power Semiconductor Devices. The
-
Supplier: Newark, An Avnet Company
Description: BIPOLAR ARRAY, DUAL NPN, 40V, SOIC ROHS COMPLIANT: YES
-
Supplier: CSA Group
Description: IEC 60747-7:2010 gives the requirements applicable to the following sub-categories of bipolar transistors excluding microwave transistors. - Small signal transistors (excluding switching and microwave applications); - Linear power transistors (excluding switching, high-frequency, and
-
Supplier: Newark, An Avnet Company
Description: BIPOLAR ARRAY, QUAD NPN, 40V, MAT14 ROHS COMPLIANT: YES
-
Supplier: CSA Group
Description: This part of IEC 60747 gives product specific standards for terminology, letter symbols, essential ratings and characteristics, verification of ratings and methods of measurement for insulated-gate bipolar transistors (IGBTs). The major changes with respect to the previous edition are mainly
-
Description: This part of IEC 60747 gives product specific standards for terminology, letter symbols, essential ratings and characteristics, verification of ratings and methods of measurement for insulated-gate bipolar transistors (IGBTs). The major changes with respect to the previous edition are mainly
-
Description: Deals with an additional measuring method for matched-pair bipolar transistors.
-
Description: IEC 60747-9:2019 specifies product specific standards for terminology, letter symbols, essential ratings and characteristics, verification of ratings and methods of measurement for insulated-gate bipolar transistors (IGBTs). This third edition includes the following significant technical
-
Supplier: Toshiba America, Inc.
Description: Toshiba offers a wide range of bipolar transistors suitable for various applications, including radio-frequency (RF) and power supply devices. Transistors Bipolar Transistors Bias Resistor Built-in Transistors (BRT) IGBTs IEGT (PPI & PMI) Multi-Chip Discrete Devices
- Features: Bipolar RF Transistors, General Purpose BJT, IGBT
-
Supplier: Texas Instruments
Description: Constant-Voltage, Constant-Current Controller with Primary-Side Regulation for Bipolar Power Devices 7-SOIC -40 to 125
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Texas Instruments
Description: Low Cost CVCC Flyback Controller with Primary-Side Regulation for Bipolar Power Device 6-SOT-23 -40 to 125
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: EVAL KIT, STEPPER MOTOR - BIPOLAR; Application Sub Type:Stepper Motor - Bipolar; Silicon Manufacturer:Trinamic; Kit Application Type:Motor Control; Silicon Core Number:TMC5160; Kit Contents:Eval Board TMC5160; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, STEPPER MOTOR - BIPOLAR; Application Sub Type:Stepper Motor - Bipolar; Silicon Manufacturer:Trinamic; Kit Application Type:Motor Control; Silicon Core Number:TMC5160; Kit Contents:Eval Board TMC5160; Product Range:- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - BJT SWITCHING DEVICE
- Features: Bipolar RF Transistors
-
Supplier: Northrop Grumman Corporation
Description: Silicon Power Bipolar process and developed for short-pulse, high-power IFF applications. Ballasted emitters in 64 separate base cells on a 3.5 mil thick die help ensure low thermal resistance and good junction temperature uniformity for high reliability. This device is configured for
- IC(max): 18,000 milliamps
- VCBO: 70 to 85 volts
- Power Gain: 7.4 to 9 dB
- Operating Frequency: 960 to 1,215 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: RN2407 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets,
- Features: Bipolar RF Transistors
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Category: Discrete Semiconductor Products- Transistors- Bipolar (BJT) -Single Bipolar Transistors Series: Automotive, AEC-Q101 Product Status: Active Transistor Type: PNP Current - Collector (Ic) (Max): 50 mA Operating Temperature: 150°C (TJ) Mounting
- Polarity: PNP
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Package: Tape & Reel (TR) Operating Temperature: 150°C (TJ) Mounting Type: Surface Mount Supplier Device
- Package Type: SOT3
-
Supplier: MACOM
Description: At MACOM we offer a broad range of bipolar technology RF power transistor products as discrete devices, modules, and pallets from DC to 3.5 GHz. Our high power bipolar transistors are ideal for civil avionics, communications, networks, radar, and industrial, scientific, and
- Power Gain: 5.7 to 22 dB
- Operating Frequency: 1 to 3,500 MHz
- Output Power: 0.7 to 1,000 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Category: Discrete Semiconductor Products -Transistors- Bipolar (BJT) -Bipolar RF Transistors Package: Bulk Package / Case: 4-SMD (230 mil BeO) Mounting Type: Surface Mount Supplier Device Package: 230 mil Be0 Operating Temperature: 200°C (TJ)
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382891-MJW16212 Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors Series: SCANSWITCH™ Package: Bulk Standard Package: 61 pcs Power - Max: 150 W Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector
- IC(max): 10,000 milliamps
- TJ: -55 to 150 C
- Power Gain: 4 dB
- Operating Frequency: 2.75 MHz
-
Supplier: Linear Systems
Description: The LS310 Series Tightly Matched, Monolithic Dual, NPN Transistor is a direct replacement for Analog Devices MAT series and National LM3494 series. It is ideal for Tight Matching, Small Signal Transistor Amplifier & Switching Applications. Available in PDIP 8L ROHS, TO-71 6L ROHS, TO-78 6L
- Features: General Purpose BJT, Other
- Polarity: NPN
- Package Type: SOT23
-
Supplier: Integra Technologies, Inc.
Description: The high power pulsed transistor device part number IB0912M70 is designed for systems operating over the instantaneous bandwidth of 960-1215 . While operating in class C mode under TACAN pulsing conditions and Vcc=50V, this common base device supplies a minimum of 70 watts of peak
- Power Gain: 10.6 dB
- Operating Frequency: 960 to 1,215 MHz
- Output Power: 70 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: Semicoa
Description: SEMICOA offers the largest selection of small signal, small signal RF and power transistors for demanding military, space and high reliability industrial applications. All devices are hermetically sealed in metal cans or ceramic packages. All of SEMICOA's transistors are also available in die
- hfe: 300
- VCEO: 100 volts
- VCBO: 100 volts
- IC(max): 500 milliamps
-
Supplier: Master Magnetics, Inc.
Description: Ceramic Bi-Polar assemblies are built to handle excessive abuse and temperatures up to 600 degrees F. Align pieces during welding, hold items on paint tracks and devices in industrial ovens or the oil industry. Durable welded construction and painted black.
- Holding Force: 40 to 250 lbs
- Width: 0.875 to 1.875 inch
- Length: 2 to 3.875 inch
- Thickness / Height: 1.375 to 2.125 inch
-
Supplier: Broadcom Inc.
Description: The ADA-4643 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional
- Frequency Range: 2,500 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 17.5 dB
- Output Power( P1dB): 14.700000000000006 dBm
-
Supplier: Twilight Technology Inc.
Description: obsolescence, custom packaging requirements, and board space issues. Our products, which we make available in commercial, industrial, and military grade levels, range from simple two-terminal discrete devices, to complex Application Specific Integrated Circuits (ASICs). Many of our designs
- Features: Power BJT Transistors
-
Supplier: ValueTronics International, Inc.
Description: The BA4850 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Broadband:
- DC Output Power: 20 watts
-
Supplier: PR electronics
Description: Application The 3117 is an isolating converter which can be used for signal conversion of standard bipolar analog process signals into a unipolar analog signal. The unit offers 3-port isolation and provides surge suppression and protects control systems from transients and noise. The 3117
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input
Find Suppliers by Category Top
Featured Products Top
-
and accurate results. Giving peak power of >1kW and capable of operating up to 50V, the new unit provides bipolar forward and reverse excitation of one device, or unipolar excitation of two devices. While the new PHu module allows the user to optimize excitation conditions for a solenoid (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Nexperia extend the 650 V IGBT portfolio with the release of 15 & 30 A discrete IGBTs in TO220-FP & D2PAK packages. Based on Nexperia’s third-generation technology with carrier stored trench-gate and field-stop (FS) structures, these devices offer optimized (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Nexperia B.V. -
Semiconductors play a critical role in the fabrication of electronic devices, making them an important part of our everyday lives. Over the past 50 years, advancements in semiconductor technology have helped make electronic devices smaller, faster, and more reliable. Fuji Electric is proud to be (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Fuji Electric Corp. of America -
Over the past 50 years, advancements in semiconductor technology have helped make electronic devices smaller, faster, and more reliable. Fuji Electric is proud to be at the forefront of these innovations, offering high-performance power semiconductors for (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Fuji Electric Corp. of America -
which unlock the potential of electricity—energy, industrial systems, social systems, power electronics, and electronic devices. Visit our website! More Tools (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Fuji Electric Corp. of America -
High-power electronic systems require semiconductor solutions that can handle high voltage, high current, and demanding operating conditions while maintaining efficiency and reliability. Engineers need power devices with low energy losses and stable switching performance to (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Win Source Electronics -
components for a wide range of electronic circuits. Key Features: Device Type: NPN Bipolar Junction Transistor (BJT) Package: SOT-23 surface-mount package, ideal for automated assembly processes and space-constrained applications (read more)
Browse Thermistors Datasheets for Win Source Electronics -
bipolar devices, support the overall system design. The collaboration highlights IAV’s role in translating semiconductor innovation into software-defined system architectures. By combining IAV’s expertise in battery systems, software and vehicle architectures with Nexperia’s (read more)
Browse Transistors Datasheets for Nexperia B.V. -
Device Type: NPN Bipolar Junction Transistor (BJT (read more)
Browse Transistors Datasheets for Win Source Electronics -
does this without sacrificing safety or device longevity. Facts – Calibrated range selection w/ 10 selectable input ranges and unipolar as well as bipolar output signals – Universal power supply for 24 V DC supply or 100 ... 230 V AC mains supply – Only 17.5mm (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC
Conduct Research Top
-
Fundamentals of Modern VLSI Devices
Fundamentals of Modern VLSI Devices. Beginning with a thorough review of the relevant aspects of semiconductor physics, this book examines in detail the basic properties and design of CMOS and bipolar devices, and discusses the various factors that affect their performance.
-
SiC Materials and Devices, Volume 2
SiC Materials and Devices, Volume 2. Reviewing state-of-the-art areas in SiC technology and materials and device research, this text explores the growth of SiC substrates; deep defects in different SiC polytypes; recent work on SiC JFETs; and complex, controversial issues in bipolar devices.
-
Pin-Compatible CMOS Upgrades to Bipolar LDOs
technology from which these devices are fabricated brings inherent disadvantages, such as excessive supply current. This application note outlines the advantages of small geometry CMOS LDOs over bipolar LDOs and provides comparative test data of key regulator specifications for a popular pin-compatible
-
DC Performance Comparisons of CMOS vs Bipolar LDOs When Operating in "Dropout" (Vin = Nominal Vout) Mode (list devices)
battery for their power source. Digital cameras contain high-speed memory ICs, which require tight voltage regulation at moderate loads to meet the required timing parameters of the system. Precision low dropout (LDO) regulator devices can be used to meet these requirements but in doing so, the LDO
-
Silicon Carbide Semiconductor Devices at Ultra-high Voltages and their Applications
In spite of the advancements in the field of semiconductor technology, traditional power electronic systems comprising of Silicon are still being used today. Silicon-insulated bipolar transistors have always been used in voltage source conversion to create flexible ac transmission systems (FACTS
-
What are Transistors? - Categories and Features of Si Transistors
From this section, we will discuss "Si transistors", which however include a number of categories, such as bipolar transistors and MOSFETs, depending on the manufacturing process and device structure.
-
Considerations for Driving Power MOSFETs in High-Current, Switch Mode Regulators
The low on-resistance and high current carrying capability of power MOSFETs make them preferred switching devices in SMPS power supply design. However, designing with these devices is not as straightforward as with their bipolar counterparts. Unlike bipolar transistors, power MOSFETs have
-
A Guide to Using FETS for Sensor Applications
In particular, low noise JFETs exhibit low input gate currents that are desirable when working with high impedance devices at the input or with high value feedback resistors (e.g., >=1M ). Operational amplifiers (op amps) with bipolar transistor input stages have much higher input noise currents
More Information Top
-
Low-Voltage SOI CMOS VLSI Devices and Circuits
Also shown in this figure, even under the floating body condition, it is difficult for PD SOI PMOS device to have kink effects due to the smaller impact ionization of holes and the worse function of the parasitic pnp bipolar device .
-
The SAGES Manual on the Fundamental Use of Surgical Energy (FUSE)
This concept was subsequently modified by Leonard Malis (Fig. 1.8), a neurosurgeon at Mount Sinai in New York, into the bipolar device as we know it today with current flowing between the two electrodes of the bipolar instrument.
-
Fundamentals of Power Semiconductor Devices
During the next 20 years, the technology for the bipolar devices reached a high degree of maturity.
-
ESD: RF Technology and Circuits
… Power Clamp 4.9.2 High Voltage RC-Triggered MOSFET ESD Power Clamp 4.9.3 Voltage-Triggered MOSFET ESD Power Clamps 4.10 Summary and Closing Comments Problems References Chapter 5 Bipolar Physics 5.1 Bipolar Device Physics 5.1.1 …
-
Technology Computer Aided Design for Si, SiGe and GaAs Integrated Circuits
Chapter 9 provides an overview of different bipolar device compact models and the relevance of their associated internal circuit components.
-
COMPOUND SEMICONDUCTOR ELECTRONICS, THE AGE OF MATURITY
Unlike field effect transistors, their closest competitors, bipolar devices rely on minority carrier transport and as such their critical dimension is the vertical one which is determined by deposition as opposed to lithography.
-
SOI Circuit Design Concepts
46 3.4.8 Bipolar Device Action...........................
-
Subject index
reply to comments on “Modeling of small-signal minority-carrier transport in bipolar devices at arbitrary injection levels”.
Indicates content that may require registration and/or purchase.