Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Marposs Corp
Description: speed data acquisition and sampling data signals, data synchronization and 24Vdc power supply are channeled through an internal Ethernet connection for maximum efficiency All modules are synchronized, for even the most demanding dynamic measurements, including management
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- Resolution: 24 bits
- Form Factor: DIN Rail
-
Supplier: Haida International Equipment Co., Ltd.
Description: with Bluetooth and IEEE802.11 wireless communication; 6. Anti-buffering material for tester and anti-shocking rubber for scanning head can protect from dropping at 1.5m for 30 times. which meets the standard of IP54; 7. Use 1700mahlithiumbatterycan work 135hours with speed of 5s / time; 8.
- Transmission Rate: 115.2 kbps
- Operating Temperature: 41 to 122 F
- Data Acquisition: Data Acquisition Instrument / System
- Application: General Lab and Industrial
-
Supplier: Measurement Computing
Description: Wireless OEM DAQ board with 8 SE/4 DIFF analog inputs, 1 kS/s throughput in Bluetooth mode, 2 analog outputs, 8 digital I/O, and one 32-bit counter input channel. KEY HIGHLIGHTS The BTH-1208LS Series wireless data acquisition (DAQ) devices provide Bluetooth communication
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1.024 kHz
- Resolution: 12 bits
-
-
Supplier: Measurement Computing
Description: Bluetooth or USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12-bit (DIFF) resolution, 1 kS/s (Bluetooth) or 47 kS/s (USB) sample rates, two 12-bit analog outputs, one 32-bit counter, and eight digital I/O. KEY HIGHLIGHTS The BTH-1208LS
- Analog Input Channels: 8 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 1.024 kHz
- Resolution: 12 bits
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS DAQami provides an intuitive drag-and-drop interface for users to quickly and easily become familiar with the features of a data acquisition (DAQ) device, acquire data, and generate signals. DAQami is ideal for interactive testing, data logging, and
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: independent systems of monitoring whose acquired data are remotely accessible through the web due to integrated server. By the app, downloadable from DL8M management app store, it is possible to realize planning and local management of data logger through Bluetooth connection
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: Transcat, Inc.
Description: Product Highlights KTT320 4 Ch. Thermocouple Data Logger with Bluetooth Bluetooth up to 5 parameters simultaneously Monitoring mode for detailed reporting outside of set points Large storage capacity of 2,000,000 points Fast data downloading (18,000 points/second)
- Data Acquisition: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: The Lascar EL-BT-2 Bluetooth Temperature Humidity Data Logger measures and stores up to 500,000 temperature and humidity readings. The LCD screen indicates Bluetooth connection status as well as logger operation. The push button allows cycling of current, minimum and maximum
- Operating Temperature: -4 to 104 F
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: Transcat, Inc.
Description: Product Highlights KPA320 Temp, RH, And Atm. Pressure Data Logger with Bluetooth Bluetooth communication for smartphones & tablets (Android and IOS) Record up to 4 parameters simultaneously Monitoring mode for detailed reporting outside of set points Large storage capacity of
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights KP320 Differential Pressure Data Logger with Bluetooth (±1000 Pa) Bluetooth communication for smartphones and tablets (Android and IOS) Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights KP321 Differential Pressure Data Logger with Bluetooth (±10,000 Pa) Bluetooth communication for smartphones and tablets (Android and IOS) Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft
- Data Acquisition: Datalogger / Recorder
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Composition: Wirewound Features: Bluetooth Bluetooth v2.1 +EDR Transceiver Module
-
Supplier: Marposs Corp
Description: DESCRIPTION Easy Acquisition allows the use of an Excel worksheet to perform the following functions: • Acquisition of the measurement value from the Marposs display units E4N and Quick Read, interface units Easy Box™, DigiCrown, GagePod, U-Com, wireless gauges of the Wave family,
- Operating System: Windows
-
Supplier: CAS DataLoggers
Description: The new TDL110 Transport Data Logger from Bosch brings transparency into the entire supply chain. It is designed for monitoring and recording data during transportation and storage of sensitive items. It can be easily attached to shipments of products such as industrial machines or
- Data Acquisition: Data Acquisition Instrument / System, Datalogger / Recorder
- Form Factor: Panel / Chassis Mount
- Application: Vehicular
-
Supplier: Powell Electronics, Inc.
Description: OBO MX BLUETOOTH LOW ENERGY WEATHERPROOF
-
Supplier: ifm efector inc.
Description: Article can only be ordered once per customer From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Data Acquisition: I/O Module
-
Supplier: CAS DataLoggers
Description: data centers, and more. 3 Universal analog inputs – TC, RTD, Voltage or 4-20 mA 1 Digital input 1 Digital output 3 Line 4.5 digit display Storage for 140,000 data points Bluetooth low energy (BLE) and USB interfaces Battery or external DC supply
- Analog Input Channels: 3 #
- Operating Temperature: -4 to 158 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Other, Other Output
- Outputs: Current Output, Voltage Output
-
Supplier: CAS DataLoggers
Description: ergonomically designed case designed for simple one-hand operation, large blue luminescent backlit display, and intuitive function selection make this instrument the right choice for any application. It offers both USB and Bluetooth Low Energy (BLE) communications interfaces for easy
- Data Storage: 4 MB
- Operating Temperature: 14 to 140 F
- Features: Application Software Included, Other
- Data Acquisition: Data Acquisition Instrument / System, Datalogger / Recorder
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Data Logger to detect α-, β-, γ- and x- radiation / high accuracy / internal data memory / large LCD display / data transfer to computer / Bluetooth interface The Data Logger PCE-RAM 10 was developed to detect α-, β-, γ- and x- radiation. The Data Logger
- Operating Temperature: 32 to 122 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Description: A practical, accessible survey of telecommunications and data communications services and technologies Finally, there is a commonsense guide to telecommunications and data communications that non-engineers can understand. Popular author Ray Horak provides comprehensive, up-to-date
-
Supplier: ABB Measurement & Analytics
Description: need it. Plug-and-play universal modular design 'Easy Setup' menus provide step-by-step guidance Multi-level security access prevents unauthorized modification of process control data Secure data archiving to an SD card Direct connection to your smart device HART, Ethernet, PROFIBUS or
- Analog Input Channels: 2 #
- Data Storage: 32,000 MB
- Operating Temperature: 14 to 131 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other
-
Supplier: Albér
Description: of health. The Flash drive also doubles as an interim storage device until test data is saved permanently. Other features include a graphical reflective LCD display for better contrast, and new cables and clamps. Accurate Data in a Fraction of Normal Test Time The Cellcorder cell
- Operating Temperature: 0 to 40 C
- Options & Features: Application Software, Battery Powered, Data Acquisition, Data Storage / Logging, Removable Data Storage
- Special Measurement Types: Battery Test
- Form Factor: Handheld
-
Supplier: Instrumented Sensor Technology
Description: level and records the peak-g level & date/time of occurrence. The unit is re-settable and re-usable via wireless blue-tooth interface to a PC. A simple Windows software setup and analysis GUI package is available for purchase along with one or more units as well as a blue-tooth transceiver.
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: user-replacable Wireless Blue-Tooth PC data communications Very simple to setup & install Data imports to excel Small Size and Weight Low Cost The new VibTimer-Plus™ 3Dv2 provides 3-axis acceleration level documentation of both shock & vibration environments for periods up to six
- Operating Temperature: -40 to 160 F
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Acromag, Inc.
Description: Field Output: ±5V, ±10V, 0-5V, 0-10V Host Input: ±5V, ±10V, 0-5V, 0-10V or programmable ±10V Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Supplier: Acromag, Inc.
Description: Host Input: ±5V or 0-5V ranges Field Output: 0-20mA or 4-20mA DC ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate,
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Supplier: Acromag, Inc.
Description: without screws. Data acquisition boards can access all host I/O signals on the DB25 bus connector. Agility™ Config Tool is available for free. Wide variety of input and output ranges Mixes with different I/O types on compact 4, 8, or 16 channel back panels Select fixed I/O range models
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Current Input
-
Supplier: Acromag, Inc.
Description: Field Input: ±1V to ±60V ranges Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate, filter,
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Supplier: Classic Automation LLC
Description: 16 digital inputs, 16 digital outputs, 2 analog inputs, 2 analog outputs, Bluetooth V1.2; frequency band 2.4 GHz; 1 wireless interface
- Data Acquisition: I/O Module
-
Supplier: MSA Safety
Description: you deserve an unfair advantage. Introducing the ALTAIR Grid, our real-time remote monitoring service for portable gas detection. Connect an unlimited number of Bluetooth-enabled ALTAIR 4XR and 5X to the ALTAIR Grid via our ALTAIR Connect app on your Android-based smart devices. Monitor and
-
Supplier: SymphonyAI Industrial
Description: TRIO™ CX-7 TRIO™ CX-7 is the first of a new generation vibration data collectors and machine condition analyzers. TRIO™ CX-7 is the first of a new generation vibration data collectors and machine condition analyzers. TRIO's new ergonomic design and Bluetooth® wireless
- Number of Input Channels: 4 #
- Sensor Input: Accelerometer, Linear Velocity, Proximity / Displacement, Rotary Velocity/Tachometer, Temperature
- Features: Battery Powered
Find Suppliers by Category Top
Featured Products Top
-
be networked together in a single interface, providing rapid, repeatable and reliable data acquisition. Interfaces include USB, Ethernet TCP/IP, RS232, Bluetooth wireless and six PLC protocols. In addition, the Orbit 3® software drivers provide programming examples for any Windows-based software, including Excel, LabVIEW and QC-CALC. (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
devices allow users to easily and quickly program the menu, including instantaneous flow rate, positive total, negative total, net total, velocity, date and time, and daily flow results. Wireless Bluetooth-enabled android tablet PC devices make it even easier to control data acquisition
More Information Top
-
Design and realization of online monitoring system for blade condition of mixture machine based on Bluetooth
The block diagram of the Bluetooth data acquisition module is shown in Fig.3 [5].
-
A wireless and batteryless sensor node powered via 2-D waveguide sheet
The first 2DWPT-powered sensor platform device is developed by integrating the high-efficiency rectifying coupler and a Bluetooth data acquisition /transmission module.
-
Bluetooth wireless communication and 1-wire digital temperature sensors in synchronous machine rotor temperature measurement
REFERENCES [1] Sun Hongjun, Peng Xuange, Huang Fengling, “ Bluetooth Data Acquisition System Based on ARM,” etcs, vol.
-
Context-aware Sensing of Physiological Signals
The testbed includes commercially available hardware components such as a standard PDA [9], Bluetooth data acquisition modules [10], and a pulse oximeter [11].
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
The alarm was based on a modified version of a Blue- tooth Data Acquisition board (Platform Board) (Fig. 1).
-
http://www.mouser.com/catalog/catalogUSD/645/31.pdf
Bluetooth data acquisition and control module .
-
Microwave Doppler radar in unobtrusive health monitoring
A signal generator (SG) module, which is controlled by the Bluetooth data acquisition module (DAQ), delivers a voltage Vmod that modulates the VCO of the transceiver.
-
The Implementation of Serial Port Driver Model in μC/OS-Ⅱ Based on C8051F020--《Journal of Taiyuan University of Technology》2009年05期
Sun Hongjun Zhong Yuning Wang Xuanze (School of Mechanical Engineering,Hubei University of Technology,Wuhan 430068,China);Design of Bluetooth Data Acquisition System Based on MCU[A];[C];2007 .
-
Design of EMG Data Acquisition Instrument Based on C8051F--《China Medical Devices》2009年07期
Sun Hongjun Zhong Yuning Wang Xuanze (School of Mechanical Engineering,Hubei University of Technology,Wuhan 430068,China);Design of Bluetooth Data Acquisition System Based on MCU[A];[C];2007 .
-
Reducing Low-Cost INS Error Accumulation in Distance Estimation Using Self-Resetting
A wireless Bluetooth data acquisition unit (Eagledaq BT-26 .[20]) with 16 ADC channels has been used to collect the data from the Mag3-D sensor as well as the magnetometer.
Indicates content that may require registration and/or purchase.