Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HydraCheck Inc.
Description: device No external power source required Ultra-low battery consumption for up to five years of battery life* Sealed sensor housing ideal for harsh environments Compact lightweight design LED indicators aid in identifying sensor status * Not continuous use Features: Available in a
- Working Pressure Range: -14.5 to 8,700 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -4 to 158 F
- Measurement Type: Sealed
-
Supplier: RS Components, Ltd.
Description: Bluetooth Pressure Sensor 0 to 60 Bar
- Working Pressure Range: 0 to 870.2262 psi
- Vacuum Range: 45,017.08547999998 torr
- Accuracy: 0.5 ±% FS
- Measurement Type: Gauge
-
Supplier: QUALCOMM, Incorporated
Description: low energy devices. It provides Gyroscopic, Magnetic, Temperature, Pressure, Humidity and Acceleration MEMS sensors. Environmental Sensor Board specs Development Board Hardware Chipset CSR1011 Sensors Accelerometer sensor Temperature sensor Pressure
- Technology: Bluetooth
- Features: Bluetooth® Development Kits
-
-
Supplier: HydraCheck Inc.
Description: Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series measuring platform,
- Working Pressure Range: 10,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 185 F
- Media: Gas, Liquid
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1035925-U5600-000005-300PA Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Features: Temperature Compensated Package: Bulk Applications: Industrial Automation Standard Package: 1 Output Type: Bluetooth Output: 24 b
- Operating Temperature: -20 to 85 C
- Pressure Range: 300 psi
- Pressure Type: Absolute
- Compensated: Compensated
-
Supplier: Infineon Technologies AG
Description: Bluetooth® LE 5.4 MCU with ARM Cortex M3 dedicated for automotive applications The AIROC™ CYW89072 is an automotive grade Bluetooth® 5.2 compliant MCU. This device features a powerful Cortex®-M3 32-bit RISC processor with embedded ICE-RT debug and JTAG interface units. The
- TJ: -30 to 105 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Radicom Research, Inc.
Description: Features: Small size PCBA embedded Sensor functions: G-sensor, Humidity & Temperature, and Pressure sensor Multi power supply: Solar cell or CR2032 Low power consumption: 1 year by single CR2032 coin cell Slim Design: easy to carry Support LED detect & Buzzer alert
-
Supplier: Transcat, Inc.
Description: for expandable ranges Accuracy (1 year) of 0.02%FS Less than 5 lbs for handheld operation Source pressure, measure pressure, electrical, and temperature 4 channels HART communications datalogging and task documentation features USB, Wifi, and Bluetooth communications
- Environmental Properties: Pressure / Vacuum
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) SensiBLE2 Certified BLE 4.1, Cortex -M0 CPU, form factor (20x30mm), Data-Logger, Rechargeable battery. Imitate ST development kit, Pressure, Temperature, Humidity, Accelerometer, Gyro, Magnetometer Microphon, UV, Light sensors.
-
Supplier: TE Connectivity
Description: Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]
- Working Pressure Range: 3,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 167 F
- Measurement Type: Absolute
-
Supplier: Transcat, Inc.
Description: for expandable ranges Accuracy (1 year) of 0.02%FS Less than 5 lbs for handheld operation Source pressure, measure pressure, electrical, and temperature 4 channels Optional HART communications Optional datalogging and task documentation features USB, Wifi, and Bluetooth
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: for expandable ranges Accuracy (1 year) of 0.02%FS Less than 5 lbs for handheld operation Source pressure, measure pressure, electrical, and temperature 4 channels HART communications datalogging and task documentation features USB, Wifi, and Bluetooth communications
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: are sold as a set, plus a direct read cable to connect them. Cables can be ordered in lengths from 0.2 to 500m for deployment in a wide range of wells. Titanium - 9 Meter (30') range Wireless data offload to mobile devices using Bluetooth Low Energy Integrated barometric pressure
- Data Acquisition: Datalogger / Recorder
-
Supplier: Richardson RFPD
Description: MEAS U5600 Wireless Pressure Transducer The modular U5600 wireless pressure transducer from our UltraStableline is enclosed in a stainless steel and polycarbonate housing. Thishigh accuracy, 24-bit ADC digital output wireless transducer eliminateshard wiring and provides remote process
-
Supplier: Automation24, Inc.
Description: The Cerabar PMC51B pressure transmitter from Endress+Hauser is a very robust pressure transmitter with a capacitive, oil-free ceramic sensor that can measure relative pressure of up to 40 bar. On account of the high resistance to abrasion and corrosion on the part of the
- Working Pressure Range: 40 psi
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Gauge
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools Debugger with Wearable Bluetooth 4.2 Data Logger, including Accelerometer, Magnetometer, Humidity, Temperature, Pressure, Microphone, UV and Light Sensors integrating Rechargeable battery and power adaptor. (US Dev. Kit)
- Category: Development Suite / Kit
-
Supplier: DigiKey
Description: Light, Humidity, Pressure, Sound, Temperature, UV Sensor Bluetooth Output
-
Supplier: TSI Incorporated
Description: differential and static pressure, barometric pressure sensor for air density correction, integrated display, two buttons (Power and Save) and a rechargeable lithium-ion battery; which can be charged via USB. It provides a subset of operational controls and reporting capabilities
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: TSI Incorporated
Description: Image shown features standard and optional accessories. Features & Benefits Accurately measures pressure, velocity and flow to help you meet industry standards Auto-zeroing pressure sensor reduces user-steps and saves time Automatic density correction increases reading accuracy
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: TSI Incorporated
Description: pressure, velocity and flow to help you meet industry standards Auto-zeroing pressure sensor reduces user-steps and saves time Automatic density correction increases reading accuracy Intuitive menu structure allows for ease of use and setup Integrated Log-Tchebycheff duct
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: TSI Incorporated
Description: Measures differential pressure, barometric pressure and has inputs for two K alloy thermocouples / data logging. The portable, handheld Airflow™ Multi-Function Anemometer TA465-P includes a differential pressure sensor. Optional probes provide the ability to measure air
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: RS Components, Ltd.
Description: (or above) or Bluetooth v4 enabled smart device. Software iOS 5 (or above) or Android 4.3 (or above) Remote Sensor = Yes Remote Sensor Type = Thermohygrometer Interface Type = Bluetooth Power Source = Battery Battery Type = AA x 4
- Features: Battery Powered
- Weather Component Sensed: Measures Barometric Pressure
- Interface Options: Other Computer Interface
-
Supplier: BinMaster, Inc.
Description: Mini Capacitance Probe: Point Level for Liquids MCP-100 compact sensor for level measurement and pressure detection in water-based liquids. Need an affordable, sanitary sensor for liquids? Have a 3A or FDA requirement? Small fittings on your existing tanks? Sanitary process
- Maximum Operating Pressure: 363 psi
- Material Temperature Range: -40 to 239 F
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: The Kahn Companies
Description: points) Bluetooth wireless interface to application software 1/8" NPT inlet and outlet gas connections; stainless steel gas wetted parts 20 micron stainless steel sintered disk filter in the inlet port Pressure and temperature compensation capabilities
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 1.8 to 3.6 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Relative Humidity, Temperature
-
Supplier: Infineon Technologies AG
Description: XENSIV™ BGT60TR13C 60 GHz radar radar and DPS368 pressure sensor (sense) for PSOC™ 6 microcontroller (compute) with AIROC™ CYW43012 Wi-Fi and Bluetooth® combo radio module (connect). The software ecosystem is provided through ModusToolbox™. The sensor kit is Adafruit
- Category: Development Board
- Features: Other
-
Supplier: Wacom Technology Corporation
Description: best-in-class integration with popular software applications. The Intuos4 Wireless Grip Pen features Wacom's new tip sensor technology delivering precise pressure control, beginning with as little as a single gram of pressure. With 2048 levels of pressure sensitivity and
- Features: Tablet
-
Supplier: BinMaster, Inc.
Description: Mini Capacitance Probe: Point Level for Solids MCP-200 compact sensor for level detection in light bulk solids. Looking for a low-cost sensor for level monitoring? Do you process materials with sanitary requirements? Have vessels requiring small fittings? Solids level indicator for
- Maximum Operating Pressure: 362 psi
- Material Temperature Range: -40 to 239 F
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: ABB Measurement & Analytics
Description: XFCG5 provides an upgraded path to new digital technologies and protocols such as MQTT and secured wireless connection (WiFi-Access Point or Bluetooth). This generation of flow computers and RTUs also offers a low-power, highly-reliable microprocessor-based unit with a Linux operating system,
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Operating Temperature: -40 to 140 F
- Outputs: Analog Current, Frequency / Pulse
-
Description: triaxial accelerometer, and gyroscope. Alongside, new accessories are emerging such as proximity, magnetometer, barometer, temperature, and pressure sensors. Even the default microphone can act as an acoustic sensor to track noise exposure for example. These sensors act
-
Supplier: Piezo-Metrics
Description: calibration The OEM wireless current sensor transmitter, provides wireless current measurement for an input range of 0-20 mA. Suitable for a range of 4-20 mA sensors such as pressure, inclinometer, accelerometer, temperature & displacement. The small module size allows for the
- Operating Temperature: -4 to 131 F
- Features: DC Current
-
Supplier: Piezo-Metrics
Description: calibration This OEM wireless strain gauge sensor transmitter module provides measurement system for strain gauge, pressure, load cell, linear displacement and other 4 wire bridge sensors. Providing direct mV/V input and 5 V bridge excitation for up to 4 load cells. The
- Operating Temperature: -4 to 131 F
- Inputs: Strain Gauge / Bridge
-
Supplier: Nordic Semiconductor ASA
Description: collect sensor data from the following set of sensors on the Nordic Thingy:53: Accelerometer Microphone Magnetometer Light Temperature, Pressure, Humidity and Air quality Inertial (Accelerometer and Magnetometer) Light and Environment Light and Inertial Environment and Inertial
-
Supplier: Piezo-Metrics
Description: and calibration This OEM wireless 2 KHz strain gauge sensor transmitter provides high speed measurement of strain gauge, pressure, linear displacement and other bridge based sensors including loadcells. The small module size allows for the option of embedding it within the
- Operating Temperature: -4 to 131 F
- Inputs: Strain Gauge / Bridge
-
Supplier: CO2Meter.com
Description: The Indoor Air Quality CO2 Monitor, is a smart indoor air solution for real-time monitoring of carbon dioxide (CO2), temperature, relative humidity, and air pressure via the app. Designed for homes, offices, classrooms, and greenhouses, this compact and accurate indoor air quality device
- Operating Temperature: 32 to 122 F
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Cole-Parmer
Description: • Multiple measurement tools in one package • Auto-zeroing pressure sensor saves time • Automatic density correction increases reading accuracy • Up to five simultaneous measurements on large, backlit graphic display • Intuitive menu structure for easy setup and operation •
- Operating Temperature: 14 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series measuring platform, the TDWLB (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
SensoNODE Blue is Parker’s series of Bluetooth-enabled sensors. Compact, energy-efficient, and wireless, they are designed to provide simple and useful solutions for diagnostic and condition monitoring applications with mobile devices. SensoNODE monitors asset measurements to help predict (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Fi, Bluetooth, and GSM and ISM bands. In addition, they feature low power consumption for battery operation, fast response time, increased sensor diagnostics, and sensor communication integrity check using cyclic redundancy check (CRC). Learn when and why it is best to use digital pressure sensors (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
aluminium oxide sensor. Proven over many years, this sensor is fast responding, reliable, highly accurate and has an overall range of -100 °C to +20 °C dewpoint. A key feature of the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
pharmaceuticals. As with all SHAW dewpoint meters and hygrometers, the SDHmini-Ex utilises the SHAW ultra high capacitance aluminium oxide sensor. Proven over many years, this sensor is fast responding, reliable and highly accurate (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
distortion in the flow profile. Check your specific piping condition against the examples shown below. In order to achieve accurate and repeatable performance, install the flow meter using the recommended number of straight-run pipe diameters upstream and downstream of the sensor. The chart below shows
More Information Top
-
Smart Pressure Sensors with Next Generation Communication Interfaces
The sensor is believed to be world’s first industry grade Bluetooth pressure sensor [6].
-
Sensors
Blood pressure sensor Bluetooth HFP Smartphone .
-
Battery Charge - Battery Charge Manufacturers, Suppliers (Page 10)
*SIXAXIS Wireless Controller Bluetooth * Pressure sensors that rumble with each action making every impact feel like you're right in the game * Controls feature two thumbsticks, D-pad and six buttons * For P3...
-
Joysticks & Game Controllers Manufacturers, Joysticks & Game Controllers Product Catalogs Directory
*SIXAXIS Wireless Controller Bluetooth * Pressure sensors that rumble with each action making every impact feel like you're right in the game * Controls feature two thumbsticks, D-pad and six buttons * For P3...
-
A wireless monitoring system for pulse-oximetry sensors
Integration of other heterogeneous commercial sensors (e.g.: Bluetooth Blood pressure sensor , ECG probes,…) - .
-
Estimation of grip force using the Grip-ball dynamometer.
The Grip-ball consists of an airtight ball that contains a pressure sensor and Bluetooth communication system.
-
Micromanufacturing
APM’s product line includes pressure sensors , Bluetooth modules, dif- ferent wireless products, film bulk acoustic resonators (FBAR), FBAR du- plexers for code-division multiple-access (CDMA) (see Figure C.2), vari- able optical attenuators, optical switches, digital blood pressure monitors, and wireless …
-
Table of Contents
Smart Differential Pressure Sensor with Bluetooth Communication Interface .........................................363 .
-
Ambient Assisted Living. ICT-based Solutions in Real Life Situations
At present time we are conducting tests for monitoring physical activity and cardio-vascular status using Bluetooth enabled blood pressure sensor and a Fitbit flex wristband.
-
Table of contents
… and hold; ADC; CMOS full adder; nonequilibrium Green's function; MOSFET; SRAM; optical phase conjugation; operational transconductance amplifier; Rayleigh channel; single electron transistors; smart antenna; field programmable gate arrays; low pass filter; power amplifier; WLAN; Bluetooth ; MEMS pressure sensor ; low noise amplifier; heterojunction …
Indicates content that may require registration and/or purchase.