Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: Brass Pipe Brushing
- English Size: 0.0625 to 1.5 inch
- Material: Brass/Bronze
- Features: English
-
Supplier: Newark, An Avnet Company
Description: CRIMP STYLE BRASS BUSHING
-
Supplier: Newark, An Avnet Company
Description: CRIMPSTYLE BRASS BUSHING-10SET
-
-
Supplier: Newark, An Avnet Company
Description: BRASS CRIMP BUSHING LONG
-
Supplier: Newark, An Avnet Company
Description: CRIMP STYLE BRASS BUSHING, PACK/100
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation.
- English Size: 0.375 to 0.75 inch
- Features: English
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation.
- English Size: 0.375 to 0.5 inch
- Features: English
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation.
- English Size: 0.25 to 0.375 inch
- Features: English
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation.
- English Size: 0.25 inch
- Features: English
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560924 Brass Bushing is designed for connecting fluid dispensing components. 0.375 in NPT Male x 0.25 in NPT Female.
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560717 Brass Bushing is designed for connecting fluid dispensing components. 0.5 in NPT Male x 0.25 in NPT Female.
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560759 Brass Bushing is designed for connecting fluid dispensing components. 0.75 in NPT Male x 0.25 in NPT Female.
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560719 Brass Bushing is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.125 in NPT Female.
-
Supplier: Accuris
Description: BEARINGS AND BUSHINGS, BRASS AND BRONZE, MACHINED OR FORMED
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of pipe size
- English Size: 0.0625 to 1.5 inch
- Material: Brass/Bronze
- Features: English
-
Supplier: Allied Electronics, Inc.
Description: Instrument Knob, 21⁄32 Diameter, 15⁄32 Height Distinctive knobs for special applications. Glossy or satin finish phenolic for durability and good appearance. Line or slot for indicating a setting. Knobs manufactured from the highest quality heat and impact resistant phenolic resin. Phenolic body
-
Supplier: Allied Electronics, Inc.
Description: Control Knob, Phenolic Body Material, 1⁄4 in. Inner Diameter, 5⁄8 in. Height Distinctive knobs for special applications. Glossy or satin finish phenolic for durability and good appearance. Line or slot for indicating a setting. Knobs manufactured from the highest quality heat and impact resistant
-
Supplier: Allied Electronics, Inc.
Description: Instrument Knob, Phenolic Body Material, 1⁄4 in. Inner Diameter, 25⁄32 in. Height Distinctive knobs for special applications. Glossy or satin finish phenolic for durability and good appearance. Line or slot for indicating a setting. Knobs manufactured from the highest quality heat and impact
-
Supplier: Allied Electronics, Inc.
Description: Instrument Knob, Phenolic Body Material, 1⁄4 in. Inner Diameter, 39⁄64 in. Height Distinctive knobs for special applications. Glossy or satin finish phenolic for durability and good appearance. Line or slot for indicating a setting. Knobs manufactured from the highest quality heat and impact
-
Supplier: Accuris
Description: Bearings and Bushings, Brass and Bronze, Machined or Formed
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Material: Brass/Bronze
- Fitting Type: Reducer
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Material: Brass/Bronze
- Fitting Type: Reducer
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Material: Brass/Bronze
- Fitting Type: Reducer
-
Supplier: Accuris
Description: BUSHINGS, PIPE, BRASS OR BRONZE, THREADED (OUTSIDE HEAD, INSIDE HEAD, AND FACE) CLASS 250
-
Supplier: Accuris
Description: BUSHINGS, PIPE, BRASS OR BRONZE, THREADED (OUTSIDE HEAD, INSIDE HEAD, AND FACE), CLASSES 250 AND 125
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Material: Brass/Bronze
- Fitting Type: Reducer
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
-
Supplier: Radwell International
Description: BUSHING BRASS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LAPP
Description: The SKINDICHT® SR cable clamp is a compact strain relief cable gland constructed of corrosion-resistant nickel-plated brass. Strain relief is achieved by use of specially formed nickel-plated brass saddle clamps and a full length neoprene bushing that protects the cable from
- Opening Diameter: 0.138 to 1.733 inch
- Temperature Range: -4 to 176 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: G.L. Huyett
Description: Reducer bushings are threaded adapters. Bushings functionally decrease the size of a threaded hole. They are commonly used to replace stripped threads or for retrofitting smaller components into larger holes.
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Reducer
- Material: Brass/Bronze, Carbon & Alloy Steel
- Features: English
-
Supplier: Clippard
Description: Swivel Bushing #10-32 to 1/8" NPT
- English Size: 0.125 inch
- Fitting Type: Adapter, Coupling, Hose Fitting, Swivel
- Features: Brass/Bronze, English, Pneumatic Fitting
- Connection Type: Threaded
-
Supplier: RS Components, Ltd.
Description: Reducing bush,3/4in BSP Mx1/2in BSP F
- Material: Brass/Bronze
- Fitting Type: Reducer
Find Suppliers by Category Top
Featured Products Top
-
, molded in UL 94 V-0 rated ABS, include machine screws that thread into integrated brass bushings, which make it ideal for repetitive assembly and disassembly. Economy versions are assembled via self-tapping screws into plastic screw posts. Available colors include black, gray, and (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
plastic. Flanged versions are available with choice of lid or bottom flange. The 1591 series is designed to meet IP54 and endlessly adaptable, easy to machine, and economical. Flame retardant versions, molded in UL 94 V-0 rated ABS, include machine screws that thread into integrated brass (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
(204° C). Terminals and pins are manufactured in a variety of configurations for top mount, bottom mount and feed-thru mounting on chassis, boards and panels. Insulator bushings are manufactured from high grade White PTFE (Teflon) with Tin Plated Brass electrodes Other colors and platings are available. (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings, metric involute splines & bushings, and right-angle metric (read more)
Browse Gears Datasheets for KHK USA, Inc. -
, straight approaches and direct retracts around the compact gang layout. Typical materials: aluminum, stainless, brass/bronze, titanium, and engineering plastics like acetal. Guide Bushing: Program for Support FirstSize to the Stock (read more)
Browse CNC Routers Datasheets for APSX, LLC -
, supporting explosion-proof system designs. A variety of NPT feedthrough types are available, including wire feedthroughs (wire bushings or conduit seals), connectorized feedthroughs, terminal seals for power transmission, and thermocouple feedthroughs for temperature sensing. Designs can be (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
against environmental elements. The drive train is made with steel and techno-polymer gears, supported by hardened steel pinions and mounted on self-lubricating bushings for long, reliable service. Motor speed adjusts automatically for load variations, ensuring consistent cycle times. Motors (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
is made with steel and techno-polymer gears, supported by hardened steel pinions and mounted on self-lubricating bushings for long, reliable service. VB015M actuators are dual voltage. A manual override is standard. Options include programmable positioner, rotary potentiometer and battery (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
lightning strike protection, EMI shielding, advanced primary and secondary battery electrode design, automobile bearings and bushings, as well as air and hydraulic filtration systems. All our expanded metals can be tailored to meet specific mechanical and electrical performance parameters. Whether it (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
: Seals and O-Rings Gaskets Tubing and Pipe Bushings and Bearings Tank and Hose Liners These products are all designed to perform under extreme temperatures and (read more)
Browse Uncategorized Products Datasheets for Pexco
Conduct Research Top
-
Inserting brass bushing into plastic wire connector [MEC]
Induction heating provides, strong threaded connection, fast, accurate and repeatable heating, ability to heat very small areas within precise production tolerances and even distribution of heating
More Information Top
-
The lipid cubic phase or in meso method for crystallizing proteins. Bushings for better manual dispensing
Figure 1 Microsyringe repeat dispensing device with split brass bushing .
-
Extruded Aluminum Enclosures
• Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integrated brass bushings .
-
Davies Molding - 1204AZ - Dials and Knobs - Knobs - Allied Electronics
Brass bushing or plain hole insert.
-
Davies Molding - 1202BA - Dials and Knobs - Knobs - Allied Electronics
Brass bushing or plain hole insert.
-
Bill Of Materials - Tesla 2013 Model S 10kW Charger Module (6009278-00-F)
Transistor Mounting Frame, Injection Molded Plastic, w/ 2 Pressed-In Brass Bushings .
-
Lead-Free Bronze-and Brass Connecting Rod and Piston Pin Bushings for High-End Engine Applications
Continuous cast bronze and brass bushings have proven themselves to be fully functional in these high-load applications.
-
Improved Kolsky-bar design for mechanical characterization of materials at high strain rates
Many laboratories are using brass bushings to support the steel bars.
-
A Miniature Robot for Autonomous Single Neuron Recordings
Brass Bushings .
Indicates content that may require registration and/or purchase.