-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Ball bearing Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 12 VDC
- Continuous Current: 40.54 amps
- Continuous Torque: 16.398230088495573 In-lbs
- Shaft Speed: 2,363 rpm
-
Supplier: ElectroCraft
Description: Our ElectroCraft RapidPowerTM Nema 23 is a high-performance, high-speed brushless BLDC motor with ball-bearing construction, dynamically balanced rotors, and low audible and magnetic noise. It does not include brushes or a commutator. It is compatible with all three-phase
- Other DC Voltage: 160 VDC
- Torque Constant: 38 in-oz/amp
- Continuous Current: 8.7 amps
- Continuous Torque: 4.5625 In-lbs
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: ・High output The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions Thanks to
- Torque Constant: 29.4 to 5.8764 in-oz/amp
- Other Output Power: 0.0434231404708514 to 0.072237878746262 HP
- Continuous Current: 2 to 3 amps
- Continuous Torque: 0.594690265486725 to 0.702654867256637 In-lbs
-
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Three Phase cw & ccw Speed Control
- Other DC Voltage: 30 VDC
- Other Output Power: 0.0100516528867712 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 0.0546371681415929 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Outer Rotor Single Phase
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00160826446188338 HP
- Continuous Current: 0.05 to 0.11 amps
- Continuous Torque: 0.012141592920354 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW IP 45
- Torque Constant: 5.0976 in-oz/amp
- Other Output Power: 0.103867079829969 HP
- Continuous Current: 15.5 amps
- Continuous Torque: 0.000160442477876106 In-lbs
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 24 VDC
- Torque Constant: 4.06392 in-oz/amp
- Other Output Power: 0.100516528867711 HP
- Continuous Current: 20 amps
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 24 VDC
- Torque Constant: 5.3808 in-oz/amp
- Other Output Power: 0.10453719002242 HP
- Continuous Current: 4.7 amps
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 24 VDC
- Torque Constant: 5.47992 in-oz/amp
- Other Output Power: 0.0696914600149466 HP
- Continuous Current: 2.17 amps
-
Supplier: Koford Engineering, LLC
Description: attached to the shaft. The V (vacuum compatable option) has all non outgassing materials suitable for vacuum use and ceramic hybrid ball bearings. Special modifications are possible such as custom shaft lengths.
- Other DC Voltage: 16 to 24 VDC
- Gearbox Efficiency: 86 %
- Shaft Size: 0.1246 inch
- Diameter / Width: 1.9 inch
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 48 VDC
- Torque Constant: 15.8592 in-oz/amp
- Other Output Power: 0.880524792881153 HP
- Continuous Current: 16.5 amps
-
Supplier: H2W Technologies
Description: This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron
- Stroke or X-Axis Travel: 1.75 inch
- Y-Axis Travel: 2.75 inch
- Bearing Type: Ball/Roller Bearing
- Motor Type: DC Brushless
-
Supplier: H2W Technologies
Description: horizontal axis single rail stage (SRS) is a closed loop positioning system that can be used for low to medium force positioning applications. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each
- Stroke or X-Axis Travel: 4 inch
- Z-Axis Travel: 13.8 inch
- Motor Type: DC Brushless
- Drive Type: Direct Drive
-
Supplier: Aerotech, Inc.
Description: Design Features Long life linear motion guide bearing system Ultra-fine resolution Integral bellows waycovers Low-profile compact design Includes brushless, slotless motor
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 3.93700787401575 in/sec
- Carriage Load: 22.05 to 55.125 lbs
- Positioning Accuracy: 0.0005 to 0.005999999999999999 inch/inch
-
Supplier: Allied Electronics, Inc.
Description: Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve
-
Supplier: Aerotech, Inc.
Description: Design Features Long-life linear guide bearing system Submicron closed-loop positioning Low-cost, high-performance stage 6, 13 and 25 mm travel models Precision-ground ball screw Integral or removable motor
- Z-Axis Travel: 0.2362206 to 0.9842525 inch
- Rated Speed: 1.96850393700787 in/sec
- Carriage Load: 55.125 lbs
- Positioning Accuracy: 0.001 to 0.005 inch/inch
-
Supplier: MotiCont
Description: Single-axis Servo Motor Driven Positioning Gantry Stage, 11” (280 mm) Total Travel, 26 micron Resolution. Low Cost High Speed Positioning Compact Package Integrated Position Feedback Sensor High Force Generation Ball or Cross Roller Bearing Slide Low Inertia
- Stroke or X-Axis Travel: 11 inch
-
Supplier: Allied Electronics, Inc.
Description: Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238DBAW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours
- Maximum Air Flow: 210 SCFM
- Maximum Static Pressure: 0.571 in H2O
- Maximum Sound Level: 52 dbA
- Operating Current: 0.54 amps
-
Supplier: Allied Electronics, Inc.
Description: Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238EBHW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours
- Maximum Air Flow: 310 SCFM
- Maximum Static Pressure: 1.1219999999999999 in H2O
- Maximum Sound Level: 64 dbA
- Operating Current: 0.68 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238EBJW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours
- Maximum Air Flow: 340 SCFM
- Maximum Static Pressure: 1.315 in H2O
- Maximum Sound Level: 68 dbA
- Operating Current: 0.9 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238DBHW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours
- Maximum Air Flow: 310 SCFM
- Maximum Static Pressure: 1.1219999999999999 in H2O
- Maximum Sound Level: 64 dbA
- Operating Current: 1.38 amps
-
Supplier: Groschopp, Inc.
Description: Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
- Other DC Voltage: 163 VDC
- Other Output Power: 0.1455 HP
- Gearbox Ratio: 184 : 1
- Shaft Speed: 62 rpm
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: Range: 50mm~1000mm Position Accuracy: 0.05mm Max Speed: 250mm/s Max Load: 25kg Ball Screw: G1204/G1605/G1610
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Allied Electronics, Inc.
Description: Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve
-
Linear Slides and Linear Stages - Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120Supplier: Chengdu Fuyu Technology Co., Ltd
Description: equipment , and 3D printing equipment and other fields. Series: FSL120 Stroke Range: 100mm~2000mm Position Accuracy: 0.05mm Max Speed: 650mm/s Max Load: 100kg Ball Screw: G1610/G2020
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Aerotech, Inc.
Description: load capacity and stiffness with larger bearings and a wider cross-section. Rugged Mechanical Construction A long-life recirculating linear guide bearing system and a low-friction sealing solution make the PRO225SL/SLE an attractive solution for industrial applications such as laser
- Stroke or X-Axis Travel: 3.93701 to 39.3701 inch
- Positioning Accuracy: 0.001 to 0.018 inch/inch
- Drive Type: Ball Screw
- Motor Type: DC Brushless Servo
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Genteq
Description: the motors for their unit. ThinkTank 3.0 motors will only replace 2.5 and 3.0 motors. The control module can still be replaced separately from the motor module. The programs for the furnace or air handler the motor is used in, and the air conditioner it is
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 200 to 1,300 rpm
- NEMA Frame Size: 48 #
- Output Power: 1 HP, 1/2 HP, 300 W
-
Supplier: Rosenberg USA
Description: Aluminum housing, UL94 VO impeller, ball bearings, brushless DC Motor
- Air Flow Rate: 568 SCFM
- Static Pressure: 0.9900000000000001 in H2O
- Maximum Diameter (Fan or Blower Wheel): 9.448824 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Newport MKS
Description: proprietary 4-point contact ball bearing and a 2-piece design which integrates multiple functions, like the bearing ways and the direct drive motor, minimizing the number of parts. The result is a more compact rotation stage with superior stiffness, high reliability and
- Load Capacity: 22.48 lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Newport MKS
Description: proprietary 4-point contact ball bearing and a 2-piece design which integrates multiple functions, like the bearing ways and the direct drive motor, minimizing the number of parts. The result is a more compact rotation stage with superior stiffness, high reliability and
- Load Capacity: 22.48 lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Newport MKS
Description: and enhanced positioning. A high efficiency, brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration. The non-contact direct-drive motor does not wear and introduces only minimal stage heating, with the temperature
- Load Capacity: 606.96 lbs
- Rotary Velocity / Speed: 1,000 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Bodine Electric Company
Description: Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life Permanently lubricated, maintenance free operation Double-reduction worm gearing allows
- Other DC Voltage: 130 VDC
- Other Output Power: 0.125 HP
- Continuous Current: 0.89 amps
- Continuous Torque: 140 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
life in industrial and precision-drive applications. Featuring CW/CCW rotation capability, steel shaft construction, and ball bearing support, the motor delivers reliable and smooth operation in demanding environments. Its customizable structure (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Brushless DC Motors With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
for an additional encoder for slower speed operation for dental implant or endoscopic positioning applications, which can also significantly reduce cabling complexity within the handpiece itself. Preloaded ball bearings insure that the motors are able to withstand the radial (22N) and axial loads (75N (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
art facility allows us to supply highly efficient product well within our customer's tolerance requirement The RBS ball screw product line was developed for the purpose of converting rotary motion (generated by a motor) to linear motion for a payload with minimal friction. One of the applications (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
to the steam. Portescap performs in-house autoclave durability testing on motors using hospital grade equipment. On most motors, the pressure, steam and temperature can lead to premature damage or destruction of bearings, sensors, magnets and stators resulting in either poor performance or motor (read more)
Browse Brushless Motors Datasheets for Portescap -
patient. The design also enables high speed, torque, and efficiency, matching the demanding needs of the turbine. - Long Life. Brushless DC motors are electronically commutated and come with ball bearings as standard, producing or exceeding the required life expectancy (read more)
Browse DC Motors Datasheets for Portescap -
effective way. They are in part designed to be generic so that they can cover a wide range of applications. ALSO check out our Brushless DC Motors. One of our key competencies is the design and development of advanced (read more)
Browse Stepper Motors (rotary) Datasheets for GEEPLUS Inc. -
expertise enable us to deliver exceptional solutions tailored for superior responsiveness, reliability, and precision. Our brush DC and brushless DC motors offer optimal torque and efficiency in compact, lightweight designs, ensuring consistent performance even in the most challenging environments (read more)
Browse DC Motors Datasheets for Portescap -
enclosed with permanently lubricated ball bearings for long-lasting, smooth operation. ElectroCraft, Inc. is a global provider of dependable, application-engineer ed fractional-horsepowe r motor and motion products. Our products are found in thousands of different applications (read more)
Browse Stepper Motors (rotary) Datasheets for ElectroCraft
More Information Top
-
Axial Flux Permanent Magnet Brushless Machines
The acoustic noise of HDD brushless motors with ball bearings is usually below 30 dB(A) and projected mean time between failures MTBF = 100 000 hours.
-
Hull-Cleaning Robot for Large Ships - Nasa Tech Briefs :: NASA Tech Briefs
The EC series brushless motors incorporate ball bearings or ruby bearings that also add to the longevity of the motors — especially needed in such harsh conditions.
-
Axial Flux Permanent Magnet Brushless Machines
The acoustic noise of HDD brushless motors with ball bearings is usually below 30 dB(A) and projected mean time between failures MTBF = 100 000 hours.
-
Flight Formation Control
Ball bearing joint Brushless motor .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/30057/opticalresolutio00crit.pdf?sequence=1
two-phase 60 Hz brushless ball bearing torque motors .
-
Purge System for Rotary Blood Pumps
The life of miniature ball bearing brushless DC motors could be 20,000 h (7) so that no motor replacement would be required for the duration of assist.
-
Shopping - Best Prices On The Grip-Rite 4.3 gallon twin stack compressor - Big Bruin
The 3450 RPM induction ( brushless ) style motor has ball bearings for greater durability, a heavy duty pump with cast-iron cylinder, and overload protection with a manual reset.
-
Visible imaging spectrometer and infrared radiometer (VISIR) for coastal zones and land applications
Brushless motor / resolver Ball bearings , lead lubricated, preloaded (same concept foreseen .
-
Vac Pressure OEM Pumps
Service-Free Motor... brushless motor has sealed ball bearings and thermal protection.
-
Motorized Impellers - Fans, Motors & Thermal Management from Allied Electronics
Quiet, Space-Saving Fresh Air Cooling, Backward Curved Blades w/ High Efficiency Air Flow, Clockwise Rotation as Viewed from Air Intake Side, Permanently Lubricated Double-Sealed Ball Bearings , Brushless DC Motor for Excellent Control, Reverse Polarity Protected (6 .
Indicates content that may require registration and/or purchase.