-
Supplier: Accuris
Description: EXPLOSIVE COMPOSITION A-5
-
Supplier: Accuris
Description: (SER 53/017) QUALIFICATION AND FINAL (TYPE) QUALIFICATION PROCEDURES FOR NAVY EXPLOSIVES (HIGH EXPLOSIVES, PROPELLANTS, PYROTECHNICS AND BLASTING AGENTS)
-
Supplier: Accuris
Description: CARTRIDGE, 30MM HIGH EXPLOSIVE DUAL PURPOSE, M789
-
-
Supplier: Accuris
Description: CARTRIDGE, 25 MM, HIGH EXPLOSIVE INCENDIARY (M5) PGU-25/U
-
Supplier: UL Standards & Engagement
Description: equipment (*) (*) (*) 5.3.1 Determination of maximum surface temperature Modified (see 3) non-electrical (*) (*) (*) 5.3.2.1 Group I electrical equipment Modified (see 4) non-electrical (*) (*) (*) 5.3.2.2 Group II electrical equipment Modified (see 5) non-electrical (*)
-
Supplier: CSA Group
Description: Preface This is the second edition of CAN/CSA-C22.2 No. 60079-5, Explosive atmospheres - Part 5: Equipment protection by powder filling "q", which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard
-
Supplier: UL Standards & Engagement
Description: range for the atmosphere of -20 °C to +60 °C, the normal ambient temperature range for the Ex Equipment is -20 °C to +40 °C, unless otherwise specified and marked. See 1. It is considered that -20 °C to +40 °C is appropriate for many items of Ex Equipment
-
Supplier: UL Standards & Engagement
Description: Applies 5.1 Environmental influences Applies 5.1.1 Ambient temperature Applies 5.1.2 External source of heating or cooling Applies 5.2 Service temperature Applies 5.3.1 Determination of maximum surface temperature Applies 5.3.2.1 Group I electrical equipment
-
Supplier: UL Standards & Engagement
Description: exceed 15 kV r.m.s., a.c. or d.c. NOTE 3 Short circuit currents flowing through increased safety connections of mains circuits are not considered to create a significant risk of ignition of an explosive gas atmosphere due to movement of connections as a result of mechanical
-
Description: stated. For Level of Protection "eb", this standard applies to electrical equipment where the rated voltage does not exceed 11 kV r.m.s., a.c. or d.c. For Level of Protection "ec", this standard applies to electrical equipment where the rated voltage does not exceed 15 kV r.m.s.,
-
Supplier: CSA Group
Description: stated. For Level of Protection "eb", this standard applies to electrical equipment where the rated voltage does not exceed 11 kV r.m.s., a.c. or d.c. For Level of Protection "ec", this standard applies to electrical equipment where the rated voltage does not exceed 15 kV r.m.s.,
-
Description: contacts in clauses 4.3.1 and 4.4.1, major change type C1 3) Cells and batteries in clauses 4.3.5.1 and 4.4.5.1, major change type C2 4) Overload or malfunction condition for the determination of temperature class for "tb" converter fed rotating electric machines, major change type C3
-
Description: Reaffirmed 2008. This project provides recommended practices for the prediction and practical determination of safe distances from radio and radar transmitting antennas when using electric blasting caps to remotely detonate an explosive charge. Specifically, this document includes
-
Description: use in explosive gas atmospheres. This part of IEC 60079 applies to electrical equipment where the rated input voltage does not exceed 15 kV r.m.s. AC or DC including where the internal working voltages of the Ex product exceeds 15 kV, for example starters for HID luminaires. This part of IEC
-
Supplier: CSA Group
Description: II electrical equipment with type of protection “n” which includes; sealed devices “nC”, hermetically sealed devices “nC”, non-incendive components “nC” and restricted breathing enclosures “nR” intended for use in explosive gas atmospheres. This part of IEC 60079 applies to electrical
-
Description: Standards 11 2.3 Referenced Governmental Publications 11 2.4 Related Standards 12 3. Definitions 12 4. General Requirements 18 5. Transportation of Explosives 18 5.1 General Provisions 18 5.2 Transportation Vehicles 19 5.3 Operation of Transportation Vehicles 20
-
Supplier: CSA Group
Description: circuits. This Technical Specification applies to electrical equipment utilising voltages not higher than 40 V d.c. and a safety factor 1,5 for Groups IIB, IIA, I and III. It is also applicable to Group IIC "ic" apparatus with a safety factor 1,0. Group IIC "ib" apparatus with a safety
-
Description: circuits. This Technical Specification applies to electrical equipment utilising voltages not higher than 40 V d.c. and a safety factor 1,5 for Groups IIB, IIA, I and III. It is also applicable to Group IIC "ic" apparatus with a safety factor 1,0. Group IIC "ib" apparatus with a safety
-
Supplier: AENOR
Description: Non-electrical equipment intended for use in potentially explosive atmospheres - Part 5: Protection by constructional safety "c"
-
Supplier: AENOR
Description: Non-electrical equipment intended for use in potentially explosive atmospheres - Part 5: Protection by constructional safety 'c'
-
Supplier: Clark Solutions
Description: locations. It can be used in a wide variety of applications where space is at a premium. Ambient temperatures can be as low as -58°F (-50°C) or as high as 203°F (95°C). All metal wetted parts comply with NACE MR-0175. The stainless steel design and enclosure type 4X rating assure
- Switch Point Range: 50 to 150 psi
- Deadband: 5 to 15 psi
- Accuracy: 0.01 ±% FS
- Operating Temperature: -58 to 203 F
-
Supplier: Indium Corporation
Description: NanoFoil®, a nanotechnology material, is manufactured in a variety of forms including sheets and preforms. NanoFoil® sheets are available as standard or plated with solder. Common foil thicknesses are 40um, 60um and 80um and range in sizes from 4” x 5” up to 43.5” x 9”. Other
-
Supplier: Indium Corporation
Description: NanoFoil®, a nanotechnology material, is manufactured in a variety of forms including sheets and preforms. NanoFoil® sheets are available as standard or plated with solder. Common foil thicknesses are 40um, 60um and 80um and range in sizes from 4” x 5” up to 43.5” x 9”. Other
-
Description: measurement of fields in the neighborhood of flammable materials and explosive devices, even though exposure standards for these situations have not been established.
-
Supplier: Automation24, Inc.
Description: The PT-500C-5-PSI-G-L1-E0-P1-40-N0 submersible pressure transducer from APG sensors features built-In lightning transient protection, class 1, division 1/zone 0 protection suitable for explosive environments, field adjustable “zero”. The housing is stainless steel with viton seals and
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: The PT-500C-5-PSI-G-L1-E0-P37-40-N0 submersible pressure transducer from APG sensors features built-In lightning transient protection, class 1, division 1/zone 0 protection suitable for explosive environments, field adjustable “zero”. The housing is stainless steel with viton seals and
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Honeywell Sensing & IoT
Description: Systems Intended for Use in Potentially Explosive Atmospheres (94/9/EC) commonly referred to as the ATEX Directive.
- Maximum Current Rating: 4 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: -20 to 75 C
- Operating Force: 57.5488 oz
-
Supplier: Honeywell Sensing & IoT
Description: whisker types listed in the LSX order guide are non-sparking materials. The MICRO SWITCH LSX withstands pressure of an internal explosion and cools the exploding gases below the kindling temperature of the explosive atmosphere. Flame paths are provided by the cover-housing threads and an
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 121 C
-
Supplier: Terra Universal, Inc.
Description: UL-listed explosion-proof for Class 1 locations, Group D atmospheres (contact Terra for a complete list of these locations/atmospheres) Provides 36.5 square inches (0.02 m2)of heating surface Offers a temperature range from 38°C to 220°C Thermostatic safety, set at 243°C,
- Temperature Range: 100 to 428 F
- Operating Temperature: 100 to 428 F
- Heater Type: Aluminum
- User Interface: Analog Front Panel
-
Supplier: Honeywell Sensing & IoT
Description: whisker types listed in the LSX order guide are non-sparking materials. The MICRO SWITCH LSX withstands pressure of an internal explosion and cools the exploding gases below the kindling temperature of the explosive atmosphere. Flame paths are provided by the cover-housing threads and an
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Restek
Description: particle size: 5μm, spherical pore size: 60Å carbon load: 23% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly retentive and selective for aromatic and unsaturated compounds. Increased retention and selectivity, compared to phenyl phases. Excellent selectivity for
- Packing Material Diameter: 5 µm
- Pore Diameter: 0.006 µm
- Column Length: 3 to 25 cm
- Internal Diameter: 1 to 4.6 mm
-
Supplier: Restek
Description: particle size: 5μm, spherical pore size: 110Å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C The Pinnacle® II Biphenyl phase offers alternate selectivity to straight-chain hydrocarbon phases, and enhanced selectivity and retention for unsaturated compounds, compared to
- Packing Material Diameter: 5 µm
- Pore Diameter: 0.011 µm
- Column Length: 15 to 25 cm
- Internal Diameter: 4.6 mm
-
Supplier: Rogers Machinery Company, Inc.
Description: and pressures are available upon request. These dryers can be used in continuous or intermittent service, downstream of oil lubricated or oil-free compressors, and are compatible with corrosive, toxic or explosive environments. Every unit we build incorporates our AMLOC® energy management
- Drying Capacity: 5,810 SCFM
- Dryer Technology: Desiccant
-
Supplier: Caterpillar Oil & Gas
Description: Cat C32 ACERT hazardous location engines to deliver excellent performance with low operating costs and emissions. Hazardous location engines are certified to operate in potentially explosive environments. Applications powered by C32 ACERT engines include well stimulation pumping, pump skids,
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: R. STAHL, Inc.
Description: Robust, seawater resistant aluminium enclosure Flashing frequency 1 Hz Flashing energy 5 Joules Integrated Ex e connection chamber Light dome available in: signal yellow, red, orange, green, blue and clear Steady beacon in LED technology Extreme temperature range -40 ... +50 °C The
- Supply Voltage: AC Voltage, DC / Battery
- Color: Blue, Clear, Green, Red, Yellow
- Features: Explosion Proof, Other, Outdoor Rated / Weatherproof
- Visual Indicators: Flashing Light
Find Suppliers by Category Top
Featured Products Top
-
, high-torque motors from MICROMO. The XPAK uses fluorescence detection technology to detect a wide variety of explosives, ranging from TNT and C4 to ammonium nitrate. The unit contains a removable baton wrapped with specially treated paper. The user swipes the baton (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
safety standards that make this device exceptional in its class. To celebrate our best-performing product, 3 years since launch, we’re offering a FREE* Cygnus S2C-Ex Probe when you order a Cygnus 1 Ex PRO Anniversary kit (includes a Cygnus 1 Ex PRO Gauge and a Cygnus T5B (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
equipment used in explosive or hazardous environments. To celebrate our best-performing product, 3 years since launch, we’re offering a FREE* Cygnus S2C-Ex Probe when you order a Cygnus 1 Ex PRO Anniversary kit (includes a Cygnus 1 Ex PRO Gauge and a Cygnus T5B-Ex Probe (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
. On-Stream Inspection (OSI) Developed with Ionix® Advanced Technologies, this twin-element, 5.0 MHz ultrasonic transducer measures the remaining wall thickness range from 2.5 mm to 50 mm, depending on the temperature and material. It has great wear resistance (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Cygnus 1 Ex PRO gauge, a Cygnus T5B-Ex Probe and a FREE Cygnus S2C-Ex Probe* The Cygnus 1 Ex PRO Anniversary kit includes a Cygnus 1 Ex PRO Gauge, a Cygnus T5B-Ex Probe and a FREE Cygnus S2C-Ex Probe featuring: 3 measuring modes, Live A-Scan & B-Scan, advanced data (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Rosenberg’s explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
5-Pole Low-Pass Filtering Up to 160dB CMR 85dB NMR at 60Hz, 80dB at 50Hz Protected Against Reverse Connection of Loop Voltage -40°C to +80°C Operating Temperature Mounts on DIN Rail EN 50022, 35x7.5 or 35x15 CSA C/US Certified (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
EXAIR's Dual Hazardous Location Cabinet Cooler® Systems provide a powerful, maintenance-free solution for protecting large electrical enclosures in hazardous environments. Designed for classified areas, including Class I Div 1, Groups A, B, C, and D; Class II Div 1, Groups E, F, and G; and (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
-50°C to +105°C, these adaptor assemblies comply with key harmonised standards including: BS EN 1127-1 BS EN 13463-1 BS EN 13463-5 (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
to earn International Electrotechnical Commission (IEC) certification to the IEC/EN 60079-29-1 standard. The standard under explosive atmospheres is Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases. Certification to this gas performance standard (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Army > Regulations > [FDBKF2003110608151107875] 385-40 - Accident Reporting and Records
Expected damage, 2- 5c Explosives accident investigation, 9-3 Explosives accident report, 9-4 Explosives Accidents, 9-1 Fire .
-
Primary Explosives
and Rinkenbach [82] reported 273 C (hot iron dish method, which determines the temperature at which material explodes instantaneously or within 1 s); Hitch gave 300–301 C [80], and W€ohler and Martin 297 C ( explosion within 5 s) [83].
-
Explosion limits of industrial spirit and their affecting by temperature
LEL25 C 5 lower explosion limit of industrial spirit at the temperature 25 C in vol % t 5 working temperature in C The results of the influence of temperature on upper explosion limit calculated by means of Eqs.
-
Practical issues with marginally explosible dusts—evaluating the real hazard
… maximum rate of pressure rise (typically indi- cated as (dP/dt)max) T 5 minimum ignition temperature (typically indi- cated as layer, TL, or cloud, TC) E 5 minimum ignition energy (typically indicated as MIE) C 5 minimum explosive concentration (typically indi- cated …
-
Effects of water in film boiling over liquid metal melts
… 21 seconds 2 explosions: 5, 10 seconds at 530 C 2 explosions: 2, 6 seconds at 500 C Violent explosion (strongest) at 500 C Violent explosion at 500 C Hi Id explosion at 510 C 5 distinct explosions at 430 C, emptyiny …
-
Fire-Risk Modelling of Machinery Space: An Application of Approximate Reasoning Approach (Fuzzy Averaging Method) In Passenger Ship Engine Room
… 1 • Leakage Oil (LO): 8 ships – M/E LO piping: 2 – G/E LO piping: 1 – LO tank: 1 – LO strainer: 3 – M/E crankcase explosion: 1 • M/E Turbo Charger (T/ C ) explosion : 5 ships • Waste Oil …
Indicates content that may require registration and/or purchase.