Products/Services for Cable RF Leak Detectors
-
Liquid Leak Detectors - (258 companies)Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects which allow liquid to seep out of a pipe or tank. In reality, they almost always have...Leak Detection MethodSpecific Detectable Liquid TypesDetectable Liquid Features -
Underground Locating Equipment - (46 companies)Underground locating equipment locates buried utility lines and infrastructure. This includes marker systems, fault detectors, ground penetrating radar, metal detectors, RF equipment, acoustic detectors, and beacon (sonde) devices. Underground... -
Level Sensors - (1154 companies)Harsh environments, such as cooling towers, reservoirs, vented fuel tanks, drain sumps or air washers. Capacitive or radio frequency (RF) sensors. Image Credit: Sensors.mag. The sensor is composed of a coaxial capacitor. All surfaces of the conductor... -
RF Phase Detectors and Comparators - (55 companies)RF phase detectors and comparators are circuits or instruments that provide a DC output voltage proportional to the difference in phase between two RF signals. They include local oscillator (LO), radio frequency (RF), and intermediate frequency... -
Level Switches - (624 companies)...over a single line. The advantages of serial communication are that the data can be sent further, and the cable connection is simpler and uses fewer wires. Serial interfaces use a serial communication protocol such as universal serial bus (USB... -
Leak Testing Equipment - (441 companies)...configurations require a separate leak detector or sensor as an input. Such types of leak testing equipment are often equipped with various other components such as pumps, calibrators, gauges and cases. Specifications. Output options include analog voltage...
-
RF Power Detectors - (32 companies)RF power detectors are devices that detect an RF signal and convert it to an output that corresponds to the RF power. These devices typically connect in-line with coaxial connectors. RF power detectors pick up radio frequency signals and generate...
-
RF Power Detector ICs - (19 companies)RF Power Detector IC's. are chips that detect the presence and strength of an RF signals and provide a corresponding output. Description. Radio Frequency (RF) Power Detector ICs are chips that detect the presence and strength of an RF signals...
-
Liquid Level Switches - (368 companies)Harsh environments, such as cooling towers, reservoirs, vented fuel tanks, drain sumps or air washers. Capacitive or radio frequency (RF) sensors. Image Credit: Sensors.mag. The sensor is composed of a coaxial capacitor. All surfaces of the conductor...
-
Flaw Detectors - (252 companies)...integrity, general corrosion detection, inclusions, machining or grinding damage, metal detector or rebar absence, manufacturing of metals or webs, packaging defects or leaks, pore or void, pressure vessel flaws or cracks, rail inspection, subsurface crack...
Product News
-
EXAIR
EXAIR's Ultrasonic Leak Detector EXAIR 's Ultrasonic Leak Detector (ULD), a hand-held instrument engineered to help locate the source of costly leaks in a compressed air system, has received an upgrade in look and function. The EXAIR ULD can play a major role to identify and pinpoint costly leaks that often go undetected, allowing quick repair and cost savings. Testing the various unions, pipes, valves and fittings of a complete installation can be done quickly and effectively at distances up to 20' (6.1m) away. High pressure... (read more) -
Acme Engineering Products
Refrigerant Leak Detector The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution, 0-1000PPM measuring range, and operating temperature and humidity characteristics, the REF-IR-ST far exceeds the current ASHRAE 15 requirements. Learn more. (read more)Browse Gas Transmitters Datasheets for Acme Engineering Products -
Busch Vacuum Solutions
Leak detectors TAPIR Accurate measurement results. Ultra-fast response time. Short start-up times. Detachable control panel. High definition color display with touchscreen. Intuitive menu navigation. Customizable parameter settings. Integrated SD memory card (read more)Browse Vacuum Gauges and Instruments Datasheets for Busch Vacuum Solutions -
Busch Vacuum Solutions
Leak detectors-improve efficiency and reliability Leaks in vacuum systems can cause considerable damage in sensitive industrial processes. Vacuum pumps may fail or require more frequent service. The output quality can suffer, and losses in energy efficiency can occur. As a result, energy costs and overall operating costs increase drastically. Our TAPIR leak detectors have been specially designed to avoid all these problems. They can locate and quantify leaks precisely. Thus, improving the output quality, efficiency and reliability... (read more)Browse Leak Testing Equipment Datasheets for Busch Vacuum Solutions -
Agilent Technologies - Vacuum Products
Agilent Multi-Gas CrossLab Sniffer Leak Detector The Multi-Gas CrossLab Sniffer is a mini-sized portable leak detector, with high sensitivity. It provides an economical approach for leak checking pressurized gas distribution systems and their sub-assemblies. The sniffing style application method is perfect for locating and eliminating leaks from the gas source to the terminus. Learn more here. (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
MSA Safety
Observer-i Ultrasonic Gas Leak Detector Designed with Artificial Neural Network (ANN) intelligence and real-time broadband acoustic sound processing technology, the state-of-the-art Observer-i Ultrasonic Gas Leak Detector sets a new global industry standard in highly reliable ultrasonic gas leak detection with unprecedented suppression of false alarms. With the incorporation of ANN technology, the breakthrough Observer-i Detector makes it possible to fully analyze the sound spectrum above 12 kHz. The ANN algorithm has been "trained... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Agilent Technologies - Vacuum Products
Vacuum Pumps & Helium Leak Detectors for eMobility Vacuum and leak detection solutions are key elements in advanced industrial processes for the electrification of vehicles. Agilent is committed to providing solutions to help in the transition to sustainable mobility. Open this page to learn more. (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Asahi/America, Inc.
LEAK DETECTION two effective means to identify a leak and find its source; Low Point Leak Detection (LPLD) and Full Line Cable Leak Detection (FLCLD). To utilize either of these two methods, a double containment piping system must be implemented. EPA Regulation 40 CFR 280 regulates Underground Storage Tanks (USTs) to minimize the effects of a leading source of groundwater contamination. All pressurized underground piping connections to USTs must be secondarily contained and have automatic line leak detection... (read more) -
Rego Electronics Inc.
RF Coaxial Cable Assemblies Product Series -. Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables. Features & benefits -. A full range of customized products. Good RF characterization / Low cost, short lead time. Target Market - Wireless infrastructure, Automotive, Broadband, Test and Instrumentation, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission, Networking Equipment (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for Rego Electronics Inc. -
PEI-Genesis
Custom RF Cables Made Easy Custom RF Cables Made Easy. At PEI-Genesis, we make RF cable assemblies simple: *Any configuration - built to your specs, no matter the application. *Fast, flexible support - our RF experts guide you every step of the way. *Proven reliability - trusted in aerospace, defense, medical, wireless, and more. *Global reach - the support you need, wherever you do business. Your projects demand precision and performance. With PEI-Genesis, you get both -- customized your way. RF Connectors and Cable... (read more)
-
The underlay/overlay controversy
WSD opponents have not yet addressed the high gain detector issue, but have focused on issues … … possible inter- ference to users of cable or satellite TV due to leakage of the WSD signal … … TV receivers with limited RF shielding, possible interference to …
-
Attenuation measurements
RF leakage may be reduced by using good condition precision connectors and semi rigid cables , wrapping connectors, isolators and other components in aluminium foil, keeping the if source a distance from the detector and ensuring that there is no other laboratory work …
-
Microwave Measurements
RF leakage may be reduced by using good condition precision connectors and semi-rigid cables , wrapping connectors, isolators and other components in aluminium or copper foil, keeping the RF source a good distance from the detector and ensur- ing that no other …
-
http://www-pub.iaea.org/MTCD/publications/PDF/trs471_web.pdf
Helium leak checker; residual gas analyser; Gow-Mac leak detector for leak testing high pressure targets; RF ‘dummy load’ resistors for high and medium power (one each … … coupler and power meter; an array of 50 ohm RF cable adaptors, tees, miniature directional …
-
Electromagnetic Compatibility Engineering Complete Document
Precompliance EMC measurements, 688 1-m radiated emission, 713 common-mode cable currents, 690 conducted: emission, 700 immunity, 720 electrical … … 725 harmonics, 724 immunity, 717 inrush current, 725 leakage at seams, 697 magnetic … … 176, 383 Quasi-peak detector , 709 Quiet ground, 114 … … plane cutouts around connectors, 634 ground plane slots, 627 ground plane splits, 628 RF environment, 547 RF …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Underground Storage Tanks > Standards > Standard Test Procedures for Evaluating Leak...
LEAKWISE Groundwater Monitor ID-220 Series Hydrocarbon on Water Detector System radio frequency ( RF ) attenuation Armstrong Monitoring Corp. AMC 5100, Leak Detection Cable AMC-5007 .
-
A Scanning, All-Fiber Sagnac Interferometer for High Resolution
Magneto-Optic Measurements at 820 nm
H) Electronic noise from stray RF fields and ground loops can cause spurious first harmonics and its … In particular, stray signals from the function generator can leak onto the SLED, the detector and cables running to and from the Lock-In Amplifiers.
-
Rapid electromagnetic warming of cells and tissues
Holes at the top (for access and the infrared camera) and bottom (for cold nitrogen entry) are fitted with flanged pipes, which act as waveguides below their cutoff frequencies and attenuate any RF leakage by more than 55 dB. Ferrite beads are placed on the coaxial cables from the RF detector diodes to their analog amplifiers in order to increase inductance.
-
LCLS Ultrafast Science Instruments:Conceptual Design Report
The Main Drive Line (MDL) supplies the RF phase locked fiducial and 360 Hz timing triggers to … … in the Event Generator (EVG) which then sends it out over fiber optic cable to the EVRs … Detector Triggering: The 2D pixelated detector often times needs to start and stop integration cycle shortly before the arrival of the X-ray pulse and for a preset integration time to minimize the effect of charge leakage .
Indicates content that may require registration and/or purchase.