Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thinklogical
Description: Camera Fiber-Link 3000: Supports Camera-Link™ base configurations with pixel clocks from 20-85MHz Camera Fiber-Link 4000: Supports all Camera-Link™ full/medium/base configurations with pixel clocks from 20 -85MHz Camera Fiber-Link
-
Supplier: Sentech America
Description: The STC-CL232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" monochrome CCD. It features full frame, 30fps, UXGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 2.9133874 inch
-
Supplier: Xenics nv
Description: The Gobi-640-CL guarantees to be the most versatile industrial camera on the market with excellent image quality, high thermal resolution (0.050C) and accurate thermal analysis capabilities. The advantages of a high quality infrared camera are now combined with the power of a
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Camera Link®
-
-
Supplier: Sentech America
Description: The STC-CMC120APCL color camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 12 Megapixel sensor which outputs full resolution at 62 fps. STC-CMC120APCL also provides
- Maximum Frame Rate: 62.3 fps
- Width / Diameter: 2.6771668 inch
- Height: 2.6771668 inch
- Length: 1.574804 inch
-
Supplier: Sentech America
Description: The STC-POCL501A is a full featured, cost effective, QSXGA, digital Power Over Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” color CCD with RGB Primary Color Filter and also features partial scanning, triggering, and
- Maximum Frame Rate: 16 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.60236307 inch
-
Supplier: Aitech Defense Systems, Inc.
Description: Connector Front Panel 3M Connector Meets the CameraLink™ Connector Specification Base Configuration - Single Channel Link, Single Cable Connector UART Port for Camera Control Four (4) Camera Control Signal Pairs (CC1 - CC4) High Frame Rate Grabbing Capability (Over 50 Fps) High
-
Supplier: Cicoil Corporation
Description: Ideal for Motion Video, Vision and Frame Grabber Applications Exceeds Camera Link© Standards Separately-Shielded Conductors in Flat Package Provides Fastest Data Speeds
- Operating Temperature: -65 to 165 C
- North American (AWG): 28 AWG
- Cable Length: 3 to 12 ft
- Rated Amperage: 5 amps
-
Supplier: Allied Electronics, Inc.
Description: Mini-Camera Link Cable Assembly (2 meters)
-
Supplier: Allied Electronics, Inc.
Description: Mini-Camera Link Cable Assembly (5 meters)
-
Supplier: Allied Electronics, Inc.
Description: Mini-Camera Link Cable Assembly (10 meters)
-
Supplier: Teledyne DALSA
Description: grabbers based on standards including GigE Vision™, Camera Link® and Camera Link HS™.
- Digital Input Pixel Acquisition Depth: 16 bits
- On-board Video Memory: 512 MB
- Overlay Buffer Memory: 512 MB
- Operating Temperature: 50 to 122 F
-
Supplier: Edmund Optics Inc.
Description: AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and green.
- Maximum Frame Rate: 25.2 fps
- Sensitivity: 1.25 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Edmund Optics Inc.
Description: AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and green.
- Sensitivity: 1.1 Lux
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and green.
- Maximum Frame Rate: 30 fps
- Sensitivity: 1.4 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Edmund Optics Inc.
Description: AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and green.
- Maximum Frame Rate: 22 fps
- Sensitivity: 0.4 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Advantech
Description: Axion 1xE, 1-port PCI Express Camera Link Frame Grabber Half-Size PCI Express Board Gen 2.0 x4 Camera Link clock up to 85 MHz Camera Link Base/Medium/Full/80-Bit Supports up to 4 independent cameras Supports PoCL and non-PoCL cameras with
-
Supplier: Advantech
Description: Axion 2xB, 2-port PCI Express Camera Link, Base Frame Grabber Half-Size PCI Express Board Gen 2.0 x4 Camera Link clock up to 85 MHz Supports 2 Base CL cameras Supports PoCL and non-PoCL cameras with SafePower Image sizes up to 268,435,456 x 16,777,216
-
Supplier: Advantech
Description: Axion 1xB, 1-port PCI Express Camera Link, Base Frame Grabber Half-Size PCI Express Board Gen 2.0 x4 Camera Link clock up to 85 MHz Supports 1 Base CL camera Both CL and I/O connector on one bracket (only one slot needed) Supports PoCL and non-PoCL cameras
-
Supplier: Newark, An Avnet Company
Description: CAMERA LINK CABLE ASSEMBLY, SDR/SDR, PVC, IV, 5M / LCOM
-
Supplier: Newark, An Avnet Company
Description: CAMERA LINK CABLE ASSEMBLY, MDR/SDR, PVC, IV, 5M / LCOM
-
Supplier: Newark, An Avnet Company
Description: CAMERA LINK CABLE ASSEMBLY, SDR/SDR, PVC, IV, 3M / LCOM
-
Supplier: Newark, An Avnet Company
Description: CAMERA LINK CABLE ASSEMBLY, MDR/SDR, PVC, IV, 3M / LCOM
-
Supplier: e-con Systems™ Inc
Description: Overview NeduCAM25 is a full HD FPD-Link III camera module based on onsemi®'s AR0234 sensor. It uses the FPD-Link III interface, a shielded coaxial cable for reliable transmission of both power and data for long distances up to 15m with low latency. Also, this module is capable
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 to 120 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: includes NeduCAM81 camera modules, featuring an 8MP HDR color camera module with FPD-Link III serializer, a 15-meter coaxial cable with FAKRA connector, and an FPD-Link III deserializer board with four camera connectors. This cutting-edge multi-camera
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 22 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: RS Components, Ltd.
Description: TP-Link TAPO C310 CCTV Camera
- Horizontal Resolution: 2,304 lines
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CCD CAMERA, 1004X1004, 30 FPS, 3-PIN CONNECTION, 12 VDC, CAMERA LINK. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: Radwell International
Description: 2/3" MONOCHROME PROGRESSIVE SCAN 5 MEGAPIXEL CAMERA W/ CAMERA LINK OUTPUT, 15 FPS, POCL. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: e-con Systems™ Inc
Description: Overview NeduCAM25_CUTDA4 is a full HD global shutter FPD-Link III color camera for Texas Instruments® SK-TDA4VM developer kit. This camera solution contains NeduCAM25 - a full HD global shutter color camera module with FPD-Link III serializer, a 15 meter coaxial
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 to 120 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Texas Instruments
Description: CAMERALYNX-High performance 1394 3.3V Camera ASIC & Link Layer for PC cameras, webcams & video conf. 80-TQFP -40 to 85
- Technology: IEEE 1394 (FireWire®)
- Features: Other
-
Supplier: Accuris
Description: Indoor optical camera communication transceivers \x96 System architecture, physical layer and data link layer specification
-
Description: all other industrial SWIR cameras. The SWIR camera uses medium configuration Camera Link™ to output the video imagery at the full data rate of 90 fps. Base Camera Link™ can also be used at lower frame rates. Princeton Infrared Technologies’ MVCam SWIR
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 90 to 385 fps
- Width / Diameter: 3.3858286 inch
- Height: 3.3858286 inch
-
Supplier: Teledyne DALSA
Description: ML is our first camera with native fiber optic connectors, which lets you take advantage of low-cost fiber for long cables and immunity to electrical interference. Pair with Xtium2 for ultimate performance Building on the field proven capabilities of Teledyne DALSA’s Xtium™ family of frame
- Horizontal Resolution: 8,192 to 16,384 lines
- Vertical Resolution: 3 to 4 lines
- Imaging Technology: CMOS, Digital
- Format / Output: Camera Link®
-
Supplier: BAE Systems - Fairchild Imaging
Description: Our SciMOS 2051 F2 Camera is based on the revolutionary ultra-low noise Scientific CMOS (sCMOS) technology that is opening up new possibilities in a range of marketplaces from scientific applications to medical imaging. This camera combines large field of view, high sensitivity, high
- Horizontal Resolution: 2,560 lines
- Maximum Frame Rate: 90 to 197 fps
- Width / Diameter: 3.45 inch
- Height: 3.45 inch
-
Supplier: Xenics nv
Description: The Cougar-640 excels in performance for any R&D spectroscopy or semiconductor failure analysis task. These demanding applications, where very low light levels need to be measured, require cameras with low dark current, low noise and best response in the SWIR range. All of these features are
- Horizontal Resolution: 640 lines
- Vertical Resolution: 512 lines
- Format / Output: Camera Link®
- Features: Cooled Sensor, Low Light, Other
-
Description: The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision applications. The
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 37 to 48 fps
- Width / Diameter: 4.0157502 inch
- Height: 4.0157502 inch
Find Suppliers by Category Top
Featured Products Top
-
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-GigE External Frame Grabbers allows designers to treat Camera Link Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With these external frame grabbers, Camera Link cameras can enjoy (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-U3 External Frame Grabbers help designers leverage the performance attributes of USB 3.0 – including high-bandwidth output, power over cable, and computing platform choice – by converting Camera Link cameras into native USB3 Vision cameras. With these (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
The Forge 5GigE area scan camera family for machine vision is constructed on an all-new modern platform. Forge is designed to provide the richest combination of advanced imaging features in the industry and is engineered to handle the most complex vision system challenges both now and into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
wafers, high density interconnects and flat panel displays, and for life science applications. On-chip binning also enables higher web speeds to boost system throughput. The camera is equipped with dual Camera Link HS CX4 connectors to Active Optical Cables providing complete EMI immunity (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
. AxCIS has been designed with scalability to various fields of view with a single 24V power supply. With a small form factor and an optical path with an IP50 dust proof design, AxCIS can fit almost anywhere in your system, even with limited vertical clearance. Its Camera Link HS SFP (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
impressive quantum efficiency, achieving a peak of 85% at a wavelength of 460 nm. This high sensitivity is crucial for researchers working with low-light applications, allowing them to detect and resolve signals that would otherwise go unnoticed. The introduction of Camera Link output is a new (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
Telephoto Lenses with Long Focal Distance for High-resolution SWIR Cameras from InfraTec Effective immediately, the cameras of the ImageIR® series operating in the short (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Camera Cable Assemblies Whitepaper 3M™ Camera Link® Cable Assembly Solutions from Camera to Board As one of the originators of Camera Link (read more)
Browse Cable Assemblies Datasheets for Powell Electronics, Inc. -
TarisIR® mini 600 When Size Matters! The TarisIR® mini is the smallest camera in InfraTec’s portfolio and offers very good image quality and an excellent price-performance ratio. Image format: (640 × 480) IR pixels Smallest dimension (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH
Conduct Research Top
-
Cameras in ITS - A Constant Evolution
, an ongoing transition from analog to digital interface cameras is apparent. Increasing resolution and higher frame rate requirements have surpassed analog interface capabilities. Digital interface cameras can offer this level of performance without significant cost increases. A Camera Link or GigE Vision
-
GMSL2 Cameras vs. FPD-Link III Cameras - A Detailed Study
GMSL2 and FPD-Link III are two of the most popular camera interfaces used for high-bandwidth long-distance transmission. In this article, do an in-depth comparison of all their features, camera architecture, performance, and applications.
-
e-con Systems Launches its First FPD-Link III Camera - Aims to Anchor its Position in Long-Distance Cameras
After numerous successful deployments of its GMSL2 cameras, e-con aims to continue its leadership in offering high-performance long-distance camera modules with the launch of its first FPD-Link III camera - NeduCAM25. Read the article to know all about its features, benefits, and applications.
-
e-con Systems' FPD-Link III Camera Solution for TI's TDA4VM Starter Kit
e-con Systems has joined hands with Texas Instruments to launch its first FPD-Link III camera. This new long-distance camera combines the power of e-con 's Full HD global shutter FPD-Link III camera module and TI 's SK-TDA4VM processor kit. Here is a detailed read on how the camera can be a perfect
-
How to Run Deep Learning Models on the TI Edge AI kit TDA4VM using Camera Streaming
New-age embedded vision applications require the use of sophisticated AI and deep learning algorithms. Learn how to run a deep learning model on Texas Instruments ' TDA4VM starter kit using e-con Systems ' Full HD FPD-Link III color global shutter camera module.
-
Optimizing Industrial Embedded Imaging Development
Machine vision systems have traditionally consisted of stand-alone cameras tethered to PC-based boards or frame grabbers using highspeed interfaces such as Camera Link, CoaXPress and Gigabit Ethernet. By transferring this data to host computer memory, off-the-shelf software can be used to analyze
-
Gigabit Ethernet
of Gigabit Ethernet in these vision markets. Because Gigabit Ethernet breaks the bandwidth barrier that was set by Firewire, switching from Camera Link to Gigabit Ethernet will now be attractive for a variety of customers. Another clear advantage is a quantifiable reduction in the cost of a total
-
Technology Roundup: Seeing (Electronically) Is Believing
) effective pixels, this DSP camera has140 different parameters that can be set through the included software, allowing for precise fine-tuning. The camera features random trigger shutter, full frame output, built-in white balance, 470 TV lines resolution, along with a standard Camera Link interface
More Information Top
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/23517/Chu_washington_0250E_11771.pdf?sequence=1&isAllowed=y
The camera link model, including homography matrix, brightness transfer function and tangent transfer function, are estimated automatically given the cameras’ views.
-
Machine Vision Report - 2014
Camera Link .
-
Handbook of Machine Vision
Camera Link 437 .
-
Machine Vision Database - World - 2012
Camera Link .
-
Machine Vision - World - 2012
Camera Link and Camera Link HS................................................................................................................48 2.4.3 .
-
A high speed tri-vision system for automotive applications
In this paper, Camera Link ® was chosen as the video transport protocol, but the technique is equally applicable to newly emerging high performance video interfaces such as APIX® [33].
-
Machine Vision Report - 2015_v2
Camera Link .
-
Machine Vision Report - 2015_v2
Camera Link .
Indicates content that may require registration and/or purchase.