Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MicroSense, LLC
Description: The MicroSense Mini is a compact, high resolution linear displacement sensor designed specifically for providing servo system feedback, especially for OEM applications. The MicroSense Mini is a precision linear position sensor which delivers nanometer level resolution over
- Measurement Range: 0.004 to 0.04 inch
- Linearity: 0.02 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MicroSense, LLC
Description: Capacitive Position Sensor that is Easy to Set Up Capacitive position sensors from MicroSense use a single sensor to detect your grounded, conductive target – much more compact than dual sensor designs. The MicroSense 4810 includes a compact
- Measurement Range: 0.0004 to 0.16 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MicroSense, LLC
Description: Break the nanometer resolution barrier -- achieve picometer resolution with our highest resolution position sensor MicroSense introduces our new Model 6810 high resolution capacitive position sensor. The 6810, in combination with 6000 series probes, is a
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
-
Supplier: MicroSense, LLC
Description: The MicroSense model 8810 is a non-contact precision position sensor. The 8810 is designed for best linearity and stability, with measurement bandwidth up to 20 kHz – ideal for servo system position feedback and fast tool servo applications New model features ultra low noise
- Measurement Range: 0.0004 to 0.16 inch
- Linearity: 0.025 ±% Full Scale
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Voltage
-
Supplier: PI (Physik Instrumente) L.P.
Description: Design for Better Sensor Linearity ILS Linearization System in the Signal Conditioner Electronics Improves Output Signal Linearity All Systems Factory Calibrated for Highest Possible Linearity / Accuracy PISeca™ capacitive displacement sensors perform non-contact measurements of
- Measurement Range: 0.000787402 to 0.00393701 inch
- Linearity: 0.1 to 0.2 ±% Full Scale
- Operating Temperature: -4 to 212 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: ifm efector inc.
Description: With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Measurement Range: 0.1181103 to 0.787402 inch
- Operating Temperature: -13 to 158 F
- Features: AC Powered, DC Powered
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Radwell International
Description: (2305090), CAPACITIVE PROXIMITY SENSOR, SENSING DISTANCE 5MM. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: ifm efector inc.
Description: For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status For position detection or level monitoring From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Measurement Range: 0.3149608 inch
- Operating Temperature: -4 to 140 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Lion Precision
Description: The CPL190 is a precision noncontact displacement measuring instrument using capacitive technology. This linear position and displacement sensor has a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. High resolutions as low as
- Measurement Range: 0.0004 to 0.5 inch
- Linearity: 0.15 to 0.5 ±% Full Scale
- Operating Temperature: 40 to 120 F
- Features: AC Powered
-
Supplier: Lion Precision
Description: The CPL490 is the most precise capacitive displacement sensor in the world. Linear noncontact position sensors with the highest resolution possible. With a bandwidth up to 50 kHz and resolutions less than one nanometer (7 ppm), this instrument is for the most demanding
- Measurement Range: 0.0004 to 0.004 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: 60 to 100 F
- Features: AC Powered
-
Supplier: Lion Precision
Description: The CPL290 is a precision noncontact displacement measuring instrument using capacitive technology and featuring two switch selectable measurement ranges with just one probe. Linear position and displacement sensors with a large selection of rectangular and cylindrical probes
- Measurement Range: 0.0004 to 0.5 inch
- Linearity: 0.15 to 0.5 ±% Full Scale
- Operating Temperature: 40 to 120 F
- Features: AC Powered
-
Supplier: Locon Sensor Systems, Inc.
Description: is adjustable from 0 to 8mm, depending on the sensor model. Because of their extremely precise sensing capabilities, Locon Sensors capacitive bonding sensors can detect even the smallest gold wires in any bonding machine to attach bare wafer chips to a base plate. Locon
- Operating Distance: 0 to 0.3149608 inch
- Operating Temperature: -22 to 176 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Lion Precision
Description: The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. Rectangular and
- Measurement Range: 0.002 to 0.5 inch
- Operating Temperature: 40 to 120 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical, Rectangular
-
Supplier: PI (Physik Instrumente) L.P.
Description: For applications requiring highest precision Measurement range to 1000 µm Resolution to 0.01 nm Linearity error to 0.01 % with digital controller Bandwidth to 10 kHz Servo controller E-509.CxA, compatible with E-500 piezo controller system Custom designs
- Measurement Range: 0.0005905515 to 0.01181103 inch
- Linearity: 0.01 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Fargo Controls, Inc.
Description: These high temperature sensors have an amplifier completely separate from the sensor. This allows the sensor to withstand temperatures from –200 to +250°C (-382 to +482°F). The amplifier is supplied in two different types, models S3624 & S3625, which is suitable for one
- Operating Distance: 0.1968505 inch
- Operating Temperature: -328 to 482 F
- Output Load: 2-Wire, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Description: Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal,
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal,
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal,
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Automation24, Inc.
Description: The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 -
- Measurement Range: 0.3149608 inch
- Operating Temperature: -13 to 176 F
- Features: AC Powered, DC Powered
- Sensor Technology: Capacitive Linear Position Sensor
-
Description: Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal,
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Baumer Ltd.
Description: Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.
- Operating Distance: 0.1968505 inch
- Operating Temperature: 32 to 158 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Automation24, Inc.
Description: KGE2008-FBOA/NI capacitive sensor is made via connection terminals. Thanks to the IP65 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
- Measurement Range: 0.3149608 inch
- Operating Temperature: -13 to 176 F
- Features: AC Powered, DC Powered
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Automation24, Inc.
Description: The capacitive sensor KI5208 - KI-3015-FNKG/NI RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive
- Measurement Range: 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Automation24, Inc.
Description: The capacitive sensor KI0205 - KIE2015-FBOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open normally closed programmable. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive
- Measurement Range: 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Features: AC Powered, DC Powered
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Balluff, Inc.
Description: Linear position sensors with a profile design are contact-free and absolute measurement systems for the precise detection of one or more positions. They deliver convincing performance in harsh environments, for example in presses, injection molding machines or gantry robots,
-
Supplier: Eaton Corporation
Description: CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 0.31 INCH SENSING DISTANCE END SENSING
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Threaded Barrel
-
Supplier: CARLO GAVAZZI Automation Components
Description: The CA30CA.. capacitive proximity switches feature an improved 4TH generation TRIPLESHIELDTM technology. Furthermore, these sensors feature increased immunity to electromagnetic interference (EMI), especially to frequency drives. Not only does 4TH generation TRIPLESHIELDTM feature an
- Operating Distance: 0.0787402 to 1.181103 inch
- Operating Temperature: -22 to 185 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Micro-Epsilon Group
Description: The capaNCDT 6100 is an analog, single-channel capacitive system that stands out for its robust design and high performance. Its compact design and ease of integration make it particularly well suited for integration into machinery and systems. The controller offers excellent value for money,
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Voltage
-
Supplier: DigiKey
Description: Capacitive Sensor Angle Flexible Membrane - Linear Solder Pad
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MTI Instruments Inc.
Description: The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately
- Measuring Range: 0 to 0.041010520833333335 ft
- Measuring Technology: Capacitance, Non-contact
- Gap Sensor / Feeler Gauge Type: Gap Monitor / Instrument
-
Supplier: Baumer Ltd.
Description: Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.
- Operating Distance: 0 inch
- Operating Temperature: 32 to 122 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Baumer Ltd.
Description: Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.
- Operating Distance: 0.393701 inch
- Operating Temperature: -25 to 75 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Micro-Epsilon Group
Description: Capacitive CSH sensors are cylindrical sensors for applications where maximum precision is required. They are mounted using circumferential clamping or spot clamping. The sensors also have an integrated sensor cable.
- Measurement Range: 1.2 inch
- Operating Temperature: -58 to 392 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical
Find Suppliers by Category Top
Featured Products Top
-
Capacitive sensors are always used if very high accuracy levels are required. The capacitive measuring principle is one of the most precise measurement methods for non-contact displacement measurement. Application examples occur again and again where the standard versions of the sensors (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
The capaNCDT series from Micro-Epsilon offers the world's most advanced product portfolio of capacitive sensors. These sensors measure displacement, distance and position in industrial environments with measuring ranges from 50 µm to 10 mm. In addition to the high precision with (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
capacitive displacement sensor and particularly stands out due to its excellent price/performance ratio. The measurement system consists of one controller and the respective demodulator for the sensor. The controller can be extended to 4 channels. All capacitive displacement sensors from Micro-Epsilon can (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
Advantages of capacitive ceramic pressure sensors in rough vacuum technology (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
-cycle position detection, component counting, machine sequencing, and metal-part verification. It is important to note that the XS118BLNAL2 is an on/off proximity sensor rather than a measuring sensor. It does not provide a proportional analog output indicating the (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
The capacitive displacement sensors in the capaNCDT series stand for maximum precision, stability and versatility. With resolutions down to 0.03 nm, compact design, multi-channel capability and OEM-ready solutions, the portfolio is suitable for a wide range of applications in industry, research (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
. The housing contains both an eddy current sensor and a capacitive displacement sensor. These enable non-contact, one-sided, and high-precision thickness measurement of electrode coatings on metal substrates. The sensor system detects the layer thickness on chrome-coated steel rollers that (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
The capacitive sensor system capaNCDT 6228 consists of the capacitive high temperature sensors capaNCDT CSE/HT and the capaNCDT 6228 controller. The sensor system is designed for high temperature applications up to +800 °C. It is used, among other things, to measure the thickness of glowing (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
integration, and it’s compatible with a range of capacitive, strain gauge, and piezoresistive sensors. Industries Served Semiconductor metrology, photonics alignment, fiber positioning, interferometry, microscopy, biotech, life-sciences, med-tech, photonics (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
technologies and position sensors—from servo and piezo motors to capacitive gauges, absolute encoders, and interferometers. Designed for high-precision application markets such as semiconductor test and metrology, photonics test and assembly, super-resolution microscopy, and laser processing, the (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Considerations for using Capacitive Position Sensors for Feedback in a Servo System (.pdf)
In many ways, capacitive position sensors from ADE Technologies are ideally suited to be used as the feedback element in a servo system. Some of their specifications that are important for servo use are: * Wide bandwidth. * Low noise. * No hysteresis. * No added mass, force, or damping to the servo
-
Understanding Capacitive Position Sensors (.pdf)
of capacitive sensors.
-
Linear Position and Displacement Measurement With Capacitive and Eddy-Current Sensors
Virtually all capacitive and eddy-current sensor applications are fundamentally a measure of displacement (position change) of an object. This Application Note details the specifics of making such a measurement and what is required to make reliable measurements in micro and nano displacement
-
Capacitive Sensors Open Up New Perspectives
Conventional capacitive sensors are known from simple tasks e.g. as proximity sensor or for fill level measurements. With corresponding design and evaluation electronics, these sensors can also be used for high precision displacement and position measurements, achieving resolutions well below one
-
Glass, Film, and Other Nonconductive Material Measurement with Capacitive Sensors
Capacitive sensors are most often used to measure the change in position of a conductive target. But capacitive sensors can be effective in measuring presence, density, thickness, and location of non-conductors as well. The trick is controlling all the other variables that will affect
-
All From One Mold - Optical, Ultra Sound, Inductive and Capacitive Sensors
and capacitive sensors. Thus not only the advantages of a uniform casing for all varieties of sensors - such as consistency of all hole patterns, approximately the same position of the transmitting- and receiving axis and activated surface among the sensors are evident - but also the advantages
-
NASA Next Generation X-Ray Optics Mirror Installation with Capacitive Sensors
NASA is developing the next generation of X-Ray optics which could be used in an orbiting X-Ray Observatory. The "lens" consists of thousands of mirrors positioned to reflect X-rays at a shallow angle with a focal length of 3-10 meters. Locating and fixing the mirrors in position is the primary
-
Z-Height Measurement with Noncontact Sensors
and implementation problems caused by limited space, temperature changes, vacuum, target surface interference, and damage to measurement probes resulting from incidental contact with the target. Capacitive and eddy-current noncontact displacement sensors are becoming a standard technology for z-height
More Information Top
-
Display IP Q3 2010 Key Patent Special Report - Touch Panel Controller IC
…an object at one of a plurality of channels on a surface of the touch sensor,” “Touch sensitive region transferred from the substrate to the top touch panel by the compressible material,” “A capacitive position sensor having a two-layer…
-
Design, Modeling and Control of Nanopositioning Systems
Both these devices are fitted with capacitive position sensors .
-
Nanoscale Calibration Standards and Methods
Table 15.1 Participants and measurement methods for Nano4 Institute DFM Principle SPM Instruments and Traceability Commercial AFM with capacitive position sensors (DI metrology head).
-
A micromachined capacitive incremental position sensor: part 2. Experimental assessment
The fabrication of the test devices with an integrated incremental capacitive position sensor is relatively easy by adding a second mask for definition of metal electrode contact pads to the one-mask surface-micromachining technology as described by Legtenberg [3, 4].
-
A micromachined capacitive incremental position sensor: part 1. Analysis and simulations
Eurosensors XVII (Guimar˜aes, Portugal, 21–24 September) . pp 560–3 [24] Kuijpers A A, Krijnen G J M, Wiegerink R J, Lammerink T S J and Elwenspoek M 2003 2D-finite-element simulations for long-range capacitive position sensor J. Micromech. Microeng.
-
Experimental Analysis of Laser Interferometry-Based Robust Motion Tracking Control of a Flexure-Based Mechanism
Comparative error analysis of capacitive position sensor -based system and laser interferometry-based system is also presented.
-
Nanoprecision MEMS Capacitive Sensor for Linear and Rotational Positioning
Abstract—This paper presents a microelectromechanical sys- tems (MEMS) capacitive position sensor for nanopositioning ap- plications in Probe storage systems.
-
A microcontroller-based self-calibration technique for a smart capacitive angular-position sensor
Abstract—A self-calibration technique for capacitive position sensors , based on the use of a microcontroller is presented.
Indicates content that may require registration and/or purchase.