Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Evans Group
Description: Evanscap capacitor bank assemblies are available with either 3 or 6 internal capacitors. The internal capacitors shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte. The components shall be potted and hermetically
- Capacitance Range: 1,100.0000000000002 to 900,000.0000000001 microF
- DC Rated Voltage Range (WVDC): 10 to 700 volts
- Operating Temperature: -55 to 85 C
- Features: Military Standards
-
Supplier: Accuris
Description: Site Commissioning Tests - Capacitor Banks
-
Supplier: Accuris
Description: Technical Specifications - Shunt Capacitors and Capacitor Banks
-
-
Supplier: Accuris
Description: Guide for the Protection of Shunt Capacitor Banks
-
Supplier: Newark, An Avnet Company
Description: DC BUS CAPACITOR BANK PLEXIGLAS SHIELD
-
Supplier: GE Grid Solutions
Description: Multilin Capacitor Bank Controller The Multilin DGCC Capacitor Bank Controller enables a utility to optimize operational planning and asset tracking through 3-Phase power quality monitoring, and to reduce system downtime. The Multilin Capacitor Bank
-
Description: protection for the most commonly used capacitor bank configurations. Capacitor bank design trade-offs are also discussed. This guide covers protection of filter tanks and very large EHV capacitor banks, but does not include a discussion of pole-mounted
-
Description: This standard represents a significant update to IEEE 824-1994. Series capacitor bank component and bank duty cycle ratings, equipment insulation levels, protective functions, component testing, instruction books, nameplates, and safety are covered in this standard.
-
Description: This guide applies to the protection of shunt power capacitor banks and filter capacitor banks. Included are guidelines for reliable applications of protection methods intended for use in many shunt capacitor applications and designs. The guide does not include the
-
Supplier: Accuris
Description: Functional Specification of Fixed-Series Capacitor Banks for Transmission System Applications
-
Description: This guide applies to the protection of shunt power capacitor banks and filter capacitor banks. Included are guidelines for reliable applications of protection methods intended for use in many shunt capacitor applications and designs. The guide does not include the
-
Description: Covers protective equipment for series capacitor banks, with a size larger than 10 Mvar per phase. Protective equipment is the main circuit apparatus and ancillary equipment, which are part of a series of capacitor installations, but which are external to the capacitor
-
Supplier: CSA Group
Description: IEC 60143-2:2012 covers protective equipment for series capacitor banks, with a size larger than 10 Mvar per phase. Protective equipment is defined as the main circuit apparatus and ancillary equipment, which are part of a series capacitor installation, but which are external to
-
Description: Applicable to low-voltage a.c. capacitor banks intended to be used for power factor correction purposes, equipped with a built-in switchgear and controlgear apparatus capable of connecting to or disconnecting from the mains part(s) of the bank with the aim to correct its power
-
Supplier: CSA Group
Description: NEW! IEC 61921:2017 is available as IEC 61921:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 61921:2017 is applicable to low-voltage AC shunt capacitor banks intended to be
-
Supplier: Galco Industrial Electronics
Description: Capacitor, 25 KVAR, 480VAC, NEMA-1,
-
Description: Gives guidance on the protection of banks with unbalance relaying and other devices. Applies to capacitors according to IEC 60871-1 and its amendment 1.
-
Supplier: CSA Group
Description: IEC/TS 60871-3:2015(E) which is a technical specification, gives guidance on the protection of shunt capacitors and shunt capacitor banks. it applies to capacitors according to IEC 60871-1. This second edition cancels and replaces the first edition published in 2005. This
-
Supplier: Galco Industrial Electronics
Description: Capacitor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR, JACK TYPE, FOR USE W/ CAPACITOR BANK, LONG-TERM RELIABILITY, P968 PROTECTION, 47.89 UF, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 47.89 microF
- AC Rated Voltage (WVAC): 240 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Galco Industrial Electronics
Description: Capacitor Bank Protection
-
Supplier: Eaton Cooper Power Systems
Description: voltage support, harmonic filtering and surge suppression. Power capacitors can be installed singly or in factory-assembled switched or unswitched banks in: pole-mounted racks, substation banks, metal enclosures, and mobile capacitor banks. FEATURES All-film,
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Applications: High Voltage Capacitor
- Features: Other
-
Supplier: DigiKey
Description: Capacitor Bank Power Management Evaluation Board
- Category: Development Board
- Features: Other
-
Supplier: Richardson RFPD
Description: Constructed using a low-loss polypropylene film, the UNL series offers high ripple current capabilities and high capacitance values making them ideal for electrolytic bank replacement and high ripple current applications.
- Capacitance Range: 35 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- AC Rated Voltage (WVAC): 900 volts
-
Supplier: AENOR
Description: Power capacitors - Low-voltage power factor correction banks
-
Supplier: AENOR
Description: Power capacitors - Low-voltage power factor correction banks
-
Supplier: AENOR
Description: Series capacitors for power systems - Part 2: Protective equipment for series capacitor banks
-
Supplier: Aerovox Corp.
Description: Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally
- Capacitance Range: 26 microF
- Capacitance Tolerance: 3 (+/- %)
- AC Rated Voltage (WVAC): 330 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Eaton Cooper Power Systems
Description: The use of Cooper Power Systems X-Limiter fuse as a direct-connected Capacitor fuse (particularly for indoor and/or enclosed banks), provides a full-range current-limiting fuse requiring a minimum of mounting space for a smaller low cost package. These units are bus-mounted or mounted
- Features: Indicating
-
Supplier: Oren Elliott Products, Inc.
Description: The APC is a durable air trimmer, used in several demanding military applications. It is frequently equipped with a lock bearing and is used as a factory-adjustable trimmer capacitor, but it can also come equipped with a ¼" diameter shaft and can be used as an operator-controlled tuning
- Capacitance Range: 0.0000024999999999999998 to 0.00014370000000000002 microF
- AC Rated Voltage (WVAC): 500 to 1,000 volts
- Electrostatic Capacitors: Air
- Mounting Style: Bolt Mounted, Through Hole Technology (THT)
-
Supplier: AENOR
Description: Series capacitors for power systems - Part 2: Protective equipment for series capacitor banks (Endorsed by AENOR in April of 1996.)
-
Capacitors - Capacitor;Polypropylene Metallized;Cap 730 uF;Tol 10%;Vol-Rtg 800 VDC;Screw -- 70190064Supplier: Allied Electronics, Inc.
Description: capacitors in high ripple current applications Type 947C is ideally suited as a DC link capacitor for wind, solar and fuel cell inverters. Features: Type 947C Power Film Capacitors Offer Advantages Over Aluminum Electrolytic Capacitors Voltages Exceeding 1200 VDC
-
Supplier: SOCOMEC
Description: Batteries are the most common solution to ensure back-up power supply in a UPS solution, but they also are the weakest link in the system and the leading cause of power-related downtime. SOCOMEC proposes Lithium-Ion capacitor and supercpacitor UPS & back-up systems that are innovative energy
- Capacitance Range: 350,000,000 to 3,300,000,000 microF
- Features: Other
- Applications: Power Capacitors
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: capacitors in high ripple current applications Type 947C is ideally suited as a DC link capacitor for wind, solar and fuel cell inverters. Features: Type 947C Power Film Capacitors Offer Advantages Over Aluminum Electrolytic Capacitors Voltages Exceeding 1200 VDC
Find Suppliers by Category Top
Featured Products Top
-
. HIGHLIGHTS • Alternative to banks of wet tantalum capacitors • No voltage derating required at 150 °C • Rugged, stainless steel case • Near hermetic seal, prevents dry-out • Just 0.5” in height, by 1.0” wide (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
environments, our pulse power capacitors deliver reliable performance over long periods of time APPLICATIONS: • External Defibrillators • Industrial and Medical Lasers • Diagnostic Imaging Equipment • MARX Generator Banks • Electromagnetic (read more)
Browse Power Capacitors Datasheets for Knowles Precision Devices -
exceeding 0.4 J/cc, a single ULP capacitor provides much greater bulk storage in a smaller footprint than a bank of low-profile SMT capacitors. Due to its light weight, the ULP is ideal for use in portable devices and is well-suited for a wide range of applications where height profile, board space (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
Cornell Dubilier has announced a new series of DC link polypropylene film capacitor modules aimed at high-power inverters. The MDL series offers capacitance values ranging from 600 µF to 4,200 µF, with applied voltages of 900 Vdc to 1,300 Vdc. Designed as an alternative to banks of (read more)
Browse Datasheets for Cornell Dubilier -
Aperture and impedance tuners support multiple states using switchable properties and capacitor banks. XFdtd’s schematic editor makes it easy to tune an antenna with fixed (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
The OEM is a major player in vacuum substation circuit breakers used in power substations as main breakers or bus-tie breakers and also equipment for switching and protection of feeders, shunt capacitor banks, and reactors. PROBLEM: The circuit breaker system in a wind or solar (read more)
Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
equipment DC distribution cabinets Renewable-energy conversion systems Factory power-control equipment Capacitor-bank and pre-charge circuits High-voltage laboratory equipment (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Incompatibility of Power Factor Correction Capacitors with AC PWM Drives
factor as seen by the user's line. A bank of these oil-filled or dry type AC capacitors usually reside in a conspicuously placed metal enclosure nearby the motor. Beware of retrofitting any AC controllers (including VVI and CSI types) to existing induction motors! If the installation is not thoroughly
-
How to Charge Supercapacitor Banks for Energy Storage
the frequent replacement of batteries isn't practical. This article addresses the challenges related to charging these large capacitors, and shows you how to evaluate and select the best system configuration for backup energy storage. A supercapacitor charger solution is demonstrated, with waveforms
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
-
Application Note: Designing with Thermally Protected TMOV Varistors in TVSS Applications (.pdf)
Metal Oxide Varistors (MOVs) are commonly used to suppress transients in many applications such as: Transient Voltage Surge Suppressors (TVSS), Uninterruptible Power Supplies (UPS), AC Power Taps, AC Power Meters or other products. Lightning, inductive load switching, or capacitor bank switching
-
Application Note: Cell Phone Camera Flash Solution Using the AAT3110-4.5 Charge Pump
capacitor-charged flash is fine for still photos, but it cannot provide a constant light source for movie-mode recording. Most constant light sources do not provide the luminous intensity needed for a camera flash. A small bank of three or four white light emitting diodes (LEDs) can be used
More Information Top
-
Switching in Electrical Transmission and Distribution Systems
Switching Related to Series Capacitor Banks .
-
MEGAGAUSS MAGNETIC FIELD GENERATION, ITS APPLICATION TO SCIENCE AND ULTRA-HIGH PULSED-POWER TECHNOLOGY PROCS OF THE VIIITH INT'L CONF ON MEGAGAUSS MAGNETIC FIE...
THE TOULOUSE 14 MJ CAPACITOR BANK PULSE GENERATOR .
Indicates content that may require registration and/or purchase.