Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: RHB series infrared carbon dioxide alarm detector is used in concentration detection of carbon dioxide and concentration excess alarm. It adopts international advanced NDIR non-dispersed gas analysis technique, CO2 measurement can not be interfered by other
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Det-Tronics
Description: The PointWatch Eclipse® Model PIRECL IR Carbon Dioxide Gas Detector detects carbon dioxide in the harshest environments. The Eclipse is an ideal solution for monitoring CO2 suppression cylinder storage, skids for CO2 detection of enhanced oil recovery sites.
- Operating Temperature: -58 to 167 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Senscient Inc.
Description: Reliable, open path detection of carbon dioxide at levels low enough to provide early warning for leakage of this highly toxic gas. Detection Limits for carbon dioxide leak detection are orders of magnitude lower than any other OPGD product. Specific detection of
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 3 seconds
-
-
Supplier: CO2Meter.com
Description: The Fixed Carbon Dioxide CO2 Gas Detector (MSC2 + SC2-I-S1164-B-L-00) is designed to protect individuals near toxic CO2 gas in commercial and industrial applications. This fixed gas safety monitor measures hazardous CO2 levels between 0-5% and detects
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: DOD Technologies Inc.
Description: The cGas Carbon Dioxide Detector Analog Transmitter is a low maintenance gas monitoring device designed for use in non-explosion rated, commercial applications that require continuous monitoring of CO2. It offers one 4-20 mA analog output or a user selectable in the field
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Carbon Dioxide (CO2)
- Instrument Type: Detector
-
Supplier: CO2Meter.com
Description: The Carbon Dioxide (CO2) Combustible Fixed Gas Detector (PX2-1-2-I464-C-01) is designed for continuous monitoring of CO2 gases between 0-5000ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed CO2 gas
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas
- Features: Other
-
Supplier: CO2Meter.com
Description: The Carbon Dioxide (CO2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-I464-B-0-P) is designed to protect individuals near toxic gases like carbon dioxide in commercial and industrial applications. This fixed gas safety monitor measures 0-5% CO2
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: CO2Meter.com
Description: The Carbon Dioxide and Carbon Monoxide Handheld Gas Detector is designed to measure both CO and CO2 concentrations in real-time with data logging capabilities for further analysis. With long-term data storage, the user can measure ambient gas levels by data
- Operating Temperature: 32 to 122 F
- Form Factor: Modular Bay / Slot System
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-WMM 50 is a wall-mounted gas detector that uses diffusion to monitor carbon dioxide (CO2) gas levels and ambient temperature (ºC / ºF) indoors. This indoor air quality meter features an alarm-activated potential-free contact that can, for example, activate a
- Operating Temperature: 32 to 113 F
- Features: Audible or Visual Alarms, Temperature Measurement
- Gas Types: Carbon Dioxide (CO2)
- Application: Confined Space Monitoring
-
Supplier: Linde North America, Inc.
Description: The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series
- Number of Channels: 2
- Response Time: 15 seconds
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen Chloride (HCl),
- Electrical Outputs: Analog Current
-
Supplier: HVACQuick.com
Description: Greystone - Space ABS, CO2 detector, NDIR & analog outputs Environmental, industrial and commercial indoor Carbon Dioxide (CO2) gas detector. Available in space, duct and outside mount versions with a variety of options such as temperature and humidity sensors,
-
Description: Available with two gas channels, the Andros 6552 can be configured for specific types of refrigeration plants or as a general purpose device that can be applied to any type or combination of refrigeration systems that may employ Freons and Carbon Dioxide. Key Features of Andros
- Number of Channels: 2
- Response Time: 3 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR CARBON DIOXIDE IN NATURAL GAS USING LENGTH-OF-STAIN DETECTOR TUBES
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: CTD/CLD series toxic gas detector adopts long life electrochemical sensor technique, it is mainly applied in steel, chemical and other fields for the detection and alarm of toxic gas.
- Operating Temperature: 14 to 131 F
- Application: Ambient Air Monitoring
- Gas Types: Carbon Dioxide (CO2), Hydrogen Sulfide (H2S), Toxic Gas
- Instrument Type: Detector
-
Supplier: Accuris
Description: Standard Test Method for Carbon Dioxide in Natural Gas Using Length-of-Stain Detector Tubes
-
Supplier: Det-Tronics
Description: soon): hydrogen sulfide (H2S) hydrogen (H2) oxygen (O2) carbon monoxide (CO) nitrogen dioxide (NO2) ammonia (NH3) chlorine (Cl2) sulfur dioxide (SO2) A complete GT3000 detector consists of a transmitter (GTX) and a sensor module (GTS). The transmitter generates a 4-20 mA
- Operating Temperature: -40 to 122 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: GasLab
Description: The GasLab Plus Multi-Gas Detector measures oxygen, carbon dioxide, carbon monoxide, PM 2.5 & PM 10 particle count, relative humidity and temperature. This makes it a valuable tool for measuring internal air quality in the home for people with COPD, emphysema,
-
Supplier: Safeguard Analytics
Description: Model SA2-CO2 smart sensor modules are designed to detect and monitor carbon dioxide gas in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Carbon Dioxide (CO2), Toxic Gas
-
Supplier: Arjay Engineering
Description: Stand alone gas monitoring for commercial and light industrial applications The EC-Gold Dual is ideal for any size facility where one or multiple gases need to be monitored. More than 30 years of gas detection experience has contributed to this highly functional detector. • one
- Operating Temperature: -4 to 104 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: TDB/LDB series toxic gas alarm detector adopts long life electrochemical sensor technique, it is mainly applied in steel, chemical and other fields for the detection and alarm of toxic gas leakage.
- Operating Temperature: -4 to 131 F
- Gas Types: Carbon Dioxide (CO2), Hydrogen Sulfide (H2S), Toxic Gas
- Instrument Type: Detector
- Display: Digital
-
Supplier: MSA Safety
Description: Senscient open path gas detector ensures best in class false alarm rejection. The Senscient ELDS laser-based open path gas detector is available for a wide range of toxic and flammable gases. The Senscient ELDS uses 'SimuGas' self-testing to eliminate employees entering
- Operating Temperature: -67 to 140 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume
- Application: Ambient Air Monitoring
-
Supplier: Sensidyne, LP
Description: Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
- Operating Temperature: 32 to 104 F
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Toxic Gas
- Features: Intrinsically Safe
- Number of Gases Monitored: Single Gas
-
Supplier: Honeywell Analytics, Inc.
Description: ATEX certified flammable, toxic and Oxygen gas detectors offering a low cost solution to hazardous area monitoring. The Sensepoint range of flammable, toxic and Oxygen gas detectors offer users a high quality, low cost solution to their industrial gas monitoring
- Operating Temperature: -40 to 302 F
- Operating Humidity: 20 to 90 %
- Response Time: 6 seconds
- Measurement Type: %LEL, Trace
-
Supplier: Global Detection Systems Corp.
Description: The GDS-IR Infrared Gas Sensor uses proven, reliable infrared sensing technology to detect dangerous levels of carbon dioxide or explosive levels of methane, propane and other hydrocarbons. Designed for especially harsh environments, the GDS-IR is virtually maintenance-free and
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume
- Electrical Outputs: Analog Current
-
Supplier: ENMET Corporation
Description: PGD3-IR Portable Multi-Gas Detector for Combustible Gases, Oxygen, Carbon dioxide, CO, H2S and other Toxic Gases The model PGD3-IR portable multi gas detector incorporates an infrared combustible gas sensor for 0-100% LEL or 0-100% by volume methane,
- Operating Temperature: 23 to 104 F
- Operating Humidity: 15 to 95 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: Dynament
Description: or in grade 316 stainless steel for enhanced corrosion resistance (indicated by the suffix ‘-SS’). Each fixed gas detector is equipped with a single sensor, which may be an infrared gas sensor for detecting hydrocarbon gases or carbon dioxide, a pellistor catalytic
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: 41 to 95 F
- Operating Humidity: 80 %
- Measurement Type: %LEL, %Volume
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Combustible Gas, Hydrogen (H2), Phosphine (PH3), Toxic Gas
-
Supplier: Dynament
Description: Dynament’s Flameproof Fixed Gas Detectors are specifically designed for use in potentially explosive atmospheres where the risk of ignition from electrical equipment sparks is a critical safety concern. These detectors comply with requirements to enclose electrical components
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 90 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: Bacharach, Inc.
Description: Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any central
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Halocarbons (Refrigerants), Nitrogen Dioxide (NO2), Oxygen (O2)
- Instrument Type: Detector
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR CARBON DIOXIDE IN NATURAL GAS USING LENGTH-OF-STAIN DETECTOR TUBES - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Dynament
Description: The Dynament FGD14 series consists of standalone gas detectors featuring a front panel display that clearly shows the gas concentration level. These detectors are equipped with two control relays, which can be triggered based on user-defined alarm set points, allowing the
- Operating Temperature: 14 to 104 F
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Dynament
Description: The Dynament FGD4 series safe area gas detectors are designed for use in non-hazardous environments and operate on a DC power supply (8–24V). These loop-powered gas detectors transmit gas concentration levels via a standard two-wire 4–20mA current loop, making them
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Uson, L.P.
Description: Portable electronic gas leak detector for locating and measuring leaks quickly, precisely and cleanly. Sensitivity automatically adjusts to leak rate with maximum leak rates recorded and displayed. A detachable probe allows access to even difficult sites with the convenience of single
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Gas Types: Carbon Dioxide (CO2), Halocarbons (Refrigerants), Hydrocarbons, Methane (CH4) / Natural Gas
- Application: Confined Space Monitoring, Process Gas
-
Supplier: Piezo-Metrics
Description: A carbon dioxide data logger for specialised building monitoring applications. The TGE-0011 CO2 data logger has a range of 0 to 5,000ppm which is ideal for building monitoring where more specialised applications require the reading of a wider CO2 range. Tinytag CO2 data loggers use a
-
Supplier: ASTM International
Description: 1.1 This test method covers a rapid and simple field determination of carbon dioxide in natural gas pipelines. Available detector tubes provide a total measuring range of 100 ppm (parts per million) up to 60 % by volume, although the majority of applications will be on
Find Suppliers by Category Top
Featured Products Top
-
This state-of-the-art instrument measures Carbon Dioxide (CO2) concentrations in the parts per million (PPM) range and is ideal for applications ranging from conference rooms to cafeterias. The CO2-2000 is easy to install and support. Measurement output is via a 4 – 20mA current (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
Dynament’s advanced dual-gas infrared sensors are engineered to measure methane (CH?) and carbon dioxide (CO?) simultaneously within a single compact sensor unit—while consuming the power of just one standard infrared sensor. This efficient design helps extend battery life (read more)
Browse Gas Sensors Datasheets for Dynament -
High-Performance Infrared CO? Sensors for Diverse Applications Dynament offers an extensive selection of carbon dioxide sensors based on non-dispersive infrared (NDIR) technology, delivering accurate CO? detection across a broad measurement range, from 500 ppm to 100 (read more)
Browse Gas Sensors Datasheets for Dynament -
Combining methane, carbon dioxide, and propane measurements within a single compact package, this low-power dual-gas sensor provides an efficient solution for portable gas detection, biogas analysis, and industrial monitoring applications. By integrating multiple sensing channels into one device (read more)
Browse Gas Sensors Datasheets for Dynament -
Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. View (read more)
Browse Datasheets for Dexter Research Center, Inc. -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
target is set to Isobutane, Methane or Propane. The XP-3340 can measure 0-100% Vol. of highly concentrated gases including Helium, Methane, Isobutane, Argon, Carbon Dioxide, etc. (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
Dexter Research - Gas Analysis Thermopile Detector Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm (read more)
Browse Datasheets for Dexter Research Center, Inc. -
-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics
Conduct Research Top
-
How Does a Carbon Dioxide Detector Work?
If you are using carbon dioxide and working in or around the gas, CO2 safety detectors should always be used in order to initiate an audible or visual alarm to alert individuals in the room where potential CO2 levels could be dangerous to their health... but how does a carbon dioxide detector work?
-
How to Choose Between a Fixed vs. Portable Gas Detector?
Carbon Dioxide (CO2) is a unique, multifaceted gas that is absolutely critical throughout a variety of popular industries and applications. Take, for instance, the restaurant or beverage industries, as carbon dioxide plays a role in dispensed soda or draught beer. Carbon Dioxide also can be found
-
Measuring CO2 Levels for Honeybees
CO2Meter interviews Ronald Dal-Key, of Dal-Key Honey Farm who utilizes our Carbon Dioxide Handheld Gas Detector (CM-501) to maintain and monitor his bee population.
-
What's Controlling Your Ventilation?
, carbon monoxide sensors, and carbon dioxide sensors. These are understandable, but what is this new VOC sensor we are reading about that senses not a specific gas, but actually monitors "indoor air quality"? How does it work? Does it work? What does it sense? How is it applied?
More Information Top
-
Teaching thin optical coating and optics education in developing country: a scenario in Bangladesh
Carbon dioxide gas detector : Whenever CO2 gas is passed through a fresh colorless lime water Ca(OH)2, it is turned milky in color due to its white precipitation of calcium carbonate (CaCO3).
-
Determination of the concentration of carbon dioxide gas by a laser method
A practically important conclusion follows from (5) to the effect that a laser carbon dioxide gas detector for measurement of oscillations in the background content of COt in the surface layer of atmospheric air can be accomplished according to the simplest single…
-
Application of Flame Detectors
• Release of New IR Combustible and Carbon Dioxide Gas Detectors .
-
Industrial Safety Technologies Complete Acquisition of Oldham Fixed-point Gas Detection Business
• Release of New IR Combustible and Carbon Dioxide Gas Detectors .
-
Monte Carlo simulation of gas Cerenkov detectors
Cerenkov production and threshold data are presented for a typical carbon - dioxide gas detector that converts a 16.7 MeV photon source to Cerenkov light, which is collected by optics and detected by a photomultiplier.
-
Observation of the 16. 7 MeV D-T fusion gamma using a GaS Cerenkov detector
A measurement of the 16.7 MeV gamma production in a D-T fusion plasma was performed, using a four channel carbon dioxide gas Cerenkov detector system to measure the Cerenkov light generated by the gamma conversion electrons produced in a thin…
-
X-ray Polarization Measurements with a Micro-pattern Gas Polarimeter
We present measurements of polarized 4.5 keV X-rays and unpolarized 6 keV X-rays obtained with a prototype detector using Carbon Dioxide gas .
-
Factors Influencing Nitrogen Speciation in Coastal Rainwater
A nondispersive infrared detector measured carbon dioxide gas from the combusted carbon.
-
Impact of hurricanes on the flux of rainwater and Cape Fear River water dissolved organic carbon to Long Bay, southeastern United States
sive infrared detector measured carbon dioxide gas from the combusted carbon.
-
Flux and bioavailability of Cape Fear River and rainwater dissolved organic carbon to Long Bay, southeastern United States
A nondisper- sive infrared detector measured carbon dioxide gas from the combusted carbon.
Indicates content that may require registration and/or purchase.