Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERG Materials & Aerospace Corporation
Description: The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel® carbon is a rigid, highly porous and permeable structure and has a controlled density of carbon per unit volume. Duocel® is a porous structure or
- Bulk Density: 4.37 lbs/ft³
- Tensile Strength: 25 to 50 psi
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Medical, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
-
Description: Cuming Microwave manufactures a family of flexible, carbon loaded, polyurethane foam microwave and radar absorbers. These are all electrically resistive materials which attenuate RF energy through ohmic loss. These carbon-based microwave absorbers such as C-RAM MT have high
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: ARC Technologies, Inc.
Description: The LS product is a flexible, low density, high loss, carbon impregnated open cell foam. It is available in a range of thicknesses with various carbon loading. The carbon loading allows it to be effective over a broad range of frequencies, typically providing 5 dB loss or
-
-
Supplier: ARC Technologies, Inc.
Description: The RT series is a group of open-cell, carbon-loaded foam absorbers. Exacting control of the conductive gradient provides outstanding broadband performance. RT's open cell structure is an excellent conduit for convective airflow. Lightweight and flexible, RT is offered in flat form or
-
Supplier: ARC Technologies, Inc.
Description: characteristics. Product Overview A combination of open cell foam sheets with stepped carbon loads. It is available in sheet form, it has low density, light weight, and can be custom carbon loaded to meet high or low loss requirements. It is effective mainly for far field
-
Supplier: Beacon Adhesives, Inc.
Description: bonding many types of foams including Depron & BlueCor as well as carbon fiber, balsa and plywood, plastics, and more. Foam-Tac dries clear, remains flexible, won't foam, and can glue control surfaces directly onto the RC airframe without hinge tape or any other kind of
- Features: Other
- Substrate Compatibility: Wood / Wood Product
-
Supplier: R. S. Hughes Company, Inc.
Description: The Menda tapered & relieved angled flush carbon steel flush cutting plier is another quality product from Menda.
-
Supplier: Accuris
Description: GUIDELINE FOR DETERMINING THE EXTENT OF EXTERNAL VESSEL CORROSION ON FOAM INSULATED MC-331 CARBON DIOXIDE AND NITROUS OXIDE TANK TRAILERS
-
Supplier: ARC Technologies, Inc.
Description: ARC Technologies manufactures this thin, lightweight, broadband, multi-layer absorber. A cross linked, closed-cell foam gives the absorber excellent resistance to weather and chemicals. The gradient effect from the variation of carbon loadings on each of the three layers produce
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Five Star standoff shear carbon steel shear cutting plier is another quality product from Excelta. Has a cutting capacity for 0.04 in and cutting length of 0.04 in. The overall length measures 5 1/2 in. Additional, and potentially important, information was collected about this
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Five Star standoff shear carbon steel shear cutting plier is another quality product from Excelta. Has a cutting capacity for 0.04 in and cutting length of 0.04 in. The overall length measures 5 1/2 in. Additional, and potentially important, information was collected about this
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Five Star angled flush carbon steel flush cutting plier is another quality product from Excelta. Has a cutting capacity for soft wire: 0.025 in and cutting length of 0.5 in. The overall length measures 6 in.
-
Supplier: Matexcel
Description: Thickness: 1-1.2mm Size: 1*1cm, 2*2cm, 5*5cm, 5*10cm
-
Supplier: Matexcel
Description: Sample Size: 0.5g Purity: >99% Density: 30 mg/cm3 Average Granule Size: 3 - 10 millimeters Application: Graphene Oxide Composites Solar Cells Supercapacitors Support for Metallic Catalysts Low Permeability Materials Electro-static Dissipation (ESD) films Chemical and Bio Sensors
- Features: Biocompatible / Bioceramics
-
Supplier: Matexcel
Description: Application: Aerospace Absorption of Oil and Organic Pollutants Batteries Bioengineering Markets Electrochemical Sensors Energy Storage Supercapacitors
- Features: Biocompatible / Bioceramics
-
Description: Cuming Microwave manufactures a family of flexible carbon loaded microwave and radar absorber materials. These are all electrically resistive materials which attenuate RF energy through ohmic loss. These Carbon based microwave absorbers such as C-RAM MT have high dielectric loss over a
- Applications: EMI / RFI Shielding
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Features & Approvals: Weather / UV Resistant
-
Supplier: Matexcel
Description: 3D Multilayer Graphene Film on Nickel Foam, 2"x2"
-
Supplier: Advanced Antivibration Components - AAC
Description: SPRING: Steel (Black Cataphoresis or Blue Epoxy) BASE: Carbon Steel ISOLATOR: Polyethylene BASE PAD:Foam Rubber BUSHING: Carbon Steel TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F) • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1
- Maximum Load Capacity (Per mount): 56.2 lbs
- Height or Thickness (Before loading): 3.0314977 inch
- Mounting Size (To Machine): 0.4330711 inch
- Mounting Size (To Support Structure): 0.4330711 inch
-
Supplier: Armakleen Company (The)
Description: ARMAKLEEN™ M-100 BCR (Baked on Carbon Remover) is a specially formulated low pH cleaner that performs like a caustic cleaner without the use of free caustics. M -100 BCR is a safer aqueous cleaner designed to attack and remove baked on carbon and other heavy soils from steel and soft
- Temperature (As Used): 110 to 180 F
- Concentration (As Used, by Volume): 10 to 30 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Rust / Corrosion Remover
- Features: Carbon Removal, Foam Free / Low Foaming, VOC Compliant
-
Supplier: Rittal North America LLC
Description: The JB enclosure offers protection for dense wiring and sensitive small instruments. These hinged cover junction boxes combine the advantages of the AE and KL series at an economical cost. Features include 180 degree hinge and slotted insert quarter turn latch. Foamed-in-place gasket and a
- Features: Hinged Cover, Other
- Material: Steel
- Type: Terminal and Junction Boxes
-
Supplier: CSA Group
Description: IEC 60811-607:2012 specifies test methods for carbon black dispersion that are applicable specifically to PE and PP compounds, including cellular compounds and foam skin for insulation. IEC 60811-607:2012 cancels and replaces Clause 13 of IEC 60811-4-1:2004, which is withdrawn. Full
-
Description: IEC 60811-607:2012 specifies test methods for carbon black dispersion that are applicable specifically to PE and PP compounds, including cellular compounds and foam skin for insulation. IEC 60811-607:2012 cancels and replaces Clause 13 of IEC 60811-4-1:2004, which is withdrawn. Full
-
Supplier: Trelleborg Offshore
Description: Trelleborg has been manufacturing high performance tooling materials for more than 20 years. Through constant innovation and development, we have increased our range of epoxy-based tooling boards to cater for all needs, from light modelling work through to high performance carbon fibre
- Bulk Density: 38 lbs/ft³
- Use Temperature: 145 F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid, Syntactic
-
Supplier: ThermoDyne
Description: Microporous Insulation has begun to find its way into the industrial marketplace where there are considerable gains to be found in its exceptional thermal management abilities. In applications as small as hobby kilns to large operations like aluminum carbon bakes, the presence of a
- Applications: Core Material
- Features & Approvals: Thermal Insulation
-
Supplier: ThermoDyne
Description: Microporous Insulation has begun to find its way into the industrial marketplace where there are considerable gains to be found in its exceptional thermal management abilities. In applications as small as hobby kilns to large operations like aluminum carbon bakes, the presence of a
- Applications: Core Material
- Features & Approvals: Thermal Insulation
-
Supplier: ThermoDyne
Description: Microporous Insulation has begun to find its way into the industrial marketplace where there are considerable gains to be found in its exceptional thermal management abilities. In applications as small as hobby kilns to large operations like aluminum carbon bakes, the presence of a
- Applications: Core Material
- Features & Approvals: Thermal Insulation
-
Supplier: Armacell LLC
Description: Properties Water Vapor Permeability - 0.05 Perm-inch (ASTM E 96 Procedure A) Water Absorption - 0.2% by volume (ASTM C 209) Ozone Resistance - Excellent (ASTM D 1149) Toxicity - Free from Halogen/Dioxin/CFC/Mercury/Carbon Black/Heavy Metal Specification Approvals Electric Boat Corporation
- Bulk Density: 3 lbs/ft³
- Use Temperature: -297 to 250 F
- Thermal Conductivity: 0.27 BTU-in/hr-ft²-F
- Type: Closed Cellular, Flexible
-
Supplier: Houghton International, Inc.
Description: Cerfa-Kleen® 5354 is a biostable spray cleaner that removes light soils including soluble coolants, metal forming compounds and shop soils. Non-nitrited Cerfa-Kleen inhibits rust with its MEA-free, boron-free formulation and is safe for use on all metals. This non-foaming cleaner is stabilized for
- Features: Carbon Removal, Foam Free / Low Foaming, Other
- Type: Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
-
Supplier: Surventis Surface Treatment LLC
Description: Gardolube L 6332 is a low foaming aqueous solution used for the cold forging or cold extrusion of pretreated carbon steel, stainless steel, copper, brass and aluminum.
-
Supplier: Houghton International, Inc.
Description: Our Strip-Kleen™ series features a line of non-silicated, alkaline spray wash products specifically designed for your cleaning operations, particularly steel strip cleaning. Strip-Kleen 102, 104 and 107 are general-purpose spray-wash cleaners for steel strip. Strip-Kleen 106-A is a non-hydroxide
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent, Detergent / Surfactant
- Features: Carbon Removal, Foam Free / Low Foaming, Other
-
Supplier: MAST Technologies
Description: MAST Technologies’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to
- Overall Thickness: 0.25 inch
- Overall Width: 24 inch
- Overall Length: 24 inch
- Overall Width / O.D.: 24 inch
-
Supplier: Schmalz Inc.
Description: Needle gripper for handling of flexible, non-rigid components Handling of materials which are difficult to grip with vacuum, such as composite textiles, fleece, filters, woven fibreglass or carbon-fibre, woven aramide, foam materials, etc.
-
Supplier: ANVER Corporation
Description: Model #: E720M6-150FP. Description: Six Pad Inline Electric Lifter with Foam Pads. Application: Lifting & Handling Carbon Blocks 15 ft x 6 ft (4.6 m x 1.8 m) up to 7200 lb (3266 kg).
- Maximum Load Capacity: 3.6 tons
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: Radwell International
Description: (WM242410NC), ENCLOSURE, 1-DOOR COMPACT, WM SERIES, CONCEALED HINGED COVER, 22 X 22 IN PANEL, QUARTER-TURN SLOTTED LATCH, FOAMED-IN PU SEAL INSULATION, WALL MOUNTING, CARBON STEEL, DIPCOAT PRIMED/POWDER COATED, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Walter Surface Technologies
Description: UNO SF™ is a highly concentrated, powerful foamless cleaner/degreaser that can cut through dirt and grease throughout your facility. Uses range from floor washing and pressure washing of large parts to automatic parts washers. Excellent substitute for solvent-based cleaners. FEATURES Nonflammable,
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
Find Suppliers by Category Top
Featured Products Top
-
dimensions of the finished part? What are the tolerances of the design? How many parts will be produced from the tool? Tool Fabrication Example Using PU Foam to Create a Carbon Prepreg Fiber Tool In this example, we created a large tool using (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Polyurethane foam microwave and radar absorbers
Foam Absorbers Cuming Microwave manufactures a family of flexible, carbon loaded, polyurethane foam microwave and radar absorbers. These are all electrically resistive (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Cutting ultra-large materials like graphite, ceramics, and carbon-carbon can be slow, imprecise, and prone to downtime. Many engineers face challenges with equipment reliability and after-sales support, especially (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
High-precision diamond wire cutting machine for large graphite, ceramics, and carbon materials, featuring dual cutting systems and intelligent remote diagnostics for efficient, reliable operations. Optimize Large (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The SHG250-130 is a big-size diamond wire cutting machine that uses a high-speed closed-loop diamond wire as its cutting tool to cut graphite, carbon-carbon, ceramics, and other materials that do not require cutting fluid, with workpieces up to 2 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
rubberized foam material filled with a controlled iron and carbon mixture. The design allows for the gradual absorption of power as the wave penetrates the material. Concerned about testing personnel? Our highly trained EMI engineers can perform mitigation to solve any EMI (read more)
Browse Electrical and EMC Testing Services Datasheets for E-Labs, Inc.
Conduct Research Top
-
How General Plastics' Tooling Foam Empowered Creation and Test of Prototype Missile Aeroshell Cover at Mach 4+ Speed
Applied Aerospace Structures Corp. looked to General Plastics' Multi-Use Core Series for it's fine-cell structure, stability, and easy-to-machine benefits. Already familiar with its physical properties and advantages, AASC selected the 30-pound density of this rigid polyurethane foam to mold tools
-
Energy Efficient Refrigeration Case Study
FSI aspires to provide a cost-effective and technically acceptable insulating foam option for the growing need of domestic refrigerator manufacturers. This will improve energy efficiency, thereby reducing energy costs, while at the same time reducing the carbon footprint caused by this common
-
High-Temperature Tooling Board for Advanced Composites
The advent of higher-temperature resins and carbon-fiber composites such as Hexcel's HexTOOL (R)*, created the need for polyurethane foam that can withstand much higher process temperatures. It needed to stand up to high-heat prepreg and autoclave curing while delivering substantial cost
-
Polyurethanes Contribute to Sustainability
Polyurethanes are instrumental in helping achieve the United Nations Sustainable Development Goals (SDGs) of reducing the carbon footprint of infrastructure and transportation while promoting sustainable cities. Polyurethanes are used to make cars lighter, safer, and more fuel efficient. Spray
More Information Top
-
Graphene-reinforced carbon composite foams with improved strength and EMI shielding from sucrose and graphene oxide
Carbon foams are getting more attention due to their attractive properties like lightweight, fire resistance, rela- tively good mechanical strength, tunable thermal conduc- tivity, good electrical conductivity and low thermal expansion coefficient [1, 2].
-
Heat Transfer in Multi-Phase Materials
Fig. 1 (a) Scanning electron micrograph of the carbon foam surface [1]; (b) scanning electron micrograph of the carbon foam surface of a single pore .
-
Computer-Based Modeling of Novel Carbon Systems and Their Properties
Abstract Carbon foams are hypothetical carbon allotropes that contain graphene .
-
Cellular Ceramics
2.6 Carbon Foams 137 .
-
Hexagon Preserving Carbon Nanofoams
Carbon foams are hypothetical carbon allotropes that contain graphite-like (sp2 carbon) segments, connected by sp3 carbon atoms, resulting in porous structures.
-
DEVELOPMENT OF CONTINUOUS SOLVENT EXTRACTION PROCESSES FOR COAL DERIVED CARBON PRODUCTS
Other carbon products include materials used in creating fuels for the Direct Carbon Fuel Cell, metals smelting, especially in the aluminum and steel industries, as well as porous carbon structural material referred to as “ carbon foam ” and carbon fibers.
-
An Industrial-Based Consortium to Develop Premium Carbon Products from Coal
Carbon Foam Production through Plasticization of Coal Tar Pitch with Supercritical CO2 .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/38914/13Dec_Daskam_Chris.pdf?sequence=1
Generate carbon nanofibers, using diverse conditions of synthesis, to produce a mat of carbon, a carbon foam or any other tridimensional structure of carbon with empty spaces or high level of porosity.
Indicates content that may require registration and/or purchase.