-
Supplier: Matexcel
Description: Product overview: The copper wire is coated with the mono layer graphene menbrane, which is manufactured by CVD.
-
Supplier: Darco Southern, Inc.
Description: Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame.
- Overall Width / OD: 0.375 to 5 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: -65 to 700 F
- Type: Braided Product, Knitted Product, Sleeving / Wrap
-
Supplier: CoorsTek
Description: as needed. This makes our components extremely long lived, cost effective, and easy to service. The useful life of our CeraSurf ceramic rings is approximately four times longer than carbide coated rings and up to seven times that of a hardened steel ring. Advanced Technical
- Type: Guide Roller
- Features: Hub, Other
- Application: Process Equipment / Converting
-
-
Supplier: Ohmite Manufacturing Co.
Description: Automated winding, in-line color banding, and testing allow for an economically priced, industrial grade wirewound power resistor. The Ohmite 50 series resistors feature an all welded construction with a high purity alumina ceramic core and high quality RoHS grade tinned copper wire.
- Resistance Range: 0.1 to 20,000 ohms
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Power Rating: 3 to 5 watts
- Operating DC Voltage: 200 volts
-
Supplier: Minco
Description: Use these elements for general purpose sensing in probes or equipment. PD models meet EN60751, Class B. Specifications Temperature range: . Some elements may be used down to -269°C in certain applications. Contact fac tory for advice on cryogenic use. Element Body: Glass-coated ceramic
- Operating Temperature: -148 to 1,022 F
- Nominal Resistance: 500 R0 @ 0° C
- Length: 1 inch
- Width / Diameter: 0.077 inch
-
Description: 20 years of metalized ceramics producing experiences, can give a prompt solution for R&D project. The metalized bodies is partially metalized , ceramic inductor coil bodies cores can make very small size which it is big helpful for the electrical systems , wire-winding
- Material Type: Alumina / Aluminum Oxide, Specialty Ceramic
- Performance Features: Coated
- Applications: Electrical / HV Parts
- Shape / Form: Fabricated / Custom Shape
-
Supplier: WLC Company, Inc.
Description: A highly flexible duct made of a fine wire reinforced (E-Glass ceramic cloth) that is chemically treated and coated. Ideal for higher temperature fume recovery.
- Diameter/Width: 4 inch
- Positive W.C.: 3.7 inch WC
- Negative W.C.: 28.55260608409223 inch WC
- Features: Coated
-
Supplier: Pepperl+Fuchs SE
Description: 5 mm flush 3-wire DC Ceramic coated sensing face Slag repellant coatings
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HEATING ELEMENT, CARTRIDGE HEATER, CERAMIC CAPPED, MICA COATED LEAD WIRE, 13 INCH LEAD WIRE, 1-1/2 INCH ELEMENT, 240V, 300W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AVS Industries
Description: Twisted and Braided. Application temperature are up to 1800°F (980°C). AVSil Silica Ropes can be surface modified upon request with knitted wire constructions to improve surface abrasion resistance and compression properties.
- Overall Width / OD: 1 inch
- Overall Length: 25 yd
- Use Temperature: 1,800 F
- Material: Ceramic, Quartz / Fused Silica
-
Supplier: Allied Electronics, Inc.
Description: A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red,
-
Supplier: Allied Electronics, Inc.
Description: A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red,
-
Supplier: Allied Electronics, Inc.
Description: A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red,
-
Supplier: Allied Electronics, Inc.
Description: A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red,
-
Supplier: AVS Industries
Description: Twisted and Braided. Application temperature are up to 1800°F (980°C). AVSil Silica Ropes can be surface modified upon request with knitted wire constructions to improve surface abrasion resistance and compression properties.
- Overall Width / OD: 0.75 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: 1,800 F
- Type: Braided Product, Rope / Cordage
-
Supplier: Saint-Gobain Innovative Materials
Description: plasma sprayed coatings, Flexicords offer an excellent performance when coatings are subjected to thermal cycles at high temperatures and they allow to achieve higher coating thickness. The Flexicords are ceramic or metallic wires that are sprayed with a customized flame spray unit
- Rod / Wire Diameter: 4.75 mm
- Material Type: Alumina, Ceramic
- Spray Technology: Flame Spray - Wire
-
Supplier: Novaflex Group
Description: recovery Heat shield or compensator Furnace construction Iron and steel works Air velocity should be less than 50m/sec Construction: Product code: 3UL2000 Material: Alumina coated, textile glass fabric reinforced with fine V4A wire, coated E-Glass ceramic cloth filler.
- Outside Diameter: 4 to 24 inch
- Temperature Range: -200 to 1,500 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust
-
Supplier: KEMET Electronics Corporation
Description: piezoelectric ceramic materials with high electrostrictive factors. Compared to conventional piezoelectric actuators, they are smaller in size but can generate higher displacement and force at low voltages. The Resin Coated AE series actuators feature compact size and a wide variety of
- Maximum Displacement: 4.6 to 68 µm
- Blocked Force: 200 to 3,500 N
- Maximum Operating Voltage: 150 volts
- Stiffness: 4.8 to 190.2 N/µm
-
Supplier: Cole-Parmer
Description: splash-resistant keyboard cover. Indicator lights let you know if top plate is hot or unit has reached overtemperature status. Ceramic glass top plates are impervious to chemical spills; feature a cast-aluminum frame to keep edges cool. | What’s included: a 6-ft three-wire
- Operating Temperature: 842 F
- Heater Type: Ceramic
-
Supplier: U.S. Sensor
Description: complicated. A thin layer of resistive material is first deposited on a ceramic substrate. A pattern is etched onto the sensor to create an electrical circuit which is trimmed to produce the desired resistance. Lead wires are then attached to the element and the whole assembly is
- Operating Temperature: -50 to 500 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Technology: Platinum, Thin Film, Wire Wound
-
Supplier: Isotech North America
Description: coated copper lead wires, Teflon insulated, twisted, and covered with a braided shield and silicon rubber jacket. Each lead wire is terminated with a gold plated copper spade lug with a color-coded PVC molded strain relief.
- Sensed Temperature: -328 to 1,221.8 F
- # of Lead Wires Per Element: 4
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: Novo Precision, LLC
Description: Steel, Brass, Copper, Aluminum, Gold, Platinum, Silver, Bronze, Solder, Tungsten, Tantalum, Diamond Coated Wire, Nickel, Nitinol, Elgalloy, Kovar, Molybdenum, Nichrome, Titanium, Ceramic, Plastic, Hard Rubber, and many more. Special Processes Passivation, Teflon Coating, Surface
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Metals, Plastics, Rubber
- Features: North America, Northeast US Only, United States Only
- Specialty Cutting: Tube / Pipe, Wire / Rod
-
Supplier: Umicore Metal Deposition Solutions
Description: Electroless nickel - immersion gold Electroless nickel – immersion gold (ENIG) is a flat, solderable, metallic finish on printed circuit boards and ceramic substrates. It serves to protect the copper from oxidation and ensures solderability and bondability with aluminium wire. In this
-
Supplier: Novaflex Group
Description: A highly flexible duct made of a fine wire reinforced (E-Glass ceramic cloth) that is chemically treated and coated. Ideal for higher temperature fume recovery. Applications High temperature fume recovery Scuff resistant Flame resistant *Air Velocity should be less than 50
- Outside Diameter: 3 to 24 inch
- Temperature Range: -200 to 1,000 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust
-
Supplier: Pressure Washers Direct
Description: Compact Outdoor Cleaning Power For Farms, Estates, Small Business •Easy to transport low profile cart Reliable Honda GX 9 HP Engine With 2 Year Warranty •Easy to start; low oil alert for safe operation Industrial Grade Tri-Plunger Oil Bath Karcher Pump •Forged brass head & ceramic
- Water Jet Pressure: 3,000 psi
- Power: 9 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Compact Outdoor Cleaning Power For Farms, Estates, Small Business Easy to transport, weighs only 137 pounds •Reliable Honda GX 6.5 HP Engine With 2 Year Warranty •Easy to start; low oil alert for safe operation Industrial Grade Tri-Plunger Oil Bath Karcher Pump •Forged brass head &
- Water Jet Pressure: 2,700 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: RCD Components, Inc.
Description: resistance wire on thermally conductive ceramic cores. Hi-temp sili - cone coating provides excellent protection & solvent resistance. Tin (or SnPb) coated copper/copperweld leads ensure proper solderabilty and extended shelf life. Marked with resis.value & tol. as minimum
- Resistance Range: 0.005 to 2,000,000 ohms
- Current Rating: 30 amps
- Power Rating: 0.5 to 50 watts
- Operating DC Voltage: 1,500 volts
-
Supplier: Pressure Washers Direct
Description: •0, 15, 25, 40 degree fan sprays & detergent application tip 50 Feet Of Wire Braided High Pressure Hose •Rated to 3000 PSI with hose guard for burst protection Powder Coated 10 Gauge Steel Chassis With Front & Back Handles •Rugged, all weather protection; easy to transport and
- Water Jet Pressure: 1,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: PressureParts.Com
Description: burner Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel mounting bracket Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake 3/8 inch x 50
-
Supplier: PressureParts.Com
Description: fired burner Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel mounting bracket Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake 3/8 inch
-
Supplier: VICFUSE
Description: Applications Power supply, Networking equipment,PC server, Storage system Material Body: Ceramic tube/Heat shrink tube Plug-on Caps:Copper alloy,tin plated Product Characteristics Materials:Transparent sleeve covered body,Pure Tin-coated copper wire leads
- Voltage Rating: 32 volts
- Current Rating: 30 amps
- Features: Fast Acting
- Fuse Type: Miniature, Subminiature (Micro)
-
Supplier: Visual Sound, Inc.
Description: know exactly what to expect when they use the SD72WV. Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil
-
Supplier: Paragon Industries, L.P.
Description: The elements in the sidewalls are protected in dropped, recessed grooves. Wires are fastened to the elements with heat-dissipating connectors refined and proven over many years in Paragon kilns. Elements are coiled from the finest high-temperature wire available. The insulating
- Temperature Range: 1,200 F
- Capacity: 5.5 cubic feet
- Application: Industrial
-
Supplier: PressureParts.Com
Description: maximum above ambient, maximum 200 degrees F Water output temperature is approximately 190° to 200° Easy coil drain Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake 3/8 inch x 50 ft steel wire braided pressure hose with
-
Supplier: Gilson Company, Inc.
Description: status. White ceramic heating plate is easy to clean, resistant to most chemicals and stays flat at higher temperatures. Design of the low-profile aluminum housing prevents fluid spills from entering electronics. Large wire-wound mica heating element assures fast, even heat up.
Find Suppliers by Category Top
Featured Products Top
-
Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROMä is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
costly. Ceramic-Coated: Reduces contamination, extends life, but performance drops if coating fails. Key Considerations: Match materials to process needs (thick Al wire → tungsten/Mo; precision gold → Cu/Pt). (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Polyonics, we take pride in offering customized solutions for specialty coatings. We develop specific chemical formulations to meet precise application requirements, regardless of whether they are part of our existing product range. Our coated films are (read more)
Browse Wire Markers and Cable Markers Datasheets for Polyonics -
Introduction The Vimfun SVO 20 is a CNC diamond wire saw that cuts both internal and external contours. A diamond-coated wire wound on a spool moves back and forth through the workpiece, guided by precision rollers, so complex shapes in brittle materials can be cut (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
signal loss, which is critical for RF and microwave systems that demand precision and efficiency. A novel internal design features an embedded top electrode and true single-layer construction, which shortens signal paths and eliminates parasitics from wire bonds and vias. This results in (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
nitride (AlN) ceramic combined with precision metallization shortens the heat transfer path and provides a stable packaging platform for die attachment, wire bonding, grounding and signal routing. Product Features - High-Thermal-Conductivity Ceramic Base - Precision Metallized (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
: Ceramic Substrate Materials Zirconia reinforced aluminum nitride composite ceramics balance thermal conductivity and mechanical strength. An effective compromise between aluminum nitride and silicon nitride, providing a reliable substrate material (read more)
Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
: Capable of withstanding cleaning, reflow soldering, and various chemical environments (6) Metalization processing capability: Multi-functional packaging capability Black alumina ceramics can undergo various metallization processes, such as wire bonding, glass sealing, soldering, and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
: Full-Coated Electroplated Wire: Thin (0.3–1.0 mm), dense diamond abrasives for high-hardness materials like quartz, silicon rods, and rare (read more)
Browse Power Saws Datasheets for Vimfun Diamond Wire Saw -
can be supplied with explosion-proof motors and controls, ceramic-coated rolls, hydraulic roll pressure indicating devices at each handwheel, rotary pressure joints for tighter temperature control, custom safety covers, and other optional features. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Ceramic Coated Wire Drawing Cone Pulley from KK.Ceramics, China
Ceramic Coated Wire Drawing Cone Pulley .
-
LIQUID METAL BEARINGS TECHNOLOGY FOR LARGE, HIGH-TEMPERATURE, SODIUM ROTATING MACHINERY. FOURTH TOPICAL REPORT. DEVELOPMENT AND TEST OF A HIGH-TEMPERATURE ...
Ceramic Coated Wire .
-
Detection of rapid electrical conductivity fluctuations in high temperature liquid metals
The first is the use of ceramic coated wire to form the coil and completely enclose this in a stainless steel can.
-
CERAMIC ABSTRACTS
Ceramic coated wire .
-
Fusion technology development annual report, October 1, 1995--September 30, 1996
These coils are made of bare ceramic coated wire wound on a ceramic spool.
-
Efficiency of hydrogen peroxide production by ac capillary discharge in water solution
Pulsed ceramic coated wire -cylinder .
-
NSTX high temperature sensor systems
… I-dimensional (I-D) and 2-dimensional (2D) magnetic pickup coils (“Mirnov Coils”) for sensing flux changes in one or two directions were fabricated for operating in the thin Center Stack tiles at 600 “C. Ceramic coated wire [4], consisting of AWG …
-
Improvements that facilitate the operation of the Corinth 275 electron microscope
Power for the LED is taken from the 28 V DC supply line to the MAG-SCAN-DIFF indicator lamps via a 680 ohm 5 W ceramic coated wire wound resistor (R.S. Components Ltd) which can be mounted directly in circuit …
-
Advancements in Electric Machines
Ceramawire — manufacturer of ceramic coated wire , Elizabeth City, NC, USA, www.ceramawire.com 40.
-
Foil-based atom chip for Bose-Einstein condensates
The copper tabs are attached to barrel connectors, which in turn connect to thicker ceramic coated wires (Kurt J. Lesker, CCWA10SI and CCWA20SI) that run to the electrical feedthroughs for the vacuum chamber.
Indicates content that may require registration and/or purchase.