Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eco-Shell, Inc.
Description: Walnut shell is used in many applications as a filler or extender. Paint and coating materials, resins, pigments, plywood, adhesives, ceramics, dynamite, tile and livestock feed just to name a few. Media sizes vary from coarse walnut shell to walnut shell flour.
- Application: Filler / Bridging
- Material: Organic
- Type of Filler: Powder / Granule
-
Supplier: Accuris
Description: INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONEWITH CERAMIC FILLERS ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Accuris
Description: INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING POLYURETHANE WITH CERAMIC FILLERS ***TO BE USED WITH FORD WSS-M99P1111-A***
-
-
Supplier: Accuris
Description: INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms, ribbon,
- Melting Range: 1,787 to 1,832 F
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms, ribbon,
- Melting Range: 1,947 F
- Braze Alloy: Gold Alloy Braze
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms, ribbon,
- Melting Range: 2,831 F
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms, ribbon,
- Melting Range: 682 F
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Accuris
Description: INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION, LONG OPEN TIME ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: ThermoDyne
Description: Microporous Insulation has begun to find its way into the industrial marketplace where there are considerable gains to be found in its exceptional thermal management abilities. In applications as small as hobby kilns to large operations like aluminum carbon bakes, the presence of a microporous
-
Supplier: American Welding Society (AWS)
Description: electronic version. Volume 1 - Fundamentals Order Code F-1 Basics of Brazing BHCF1 F-2 Phase Change Phenomena and Joint Metallurgy in Brazing BHCF2 F-3 Wetting and Capillarity in Brazing BHCF3 F-4 Brazement Design BHCF4 F-5 Mechanical Properties of Brazed Joints BHCF5 F-6 Brazing Filler
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon blue filler is compatible with ceramic materials with a 16 hr cure time. Provides a 25 min working time. Delivers great performance with tensile strength of 2000 psi. Maximum operating temperature is +350 F.
- Use Temperature: 350 F
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon blue filler is compatible with ceramic materials with a 16 hr cure time. Provides a 25 min working time. Delivers great performance with tensile strength of 2000 psi. Maximum operating temperature is +350 F.
- Use Temperature: 350 F
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: LPS Strong Steel Stick filler is compatible with ceramic, electrical, automotive and marine materials with a 30 min cure time. Provides a 20 min working time.
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon dark gray filler is compatible with ceramic, concrete, metal and plastic materials with a 7 day cure time. Provides a 45 min working time. Delivers great performance with a shear strength of 2200 psi and tensile strength of 2200 psi. Minimum to maximum operating temperatures are
- Use Temperature: 55 to 90 F
- Features: Leveling / Filling Compound
-
Description: Cement-Plexl® 875 is a heavy duty, interior/exterior, VOC compliant, two component, cementitious, acrylic, waterborne block filler, which accepts both conventional and high performance topcoats. When topcoated, this product provides an excellent coating system for moderate service
- Use Temperature: 50 to 100 F
- Chemical System: Acrylic / Polyacrylate, Ceramic / Inorganic Cement
- Industry: Building / Construction, Marine, Medical / Food (Sanitary / FDA), OEM / Industrial
- Substrate Compatibility: Concrete / Masonry
-
Supplier: 3M Advanced Materials Division
Description: 3M™ Ceramic Microspheres for Paints and Coatings Painted surfaces that are easy to wash and even scrub. Flat architectural paints with a smooth finish and an even sheen. In all these ways and more, 3M™ Ceramic Microspheres enhance durability and performance in a wide variety of
- Ball Type: Ceramic Balls
- Features: Hollow, Magnesia / Magnesite, Specialty / Other
-
Supplier: CoorsTek
Description: components, neuro/cardio implant device components, cervical and spinal implant components and NeoBone™ ceramic bone filler*. CoorsTek Bioceramics also excels at manufacturing custom components for implantable devices. Each CoorsTek Bioceramics ceramic implant component is
- Features: Biocompatible / Bioceramics
- Material Type: Specialty Ceramic
-
Supplier: CoorsTek
Description: components, neuro/cardio implant device components, cervical and spinal implant components and NeoBone™ ceramic bone filler*. CoorsTek Bioceramics also excels at manufacturing custom components for implantable devices. Each CoorsTek Bioceramics ceramic implant component is
- Applications: Biotech / Medical (Biomaterial)
-
Supplier: CoorsTek
Description: Decorative ceramic tile manufacturing White cement manufacturing Non-metallic mineral grinding Rods and media balls for wear-resistant applications Inert tower packing for chemical processing Filler material for plastic and paper product
-
Supplier: 3X Ceramic Parts Company Limited
Description: Application of Ceramic Metallization: Technical Methods of Ceramic Metal Sealing In industrial processing and production, there are two connection modes between the cutting tool blade and the tool rod: welding type and machine clamp type. The connection between the blade and the arbor
- Material Type: Alumina / Aluminum Oxide
-
Supplier: CoorsTek
Description: Pigment manufacturing Wear-resistant epoxy resins EXAMPLE GRINDING APPLICATIONS Minerals, paper fillers, and coatings in high energy sand mills Paste viscosities over 90 KU at mill discharge temperature Premixes with high pigment loadings and vehicle solids Abrasion-resistant fillers
-
Supplier: Ensinger North America
Description: CMF has been designed with ceramic fillers to be very dimensionally stable and machinable with tightest tolerances. Ceramic filled PEEK resists the formation of burrs during machining and does not absorb moisture, allowing for more accurate and precise dimensions of even the
- Deflection Temperature (@ 264 psi, 1.8 MPa): 551 to 572 F
- Thermal Conductivity: 0.37499254 W/m-K
- Coeff. of Thermal Expansion (CTE): 30.999999999999996 µin/in-F
- Tensile Strength (Break): 14,122 to 15,200 psi
-
Supplier: Aremco Products, Inc.
Description: Sets @ RT, good filler, probes, sensors
- Max Use / Curie Temperature: 1,648.888888888889 C
- Coeff. of Thermal Expansion (CTE): 7,560,000 µm/m-C
- Material Type: Alumina / Aluminum Oxide
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics offers a complete line of vacuum formed ceramic fibre insulating products. Kaowool® organic boards, chambers, sleeves, and shapes Inorganic boards, shapes, and wet felt These dependable products are complemented by our strong, responsive development team company-wide
- Features: Specialty / Other
-
Supplier: Aremco Products, Inc.
Description: Sets @ RT, good filler, oxygen sensors
- Use Temperature: 2,400 F
- Coeff. of Thermal Expansion (CTE): 4.1 µin/in-F
- Dielectric Strength: 200.00000000000003 kV/in
- Substrate Compatibility: Ceramic / Glass
-
Supplier: Allied Electronics, Inc.
Description: This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation
-
Supplier: Allied Electronics, Inc.
Description: This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation
-
Supplier: Allied Electronics, Inc.
Description: This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation
-
Supplier: Allied Electronics, Inc.
Description: This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation
-
Supplier: AGC Chemicals Americas, Inc.
Description: body Applications Dehumidifying agent Filler for inkjet print paper 3D printer resins Thickening agent for paints Specialized paint for electronic materials Additive for film for anti-blocking, dielectric strength improvement, and gas barrier Additives for plastics to increase hardness and
- Diameter: 0.003 to 0.02 mm
- Features: Odorless, Other
- Type of Filler: Powder / Granule
- Material: Silica / Quartz / Glass
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic coating over an
- Bearing Length: 6 inch
- Inside Diameter (Round only): 3.0003 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
- Open Closed - Bushing: Closed, Open
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic coating over an
- Bearing Length: 8 inch
- Inside Diameter (Round only): 4.0012 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
- Open Closed - Bushing: Closed, Open
Find Suppliers by Category Top
Featured Products Top
-
don’t allow for direct contact of the heat source and cold surface. Thermal gap fillers are different from thermal greases, which are designed to break down contact resistance, rather than fill gaps. Traditional gap fillers often use ceramic fillers, such as aluminum oxide or boron nitrite (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Advanced fluoropolymer materials by AGC resist embrittlement and break-down, achieving a longer life cycle for cables and connectors. They have multiple mil-spec approvals making them indispensable in these critical components.
(read more)
Browse Composite Fillers and Reinforcements Datasheets for AGC Chemicals Americas, Inc. -
To address these rapidly growing reliability demands of complex circuit board assemblies, MacDermid Alpha is excited to introduce new technologies to the market.
(read more)
Browse Filler Alloys and Consumables Datasheets for MacDermid Alpha Electronics Solutions -
With rapid advancements in automotive technology, the pursuit of solutions that enhance performance, reliability, and efficiency for electric vehicles (EVs) is constant. Innovative technology, introduced to the market by MacDermid Alpha Electronics Solutions, offers enhanced performance for EVs and contributes to the creation of more sustainable and environmentally safe automotive systems.
(read more)
Browse Filler Alloys and Consumables Datasheets for MacDermid Alpha Electronics Solutions -
Explore how fluoropolymer products can improve parts and components, as well as help buildings and structures stand the test of time
(read more)
Browse Composite Fillers and Reinforcements Datasheets for AGC Chemicals Americas, Inc. -
Alpha advances automotive electronics technology - Our goal is to help you improve automotive electronics reliability and reduce your warranty costs.
(read more)
Browse Filler Alloys and Consumables Datasheets for MacDermid Alpha Electronics Solutions -
Dental composites are synthetic polymers filled with reinforcing glass and/or ceramic particles. A typical mixing procedure starts with blending two or more monomers often of significantly different viscosities. Various particle size fillers are then added to the liquid binder and mixed (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
Featuring a silver filler, EP3HTS-LO is electrically conductive with a low volume resistivity of less than 0.001 ohm-cm. It also has a thermal conductivity of 12-15 BTU•in/(ft²•hr•°F) [1.73-2.16 W/(m·K)]. EP3HTS is dimensionally stable and bonds well to metals (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
EP21FRNS-2 Product Information Two component epoxy system for potting, encapsulating and casting Featuring a non-halogen filler, Master Bond EP21FRNS-2 passes UL 94V-0 testing for flame retardancy in potting (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
to a wide variety of substrates including metals, composites, ceramics, glass and many plastics. Supreme 11ANHT-2 provides thermal conductivity because of a small particle size aluminum nitride filler. This allows for the epoxy to be applied in very thin sections, and ultimately lowers the thermal (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
Key Benefits of Choosing Non-Silicone Gap Filler Material
As its name suggests, thermal interface materials (TIMs) are used to optimize thermal heat transfer between various interfaces. Generally, thermal gap fillers are made from a silicone polymer and add various auxiliary materials such as ceramic particles, silicone oil and thermally conductive
-
How PTFE Can Compete With The Best In Thermosets
- increasingly-competitive market. The RF Microwave Laminate industry has responded in recent years by for example using thermosetting plastics along with combined inorganic (ceramic) fillers. This paper describes a ceramic-filled PTFE laminate which was developed to meet the challenge
-
PTFE Microwave Substrates For Automotive Applications
- increasingly-competitive market. The RF Microwave Laminate industry has responded in recent years by for example using thermosetting plastics along with combined inorganic (ceramic) fillers. This paper describes a ceramic-filled PTFE laminate which was developed to meet the challenge
-
Thermal Millboard - 412-Millboard
412-Millboard is a ceramic fiber board with inorganic fillers. It is an exceptional thermal insulator and is used for high temperature roll coverings and in fire protection areas where high strength properties are required. It is intended for applications with maximum continuous operating
More Information Top
-
Brazing
Metallization of the surface of the ceramic is unnecessary when the newly developed ceramic filler metals are used.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Crosslinking agent for anaerobic adhesives, castings, plastisols, coatings, and fibers; in dental industry for preparation of dental compos- ites containing ceramic filler ; modifier for radiation-curable coatings for imaging processes, textile treatments, paper processing, anaerobic ad- hesives; resin modifier .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Chem. Descrip.: PEG 200 dimethacrylate with MEHQ (300-500 ppm) CAS 25852-47-5 Uses: Crosslinking agent for anaerobic adhesives, castings, plastisols, coatings, and fibers; in dental industry for preparation of dental compos- ites containing ceramic filler ; modifier for radiation-curable coatings …
-
Processing, tensile, and fracture properties of injection molded Hdpe‐Al 2 O 3 ‐HAp hybrid composites
The fracture properties are discussed in terms of interfacial bonding between ceramic fillers and the semicrystalline HDPE matrix.
-
Ceramic Integration and Joining Technologies: From Macro to Nanoscale Complete Document
The addition of inert or reactive ceramic filler materials can mitigate this problem, but often in these cases, the joint retains a significant amount of porosity or secondary phases that reduce its strength and reliability [21].
-
Polymer Derived Ceramics: From Nano-Structure to Applications
However, by modifying the preceramic precursor with alkylsilanes (incorporation of long-chain organic side branches), or by the addition of pre-pyrolyzed or ceramic fillers , it was possible to retain the microporosity, and thus fairly high SSA values, to high temperatures (up …
-
SOLID STATE IONICS: ADVANCED MATERIALS FOR EMERGING TECHNOLOGIES PROCEEDINGS OF THE 10TH ASIAN CONFERENCE
Effect of Different Types of Ceramic Fillers on Thermal, Dielectric and .
-
Thermally Conductive Adhesive from Chemically Modified Cellulose and Nanoparticle of Surfactant‐Doped Polypyrrole
Summary Nanocomposite of thermally conductive adhesive was prepared from cellulose‐based adhesive, TSA‐doped Ppy and ceramic filler via colloidal dispersion.
-
Low temperature sintering and characteristics of K2 O–B2 O3 –SiO2 –Al2 O3 glass/ceramic composites for LTCC applications
addition of silica into the ceramic filler could lower the melting temperature of glass as the silica melting temper- ature is very high.
-
Effects of various fillers on sintering, microstructures and properties of Ca-Ba-Al-B-Si-O glass/ceramic composites
The glass matrix easily enabled low temperature co-fired with low-resistance metals such as silver, glass crystallization was utilized to ensure post-firing stability, and the large variety of utilizable glasses and ceramic fillers in different ratios permitted the continuous tuning …
Indicates content that may require registration and/or purchase.