-
Supplier: Elasto Proxy Inc.
Description: temperatures and provides acoustic insulation from high-decibel diesel engines. Self-extinguishing firestocks and custom composite insulation are also available. Thermal and acoustic insulation can be made of composite materials and formed into application-specific shapes and
- Description: Acoustic Barrier / Panel, Foam Sheet / Roll
- Features: Flameproof
-
Supplier: Morgan Advanced Materials
Description: Combing versatility, value and thermal efficiency, structural insulation products from Morgan Thermal Ceramics are a high performance solution for challenging environments and demanding applications. Morgan Thermal Ceramics structural insulation products offer excellent
- Max Use / Curie Temperature: 1,079 C
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics BTU-BLOCK™ line of industrial microporous insulation products, available in a block, board, panel, ladle liner and flexible form are the most thermally efficient insulation available. BTU-BLOCK is ideal for high temperature industrial and OEM environments
- Features: Specialty / Other
-
-
Supplier: Thermal Ceramics
Description: BUILDING (Sitek) Sitek, the Building Products department of Thermal Ceramics, has specialised for over 40 years in the production and marketing of thermal insulation and fire protection products for the construction industry under the trade names Fesco, Retrofit and Batiboard. Fesco
- Features: Specialty / Other
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® QF Series heaters are very popular infrared panel heaters used in a wide variety of applications. The QF series panel heaters’ radiant surface is constructed through a patented process using bonded high temperature cloth quartz. A black coating is applied to the face of the
- Maximum Operating Temperature: 1,600 F
- Heating Capacity: 0.72 to 12.9 kW
- AC Voltage Required: 120 to 480 volts
- Watt Density: 10 to 25 W/in²
-
Supplier: Titebond
Description: Designed for bonding foamboard insulation and polystyrene to most porous building materials. It is also ideal for use on paneling, plastics, tub surrounds, wood, fiberglass, drywall, ceramic tile, metal and more. It exceeds the performance requirements of the AFG-01 and ASTM
- Viscosity: 130,000 cP
- Features: Specialty / Other
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 600 Degrees Celsius (1112º F) Maximum
- Maximum Operating (Sheath) Temperature: 1,112 F
- Thickness of Heated Area: 0.015 to 3 inch
- Strip Thickness: 0.015 to 3 inch
- Maximum Operating Temperature: 1,112 F
-
Description: Material High-purity aluminum oxide (Al₂O₃), silicon carbide (SiC), or silicon nitride (Si₃N₄). Advanced porous ceramic structure for uniform vacuum distribution. Features The porosity is high: An important feature of porous ceramics is that they have more uniform and controllable
- Diameter: 4 to 12 inch
- Materials: Ceramic
- Chuck Geometry: Round
- Chuck Type: Vacuum Chuck, Wafer Chuck
-
Supplier: Morgan Advanced Materials
Description: A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from
- Features: Ceramic, Flame Retardant, Specialty / Other
- Applications: Fire Proofing / Thermal Protection
-
Supplier: Morgan Advanced Materials
Description: A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from
- Features: Ceramic, Flame Retardant, Specialty / Other
- Applications: Fire Proofing / Thermal Protection
-
Supplier: Morgan Advanced Materials
Description: A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from
- Features: Ceramic, Flame Retardant, Specialty / Other
- Applications: Fire Proofing / Thermal Protection
-
Supplier: CoorsTek
Description: ideal for microscopic patterning from wafers to large flat panel displays (FPD). Ceramic Components for Lithography & Wafer Inspection Perfect for next-generation lithography and wafer-handling applications, our ultra-pure ceramic components ensure minimal contamination and
- Applications: Chemical / Materials Processing
- Features: Dielectric / Electrical Insulation, Other
- Shape / Form: Wafer Carrier / Holder
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL RADIATOR, INFRARED HEATING ELEMENT, HTS SERIES CERAMIC HOLLOW CASTING, INTEGRATED THERMAL INSULATION, 85 MM LEADS, 300 WATTS, 230 VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and
- Thickness / Wall Thickness: 48 inch
- Length: 2 inch
- Diameter: 2 inch
- Density: 2.0999986746331776 g/cc
-
Supplier: Westech Aerosol Corporation
Description: will effectively bond include fiberglass, metal, particle board, plywood, polyurethane foam, fabrics, insulation for holding tanks, insulation panel construction and many other materials.
- Use Temperature: -30 to 190 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: GAF
Description: EverGuard® TPO Bonding Adhesive Description Solvent-based rubberized adhesive for use withTPO-based membranes Benefit/Application Two-surface contact adhesive applied to both underside of smooth surfaced membrane and substrate surface Compatible with isocyanurate and fiberboard insulation,
- Viscosity: 2,300 to 2,700 cP
- Industry: Building / Construction
- Substrate Compatibility: Ceramic / Glass, Plastic
- Chemical System: Rubber Based / Elastomeric
-
Supplier: Intek Corporation
Description: gauge steel construction Lighted on-off switch (or pilot light when HC model is purchased) For thermostat operation choose HC model Tip over switch for safety shutoff Extra long 9 foot cord with 3 prong NEMA 5-15 plug Durable powder coated finish Ceramic fiber insulation Quiet
- Heating Capacity: 1.1 kW
- AC Voltage Required: 120 volts
- Watts: 1.1 kW
- Heater Type: Air Heater, Radiant Flat Panel Heater, Radiant Heater, Space Heater
-
Supplier: Matexcel
Description: Mica Gaskets have a flexible texture & elasticity, and an outstanding performance as high thermal insulation. Mica Gaskets resist operating temperatures up to 1800°F Applications include but not limited to: Supports for heating resistors (i.e. convectors). Thermal insulation in circuit
-
Supplier: L&L Kiln Mfg. Inc.
Description: L&L's time-proven technology like ceramic element holders, industrial-grade element terminals, heavy-duty elements and corrosion resistant materials. Insulation is an energy saving 3'' brick. This sectional kiln is easy to move and set up by the home user. The 12 foot long 30 amp cord
- Temperature Range: 2,350 F
- Capacity: 2.5 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Industrial, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Benchmark Thermal Corp.
Description: Enclosure Heaters Enclosure Heaters are made of etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high temperature insulation, silicone rubber, and may be attached to an aluminum mounting plate by factory vulcanization or with PSA (Pressure Sensitive
- Maximum Operating Temperature: -40 to 350 F
- AC Voltage Required: 115 to 230 volts
- Watt Density: 5 W/in²
- Maximum Operating (Sheath) Temperature: -40 to 350 F
-
Supplier: Master Bond, Inc.
Description: of smoke and the toxic gas emitted in the smoke. This non-halogenated system excels in all three criteria. EP93FRHT can be used in interior panels, floor and door assemblies, as well as frame lining for a variety of aircraft. It also can be used for potting electronics.
- Applied Thickness / Gap Fill: 0.000003 to 0.000007 inch
- Viscosity: 6,000 to 9,000 cP
- Use Temperature: -80 to 400 F
- Tensile Strength (Break): 4,000 to 5,000 psi
-
Supplier: Paragon Industries, L.P.
Description: two kilns instead of one. The BlueBird features high-tech ceramic fiber insulation in the roof, walls and floor. The element is embedded in the roof between layers of ceramic fiber board to reduce dust. This is a true high performance kiln you will enjoy using often. Insert bead
- Temperature Range: 1,200 F
- Capacity: 0.19 cubic feet
- Application: Industrial
-
Supplier: L&L Special Furnace Co., Inc.
Description: elements, program control, high limit control, low mass ceramic fiber insulation, etc. that are normally options on many of L&L's other furnaces. This makes for a very complete and "choice free" versatile furnace. The maximum temperature of 2250°F (1230°C) allows this furnace to be
- Process Temperature: 1,230 C
- Height: 469.899746254137 mm
- Width / Tube O.D.: 431.79976682812594 mm
- Length (Chamber / Tube): 736.5996022362149 mm
-
Supplier: Pyromation
Description: The flexible RTD extensions illustrated below are constructed using stranded copper wire with various insulations. They are used as extension cords to provide suitable connections between sensors, jack panels, or instrumentation. Resistance temperature detectors (RTDs), also known as
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: International Thermal Systems LLC.
Description: Heavy gauge Aluminized Steel. 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance High-Density energy-saving insulation Panel or can type construction available Access to the interior of the oven, fan, and heating chamber
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: NETZSCH-Gerätebau GmbH
Description: insulation panels to diamonds is measured with equal speed and accuracy. The temperature-dependent measured thermal diffusivity value along with the corresponding specific heat (DSC 404 F1 Pegasus®) and density (DIL 402 C) data are used to calculate the thermal conductivity. The laser
- Temperature Range: -120 to 2,800 C
- Remote Interface: Computer Interface
- Features: Cooling Available, Temperature Control
- Display: None
-
Supplier: Titebond
Description: Titebond Interior/Exterior Construction Adhesive is a versatile adhesive ideal for wood, paneling, drywall, ceramic tile, metal, foamboard and tub surrounds. It is also effective for installing foam insulation and panels to most building materials. Titebond Interior/Exterior
- Viscosity: 130,000 cP
- Features: Specialty / Other
-
Supplier: International Thermal Systems LLC.
Description: or Ceramic Fiber with Alloy Piers Stainless Steel and various Metal Alloys for temperature and corrosion resistance High-Density energy-saving insulation
- Process Temperature: 1,371.111111111111 C
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
-
Supplier: FX PCB Co., Ltd.
Description: electrical insulation properties, and the ability to handle high-frequency and high-power applications. 1, Transparency, Glass PCBs PCB are very clear, and the transparency rate can be over 90%, which can be used for the display, solar, and other products. 2, High Thermal Stability:
- Thickness: 0.01968503937007874 to 0.15748031496062992 inches
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
. Manufactured from polyurethane insulation foam and similar polymers, these panels deliver high thermal resistance per inch, making them one of the most effective solutions available. A standout option is the (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
. Applications in Aviation Coated fabrics serve a wide array of purposes in aviation, including: Sound Insulation: Used to dampen noise and improve passenger comfort. Back Panels for Luggage Bins: (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
vacuum chamber while maintaining system vacuum integrity and insulation performance. Our feedthroughs utilize 95% alumina ceramic as the insulator, combined with high-performance metal materials such as 304 stainless steel, oxygen-free copper (OFC), and Kovar alloy, ensuring long-term stability under (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
: Hybrid Matrix: Acrylic polymers provide the bond strength, while embedded ceramic powders ensure a low-impedance thermal path (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
exotic sheath materials are used which include: Refractory metals such as molybdenum, tantalum and tungsten Ceramic sheath materials such as alumina, silicon carbide, mullite, etc. Other high temperature thermocouple considerations include the internal (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies