-
Description: The Ceramic Hot Knife Tip, manufactured by INNOVACERA, is a specialized tool designed for efficiently handling waxes, honey, and other viscous substances. Its ceramic blade heats up rapidly, reaching approximately 200°C in about 3 seconds, facilitating quick and clean cutting. The tool
- Applications: Electronics / RF-Microwave
- Features: Specialty / Other, Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Description: What are zirconia ceramic cutting knives? Zirconium Oxide Ceramic Cutting Knives, also known as zirconia knives, are transforming the cutting tools industry. Made from zirconium oxide, also known as zirconia, these knives offer a sharper edge, enhanced
- Applications: Electrical / HV Parts
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Description: ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced)
- Thermal Conductivity: 2.5 to 3 W/m-K
- Coeff. of Thermal Expansion (CTE): 11 µm/m-C
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
-
Supplier: Epsilon Technology Corp.
Description: These knife edges are typically used in low cycle fatigue applications on hard metals where metallic knife edges would likely experience undue wear. They are also used on the submersible Model 4030 extensometer to prevent galvanic corrosion between the extensometer and the test specimen.
-
Supplier: American Cutting Edge, Inc.
Description: ceramic & other alloys Underwater pelletizer knives such as Coperion, Farrel, JSW, Kobe and etc Water-ring pelletizer knives such as Beringer (Xaloy), BKG, Erema, Gala & etc Strand pelletizer knives such as Automatik, Conair, Cumberland & etc Hot cut knives such as
-
Supplier: American Cutting Edge, Inc.
Description: Types Of Material & Coatings Tool Steels Stainless Steel Carbon Steel Powdered Metals Tungsten Carbide Zirconia Ceramic Titanium Hybrid TiN Titanium Nitride TC Titanium Carbide Ceramic New MAX Coating Whether you are score slitting, shear cutting, crush cutting, razor slitting, cutting
-
Supplier: All-Spec Industries
Description: The ISO-TIP 7596 standard isolated ceramic knife tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7596 Features: Knife tip 1/32" (.031mm) tip diameter Heats to 900°F temp in 10 seconds Snaps in and out easily
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: American Cutting Edge, Inc.
Description: we are able to offer 50 years of experience, as well as a variety of materials and coatings to increase blade life. Types Of Materials Stainless Steel 410 and 420 Series Stainless for Wet Chop applications Carbon Steel Tungsten Carbide Zirconia Ceramic Coatings TiN Titanium Nitride TC
-
Supplier: CSA Group
Description: ISO 8442-9:2018 specifies material and performance requirements and test method of ceramic blades of knives intended for use in the preparation of food.
-
Supplier: Accuris
Description: Materials and articles in contact with foodstuffs \x96 Cutlery and table holloware Part 9: Requirements for ceramic knives
-
Supplier: 3X Ceramic Parts Company Limited
Description: nitride tools provide a solution that balances wear resistance with the necessary toughness. Ceramic Machining: Given its hardness, silicon nitride is also used in the machining of other ceramic materials, where traditional cutting tools would be ineffective. Challenges: While silicon
- Thermal Conductivity: 15 to 20 W/m-K
- MOR / Flexural Strength: 87,022.1036143182 psi
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Specialty Ceramic Type: Silicon Nitride
-
Supplier: Accuris
Description: Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 9: Requirements for ceramic knives (ISO 8442-9:2018)
-
Supplier: Accuris
Description: Materials and articles in contact with foodstuffs \x96 Cutlery and table holloware \x96 Part 9: Requirements for ceramic knives (ISO 8442-9:2018)
-
Supplier: CoorsTek
Description: Fine-grained ceramics are ideal for cutting tools. Using ceramic materials substantially increase blade life and precision due to their inherent strength and wear resistance. Precision machining is available to deliver complete parts – or we can supply blanks for your machining.
-
Description: series of custom made products in-house. Wear ceramic parts Ceramic Nozzles Ceramic Sprayers Cyclones Homogenizing devices Ceramic Linings Milling Systems Ceramic Thread guides Precision components Ceramic Measuring Components Ceramic Control systems
- Material Type: Alumina / Aluminum Oxide
- Performance Features: Coated
- Shape / Form: Fabricated / Custom Shape, Liner - Modular / Sectional, Spout / Nozzle (Launder Pouring / Atomization)
- Applications: Optics / Optical Grade, Wear Parts / Tooling
-
Description: to low coefficient of friction Ceramic cutting blade we supplied as below; Ceramic Capsule Cutters Ceramic Exacto-style Blades and Cutters Large Ceramic Trimmer Blades Ceramic Blades and Components used in Medical Devices Ceramic Receipt Cutters and Blades
- Applications: Electronics / RF-Microwave, Wear Parts / Tooling
- Shape / Form: Fabricated / Custom Shape
- Features: Other, Specialty Ceramic
-
Description: oxygen ions (for measuring oxygen bias in a λ probe) Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized according to requirements; When
- Thermal Conductivity: 2.5 to 3 W/m-K
- Coeff. of Thermal Expansion (CTE): 11 µm/m-C
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Tube Rod Pin Shaft ZrO2 Zirconia Ceramic ring, flange , Zirconia Bezel watch ring Zirconia plunger, piston ZrO2 Zirconia ceramic washer, wafer , spacer Zirconia Ceramic Substrate Sheet Zirconia ceramic blade Zirconia ceramic plate, Zirconia block
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Description: Innovacera develops ceramic friction disc for the texturing process in the textile industry, Ceramic friction disc is widely use in all kinds of man-made fibers spinning draw texturing process, such as DTY Barmag FK6 texturing machines, the friction twister ceramic friction disc
- Material Type: Alumina / Aluminum Oxide
- Features: Other, Specialty / Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: Application of zirconia ceramic blade: Zirconia ceramic blade is mainly suitable for cutting all kinds of membrane materials. Circular slitting blade is mainly used for cutting paper, aluminum platinum, thick sheet and other materials. The performance characteristics of zirconia
- Density: 5.99999621323765 g/cc
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Description: oxygen ions (for measuring oxygen bias in a λ probe) Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized according to requirements;
- Thermal Conductivity: 2.5 to 3 W/m-K
- Coeff. of Thermal Expansion (CTE): 11 µm/m-C
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: CoorsTek
Description: Abrasives Household durables Furnaces Semiconductor equipment Lighting Electronic equipment Many more Ceramic tubes and rods can be used in a multitude of applications. Sample applications include: Turbine casting supports Surgical devices Knife sharpeners Wafer processing components
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: 36 3 48 180 150 4 Remark All the above big-size ceramic plate can be cut to specific dimensions per customers' requirements. The description of industrial ceramic plates Industrial alumina ceramic plates are formed by tape casting, dry pressed or Isostatic pressed, and sintered
- Thermal Conductivity: 39 W/m-K
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Modulus of Elasticity: 55,113,998.95573486 psi
- Features: Bar Stock
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CERAMIC FUSE, 80 AMP, 500V, KNIFE BLADE. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 80 amps
- Fuse Material: Ceramic
-
Supplier: CoorsTek
Description: CoorsTek provides industrial-grade valves and valve components that excel in even the most punishing conditions. Made to outperform conventional plastic, metal, carbide-coated, and diffusion alloy materials in corrosive, high-temperature, and high-pressure applications our components are
- Media: Gas, Specialty / Corrosive Gases
- Valve Type: Gate / Knife Valves
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Ceramic blade scissors
-
Supplier: RS Components, Ltd.
Description: 4 piece ceramic trimmer set
-
-
Supplier: DigiKey
Description: SLICE MINI CUTTER WITH CERAMIC B
-
Supplier: Kyocera Corporation
Description: The strongest and toughest of all fine ceramic materials, it is used to make scissors and knives which products once considered impossible to make from ceramic. Single-crystal zirconia is also prized as a jewel, as its refractive index creates a diamond-like-brightness.
- Thermal Conductivity: 3 W/m-K
- MOR / Flexural Strength: 102,976.15594361 to 213,204.15385508 psi
- Modulus of Elasticity: 29,007,367.8714394 to 31,908,104.6585833 psi
- Dielectric Strength: 28,000,000 to 33,000,000 V/m
-
Supplier: BNB INT. Co., Ltd.
Description: It is mainly used for the hot environment, where metal and plastic are not applicable. A pull-type bearing only consists of ceramic without a cage structure. Sliding Ceramic Bearing and Other Ceramic Works A ceramic sliding bearing fully consists of ceramic
- Application: Aerospace
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races
- Features: Other
-
Supplier: CoorsTek
Description: CoorsTek provides industrial-grade valves and valve components that excel in even the most punishing conditions. Made to outperform conventional plastic, metal, carbide-coated, and diffusion alloy materials in corrosive, high-temperature, and high-pressure applications our components are
- Features: Ball / Disk Check Valves, Other
- Valve Type: Ball Valves, Check Valves, Gate / Knife Valves, Needle Valves, Plug Valves
- Media: Water
-
Supplier: RS Components, Ltd.
Description: RS Pro convexed cera-cut ideal for surface scraping and parting line de-flashing. Suitable for use on all plastic materials and soft metals. Unique plastic handle positively holds the ceramic blades due to its self-gripping taper. The handle also provides storage space inside for spare
-
Supplier: Lydall Performance Materials
Description: LyTherm® Rollboard Paper is a lightweight refractory material processed from a blend of high purity alumina-silica fibers into a highly flexible, uniform sheet. It is recommended for continuous use at temperatures up to 2300°F (1260ºC). LyTherm® Rollboard is a low cost, utility grade paper that has
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 24 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.51155655 to 11.0231131 lbs/in
-
Supplier: AENOR
Description: Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 9: Requirements for ceramic knives (ISO 8442-9:2018) (Endorsed by Asociación Española de Normalización in April of 2018.)
Find Suppliers by Category Top
Featured Products Top
-
, precision cutting takes center stage at TOP SEIKO. Imagine it as slicing through an apple with a sharp knife. In machining, tungsten end mills relentlessly carve through metals with precision akin to slicing through the crisp skin of an apple. This (read more)
Browse Machine Shop Services Datasheets for Top Seiko Co., Ltd. -
vacuum feedthrough is any component that lets something cross a vacuum boundary – power, signals, thermocouples, fluids, motion, or light – while maintaining a hermetic seal at the chamber wall. It relies on ceramic-to-metal or glass-to-metal hermetic sealing inside the body, not only on (read more)
Browse Feedthroughs Datasheets for MPF Products, INC.
More Information Top
-
Advanced Ceramic Technologies & Products
527 22.1 Ceramic Knife , Grater, Slicer and Scissors (1984).......................................
-
Ceramic Shaft Selling Leads in Pumps, Ceramic Shaft Exporters, Manufacturers & Suppliers in Pumps Directory
Ceramic Knife .
-
JZ Ceramic Fiber Blanket from Henan Jozo Furnace Co. Ltd, China
Ceramic Knife .
-
Privacy-Invading Technologies and Privacy by Design
The Plausibility of the Threat Posed by Plastic Guns, Ceramic Knives , and Liquid/Chemical and Plastic Explosives . . .
-
Sell ceramic knife sharpener
Home > Selling Leads > Home & Garden > Kitchen Accessories > Kitchen Knives & Knife Sets > Sell ceramic knife sharpener .
-
Terahertz reflection imaging for package and personnel inspection
X-Ray scanning has low specificity to identify biological threats or toxic chemicals, plastic or ceramic knives , plastic guns, explosives, and flammable chemicals (these items are invisible to a metal detector).
-
Principles of Terahertz Science and Technology
The optical photographs of a steel razor blade and a ceramic knife are shown in Fig. 7.21(a) and (d).
-
Ceramic Filter Plate,Filter Plate,Ceramic Plate from ShengNuo Group, China
Ceramic Knives .
-
Ceramic Heater for Car O2 Sensor from Xiamen Green Electronic Co. Ltd, China, China
Ceramic Knives .
-
Ceramic Shaft Manufacturers in Other Manufacturing & Processing Machinery, Ceramic Shaft Suppliers & Exporters in Other Manufacturing & Processing Machinery Di...
Ceramic Knives .
Indicates content that may require registration and/or purchase.