Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Renold Plc.
Description: Renold manufactures the most widely used hot asphalt drag chains that meet or exceed OEM specifications. Renold manufactures all asphalt drag, drum drive and elevator chains from domestically produced raw materials.
- Features: Attachment Chain, Conveyor Chain, Other / Specialty Application
- Links: Offset Link / Sidebar
- Chain Types: Roller Chain
- Rollers: Rollers
-
Supplier: Spiroflow Systems, Inc.
Description: Dynaflow Drag Chain Conveyors The Dynaflow Tubular Drag Chain Conveyor is a mechanical drag conveyor system operating within the confines of a pipe. We call it the Problem Solver in a Pipe! Spiroflow’s Dynaflow® conveyors are structural mechanical drag
- Speed: 3.375 to 1,000 ft/min
- Volume of Material Transported: 12.5 ft³/min
- Conveyor Type: Drag Conveyor
-
Supplier: Renold Canada
Description: Heavy Duty Steel Drag chains are designed for severely abrasive and extremely high-temp applications. For example, hot clinker and hot lime drag conveyors that run up to 1000 degrees. To provide greater fatigue life this series of chain is made with special heat treated
- Chain Class / Application: Engineering Chain
- Links: Offset Link / Sidebar, Straight Link / Sidebar
-
-
Supplier: Renold Jeffrey
Description: Designed for severely abrasive and extreme heat applications such as hot clinker and hot lime drag conveyors up to 1000 degrees, this series of chains are made with special heat treated and induction hardened pins for greater fatigue life and shock loads. Both sides of the chain
- Chain Class / Application: Engineering Chain
- # of Strands: Single
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: capacity. Symmetrical design permits chain to be flipped over for additional service life. TYPICAL APPLICATIONS Bulk Drag Conveyors Elevators Clinker Drag Conveyors Lime Drag Conveyors COMMON INDUSTRIES INDUSTRIAL MINERALS FOREST PRODUCTS CEMENT GRAIN FERTILIZER SUGAR
- Chain Types: Welded Steel Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: capacity. Symmetrical design permits chain to be flipped over for additional service life. TYPICAL APPLICATIONS Bulk Drag Conveyors Elevators Clinker Drag Conveyors Lime Drag Conveyors COMMON INDUSTRIES INDUSTRIAL MINERALS FOREST PRODUCTS CEMENT GRAIN FERTILIZER SUGAR
- Chain Types: Welded Steel Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: capacity. Symmetrical design permits chain to be flipped over for additional service life. TYPICAL APPLICATIONS Bulk Drag Conveyors Elevators Clinker Drag Conveyors Lime Drag Conveyors COMMON INDUSTRIES INDUSTRIAL MINERALS FOREST PRODUCTS CEMENT GRAIN FERTILIZER SUGAR
- Chain Types: Welded Steel Chain
-
Supplier: Renold Plc.
Description: Heavy Duty Steel Drag chains are designed for severely abrasive and extremely high-temp applications. For example, hot clinker and hot lime drag conveyors that run up to 1000ºF degrees. To provide greater fatigue life this series of chain is made with special heat treated
-
Supplier: Columbia Steel Casting Co., Inc.
Description: your unique drag chain design. Forged pins Link pins are forged alloy steel heat treated for hardness and toughness. Preassembly We will preassemble the drag chain into strands up to ten feet long per your request, which saves you time during installation. Quality Control
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 5.905515 to 13.779535 inch
- Tensile Strength: 70,812 to 623,820 lbs
- Chain Class / Application: Engineering Chain
- # of Strands: Single
-
Supplier: Vecoplan, LLC
Description: Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design of the feed dogs and trough, material can be conveyed horizontally, on an incline or
- Features and Options: Cleated
- Conveyor Type: Drag Conveyor
-
Supplier: Newark, An Avnet Company
Description: DRAG CHAIN CABLE
-
Supplier: Hi-Tech Controls, Inc.
Description: automation technique and combines the cables in a single bus cable. Interbus components are connected with this long-distance BUS cable. The above mentioned types are suitable for drag chain application.
- Number of Conductors: 6 #
- Operating Temperature: -20 to 70 C
- North American (AWG): 17 to 24 AWG
- Product Category: Bulk Cable
-
Supplier: Howse Implement Co., Inc.
Description: 4' ECONO DRAG CUTTER WO/CHAINS
-
Supplier: Howse Implement Co., Inc.
Description: 4' ECONO DRAG CUTTER W/CHAINS
-
Supplier: Howse Implement Co., Inc.
Description: 5' ECONO DRAG CUTTER WO/CHAINS
-
Supplier: Howse Implement Co., Inc.
Description: 5' ECONO DRAG CUTTER W/CHAINS
-
Supplier: Hi-Tech Controls, Inc.
Description: The application of these Profibus SK cables are in the cell and field area, just as for conventional types. The great advantage of this new system is the quick connection of the cable to the respective plugs. This type of processing also avoids errors. The above mentioned types are suitable for
- Number of Conductors: 2 #
- Operating Temperature: -40 to 70 C
- Product Category: Bulk Cable
- Features: Copper and Copper Alloys, Foil Braid, Other, Polyethylene (PE)
-
Supplier: Hi-Tech Controls, Inc.
Description: These feedback-cables are used in machinery and control construction as well as in plant engineering as these enable an excellent transmission of data and signals. Particularly suitable in power drag chains, robotics and handling equipment. Additional conductors for the power supply to
- Number of Conductors: 12 to 19 #
- Rated Voltage: 1 to 2 kilovolts
- Operating Temperature: -30 to 80 C
- Features: Bulk Cable, Other
-
Supplier: Hi-Tech Controls, Inc.
Description: used. The above mentioned types are suitable for drag chains (stranded).
- Number of Conductors: 2 #
- Operating Temperature: -40 to 70 C
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: High-Flex Control Cables for Drag Chains, SABdynamic 905 Control C
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Braid, Multiconductor Cable, Other
-
Supplier: Quarktwin Technology Ltd.
Description: CBL CARRIER 10X15MM 0.5M LENGTH
-
Supplier: Accuris
Description: Welded-Steel-Type Mill Chains, Welded-Steel-Type Drag Chains, Attachments, and Sprocket Teeth
-
Supplier: Newark, An Avnet Company
Description: DRAG CHAIN CABLE OLFLEX CHAIN 809 SC CY 1 X 70 MM² BLACK
-
Supplier: Accuris
Description: Cranked-link drag chains of welded construction, attachments and sprockets
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: High-voltage cable for dynamic applications in drag chains. The HV Robot 1.8/3 kV was specially developed for use in high-voltage testing under dynamic conditions. In automated test environments where cables are constantly moving or guided through drag chains, high
- Operating Temperature: -50 to 90 C
- Rated Voltage: 1.8 to 5.4 kilovolts
- Features: Braid, Other
-
Supplier: Beckhoff Automation LLC
Description: sensor cable, drag-chain suitable, PUR
- Application: Industrial / Instrumentation and Control
-
Cable Assemblies - ZK4510-8110-xxxx | Encoder connection cable with itec ® plug, drag-chain suitableSupplier: Beckhoff Automation LLC
Description: Flexible, drag-chain suitable cable with 5 million bending cycles, max. 120 m/min, max. 4 m/s², min. bending radius = 75 mm (10 x OD), max. drag-chain length horizontal 20 m, vertical 5 m, (4 x 2 x 0.25 mm²). The cable is UL and CSA listed. Suitable for: AX5000
-
Supplier: DigiKey
Description: CABLE CARRIER 15MM CAVITY WIDTH
-
Description: ISO 6971:2002 specifies the characteristics of cranked-link drag chains of welded construction suitable for conveying bulk materials, together with associated attachments and chain sprockets. The chain dimensions specified in ISO 6971:2002 ensure interchangeability of
-
Supplier: CSA Group
Description: ISO 6971:2002 specifies the characteristics of cranked-link drag chains of welded construction suitable for conveying bulk materials, together with associated attachments and chain sprockets. The chain dimensions specified in ISO 6971:2002 ensure interchangeability of
-
Supplier: Beckhoff Automation LLC
Description: ZK7000-0302-0xxx | EtherCAT P cable, AWG22, PUR, drag-chain suitable
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: highly flexible, drag-chain suitable cable with 5 million bending cycles, max. 240 m/min, max. 30 m/s², min. bending radius = 53 mm (7 x OD), max. drag-chain length horizontal 20 m, vertical 5 m, (7 x 2 x 0.14 mm² + 2 x 0.5 mm²). The cable is UL and CSA listed. suitable
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The control cable SABorganic S 1000 Control is suitable for cable chains and equipped with an outer sheath made of bio-based PUR material that is mainly obtained of sustainable resources. This reduces the carbon footprint by a quarter compared to conventional types. The SABorganic S 1000
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Multiconductor Cable, Other
Find Suppliers by Category Top
Featured Products Top
-
WT Type Steel Drag Chain Conveyor Chain For Grain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
CATLine SPE C-Track is designed for continuous flexing in drag chains, using an application-specific stranding construction to support permanent dynamic movement. The CATLine SPE Robot is designed for robotic applications (read more)
Browse Network Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Helical cables are often used in industrial applications where movements cannot be carried out via forced guide systems (e.g. drag chains). They connect mobile control units and moving machine parts. Spiral or helical cables are ideal for equalising linear and torsional movements (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Drag chain-compatible control and data cables in industrial applications must meet demanding requirements for resilience, mechanical performance, and operational safety. In addition to these functional criteria, there is an increasing focus on reducing material usage and environmental (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
to +85oC) Cable quality comes standard for drag-chain and robotic applications Additional cable clip for single handed assembly Supplemental on-board LED for proper field commissioning The SMT-8M-A switch is loaded with new features yet the (read more)
Browse Pressure Switches Datasheets for Festo Corporation -
5e SAB addresses this challenge by combining cleanroom-compatible materials with a robust drag chain design. Its optimized sheath and material composition minimize particle emission and abrasion, making it suitable for use in highly sensitive production environments (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
resistant that it can also be used for drag chain applications. The sensor delivers precise results even in harsh industrial environments and achieves high temperature stability. It is also resistant to both shock and vibration. The controller is housed in a rugged stainless steel housing that (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
shielded, continuous-flexing variants for use in cable-carrier drag chains. Learn more by visiting: www.automationdirect.com/encoders (read more)
Browse Datasheets for Automationdirect.com -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
, anchor chain, rod end, draught bar, drag link, tension link, connecting bar, fireplace parts, etc. post machining: heat (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Tubular Drag Conveyors: Cable vs. Chain
Although similar in the functionality for food processors, tubular chain and cable drag conveyors have distinct differences in components and operation.
-
How Much Does A Tubular Drag Chain Conveyor Cost?
In the world of material handling and conveyor belt systems, efficiency and cost-effectiveness are paramount. Still, you need to know all the factors that influence the drag chain conveyor cost before you integrate this innovative technology into your operations. Let's dive deep into this topic
-
The Ultimate Guide to Tubular Drag Conveyors
In order to make the right decision before investing in a new conveyor system for your production facilities, there are several factors to consider: How tubular conveyors work. The differences between chain and cable drag systems. How they stack up against other conveyor types. How they are used
-
Tubular Drag Conveyors: Cable vs Chain Systems
A closer look at these systems will help food manufacturers better understand which system would best support their dry food processing requirements.
-
Chain vs. Cable: Which is More Cost-Effective for Tubular Drag Conveyors?
When it comes to choosing the right conveyor system for your production facility, there are a lot of factors to consider.
-
Servos Find a Packaging Niche
to validate. Servos, on the other hand, are independently operated modules that depend on software rather than gears, chains, and cams to execute their operations. Many of them use PC-based processors. This is both a strength and a weakness. On one hand, PCs make drag-and-drop and touch-screen
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
permittivity is. defined as follows: ~e ¼ e j. s. u. ; ð3Þ. where e is the permittivity, s is the conductivity, j. 2 ¼ 1, and. u is the angular frequency. The hydrodynamic drag force on. a spherical particle because of its translational movement in. a suspension is given by: fDrag ¼ 6rhp. up uf
More Information Top
-
Nondestructive Testing to Identify Concrete Bridge Deck Deterioration
Chain Dragging and Hammer Sounding .
-
Conveying technique
used e.g. 40 t in chain trains .
-
Material flow technique
used e.g. 40 t in chain trains .
-
Vehicle-Mounted Bridge Deck Scanner
Test Setup and Results from Sounding Using Chain Drags .
-
Dubbel
Become in hand lifting witnesses and electro chain trains lehrenhaltige, paid used the tested round steel chains according to DIN 766 and DIN 5684 T 1 to 3.
-
Dubbel
Image 4b, c: central drives with coupling of two wheels over rigid shafts 6 or over articulated shafts 7 are only used by small track width (e.g., crane trolley) and by small cranes manually moved across chain train .
-
Transport and storage logistics
The chain channel receives all through the chain train of resulting forces.
-
CONDITION EVALUATION OF CONCRETE BRIDGES RELATIVE TO REINFORCEMENT CORROSION. VOLUME 3: METHOD FOR EVALUATING THE CONDITON OF ASPHALT-COVERED DECKS
Ground truth data in the form of cores (in the cases where the asphaltic concrete was subsequently removed for repair purposes), chain drag sounding, and actual repair areas were also collected on the bridge sites.
-
Non-Destructive Assessment of Concrete Structures: Reliability and Limits of Single and Combined Techniques
Some of them are already well-known and broadly applied for the characterization of interface and debonding: pulse echo, impact echo, impact hammer, SASW and chain drag .
Indicates content that may require registration and/or purchase.