-
Description: The classification of the wire electrodes, strip electrodes, wires and rods is based upon their chemical composition. ISO 14343:2009 is a combined specification providing for classification utilizing a system based upon nominal composition (system A), or utilizing a system based
-
Supplier: CSA Group
Description: The classification of the wire electrodes, strip electrodes, wires and rods is based upon their chemical composition. This document is a combined specification providing for classification utilizing a system based upon nominal composition (system A), or utilizing a system based
-
Supplier: Tempco Electric Heater Corporation
Description: Type 304 Stainless Steel sheath provides physical strength and resistance to high temperatures of up to 1200°F (650°C) and chemical corrosion. Helically wound resistance wire coil made from nickel-chrome wire is evenly stretched and precisely strung through the ceramic
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.125 to 1.6 kW
- Watt Density: 4 to 55 W/in²
-
-
Supplier: CSA Group
Description: ISO 18274:2010 specifies requirements for classification of solid wire electrodes, solid strip electrodes or solid rods for fusion welding of nickel and nickel alloys. The classification of the solid wire electrodes, solid strip electrodes or solid rods is based on their
-
Description: ISO 18274:2010 specifies requirements for classification of solid wire electrodes, solid strip electrodes or solid rods for fusion welding of nickel and nickel alloys. The classification of the solid wire electrodes, solid strip electrodes or solid rods is based on their
-
Supplier: Tempco Electric Heater Corporation
Description: Type 304 Stainless Steel sheath provides physical strength and resistance to high temperatures of up to 1200°F (650°C) and chemical corrosion. Helically wound resistance wire coil made from nickel-chrome wire is evenly stretched and precisely strung through the ceramic
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 480 volts
- kWatts: 0.25 to 4.15 kW
- Watt Density: 10 to 40 W/in²
-
Supplier: ASTM International
Description: This specification covers the requirements for two grades of wrought 40cobalt-20chromium-16iron-15nickel- 7molybdenum alloy in the form of wire and strip used for the manufacture of surgical implants. The heat analysis shall conform to the prescribed chemical composition requirements
-
Supplier: ASTM International
Description: This specification establishes the requirements for flat copper wire and strip products, with rolled or drawn finished edges produced for general applications. Unless otherwise established by agreement between the manufacturer and purchaser, products shall be produced in UNS Copper Nos.
-
Supplier: Eraser Company, Inc.
Description: without damage to the wire. When heated in the specially designed stripping pot, the Dip Strip melts and wires are immersed in the Dip Strip to strip the insulation. The stripped wires are then rinsed in water and Dip Clean Metal Cleaner to remove oxides and residue. Dip
- Form Factor: Desktop
- Power: Electrical Tools
- Wired Application / Connector Type: General Application
- Features: Other, Stripper
-
Supplier: Eraser Company, Inc.
Description: without damage to the wire. When heated in the specially designed stripping pot, the Dip Strip melts and wires are immersed in the Dip Strip to strip the insulation. The stripped wires are then rinsed in water and Dip Clean Metal Cleaner to remove oxides and residue. Dip
- Form Factor: Desktop
- Power: Electrical Tools
- Wired Application / Connector Type: General Application
- Features: Other, Stripper
-
Supplier: SAE International
Description: cold-finished bars. This table is applicable also to wire rods, but there are additional grades in J1249 Table 1 (refer to footnote c) which also are standard for wire rods. J404 is not applicable to the following product forms: a Structural shapes: Not normally furnished to alloy
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes the requirements for classification of bare solid stainless steel electrodes (both as wire and strip) for gas metal arc welding, submerged arc welding, and other fusion welding processes. It also includes wire and rods for use in gas tungsten arc welding
-
Supplier: SAE International
Description: reference. The compositions in this document may apply to open hearth and basic oxygen, or electric furnace steels. Grades shown in Table 1 with prefix letter E are normally made by the electric furnace process with maximum limits of 0.025% phosphorus and 0.025% sulfur. The nominal chemical
-
Supplier: Eraser Company, Inc.
Description: of all sizes and insulation types, without damage to the wire. When heated in the specially designed stripping pot, the Dip Strip melts and wires are immersed in the dip Strip to strip the insulation. The stripped wires are then rinsed in water and Dip Clean Metal Cleaner
- Form Factor: Desktop
- Power: Electrical Tools
- Wired Application / Connector Type: General Application
- Features: Other, Stripper
-
Supplier: International Thermal Systems LLC.
Description: produce the best Continuous Strip System process-cleaning solution for the application. Other equipment such as pneumatic door operation, oil removal, filtration, blow off, and chemical controls are also available. Each Continuous Strip System is tested for performance in function, accuracy,
- Machine Type: Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: TelephoneStuff.com
Description: Kwik Stripper Wire Stripper. Features: - 34-10 AWG (.08-6mm²) stripping capacity - 12 AWG (4 mm²) solid, 10 AWG (6 mm²) stranded capacity - Strips and cuts flat and round cable - Self-adjusts to different wire gauges - Laminated steel blades minimize the risk of nicking
- Features: Stripper
-
Supplier: High Performance Alloys, Inc.
Description: N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and
- Tensile Strength (UTS, Break): 90 psi
- Yield Strength (YS): 50,000 psi
- Elongation: 45 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: ASTM International
Description: This specification covers the requirements for two grades of wrought 40cobalt-20chromium-16iron-15nickel- 7molybdenum alloy in the form of wire and strip used for the manufacture of surgical implants. The heat analysis shall conform to the prescribed chemical composition requirements
-
Supplier: ASTM International
Description: This specification covers the requirements for two grades of wrought 40cobalt-20chromium-16iron-15nickel- 7molybdenum alloy in the form of wire and strip used for the manufacture of surgical implants. The heat analysis shall conform to the prescribed chemical composition requirements
-
Supplier: Allied Electronics, Inc.
Description: PVC Insulation Materials Vinyl plastic insulation is fast stripping, flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and
-
Supplier: Allied Electronics, Inc.
Description: 8 AWG Tinned Copper Conductor, 84 x 27 Stranding, 0.045 in. Insulation, PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include
-
Supplier: Allied Electronics, Inc.
Description: 8 AWG Tinned Copper Conductor, 84 x 27 Stranding, 0.045 in. Insulation, PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include
-
Supplier: Allied Electronics, Inc.
Description: 8 AWG Tinned Copper Conductor, 84 x 27 Stranding, 0.045 in. Insulation, PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include
-
Supplier: OMEGA Engineering, Inc.
Description: HTTG high-temperature lead wires are ideal for appliances, consumer and commercial heating and cooling equipment, ovens, kilns, band, strip and cartridge heaters, and similar applications up to 250°C. HTTG has excellent stripping and cutting capabilities, making it ideal for
- North American (AWG): 8 to 22 AWG
- Rated Voltage: 0.3 to 0.6 kilovolts
- Operating Temperature: 250 C
- Number of Conductors: 1 #
-
Description: 316L Stainless Steel Strip, Coil, Foil, Wire Specification Codes: AMS 5507, ASTM A666 316L STAINLESS STEEL STRIP APPLICATIONS Chemical Screens Storage and Transportation Tanks Chemical Tubing Food Processing Oil Refineries Paper Mill Processing Pharmaceutical Gas Scrubbers
- Tensile Strength (UTS, Break): 70,000 to 125,000 psi
- Yield Strength (YS): 25,000 to 75,000 psi
- Elongation: 8 to 40 %
- UNS Number: 31,603
-
Description: (ALLOY C-4) STRIP, COIL, FOIL & WIRE, ASTM B 575 APPLICATIONS Chemical processing equipment, nuclear fuel processing DESCRIPTION Hastelloy® C-4 is a nickel-chromium-molybdenum alloy with outstanding high temperature stability. It has high ductility and corrosion resistance. It's high
- UNS Number: 6,455
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 40 %
-
Supplier: Cole-Parmer
Description: • Monitor two areas at the same time • Displays date and time when Min/Max temperatures occur The dual probe design is perfect for monitoring temperature in two separate areas or measure two adjoined areas to insure uniformity. Ideal for cold storage, chemicals, pharmaceuticals, and more. The
- Fahrenheit Scale: -58 to 158 F
- Celsius Scale: -50 to 70 C
- Local Interface: Digital Front Panel
-
Description: Strip, Coil, Foil, Wire, ASTM F-96 APPLICATIONS Electronic and electrical devices, marine fixtures, chemical processing equipment, gasoline tanks, boiler feed water heaters and other heat exchangers DESCRIPTION Monel® 404 (Nickel 404) has high strength and toughness over a wide
- UNS Number: 4,404
- Tensile Strength (UTS, Break): 70,000 psi
- Yield Strength (YS): 25,000 psi
- Elongation: 35 %
-
Supplier: Hubbell Incorporated
Description: THERMOPLASTIC MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.245 TO 0.655 INCH CORD SIZE TECH-SPEC. BRAND WITH COLOR CODED SINGLE SIDED TERMINAL SCREWS, STRIP
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Universal Wire Works Inc.
Description: Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 25,000 psi
- Elongation: 35 %
- Specifications: AMS
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features Outstanding high temperature
- Function: Abrasion / Sliding Wear
- Industry / Application: Chemical Process
- Liner Materials: Metal
- Features: Thermal / Heat Resistant
-
Supplier: Indium Corporation
Description: Indium Corporation is the leading global supplier of commercial indium, high purity indium, indium fabrications, alloys, and chemicals. Indium metal is extracted from indium-bearing ore and is refined to various grades in high volume utilizing state of the art SPC controlled refining
- Solder Alloy: Indium (In)
- Joining Process / Product Form: Paste, Preform, Solid Wire, Strip / Sheet / Foil, Tubular Wire
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire's Hermetic Motor Lead Wire is designed to replace DMD hermetic motor lead wire. The construction is UL Recognized for this application and meets all of the requirements for refrigeration compressors and offers ease of stripping and termination that DMD cables
- North American (AWG): 6 AWG
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 155 amps
- Operating Temperature: 150 C
-
Supplier: MilesTek Corporation
Description: the rear cutting area WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
- Features: Stripper, Wire Cutter / Scissor
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Features: Single piece hook holds wire ends firmly in place for a quick, sure connection. Nylon slide prevents cutting or damaging of wire Part drives into wood like a nail, or can be pressed into predrilled holes Durable to heat and chemical resistant
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Coating Must be stripped chemically – citrus, MEK, isopropyl alcohol Minimal increase in diameter (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
– A coated low noise layer must be chemically stripped. Recommended chemicals include: citrus solvents, mineral spirits, and MEK. * Extruded – An extruded low noise layer can be stripped using conventional mechanical and laser stripping methods. The layer is designed to (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
– A coated low noise layer must be chemically stripped. Recommended chemicals include: citrus solvents, mineral spirits, and MEK. * Extruded – An extruded low noise layer can be stripped using conventional mechanical and laser stripping methods. The layer is designed to (read more)
Browse EMI and RFI Shielding Datasheets for New England Wire Technologies Corporation -
clip, offering a plated, tempered steel blade and nylon lever. Stripped wire is held firmly in place and the nylon slide is easily activited by a finger press, saving the operator time. Parts are durable to heat and chemical resistant. (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
clip, offering a plated, tempered steel blade and nylon lever. Stripped wire is held firmly in place and the nylon slide is easily activited by a finger press, saving the operator time. Parts are durable to heat and chemical resistant. (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
), low insertion force (LIF), or through-hole soldering with round-to-flat or round-throughout format options. Direct connection to the PCB with a simple wave-solder assembly process reduces costs by eliminating the need for connectors or wire stripping. Available in a variety of pitches, circuit sizes (read more)
Browse Cable Assemblies Datasheets for DigiKey -
exposure to harsh chemicals and are critical for maintaining system integrity and operational safety. Aircraft Wire Management and Electrical Protection Precise supplies electrical insulation (read more)
Browse Uncategorized Products Datasheets for Pexco
Conduct Research Top
-
Tin Vs. Bare
. Insulation-displacement connectors are designed to be connected to the conductor of an insulated wire by a connection process which forces a blade or blades through the insulation, removing the need to strip the wire before connecting. These connections are usually seen in low current applications