-
Supplier: NuAire, Inc.
Description: Ergonomic Plastic Armrest Removable Work Tray Work Surface Support System Spill Trough with Drain Valve Two Duplex Outlet Back-wall One Service Valve Right Side Wall One Service Coupling Right Side Wall Two Service Couplings Left Side Wall Power Cord
- Inflow Velocity: 105 SFPM
-
Supplier: HydraCheck Inc.
Description: The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for
- Working Pressure Range: 0 to 6,000 psi
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 15 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/9-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Newport MKS
Description: has become an industry standard. It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Battery 9 VDC Connection Type 1/4" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 50-500 psig, 9V DC Battery Pressure 50-500 psi (3.45-34.47 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 50 to 500 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Newport MKS
Description: Overview Overview The 390511-3-YG-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr to Atmosphere pressure measurement, a 2.75-inch (NW35CF) ConFlat-type flange fitting, and RS485/Analog communications. A digital display for local pressure readings is included. Three set
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Battery 9 VDC Connection Type 1/4" Quick Disconnect, Plug Description Alarm, Audible, Low Pressure, 0-15 psi, 9V DC Battery Pressure 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the
- Working Pressure Range: 7,500 psi
- Pressure Connection Size: 0.25 inch
- Vacuum Range: -1.9999999999996345 torr
- Operating Temperature: -4 to 140 F
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style 24" Dia., Seal Max 24.3" (617mm) Dia., Seal Min 20" (508mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 130 Lb (58.97 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: Newport MKS
Description: system pressure and warning of atypical pressure levels. The flexible relay options of the 902B can provide warning to external safety logic in cases of abnormal pressure and loss of power. The 902B provides economical, absolute pressure measurement that is independent of
- Display: Digital
- Type: Gauge
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: HydraCheck Inc.
Description: Pressure testing devices for hydraulic, air, and vacuum systems. Performs four gauge functions. Case is dust and moisture resistant. Compact for tool box storage. Includes bleeder screw and convenient hanger. Built-in pressure sensor protects low range gauges from high
- Working Pressure Range: 6,000 psi
- Features: Analog Meter
- Media: Gas, Liquid
- Type: Gauge, Liquid Filled, Vacuum
-
Supplier: Newport MKS
Description: The 475001-A0-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. A RS232
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, GENERAL
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 140 F
- Type: Gauge
-
Supplier: DigiKey
Description: Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 15 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: case pressure, charge pressure, and system pressure simultaneously. A universal pressure gauge test kit is ideal for this purpose. Gauge scales (pressures) can be changed to suit your unique requirements. The kit also consists of 60” Microbore hoses,
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
-
Supplier: BARTEC
Description: The pressure switch module is a component of pressurized controls for zone 1/21. For zone 1/21 applications, variants with different orifice sizes are available and can thus be optimally selected for the protected Ex p volume. The function of the pressure monitor module is on the one
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in 0.001
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: Winters Instruments
Description: Description & Features:• Reliable, small diameter, low profile gauge• 1" (25mm) to 1.5" (40mm) sizes• 1/8" NPT socket• Direct drive (no linkages or hairsprings) eliminating premature failure from the gear and movement• Safety over-pressure port on the lens• "Use No Oil" for use in
- Working Pressure Range: 0 to 3,000 psi
- Dial Diameter: 1.5 inch
- Pressure Connection Size: 0.125 inch
- Accuracy: 3 ±% FS
-
Supplier: ANVER Corporation
Description: Vacuum Gauge -- VG250-14PBM
- Working Pressure Range: 0 to 100 psi
- Dial Diameter: 2.83 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 2.83 inch
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 10IN-H2O, GAUGE, VOLT; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:1.8VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Product Highlights 4 - -14.7 to 300 psi/3 psi (-101 to 2070 kPa/20,7 kPa) W - Profibus — PA 0 - Alternate Flange 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum S5 - Assemble to Rosemount 305 Integral Manifold M4 - LCD Display with Local Operator Interface
- Type: Gauge
-
Supplier: KANOMAX USA, INC.
Description: Comes with aneroid barometer, 7 limb positions, calibration certificate
- Working Pressure Range: 0 to 0.725184196785984 psi
- Dial Diameter: 0.3149608 inch
- Accuracy: 1 ±% FS
- Dial Size: 0.3149608 inch
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2 reads absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (up to 2000
- Vacuum Range: 0.004999999999962765 to 74.99999999999969 torr
- Operating Temperature: 41 to 122 F
- Display: Digital
- Type: Gauge, Vacuum
-
Supplier: KEYENCE
Description: includes the highest resolution in its class, making highly repeatable pressure detection possible. This replacement for mechanical pressure gauges features a unit conversion function, allowing the pressure to be displayed in any of four pressure units.
- Working Pressure Range: 0 to 145 psi
- Operating Temperature: 32 to 122 F
- Pressure Connection Size: 0.125 inch
- Features: Alarm Indicator, Analog Voltage, Instrument, Other, Sensor
Find Suppliers by Category Top
More Information Top
-
States > Texas > State > Register > 2006 > [TexReg 2006-0519is] 05/19/2006
… and pressure tanks; 30 TAC §290.43(d)(2), by failing to provide accurate pressure gauges on all the pressure tanks at facility 3 … … hours of discovering no chlorine residual in the water … … the required public health service fees for Financial Administration …
-
States > Texas > State > Register > 1999 > [TexReg 1999-0402is] 04/02/1999
… tanks with pressure release devices and eas- ily readable pressure gauges ; 30 TAC §290.46 … … to either inspect all pressure tanks annually or to … … failing to have a service agreement with each customer … … fail- ing to perform chlorine residual tests on water …
-
States > Texas > State > Register > 2000 > [TexReg 2000-1208is] 12/08/2000
… to maintain a 0.2 milligrams per liter (mgl) free chlorine residual, adopt an adequate plumbing ordinance, regulations, or service agreement, maintain the results … … on ground storage and pressure tanks, maintain all water … … an easily readable pressure gauge , provide a device to …
-
Industrial Gases
Steel cylinders can be prepared by welding from heavy gauge plate for service up to 100 bar or more. Similarly, aluminium alloys are used in welded form for low- pressure liquefied hydrocarbons, chlorine and similar gases.
-
States > Texas > State > Register > 2000 > [TexReg 2000-0218is] 02/18/2000
… d)(2) and (3) by failing to provide the pressure tank with a pressure release device and an easily readable pressure gauge and by failing to provide the pressure tank with facilities for … … facilities prior to providing service and by failing to … … 30 TAC §290.46(f)(1)(A) by failing to maintain a free chlorine residual of 0 …
-
States > Texas > State > Register > 2009 > [TexReg 2009-1120is] 11/20/2009
… of disinfectant used daily as well as the amount of disinfectant remaining for use; 30 TAC §290.42(e)(4)(B), by failing to properly house the chlorine cylinders so that they … … failing to calibrate the pressure gauge at no more than … … per connection; 30 TAC §290.46(j), by failing to complete a customer service inspection certificate prior …
-
States > Texas > State > Register > 2014 > 4/25/2014
… holds a minimum of a Class C or higher license; THSC, §341.0315(c) and 30 TAC §290.45(b)(1)(F)(iv), by failing to provide a pressure tank capacity of 20 … … outage and low free chlorine residual occurrences using the … … and make available for review copies of well completion data; 30 TAC §290.43(d)(2), by failing to provide the two pressure tanks with easily readable pressure gauges ; 30 TAC §§290.41 … … plumbing ordinance, regulations, or service agreement with provisions for …
-
States > Texas > State > Register > 1999 > [TexReg 1999-0618is] 06/18/1999
… rate cannot be exceeded, properly locate and install atmospheric vacuum breaker on the water supply line for the filter wash system, provide the filters with loss of head gauges , properly identify all water … … available for checking for chlorine leaks at the distribution … … an inlet that fills from the top of the clearwell, provide the west 0.031 mg ground storage tank with an inspection ladder, provide the 0.005 mg pressure tanks with devices to … … prevention device for the service connection; 30 TAC §290 …
-
States > Texas > State > Register > 1999 > [TexReg 1999-1119is] 11/19/1999
water distribution system using a test kit which employs a diethyl- p-phenylenediamine indicator; by failing to perform weekly chlorine residual tests on water … … maintain a minimum operating pressure of 35 pounds per … … an easily readable pressure gauge and by failing to … … §290.51 and the Code, §341.041 by failing to pay public health service fees; PENALTY: $14 …
Indicates content that may require registration and/or purchase.