-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 100KV 750PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator,
- Capacitance Range: 0.00075 microF
- DC Rated Voltage Range (WVDC): 100,000 volts
- AC Rated Voltage (WVAC): 100,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 100KV 500PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator,
- Capacitance Range: 0.0005 microF
- DC Rated Voltage Range (WVDC): 100,000 volts
- AC Rated Voltage (WVAC): 100,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 100KV 700PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator,
- Capacitance Range: 0.0007 microF
- DC Rated Voltage Range (WVDC): 100,000 volts
- AC Rated Voltage (WVAC): 100,000 volts
- Operating Temperature: -25 to 100 C
-
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 100KV 675PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator,
- Capacitance Range: 0.000675 microF
- DC Rated Voltage Range (WVDC): 100,000 volts
- AC Rated Voltage (WVAC): 100,000 volts
- Operating Temperature: -25 to 100 C
-
Description: cable connected power supply and is fully arc and short circuit protected. Excellent regulation specifications are provided along with outstanding stability performance. The vacuum encapsulated high voltage output section assures reliable corona free operation by eliminating any
- AC Input Voltage: 200 to 220 volts
- DC Output Voltage: 150,000 volts
- DC Output Current: 0.008 amps
- DC Output Power: 1,199.999999999997 watts
-
Supplier: Accuris
Description: High-Voltage Switchgear and Controlgear - Part 100: High-Voltage Alternating-Current Circuit-Breakers
-
Supplier: Accuris
Description: High-voltage switchgear and controlgear Part 100: High-voltage alternating-current circuit-breakers
-
Supplier: Accuris
Description: Standard for AC High-Voltage Circuit Switchers rated 15.5 kV through 245 kV
-
Supplier: Accuris
Description: AC High Voltage Circuit Switchers 15.5 kV through 245 kV Corrigendum 1
-
Supplier: TDK-Lambda Americas Inc.
Description: TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge
- AC Input Voltage: 180 to 254 volts
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 10,000 volts
- DC Output Power: 40,000.00000000001 to 50,000 watts
-
Description: Is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V.
-
Description: This Standard is applicable to AC circuit switchers designed for outdoor installation and for rated power frequencies of 50 and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is only applicable to three-pole circuit switchers for use in three-phase systems. This
-
Description: MORNSUN high voltage output dc dc converter can provide the output up to 2000VDC, and the power range is from 0.625 to 40W. And the series also features non-isolated, constant current output at 20mA, input under-voltage protection, output short-circuit protection,
- DC Input Voltage: 10.8 to 13.2 volts
- DC Output Voltage: 0 to 600 volts
- DC Output Power: 1.199999999999997 watts
- Number of Outputs: 1 #
-
Description: This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is applicable only to three-pole circuit switchers for use in three-phase systems.
-
Description: This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is applicable only to three-pole circuit switchers for use in three-phase systems.
-
Supplier: CSA Group
Description: This part of IEC 62271 applies to high-voltage alternating current disconnecting circuit-breakers for operation at frequencies of 50 Hz and 60 Hz on systems having voltages of 72,5 kV and above. This standard identifies which requirements of IEC 60694, IEC 62271-100 and
-
Supplier: American Power Design, Inc.
Description: The A100 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance.
- DC Input Voltage: 10 to 20 volts
- DC Output Voltage: 100 volts
- DC Output Current: 1 amps
- DC Output Power: 100 watts
-
Description: MORNSUN high voltage output dc dc converter can provide the output up to 2000VDC, and the power range is from 0.625 to 40W. And the series also features non-isolated, constant current output at 20mA, input under-voltage protection, output short-circuit protection,
- DC Input Voltage: 4.75 to 5.25 volts
- DC Output Voltage: 0 to 1,250 volts
- DC Output Power: 0.7499999999999962 watts
- Number of Outputs: 1 #
-
Description: This part of IEC 62271 applies to high-voltage alternating current disconnecting circuit-breakers for operation at frequencies of 50 Hz and 60 Hz on systems having voltages of 72,5 kV and above. This standard identifies which requirements of IEC 60694, IEC 62271-100 and
-
Supplier: American Power Design, Inc.
Description: The E1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high
- DC Input Voltage: 11.5 to 16 volts
- DC Output Voltage: 1,000 volts
- DC Output Current: 1 amps
- Number of Outputs: 2 #
-
Supplier: Littelfuse, Inc.
Description: Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery
- Maximum Current: 100 amps
-
Description: This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is applicable only to three-pole circuit switchers for use in three-phase systems.
-
Description: Spellman’s STR Series of 6kW high voltage power supplies are available in positive or negative polarities in 19 different models with outputs ranging from 1kV to 150kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehensive
- AC Input Voltage: 264 to 528 volts
- DC Output Voltage: 100,000 volts
- DC Output Current: 0.06 amps
- DC Output Power: 6,000 watts
-
Supplier: Waytek, Inc.
Description: and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLEV100-BAN High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse Bottom mount with auxiliary circuit with polar load terminals with coil voltage 12VDC High current
- Maximum Switching Current: 100 amps
- Operating Temperature: -40 to 85 F
- Type: Electrical Contactor
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: BEVR11-100A High Voltage DC Contactor BEVR11-100A High Voltage DC Contactor is designed to be directly connected to high-current load devices. BEVR11-100A is a heavy-duty electromagnetic switch that is normally used for switching an electrical circuit on and
- Maximum Switching Current: 100 amps
- Maximum DC Switching Voltage: 750 volts
- Type: Electrical Contactor
-
Supplier: LHV Power
Description: Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to
- DC Input Voltage: 12 volts
- DC Output Voltage: 50 to 100 volts
- DC Output Power: 1.5 watts
- Number of Outputs: 1 #
-
Supplier: Altech Corp.
Description: High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
- Voltage Rating: 12,000 volts
- Current Rating: 100 amps
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
- Fuse Type: Protective
-
Description: This part of IEC 62271 applies to three-pole operated units for distribution systems that are functional assemblies of a circuit-switcher and current-limiting fuses
-
Supplier: CSA Group
Description: IEC 62271-100:2008+A1:2012 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V. It is only applicable to three-pole circuit-breakers for use in three-phase
-
Supplier: Waytek, Inc.
Description: with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNHR100QF24 High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse High-current and high-voltage contactor for EV applications Compact structure,
- Maximum Switching Current: 100 amps
- Maximum DC Switching Voltage: 900 volts
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Description: Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This module is packaged in a shielded metal enclosure and the high voltage output is provided via two captive one meter long shielded coaxial cables. The unit has remote 0-10Vdc = 0-100% rated voltage
- DC Input Voltage: 24 volts
- DC Output Voltage: 0 to 4,000 volts
- DC Output Current: 0.0006 amps
- DC Output Power: 2.4000000000000017 watts
-
Supplier: CSA Group
Description: technical changes with respect to IEC 60265-1:1998: - the rated voltage of 52 kV is now included; - the document is aligned with IEC 62271-1 and IEC 62271-100; - addition of a test procedure for short-circuit making tests; - introduction of notion of NSDD (non-sustained disruptive
-
Supplier: Allied Electronics, Inc.
Description: KEMET's High Voltage Surface Mount Capacitors are designed to withstand high voltage applications. They offer high capacitance with low leakage current and low ESR at high frequency. The capacitors have pure tin(Sn) plated external electrodes for good
-
Supplier: Allied Electronics, Inc.
Description: KEMET's High Voltage Surface Mount Capacitors are designed to withstand high voltage applications. They offer high capacitance with low leakage current and low ESR at high frequency. The capacitors have pure tin(Sn) plated external electrodes for good
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies - AC-DC and DC-DC • Single outputs to 30 kV • Shipped within 6 Days • 5 Year Warranty These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
The Vicfuse VD Series is a high-performance semiconductor protection fuse designed for advanced DC circuit protection in power electronic systems. It is engineered to safeguard sensitive semiconductor devices such as diodes, thyristors, GTOs, and IGBTs from (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
, providing high interrupting performance for DC power systems and network infrastructure equipment. Rated at 170VDC with interrupting capacity up to 100kA, the VT1 Series is engineered to help protect telecommunications equipment from overload and short-circuit (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The P42000 voltage transducer from Knick offers unparalleled high voltage isolation up to 3.6 kV, safeguarding both personnel and equipment while enabling precise data acquisition. By converting high voltage signals into safe, low-level outputs, the P42000 allows DAQs to process information (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
starters — where low I²t let-through energy and superior short-circuit reliability are critical to protecting sensitive electronic components. With current ratings spanning 35A through 800A, the VNJ series covers a wide range of high-voltage semiconductor protection needs. Key (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
10kV, 15kV, 20kV & 25kV Optocouplers • High Gain • High Isolation • Small Footprint Manufactured in the USA, VMI's OC100G, (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
devices in UPS systems, AC and DC drive controllers, and reduced voltage motor starters where low I²t let-through energy and superior short-circuit reliability are essential. With current ratings extending from 35A through 2000A, the VRJ series covers a broad range of high-voltage semiconductor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
VMI's OC100HG uses two LEDs precisely positioned to maximize illumination of a specially passivated high voltage (HV) diode. The diode junctions are light sensitive, which means (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Impulse breakdown voltages of triggered multistage vacuum gap
When such a triggered vacuum gap showing good switching characteristics is used in high - voltage circuits of 100 kV and more, breakdown voltage of the gap must be in- creased.
-
A quarter century of gyrotron research and development
Studies carried out at the National Tsing-Hua University involving untapered gyro-TWT’s with distributed circuit loss and operating at higher voltage ( 100 kV ) have also demonstrated impressive bandwidth (12% and 33 dB, respectively, in 1995, and 9% and 50 dB, respectively …
-
IEEE Standard for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis - Preferred Ratings and Related Required Capabilities for Voltages Abov...
[B4] Dufournet, D., and Montillet, G. F., “Harmonization of TRVs in ANSI/IEEE and IEC Standards for High - voltage Circuit Breakers Rated less than 100 kV ,” Paper 05GM0169, presented at the IEEE PES Meeting in 2005 in San Francisco.
Indicates content that may require registration and/or purchase.