-
Supplier: Triad Magnetics
Description: Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 50 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 14 volts
- Power Rating (VA): 12 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Standex-Meder Electronics
Description: FTA Series Class 2 power transformers energy-limiting cord connected line frequency magnetic transformer with output voltage limited to meet the requirements for connection to Class 2 circuits as defined in the electrical code CSA (NRTL/C) certified
- Standards / Compliance: CSA
- Features: Power / Power System / Distribution Transformer
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.
- Maximum Secondary Voltage Rating: 2.5 volts
- Power Rating (VA): 1.25 VA
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Standex-Meder Electronics
Description: FPS Series Class 2 power transformers energy-limiting wall plug line frequency magnetic transformer with output voltage limited to meet the requirements for connection to Class 2 circuits as defined in the electrical code plugs into any North American
- Standards / Compliance: CSA, UL
- Features: Power / Power System / Distribution Transformer
-
Supplier: PowerVolt, Inc.
Description: Not inherently limiting - will be fused to meet class 2 requirement
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 75 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Transformers 50\60 Hz, Laminated Transformer Class 2 Product overview: CL2-30-12 from Bel Signal Transformer is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1026219-FS12-090-C2 Category: Transformers>Power Transformers Series: Split Pack™, Class 2/3, FS Type: Laminated Core Termination Style: PC Pin Package: Tube Height - Seated (Max): 23.80mm Standard Package: 10 Power - Max: 1.1VA
- Category: Signal / RF Transformer
-
Supplier: Standex-Meder Electronics
Description: FTC-FTD-FTK Series Class 2 power transformers are line frequency magnetics chassis mount designed packaged used in low frequency applications. These energy-limiting wired in transformer featuring a rugged all steel construction providing excellent heat dissipation
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
-
Description: 115/230 INPUT 10VA CLASS 2 TRANS
- Maximum Secondary Current Rating: 0.84 amps
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: 115/230 INPUT 2.5VA CLASS 3 TRAN
- Maximum Secondary Current Rating: 0.2 amps
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: TRANSFORMER, SERIES 34V, CLASS B, PRIMARY 115VAC, SECONDARY 17V, 50\60HZ, LAMINATED CORE. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Limited — No Fuses or Circuit Breakers CSA Certified (#LR 3902 Class 2) Energy Limiting Transformer, Complies with CSA Standard C22.2 #66 Part B BD2E and BD2FF UL Listed #E184371
-
Supplier: DigiKey
Description: 115/230 INPUT 10 VA CLASS 2 TRAN
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 18 to 36 volts
- Maximum Secondary Current Rating: 0.28 to 0.56 amps
- Power Rating (VA): 1 VA
-
Supplier: Tamura Corporation of America
Description: • 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 36 volts
- Maximum Secondary Current Rating: 0.14 amps
- Power Rating (VA): 2.5 VA
-
Supplier: UL Standards & Engagement
Description: 1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements in Part 3 cover Class 2 transformers for use with Class 2
-
Supplier: Newark, An Avnet Company
Description: CLASS 2 TRANSFORMER - INPUT:120VAC @ 50/60Hz, OUTPUT:12VAC @ 40VA, QCs ON TOP RoHS Compliant: Yes
-
Supplier: Accuris
Description: Safety of power transformers, power supply units and similar products - Part 2-9: Particular requirements for transformers for class III handlamps for tungsten filament lamps
-
Supplier: Accuris
Description: Safety of power transformers, power supply units and similar products Part 2-9: Particular requirements for transformers for class III handlamps for tungsten filament lamps
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis offers a line of 50/60Hz low profile miniature toroidal transformers. These small transformers are primarily intended to use in 115V or 230V @ 50/60Hz. They have UL class A insulation, UL recognized to UL5085-1 and UL5085-2 under UL file E310463, C-UL recognized to
- Maximum Secondary Voltage Rating: 7 to 22 volts
- Maximum Secondary Current Rating: 0.039 to 3.571 amps
- Primary Frequency: 50 / 60 Hz
- Output Type: AC
-
Description: This Part 2-9 of IEC 61558 applies to stationary or portable single-phase air-cooled (natural or forced) associated safety isolating transformers for class III handlamps for tungsten filament lamps, having a rated supply voltage not exceeding 1 000 V a.c., a rated frequency not
-
Supplier: Beckhoff Automation LLC
Description: signals, all instrument transformers can easily be connected via patch cable without short-circuiting terminals and they also have electronic nameplates that make manual configuration of the current transformer ratios unnecessary. The EL3475 EtherCAT Terminal can automatically detect
- Features: Power / Power System / Distribution Transformer
-
Supplier: Beckhoff Automation LLC
Description: signals, all instrument transformers can easily be connected via patch cable without short-circuiting terminals and they also have electronic nameplates that make manual configuration of the current transformer ratios unnecessary. The EL3475 EtherCAT Terminal can automatically detect
- Features: Power / Power System / Distribution Transformer
-
Supplier: CSA Group
Description: the requirements of Part 3 do not cover: a) Power supplies (a transformer provided with a rectifier is considered a power supply); b) Toy transformers; c) Cord and plug connected transformers; d) Direct plug-in transformers; e) Transformers intended
-
Supplier: UL Standards & Engagement
Description: Standard for Power Units Other Than Class 2, UL 1012. 1.8 Products without a rectifier may be covered by the Standard for Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, and the Standard for Low Voltage Transformers - Part 3: Class
-
Supplier: Accuris
Description: PANELBOARD, POWER DISTRIBUTION, PORTABLE, WEATHERPROOF, TYPE II, CLASS 1, CONFIGURATION 2: 150 KILOWATT, 30 KVA TRANSFORMER
-
Description: IEC 61558-2-9:2024 deals with the safety of transformers for class III handlamps and power supply units incorporating transformers for class III handlamps. Transformers incorporating electronic circuits are also covered by this document. This third
-
Supplier: Block USA, Inc.
Description: CSA 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 2 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Condor Electronics, Inc.
Description: Desktop Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
- DC Output Voltage: 18 volts
- DC Output Current: 2.2 amps
-
Supplier: Radwell International
Description: TRANSFORMER BOX ASSEMBLY, CLASS 2 DRY, CLASS 3 WET, 1.05 AMP, 115/230 VAC, 24 VDC, 50/60 HZ, POWER SUPPLY FOR PUMP NOT POWERED BY A VALCO CONTROL. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 1.05 amps
- Features: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Limited — No Fuses or Circuit Breakers CSA Certified (#LR 3902 Class 2) Energy Limiting Transformer, Complies with CSA Standard C22.2 #66 Part B BD2E and BD2FF UL Listed #E184371
-
Supplier: Accuris
Description: PANELBOARD, POWER DISTRIBUTION, PORTABLE, WEATHERPROOF, TYPE II, CLASS 1, CONFIGURATION 1: 150 KILOWATT, 15 KVA TRANSFORMER
-
Supplier: Powell Electronics, Inc.
Description: CLASS 2 TX 12VA 120V
- Power Rating (VA): 12 VA
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: AC/AC class 2 plug-in transformer adapter is a low profile linear power supply that features low interference used for CCTV camera, IP camera, PTZ, DVR, access control, thermostat, and ring doorbell system. You can use this transformer to replace and upgrade the
- Operating Temperature: -20 to 40 C
- Maximum Primary Voltage Rating: 110 to 120 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 10 to 60 VA
-
Supplier: Woo Audio Inc.
Description: than the 6DE7/6EW7. It is a twin triode tube with high amplification factor. It produces higher output. Click to see details 2 3 NOS tube. Buy and ship independently. Drive/Power tube option 2: 1 matched pair of 7N7 plus one pair of Teflon tube adapters $105 (2 tubes +
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
Find Suppliers by Category Top
Featured Products Top
-
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Chassis/panel-mount transformers Chokes Class 2 transformers (up to 100VA) Control transformers Current transformers (toroidal, laminated) Dry-type transformers Ferro-resonant transformers Impedance matching Impregnated or (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Interpower is pleased to announce it has added Australian Class II power cords and cord sets to its product line. Power cords include one on 1.00mm2 H05VV-F cable (P (read more)
Browse AC Power Cords Datasheets for Interpower -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Triad's Custom Toroidal Power Transformers from 1.0VA to 2.0KVA. Triad's advanced design and production capability can create a cost effective solution to your power transformer requirement utilizing the inherent benefits of a Toroidal Core: Lower loss, lower temperature rise, self (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Product Overview Electric control valves are critical components in industrial automation, extensively used in oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and ASME B16.34, with face (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
TPS-AIT1500300D Adjustable Isolation Transformer The TPS-AIT1500300D Adjustable Isolation Transformer is a high-performance 1500W Isolation Transformer designed for versatile power regulation in various professional settings. As a 230VAC Input Isolation Transformer, it operates with an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Wiring Diagram for PC Mount Power Transformers - 80035 PC Mount Flat Pack™ Power Transformers (FP24-500) (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
power of comparable volt-ampere (VA) rated chassis mount power transformers, but with significant reductions in size and weight compared to standard models. Available in six different sizes — 1 ¾ in, 2 in, 2 3/8 in, 2 13/16 in, 3 1/8 in, and 3 9/16 in mounting lengths (read more)
Browse Power Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
How to Control the Interference of Transformer to Amplifier?
The transformer can interfere with the amplifier through magnetic field, electromagnetic induction and circuit. It is the biggest interference source in the audio machine. Therefore, to deal with its working state and application environment, the interference generated by the power transformer can