-
Supplier: Terra Universal, Inc.
Description: Complete turnkey clean room meets Class 100 (ISO 5) cleanliness standards for control of submicron particles, ensuring a clean compounding environment Internal sliding curtain creates a separate gowning ante-room, in accord with USP-797 regulations Powder-coated
- Operating Temperature: 65 to 80 F
- Operating Humidity: 20 to 90 %
- Features: Air Shower, Gowning Area, Other, Product / Tool Pass Through
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
-
Supplier: Hale Engineering Company, Inc.
Description: Lighting Sealed Trouffer - T-8 - Rated Class 100 - 100,000 - 2'X4' - Wired for 4 Lamps with T8 Octron 32watt - Fits 1-1/2" Grid Tee (G Type) - Aluminum 4 piece flush white Design - Hinged and latched door frame - Triple Gasketed - .125 Acrylic Prismatic Lens - (1) Electronic Ballast
- Lamp Type: Fluorescent
- Fixture Type: Fluorescent Lights
- Features: Other
-
Supplier: Hale Engineering Company, Inc.
Description: Lighting Sealed Trouffer - T-8 - Rated Class 100 - 100,000 - 2'X4' - Wired for 3 Lamps with T8 Octron 32watt - Fits 1-1/2" Grid Tee (G Type) - Aluminum 4 piece flush white Design - Hinged and latched door frame - Triple Gasketed - .125 Acrylic Prismatic Lens - (1) Electronic Ballast
- Lamp Type: Fluorescent
- Fixture Type: Fluorescent Lights
- Features: Other
-
-
Supplier: Hale Engineering Company, Inc.
Description: Lighting Sealed Trouffer - T-8 - Rated Class 100 - 100,000 - 2'X2' - Wired for 2 Lamps with T8 Octron 32watt - Fits 1-1/2" Grid Tee (G Type) - Aluminum 4 piece flush white Design - Hinged and latched door frame - Triple Gasketed - .125 Acrylic Prismatic Lens - (1) Electronic Ballast
- Lamp Type: Fluorescent
- Fixture Type: Fluorescent Lights
- Features: Other
-
Supplier: Hale Engineering Company, Inc.
Description: Lighting Sealed Trouffer - T-8 - Rated Class 100 - 100,000 - 1'X4' - Wired for 2 Lamps with T8 Octron 32watt - Fits 1-1/2" Grid Tee (G Type) - Aluminum 4 piece flush white Design - Hinged and latched door frame - Triple Gasketed - .125 Acrylic Prismatic Lens - (1) Electronic Ballast
- Lamp Type: Fluorescent
- Fixture Type: Fluorescent Lights
- Features: Other
-
Supplier: Terra Universal, Inc.
Description: Recirculation module creates a HEPA-filtered clean zone Rear-mounted air vents draw air and powders away from operator and work area Rear manifold recirculates air through inlet HEPA filters to ensure a continuous wash of particle-free air to the work area Air conditioning and
- Operating Temperature: 65 to 80 F
- Operating Humidity: 20 to 90 %
- Features: Air Shower, Gowning Area, Other, Product / Tool Pass Through
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
-
Supplier: Cole-Parmer
Description: • Remove particles from room air to supply Class 100 air to your bench working area • Provides ISO Class 5 conditions and product protection • Two interior depths offered to match your application needs • Easy to clean, static-dissipative stainless steel work surface
- Laminar Flow Direction: Horizontal
-
Supplier: Cole-Parmer
Description: • Remove particles from room air to supply Class 100 air to your bench working area • Provides ISO Class 5 conditions and product protection • Two interior depths offered to match your application needs • Easy to clean, static-dissipative stainless steel work surface
- Laminar Flow Direction: Horizontal
-
Clean Benches - 3873026 - Labconco Purifier 8 ft Horizontal Clean Bench, UV, 39" D/UK -- GO-09116-62Supplier: Cole-Parmer
Description: • Remove particles from room air to supply Class 100 air to your bench working area • Provides ISO Class 5 conditions and product protection • Two interior depths offered to match your application needs • Easy to clean, static-dissipative stainless steel work surface
- Laminar Flow Direction: Horizontal
-
Clean Benches - 3873025 - Labconco Purifier 8 ft Horizontal Clean Bench, UV, 34" D/UK -- GO-09116-58Supplier: Cole-Parmer
Description: • Remove particles from room air to supply Class 100 air to your bench working area • Provides ISO Class 5 conditions and product protection • Two interior depths offered to match your application needs • Easy to clean, static-dissipative stainless steel work surface
- Laminar Flow Direction: Horizontal
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kimberly-Clark Kimtech Pure disposable cleanroom boot cover is packaged 100 pair per case and comes in white. Proper sizing is important when buying this part. The size for this product is Universal. Features a clean room class rating of FS 209, ISO Class 5, ISO
- Clothing Type: Shoe Covers/Booties
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kimberly-Clark Kimtech Pure cleanroom hood comes in white. Features a clean room class rating of ISO Class 5 to ISO Class 8.
- Clothing Type: Hood
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kimberly-Clark Kimtech Pure disposable cleanroom boot cover is packaged 100 pair per case and comes in white. Proper sizing is important when buying this product. The size for this product is Small/Medium. Features a clean room class rating of FS 209, ISO Class 5, ISO
- Clothing Type: Shoe Covers/Booties
-
Supplier: ASTM International
Description: 1.1 This practice covers the determination of the particle concentration, by number, and the size distribution of airborne particles in dust-controlled areas and clean rooms, for particles in the size range of approximately 0.01 to 5.0 m. Particle concentrations not exceeding 3.5 106
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kimberly-Clark Kimtech Pure disposable cleanroom boot cover is packaged 100 pair per case and comes in white. Proper sizing is important when buying this part. The size for this product is XL/2XL. Features a clean room class rating of FS 209, ISO Class 5, ISO
- Clothing Type: Shoe Covers/Booties
-
Supplier: Clean Air Products
Description: cleanroom needs of today and into the future. These Portable Clean Rooms are available from Class 100,000 to Class 10. The Portable Clean Rooms are available with open free spans from 6 to 34 feet and interior room heights of 8 to 14 feet.
- Material: Acrylic, Aluminum, Polycarbonate (PC), Steel
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Features: Gowning Area
- Fabrication: Modular Hardwall
-
Supplier: SDI
Description: Portable Softwall Clean Rooms allow you to achieve Class 10,000 standards in your work area within 1 day. Rooms come with a ready to assemble pre-engineered and pre-fabricated modular frame 8 ft. long x 8 ft. wide x 8 ft. high and soft clear PVC
- Cleanliness Class: Class 10,000 (ISO 7)
- Fabrication: Modular Softwall
- Material: PVC
- ESD Control: Static Dissipative
-
Supplier: Simplex Isolation Systems
Description: composite, acrylic, tempered glass or other materials. Easy-to-clean features are ideal for USP <797> applications for pharmaceutical compounding and medical device manufacturing, assembly and packaging applications. Suitable for ISO Class 8 (Class 100,000) applications
- Type: Environmental Stability
- Configuration: Laboratory / Room, Walk-In
-
Supplier: IntelLiDrives, Inc.
Description: 209E clean room classification and Class 10 VDI 2083-8 standard.
-
Supplier: IntelLiDrives, Inc.
Description: 209E clean room classification and Class 10 VDI 2083-8 standard.
-
Supplier: IntelLiDrives, Inc.
Description: 209E clean room classification and Class 10 VDI 2083-8 standard.
-
Supplier: IntelLiDrives, Inc.
Description: 209E clean room classification and Class 10 VDI 2083-8 standard.
-
Supplier: Clean Air Products
Description: The CAP575 Portable Clean Rooms are a cost-effective method of providing quality particulate control in a soft-walled enclosure. The 2 x 4 ft. tubular steel NEST TIGHT ceiling grid system allows the cleanroom to enclose a large span without center posts. This Portable Clean
- Material: Acrylic, Steel - Stainless, Vinyl
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- ESD Control: Conductive Panels
- Features: Gowning Area
-
Supplier: Prosys
Description: Release Syringe Size Range to 2″ Diameter Service and On-Line Support via Ethernet/Modem Optional Servo Driven Fill Station w/ Recipe Saving & Recall Optional Sanitary Fill Station Clean Room Installation Vacuum Filling Optional Explosion Proof Controls (Class 1 Division 1 2,
- Rate: 35 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
-
Supplier: Foctek Photonics, Inc.
Description: established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly. Quality is first as it will be in any company, Foctek insists on doing the best in every small detail. With the
- Focal Length: 8 mm
- Aperture Range (F-Number): 1.4
- Diameter: 67 mm
- Length: 84.50000000000001 mm
-
Supplier: diaago
Description: An economical, non-coded solution for storing up to 8 samples in a linked row (1.40ml), with the same features and benefits as other Micronic tubes. The Micronic TPE Capband-8 or EVA Capband-8 are available for closure. Features Available Non-coded or with unique laser etched 2D
-
Supplier: Medisca Inc.
Description: all standards and requirements. Features Class 100 (M3.5) Clean Room Compatible or Higher Controlled Environments Bisque Finish, No Latex Proteins Lot Traceable Sterility Folded Cuff Superior Strength and Puncture Resistance 12" Length (+0.5), Hand Specific Tensile Strength:
- Clothing Type: Gloves
-
Supplier: diaago
Description: the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Novitain labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
- Material: EVA
-
Supplier: Clean Air Products
Description: HEPA filters are room-side replaceable for easy maintenance and replacement. Gel seals are available for HEPA filters on stainless steel rooms. A steel defuser screen is also included. Features of Modular Cleanrooms Smooth walls Easy-to-clean return air grills Stainless steel
- Material: Aluminum, Steel, Steel - Stainless
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Fabrication: Modular Hardwall
-
Supplier: Demag Cranes & Components
Description: advantages with our Z cylindrical-rotor motors. Strong motor output Motor output up to 72 HP (45 kW) 2, 4, 6 or 8 poles Two-speed motors ZBA/ZNA for travel applications with inverters ZBF for line-fed travel applications ZBE/ZNE for continuous duty in energy efficiency class IE2
- Other Output Power: 0.9 HP
- Continuous Current: 2.4 amps
- Continuous Torque: 72 In-lbs
- Rotor Inertia: 0.65046042804738 oz-in-sec²
-
Supplier: Plast-O-Matic Valves, Inc.
Description: 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 5-100 PSI. Available with or without isolated
- Valve Size: 1.5 to 2 inch
- Number of Ports/Ways: 2
- Pressure Rating: 5 to 150 psi
- Port Size: 1.5 to 2 inch
-
Supplier: diaago
Description: 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap.
-
Supplier: OMEGA Engineering, Inc.
Description: Clean Room and Harsh Environment rated with a corrosion resistant shield to protect the drive and bearing mechanism from chips and other contaminants. All internal components are lubricated with clean room grade lubricant and the scavenger port can be used with vacuum to
- Gripping Force: 36 N
- Stroke: 3.2 to 6.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: diaago
Description: 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap.
-
Supplier: Spectrum Plastics Group
Description: certified. ·Clean room molding options available- ISO Class 7 and 8. ·ISO 9001, AS 9100 and ISO 13485. ·Parts molded to specification including tight tolerances or micro molded. -Family tools, with or without runner shut-offs available. ·Insert molding, multi-shot
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Reel to Reel Molding, Tool / Mold Making
- Molding Type: Blow Molding, Thermoplastic Injection Molding
- Features: Graphics, Midwest US Only, North America, Northeast US Only, Southwest US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
components are also available. Our Studded Clean Room Roller is dimensionally the same as our standard guide roller. The stud is made of 304 stainless steel for elimination of sulfur contamination. The roller outer tire is made of 440c (read more)
Browse Datasheets for Modern Linear Incorporated -
, hospitals, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air (read more)
Browse Clean Benches Datasheets for Baker -
– 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 10-100 PSI. Available with or without isolated pressure gauge (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
; flare, sanitary, and other connection types available. 20 – 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 10 (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
aerospace, automotive, and industrial electrical. All heat shrink tubing manufactured by New England Tubing Technologies is manufactured in a clean room environment meeting the criteria of ISO 14644-1:2015 Class 8. This provides critical contamination control and elimination of environmental (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
industries including aerospace, automotive, and industrial electrical. All heat shrink tubing manufactured by New England Tubing Technologies is manufactured in a clean room environment meeting the criteria of ISO 14644-1:2015 Class 8. This provides critical contamination control and elimination of (read more)
Browse Shrink Tubing Datasheets for New England Tubing Technologies -
EXAIR's Intellistat® Ion Air Gun is a handheld and lightweight solution to static elimination in clean processes, electronic test facilities, laboratories and clean rooms. Rated Class 5 for ISO 14644-1 and controlled environments, the Intellistat has secured a patent highlighting it’s (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
applications Fast thermal response for rapid defogging and defrosting Low power consumption with high heating efficiency Flexible design for LCDs, displays, lenses, and viewports Manufactured in Class 10,000 clean room conditions (read more)
Browse Electric Heaters Datasheets for Heatron, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/50102/462155388-MIT.pdf?sequence=2
ISO Class 8 clean rooms undergo two different types of cleaning - anightly cleaning and a more stringent weekly cleaning.
-
Clean access, measurement, and sampling of Ellsworth Subglacial Lake: A method for exploring deep Antarctic subglacial lake environments
They will then be assembled in an ISO 14644 class 8 clean room , rest- erilized postconstruction, and assessed prior to being placed in a protective environment for transport.
-
Home :: Medical Design Briefs
ISO Certified Class 8 Clean Room .
-
Products :: Medical Design Briefs
ISO Certified Class 8 Clean Room .
-
ISO Certified Class 8 Clean Room - Nasa Tech Briefs :: Medical Design Briefs
ISO Certified Class 8 Clean Room .
-
Manufacturing & Prototyping :: Medical Design Briefs
ISO Certified Class 8 Clean Room .
-
Monitoring & Testing :: Medical Design Briefs
ISO Certified Class 8 Clean Room .
-
Custom & Contract Manufacturing :: Medical Design Briefs
ISO Certified Class 8 Clean Room .
-
International Energy Conversion Engineering Conference (IECEC) > Sunpower's Dynamic Conversion to Flight with the Advanced Stirling Convertor (ASC-F)
The clean room includes capacity for processing up to 10 convertors simultaneously and adjoining convertible Class 8 clean rooms for testing and inspection (Figure 4).
-
News: Laser Technik Journal 1/2015
The modern 9,000 square foot fa- cility will offer an array of la- ser processing technologies, a class 8 clean room and 24/5 operations. “ .
Indicates content that may require registration and/or purchase.