-
Supplier: Peridot Corporation
Description: Peridot has made recent and substantial investments in the acquisition and upgrade of our CNC machining equipment. In the last two years we have added CNC lathes, Multi-Axis CNC Swiss Screw machines, Dual pallet Horizontal milling centers, and 7 axis mill/turn
- Diameter: 1" - 3", 3" - 6", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Simalex Manufacturing Co. Ltd.
Description: Our CNC Machining Centers are capable of producing just about any machining requirement with extremely high speed, accuracy, repeatability and a machining envelope of up to 48" x 24" x 24". Cost-Effective CNC Machining All of our machines have automatic tool changers, 4th axis
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning
- Diameter: 6" - 48"
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Painting / Powder Coating
-
Supplier: Haas Automation, Inc.
Description: HMC; 32" x 20" x 28" (813 x 508 x 711 mm), 40 taper, 500 mm twin-pallet system, 20 hp (14.9 kW) vector drive, inline direct-drive, 8000 rpm, 40+1 side-mount tool changer, triple chip auger system, 1-degree pallet indexing, showerwashdown, 1 MB program memory, memory lock keyswitch, 15"
- Number of Axes: 4
- X-Axis Travel: 32 inch
- Y-Axis Travel: 20 inch
- Z-Axis Travel: 28 inch
-
-
Supplier: Haas Automation, Inc.
Description: HMC; 20" x 20" x 20" (508 x 508 x 508mm), 40 taper, 400 mm twin-pallet system, 20 hp (14.9 kW) vector drive, inline direct-drive, 8000 rpm, 24+1 side-mount tool changer, triple chip auger system, 1-degree pallet indexing, shower washdown, 1 MB program memory, 15" color LCD monitor,
- Number of Axes: 4
- X-Axis Travel: 20 inch
- Y-Axis Travel: 20 inch
- Z-Axis Travel: 20 inch
-
Supplier: United Grinding Technologies Inc.
Description: working area so that the arising grinding cloud can be effectively sucked off, thereby significantly improving the workshop climate, particularly with creep-feed grinding. Thanks to the large working area, this machine is ideal for use with optional equipment, such as dividing heads,
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Compact flexibility. The GageMax® CNC production center re-places fixed gages in the innovative machining, and cutting and reshaping industry – and measures the entire range of parts in the process. In addition, it guarantees maxi mum precision in a production environment. The foundation for
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 29.5 inch
- y-axis Measuring Length: 19.7 inch
- z-axis Measuring Length: 19.7 inch
-
Supplier: Quickmill Inc.
Description: If your shop requires a large area gantry machining center then look at what Quickmill has to offer. Large tables for large parts or large tables for multiple parts and pallet operations make our machines the most simple and attractive in the world.
- Number of Axes: 3
- Z-Axis Travel: 30 inch
- Features: CAD / CAM Software, Digital Readout, Other
- Control: Computer Numerical Control (CNC)
-
Supplier: TRM International Ltd.
Description: Permanent Magnet Brushless Servo Motors at affordable prices. From 200W to up 15 kW. Used in CNC machines, pick and place machines, palletizing and in many other industries.
-
Supplier: Vo-Tech, Inc.
Description: machine parts other shops simply can't do Production Milling or Turning: Pallet type fixturing solutions for quick change over of parts to reduce cycle times and costs Turning CNC's utilize automatic bar loaders and can feed 2.5" through the spindle for manufacturing efficiency
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Drilling, Honing, Milling, Turning
- Diameter: 6" - 48", Greater than 48"
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK350-3-15A Through Bore Slip Ring For Industrial Machines, Conductive Slip Ring,Slip Ring,Slipring For Robot,Automobile Slip Ring,Slip Ring Connector,Slip Ring Collectors, Specification Standard Product Outline Drawing Application Filed • Exhibit/display equipment • Packaging /
- Number of Circuits: 3
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 15 amps
-
Supplier: Nachi America, Inc.
Description: IP67 rating makes the MC middleweights an excellent choice for CNC machine tending applications where the robot will be repeatedly exposed to cutting fluids. High end environmental protection is combined with excellent repeatability of ± 0.07mm and 2050mm of horizontal reach. Extended
- Load Capacity: 70 kg
- Reach: 2,050 mm
- Robot Type: Articulated Robot
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing), Metal Removal (e.g., Cutting, Deburring, Drilling)
-
Supplier: Proceco Ltd.
Description: The Typhoon® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips,
- Temperature: 140 F
- Wash Tank Capacity: 500 gallons
- Internal Width: 18 inch
- Internal Depth / Height: 48 inch
-
Supplier: Jergens, Inc.
Description: simplifies troubleshooting. All electrical systems come with everything needed to bring the wiring to a CNC machine panel. It is recommended you contact your CNC manufacturer to confirm what is required inside the panel of the machine. We recommend using opto-isolators
- Weight: 36 lbs
- Vise Features: Self-centering
-
Supplier: Rockford Ball Screw
Description: RBS is a full service vertically integrated linear motion manufacturer that rapidly takes an idea from concept to production, let our team help solve your linear motion needs. Auto feed and multi-pallet CNC machining centers for high volume requirements allowing for lights out
- Additional Services: Design / Development, Reverse Engineering
- Industry / Application: Energy / Utility, Industrial / Commercial, Marine, Medical / Health Care
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Inductotherm Group
Description: treating Accessories Overhead gantry or robotic material handling system Quick-change pallet cart Tooling storage system Process monitoring signature package Mist collection system Automatic quench concentration system Automatic deionized water filling Programmable machine start-up
- Heating Capacity: 150 to 300 kW
- Output Power: 150 to 300 kW
- Output Frequency: 10 to 30 kHz
- Features: Annealing / Heat Treating
-
Supplier: Buckeye Machine Fabricators, Inc.
Description: Buckeye Machine designs, builds and automates industrial automation equipment for for the second tier automotive, lighting, appliance, compression molding, commercial baking, lift truck, heavy truck and trailer, tire and foundry industries. Design Experienced Design Engineers Concept to
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Electrical, Electronics, Food / Beverage, General Industry / Manufacturing, Medical
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Systems Design / Integration, Turnkey Systems
- Capabilities: Carts / Trucks / Dollies, Conveyors, Lifts, Pallet Transfer Systems, Palletizers, Parts Feeders, Pick and Place Equipment, Robotics, Vision Inspection
- Additional Capabilities: Custom Equipment Design, Powder / Bulk Handling
-
Supplier: Inductotherm Group
Description: distortion. Features Increased Production Non-contact / Stationary Hardening Process Only 1 moving part per station (Open/Close) Increased throughput – Short heat times – less than 4 seconds Production rates up to 90 parts/ hour Improved Quality Robust CNC machined inductors. No moving
- Heating Capacity: 150 to 450 kW
- Output Power: 150 to 450 kW
- Output Frequency: 10 to 30 kHz
- Features: Annealing / Heat Treating
-
Supplier: Systemantics India Pvt. Ltd.
Description: existing production environments, our collaborative robots are built to do more. The 6-axis cobots are lightweight and space saving. Designed for stationary and mobility scenarios, the cobots can be (re)deployed for multiple applications such as CNC Machine Tending, Handling
- Number of Axes: 6 #
- Load Capacity: 3 kg
- Reach: 600.0000000000001 mm
- Robot Type: Collaborative / Cobot
Find Suppliers by Category Top
Featured Products Top
-
Efficiency”. Workholding Solutions Group: Jergens Inc is a global manufacturing leader of CNC machining custom workholding products. Today, you'll find our vises, clamps & fixturing systems (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
is a global manufacturing leader of CNC machining custom workholding products. Today, you'll find our vises, clamps & fixturing systems, tooling components, at work in just about every segment of the metalcutting industry on every continent. And our innovative engineered solutions like the (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
The cableless OTS with optical signal transmission allows unrestricted machine motion and ease of installation on CNC machining centers.OTS cableless optical tool setting and broken tool detection for vertical machining centres. The OTS can be (read more)
Browse Tool Monitors Datasheets for Renishaw -
Doosan machine with a pallet changing system to allow for continuously feeding programmed parts into the machine. This gives us the ability to quickly produce complex standard CNC products with often only a single machining operation and offer a large variety of parts at a very competitive price (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Presses Printing machines Injection molding CNC Machines Assembly (read more)
Browse Safety Laser Scanners Datasheets for Schmersal Inc. -
use of pallet changers, to pool pallets for multiple setups, and now to even include hydraulics within the pallet to load and clamp on the machine. And the evolution continues. Today’s HMCs have great productivity characteristics including the ability to continue machining in one location while (read more)
Browse Datasheets for Jergens, Inc. -
“Manufacturing Efficiency”. Workholding Solutions Group: Jergens Inc is a global manufacturing leader of CNC machining custom workholding products. Today, you'll find our vises, clamps (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
rotary toolholders on many machining centers, zero- point clamps employ a pull stud and clamping balls to pull a pallet, fixture or other workholding device—or even the part itself—against the ground face of a zero-point module. The pull stud sits inside the chuck bore and offers (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
machining centers, zero- point clamps employ a pull stud and clamping balls to pull a pallet, fixture or other workholding device—or even the part itself—against the ground face of a zero-point module. The pull stud sits inside the chuck bore and offers positional accuracy to within a (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
machining centers, zero- point clamps employ a pull stud and clamping balls to pull a pallet, fixture or other workholding device—or even the part itself—against the ground face of a zero-point module. The pull stud sits inside the chuck bore and offers positional accuracy to within a (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Manufacturing Execution Systems — MES
Example: CNC pallet machines .
-
Advances in Design
The required volumes of this product had increased by asignificant factor (from approximately 15,000 units/year to 60,000 units/year), and it became cost inefficient to utilize a twin pallet CNC machine based process due to the long cycle time (~ 4 …
-
Simulation-Based Case Studies in Logistics
Transport of a processed piece from CNC machine to pallet located in the area of work of one of the work cells T13 .
-
The State of the Art in Simulation Study on FMS Scheduling: A Comprehensive Survey
The model was comprised of 16 CNC machines and pallet loading for the investigation of part-dispatching rules.
-
A multi-agent-supported, product-based production control
CNC milling machine Pallet transport system .
-
Robot-assisted shape deposition manufacturing
get palletfrom spray booth PLACE-PART CNC; place pallet into CNC machine RUN-FILE part7-1-Plane CNC; .
-
MES-Manufacturing Execution system
Example: - CNC pallet machines .
-
:: New Materials Zone ::
The company operates 12 CNC machines, four horizontal machines, six vertical (multi- pallet ) machines plus CNC Turning and employs four in-house designers.
-
A CAD-based visual simulator for designing flexible automated material handling and transportation systems
Usually, for CNC machining centres, pallet storage consists of two pallet/ocators in front of the machine in a linear or rotary an-angement (see Fig. 4).
-
A geometrical approach to computer-aided process planning for computer-controlled machine tools
Such a system would require several CNC machine tools and pallet loading and unloading facilities and would be a major undertaking.
Indicates content that may require registration and/or purchase.