Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer Lo-Co Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Lo-Co meter is Hoffer’s most economical flow solution for your liquid flow application. OUTSTANDING FEATURES Rugged industrial meter with all
- Pipe Diameter: 0.25 to 2 inch
- Media Temperature Range: -150 to 250 F
- Liquid Volumetric Flow Rate: 0.45 to 225 GPM
- Operating Pressure: 20,000 psi
-
Supplier: Titan Enterprises, Ltd.
Description: FT2 Hall Effect Turbine Flow Meter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. Nine flow ranges (0.05 to 160 litres per minute), a choice of "plug in" fittings and
- Meter Technology: Turbine Meter
-
Supplier: McCrometer, Inc.
Description: Explore the McCrometer Dura Mag® electromagnetic flow meter. Featuring a lifetime liner guarantee, 5-year battery warranty, and ±1% accuracy with only 2D upstream pipe, it’s the ultimate solution for line sizes 1.5” to 24”.
- Pipe Diameter: 6 inch
- Operating Pressure: 150 psi
- Operating Temperature: 24.8 to 140 F
- Features: Audible or Visual Alarms, Recorder / Totalizer Functions
-
-
Supplier: Radwell International
Description: FLOW METER. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Flow Technology, Inc.
Description: Low Flow Ultrasonic Flow Meters – SLF-100 The Model SLF-100 Ultrasonic Liquid Flow Meter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring low flow rates through small diameter PFA tube without altering the
- Media Temperature Range: 50 to 140 F
- Velocity Flow Rate: 0 to 33 ft/sec
- Operating Temperature: 50 to 122 F
- Media Temperature: 50 to 140 F
-
Supplier: Titan Enterprises, Ltd.
Description: FT2 Hall Effect Turbine Flow Meter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. Nine flow ranges (0.05 to 160 litres per minute), a choice of "plug in" fittings and
- Meter Technology: Turbine Meter
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring techniques in one device: the
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 50 to 122 F
- Liquid Volumetric Flow Rate: 3.168 GPM
- Operating Temperature: 50 to 122 F
-
Supplier: Malema Sensors
Description: KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design that uses a stream-lined bullet shaped flow element that causes minimum disruption to the flowing
- Features: Digital Display, Mass Flow Meter, Velocity Meter, Volumetric Flow Meter
- End Fittings: Flanged
- Process Media Type: Gas, Liquid
-
Supplier: Titan Enterprises, Ltd.
Description: FT2 Optical Flowmeter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. 9 flow ranges (0.02 to 160 litres per minute), a choice of "plug in" fittings and individual traceable calibration
- Meter Technology: Turbine Meter
-
Supplier: Belimo Americas
Description: Flow Meter NPT 1/2", Forged Brass, Nickel Plated, 6.6 GPM, Power Supply 24V, Output signal 0 - 10VDC
- Pipe Diameter: 0.5 inch
- Liquid Volumetric Flow Rate: 6.6 GPM
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: Turbines, Inc.
Description: The design of the Turbines, Inc. liquid in-line turbine flow meter is specifically engineered to produce a performance envelope ideally suited for clear non-solids bearing liquids such as water, brine, chemicals and petrochemicals. USE OF THE STANDARD SERIES TM TURBINE FLOW
- Pipe Diameter: 0.5 inch
- Liquid Volumetric Flow Rate: 0.75 to 7.5 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: -100 to 300 F
-
Supplier: McCrometer, Inc.
Description: Explore Water Specialties propeller meters. Known for high-quality construction and precision, these meters offer ±2% accuracy for municipal water and wastewater systems. Built for durability with long-life bearings.
- Pipe Diameter: 2 to 120 inch
- Operating Pressure: 150 to 300 psi
- Process Media Type: Liquid
- Features: Recorder / Totalizer Functions
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: DRUM-MATES Inc.
Description: easily set, and the output will display an ongoing flow rate or with an accumulating total. It’s offered with an aluminum or stainless steel housing for indoor or outdoor use, it is a fine flow meter for general and extreme chemical applications for a wide range of liquids or
- Meter Technology: Turbine Meter
-
Supplier: Hoffer Flow Controls, Inc.
Description: sizes of flow meters (1″, 1½” and 2″), all of which can be accessed without having to break piping connections. The TriFlo’s are offered both with complete inline meter bodies and in OEM versions which allow the integrator/manufacturer to install the meters into their own
- Media Temperature Range: -65 to 250 F
- Liquid Volumetric Flow Rate: 5 to 260 GPM
- Operating Pressure: 4,000 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Assured Automation
Description: Description: Our industrial grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits • Flow Ranges: 0.5-200 GPM
- Pipe Diameter: 0.5 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 200 GPM
- Operating Pressure: 1,500 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to 24
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.75 to 400 ft/sec
- Operating Pressure: 0 to 500 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: Flow Technology, Inc.
Description: Low flow & small line sizes The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five different sizes ranging between 1/8 to 3/4 inch. The flow tube is 316 stainless steel
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: -4 to 320 F
- Liquid Volumetric Flow Rate: 0.05 to 47 GPM
- Operating Pressure: 232 psi
-
Supplier: Malema Sensors
Description: The M-2111 Series flow detector has non-contact transducers and a PFA flow tube design without dead pockets. Its advanced signal converter with DSP electronics offers unmatched flow measurement capabilities even in tough applications. The M-2111 is an ideal choice for use in the
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: 50 to 140 F
- Liquid Volumetric Flow Rate: 0 to 21.12 GPM
- Operating Pressure: 70 psi
-
Supplier: Macnaught USA, Inc.
Description: Macnaught M-Series Digital Flow Meters The Macnaught M-Series Flow Meter class consists of our M1 Square Body Digital, MH High Pressure, and CR Chemical Resistant Flow Meter products. M1 Square Body Digital - Designed for Smallest Flow Meter
- Liquid Volumetric Flow Rate: 0.00216666666666667 to 8 GPM
- Operating Pressure: 75 to 8,000 psi
- End Fittings: Flanged, Threaded
- Electrical Output: Frequency
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Ultrasonic Flow Meter. The installation aid graphically displays the signal quality of the Ultrasonic Flow Meter. In addition, it is graphically displayed whether the sensors of the Ultrasonic Flow Meter are positioned at the correct distance from each
- Pipe Diameter: 0.78 to 28 inch
- Velocity Flow Rate: -104.98687664041995 to 104.98687664041995 ft/sec
- Operating Temperature: -22 to 320 F
- End Fittings: Clamp
-
Supplier: Badger Meter
Description: The Blancett® B1500 Turbine flow meter has exceptional mechanical linearity, resulting in minimizing or negating temperature induced viscosity influence. Exceptional Linearity. Increased Flow Range. The Blancett B1500 Turbine flow meter comes with national pipe
- Pipe Diameter: 0.25 to 2 inch
- Liquid Volumetric Flow Rate: 0.25 to 250 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.55125 lbs/min
-
Supplier: Aalborg Instruments
Description: interval (optional) Two sets of user programmable optically isolated outputs User selectable (via jumpers) analog 0-5 Vdc or 4-20mA flow and temperature (optional) outputs Flow Pulse output (3.3Vdc CIMOS) Digital Interface (RS-232 or RS-485) Multi-Drop Capability of up to 256 units
- Media Temperature Range: 14 to 160 F
- Operating Pressure: 0 to 150 psi
- Operating Temperature: 14 to 160 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in fields with strict hygienic standards. The tube is easily put into the sensor and
- Pipe Diameter: 0.16535442 to 0.56299243 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.792 to 3.168 GPM
- Operating Temperature: 32 to 104 F
-
Supplier: Proteus Industries Inc.
Description: directly proportional to the instantaneous flow rate of the liquid. Vortex Flow Meters > Flow ranges from 0.9 to 85 LPM / 0.2 to 22 GPM > Accuracy of better than 3% of flow range > Liquid temperatures from -40 to 100°C / -40 to 212°F > Rugged glass fiber-reinforced
- Media Temperature Range: -40 to 212 F
- Liquid Volumetric Flow Rate: 0.2 to 22 GPM
- Electrical Output: Analog Current, Analog Voltage
- Features: In-line, Velocity Meter
-
Supplier: Litre Meter Limited
Description: Digital high performance gas mass flow meters and controllers; multi-gas capability; stainless steel construction. Now Smart Trak 2.
- Pipe Diameter: 0.00393701 inch
- Mass Flow Rate: 0.0000011012 to 2.753 lbs/min
- Operating Pressure: 500 psi
- Media Temperature: 32 to 122 F
-
Supplier: Micronics, Ltd.
Description: Features Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on pipe
- Pipe Diameter: 0.4724412 to 78.7402 inch
- Media Temperature Range: -4 to 275 F
- Velocity Flow Rate: 0.328083989501312 to 65.6167979002625 ft/sec
- Operating Temperature: -4 to 275 F
-
Supplier: Galco Industrial Electronics
Description: Flowmeter Range .2-2 SCFH Air With
-
Supplier: Hoffer Flow Controls, Inc.
Description: FLOW METER CALIBRATIONS We provide a comprehensive range of flow meter calibrations services for liquid, gas and cryogenic field calibrations. Hoffer’s calibration laboratory carries ISO 17025 and Z540-1 accreditation. A2LA Accredited ISO/IEC 17025 ANSI/NCSL Z540-1
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Product Sales - New, Rapid Turnaround
- Capabilities: Flow Instruments
- Features: North America, Southern US Only, United States Only
-
Supplier: McCrometer, Inc.
Description: Designed for remote sites, the Vera Mag 3000 offers flexible battery or AC/DC power options. This durable electromagnetic flow meter requires minimal straight-run (0D-2D) and features a lifetime liner guarantee for long-term field use.
- Pipe Diameter: 1.5 to 24 inch
- Operating Pressure: 150 to 500 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 199.4 F
-
Supplier: Assured Automation
Description: The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter body includes electronics, display, user interface, and output signal generation in one
- Pipe Diameter: 0.25 to 2 inch
- Liquid Volumetric Flow Rate: 0 to 160 GPM
- Operating Pressure: 145 to 232 psi
- Operating Temperature: -4 to 190 F
-
Supplier: Kelly Pneumatics, Inc.
Description: The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch screen
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: Automation24, Inc.
Description: The VVXDFEG2RRRP1510 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXDFEG2RRRP1510 has a 1 1/2" NPT process connection and a measuring range of 3.2-66 GPM. It also offers one frequency flow output, as well as a
- Pipe Diameter: 1.5 inch
- Media Temperature Range: 41 to 194 F
- Liquid Volumetric Flow Rate: 3.2 to 66 GPM
- Operating Pressure: 232 psi
-
Supplier: Macnaught USA, Inc.
Description: Macnaught MT Overview Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless Steel
- Liquid Volumetric Flow Rate: 0.75 to 1,200 GPM
- Operating Pressure: 800 to 5,000 psi
- Operating Temperature: -100 to 150 F
- End Fittings: Flanged, Threaded
Find Suppliers by Category Top
Featured Products Top
-
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
“±2%RD/±0.5%F.S.” It allows you to accurately understand the energy consumption rate and is useful for calculating CO2 emissions per calorific value and product carbon footprint. (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
CO2 gas helps mobilize the remaining oil, while injecting water displaces the remaining oil and gas. In a typical WAG system, the V-Cone Flow Meter is installed as a master meter at the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
or inefficient air products. Airflow values expressed in SCFM (standard cubic feet per minute) or m3/Hr (cubic meters per hour) are available. Digital Flowmeters for schedule 40 iron pipe are in stock and ready to ship in sizes ½″, ¾″, 1″, 1-1/2″, 2″, (read more)
Browse Flow Meters Datasheets for EXAIR -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
Delivering accurate steam flow measurement in a space-saver design, the V-Cone Steam Flow Meter from McCrometer is ideal for Campus District Energy Facilities and eliminates many of the common equipment layout problems associated with steam processes in HVAC and Electric Power Co (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit projects (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Wastewater Treatment Digester BioGas Flow Measurement
or releases gas generated from an anaerobic digestion process. The utility measures the gas flow in and out of the digester gas bag system with flow meters connected to a primary programmable logic controller (PLC). The flow meter and PLC provide a real-time, running calculation of the gas quantity
-
The Future of Renewable Energies: Using Hydrogen and Natural Gas + Hydrogen Blends
Learn how SICK is prepared to handle the future with meters capable of measuring renewable energy sources. SICK ultrasonic flow meters are already capable of reliably metering natural gas. The company is working hard on developing a means of metering pure hydrogen in a verifiable manner. Renewable
More Information Top
-
Succinic Acid as a Byproduct in a Corn-based Ethanol Biorefinery
The two CO2 flow meters were connected to a computer via a 4-20ma Bio-Command Interface.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/346/HoseokSong2007.pdf?sequence=1
23 Figure 3.12 CO2 flow meter ..............................................................................................
-
Flow measurement of gaseous CO2 using Averaging Pitot Tubes
Since the custody transfer of CO2 in CCS facilities is achieved in mass unit, a mass balancing method was setup to investigate and verify the metrological performance of the APT-FCW for gaseous CO2 flow metering .
-
A free‐air enrichment system for exposing tall forest vegetation to elevated atmospheric CO 2
A bi-directional DC motor controller positioned the Kurz CO2 flow metering valve to provide the desired gas flow.
-
Assessment of Technology Readiness Level of a Carbon Dioxide Reduction Assembly (CRA) for Use on International Space Station
These include the modulating flow valve for CO2, the CO2 flow meter , the outlet regulator, and the liquid sensor.
-
IMPROVED BIOREFINERY FOR THE PRODUCTION OF ETHANOL, CHEMICALS, ANIMAL FEED AND BIOMATERIALS FROM SUGAR CANE
The two CO2 flow meters were connected to a computer via a 4-20ma Bio- Command Interface.
-
AN ASSEMBLY FOR THE CONTINUOUS RECORDING OF CO 2 EXCHANGE AND TRANSPIRATION OF WHOLE PLANTS
The apparatus used for cali- bration at vcr\' low flow rates, as needed for the CO2 flow meters (e.g. 300 ml per hour if 1060 1. of air with 300 ppm CO2 has to be prepared) is also depicted in Fig …
-
A simple electronic device for gassing tissue culture vessels
Couple a 100% CO~ tank to the system via the CO2 flow meter and open the air line valve.
-
Design and Fabrication of an MRI-Compatible, Autonomous Incubation System
This system utilizes two mass flow controllers (MFCs) (Cole-Parmer, Vernon Hills, IL) that are calibrated to work as either air or CO2 flow meters /controllers.
-
Supercritical CO2 extraction and response surface optimization of ginkgolic acids from ginkgo biloba exopleura
CO2 flow meter .
Indicates content that may require registration and/or purchase.