-
Supplier: RS Components, Ltd.
Description: SMC G46-2-01 Pressure Gauge
- Dial Size: 1.67322925 inch
- Accuracy: 3 ±% FS
- Type: Gauge
-
Supplier: SensorsONE, Ltd.
Description: LEO 2 digital pressure gauge can be permanently mounted as an alternative to an analogue dial pressure gauge or used as a convenient portable digital pressure test gage. The LEO2 digital pressure gage features a low powered LCD display to conserve battery
- Type: Absolute
-
Supplier: Crystal Engineering Corporation
Description: Rugged & accurate pressure gauge, NEMA4 rated, RS232 port
- Vacuum Range: -14.500000000000396 to 0 torr
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 0 to 10,000 psi
- Type: Absolute, Gauge, Vacuum
-
-
Supplier: Wasco, Inc.
Description: Wasco offers many different series to meet multiple applications. 1. Bourdon Tube Dial Gauge Brass Internals Stainless Steel Internals 2. Pressure Sensor LED Gauge All Stainless Wetted Parts Multiple Sizes Battery Operated or Voltage Supplied 3. Diaphragm Dial Gauge
- Dial Diameter: 1.5 to 4 inch
- Pressure Connection Size: 0.125 to 0.4375 inch
- Dial Size: 1.5 to 4 inch
- Display: Analog
-
Description: A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI Typical
- Working Pressure Range: 0 to 3,000 psi
- Dial Diameter: 2.64 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 to 3 ±% FS
-
Supplier: Carr Lane Manufacturing Co.
Description: Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi.
- Working Pressure Range: 0 to 7,500 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 2.5 inch
-
Supplier: Air Logic
Description: The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished brass; the one-piece lens cover is polycarbonate. The gauge has a
- Working Pressure Range: 0 to 100 psi
- Dial Diameter: 0.875 inch
- Pressure Connection Size: 0.125 inch
- Accuracy: 2 ±% FS
-
Supplier: Clippard
Description: Pressure Gauge, 0 to 100 psig Stud Mount
- Working Pressure Range: 0 to 100 psi
- Dial Diameter: 1.625 inch
- Pressure Connection Size: 0.125 inch
- Dial Size: 1.625 inch
-
Supplier: HydraCheck Inc.
Description: The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
- Display: Digital
-
Supplier: Reid Supply
Description: Pressure gauges measure the pressure of gas or liquid. They are critical in the set-up and fine-tuning of fluid power machines to ensure there are no leaks or pressure changes that could affect the operation of hydraulic systems. . Center Back Mount PSI Pressure
- Working Pressure Range: 0 to 300 psi
- Mount: Center Back
- Type: Gauge
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Baumer Ltd.
Description: Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their
- Working Pressure Range: 0 to 14,503.77 psi
- Dial Diameter: 1.968505 inch
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 158 F
-
Supplier: BARTEC
Description: This upstream connecting pressure reducer is a diaphragm pressure regulator with secondary venting for lowering the pressure of externally supplied compressed air. The settings are made by means of a handwheel. The set reduced pressure can be read on a pressure
-
Supplier: McDaniel Controls, Inc.
Description: Plant Safety Gauges 4 1/2" Dial Size - Liquid Fillable - 1/2" NPT
- Working Pressure Range: 0 to 20,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 0.5 ±% FS
-
Supplier: Ashcroft Inc.
Description: dial pins (posts); this ensures product safety, integrity and system control PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill performance in a dry gauge with added cost benefits.
- Working Pressure Range: 15 to 1,000 psi
- Accuracy: 0.25 to 5 ±% FS
- Type: Absolute, Differential, Gauge, Liquid Filled
- Display: Analog, Digital
-
Supplier: Watts
Description: The pressure gauge is designed to read low pressure ratings with a range of 0 to 100 PSI. The gauge features a 2 1/2-inch case diameter, 1/4-inch NPT connection, bottom entry mount, ABS polymer case, 372 plastic window, brass internals and connection.
- Working Pressure Range: 100 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 2.5 inch
-
Supplier: Delta Controls Ltd.
Description: Diaphragm DG Range Nominal Diameter options of 100mm & 150mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available From 0 to 25mbar, up to 0 to 25bar Monel pressure connection, material and options available. Performance Characteristics:
- Type: Absolute
-
Supplier: Transcat, Inc.
Description: Product Highlights New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window for a larger viewing angle Internal pressure is equalized by a GORE-TEX® filter All XP2i gauges are now
- Working Pressure Range: 100 psi
- Type: Gauge
-
Supplier: Keller America, Inc.
Description: LEO 2 is a compact, micro-processor (µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its
- Working Pressure Range: -14.50377 to 10,152.639 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 ±% FS
- Pressure Connection Size: 0.25 to 0.4375 inch
-
Supplier: Princess Auto Limited
Description: 0-2,000 PSI Glycerine Filled Pressure Gauge
- Working Pressure Range: 0 to 2,000 psi
- Dial Size: 2.5 inch
- Operating Temperature: -4 to 140 F
- Type: Gauge, Liquid Filled
-
Supplier: HydraCheck Inc.
Description: The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for
- Working Pressure Range: 0 to 6,000 psi
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05%FS ¼& NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120%of FS
- Working Pressure Range: 101.52639 psi
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Description: A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI Typical
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 2.64 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 to 3 ±% FS
-
Supplier: Transcat, Inc.
Description: Product Highlights New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window for a larger viewing angle Internal pressure is equalized by a GORE-TEX® filter All XP2i gauges are now
- Working Pressure Range: 2,900.754 psi
- Type: Gauge
-
Supplier: Accuris
Description: Pressure gauges - Part 2: Selection and installation recommendations for pressure gauges
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK 1000 Series Digital Pressure Gauge allows for local digital indication of pressure where once mechanical gauges could be installed. The integrated battery allows digital indication to be done without the use of any fixed power supplies. Accuracy, reliability
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Easy To Read 2½ inch Dial • Superior Performance With Vibration, Pulsation, Shock • Leakproof O-Ring Seal • Lower and Back Mounts
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 3 ±% FS
- Vacuum Range: 760 to -1.9999999999996345 torr
-
Supplier: Accuris
Description: Pressure Gauges Part 2: Selection and Installation Recommendations for Pressure Gauges
-
Supplier: HydraCheck Inc.
Description: HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right
- Working Pressure Range: 8,700 psi
- Display: Analog, Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Brass/Bronze Wetted Parts ABS Housing Polycarbonate Window 2-1/2†Dial 3-2-3% Accuracy KOBOLD PGS pressure gauges are ideal for rugged applications and harsh environments. The PGS features an ABS housing and a full view polycarbonate window. The PGS movement design
- Working Pressure Range: 0 to 200 psi
- Operating Temperature: -40 to 150 F
- Accuracy: 2 to 3 ±% FS
- Mount: Bottom
-
Supplier: Automation24, Inc.
Description: Winters PEM202 - Economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM202 has a nominal size of 2 inches. The gauge features a bourdon
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9654 Pressure Gauge Pressure gauge. Use with any OTC pump (Dry). Wt., 5 oz. Two scales: 0-10,000 PSI 0-689 BAR 2 -1/2" dia. face.
- Type: Absolute
- Display: Analog
Find Suppliers by Category Top
Featured Products Top
-
mount version (3 or 6 mm port). Features 1.5% full-scale accuracy 3 mm or 6 mm pressure port for AG2, surface-mount 8 mm port, dual-in-line package AP2 Linear, repeatable, reliable, competitively priced, small package sizes (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
The APB2 is a barbed pressure sesor with various calibration ranges from 0 - 0.25 bar to 0 - 12 bar in either a gauge or (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
logic in a single hazloc enclosure. Certified for use in SIL 2 safety instrumented systems, the One Series Safety System not only controls the heater locally, it alarms remote “Gas Control” operations when the temperature of the pressure-reducing valve drops below 40°F. This signals (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
capacity enables smaller valve sizing • Overall weight reduction up to 50% compared to traditional flanged products • Integral features prevent contaminants from reaching the pilot section of the valve • Suitable for ammonia, CO2 and (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
HydraCheck MPa pressure gauges are instruments used to measure and display the pressure within hydraulic circuits. These analog gauges are essential for monitoring system performance and ensuring operational safety. They feature robust construction to withstand the high-pressure environments of (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
maximum of 500 psig. The Outlet Range: Maximum outlet range (0-30) psig. The large valve to sensing area ratio and frcitionless design of Beswick's diaphragm style regulators make them especially well suited for low pressure regulation, such as 1/2 psig (read more)
Browse Air Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Plan Tissue Culture Engineering
Pure CO2 from the CO2 container passed through the gas tube with the CO2 pressure gauge and airflow meter into the disinfection and humidification tank containing 2% NaClO3 (w/v) solution.
-
Photoautotrophic (sugar-free medium) Micropropagation as a New Micropropagation and Transplant Production System
Pure CO2 from the CO2 container passed through the gas tube with the CO2 pressure gauge and airflow meter into the disinfection and humidification tank containing 2% NaClO3 (w/v) solution.
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314774443672/litdoc87450028AD_20110831121032.pdf
CO2 pressure gauge .
-
Proposed Process and Design Considerations for Air Separation and CO 2 Purification in a 100 MWe Oxy–Coal Power‐Generation System
CO2 gauge pressure [kgcmÀ2 ] .
-
Experimental Study on the Effect of the Water-Cut Conditions on the Performance of L80 Carbon Steel
N2 & CO2 Pressure Gauge .
-
Fuel-Flexible Combustion System for Co-production Plant Applications
CO2 Pressure Gauge .
-
A microfabricated carbon dioxide sensor for portable applications
Under both positive and negative CO2 ( gauge ) pressures , there is a small dependence of CO2 pressure on the peak potential.
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314787424814/litdoc87450024AF_20110831124938.pdf
Check that you have CO2 pressure on the CO2 inlet pressure gauge .
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314787424814/litdoc28964128AA_20110831155020.pdf
Low CO2 pressure on the CO2 inlet pressure gauge .
-
Synthesis of poly[2-(perfluorooctyl)ethyl acrylate-co -poly(ethylene glycol) methacrylate] and its control of enzyme activity in supercritical carbon dioxide
CO2 Pump Pressure gauge .
Indicates content that may require registration and/or purchase.