-
Supplier: PI (Physik Instrumente) L.P.
Description: PIMag® voice coil motor Voice coil motors are direct drives. In direct drives, the force of the drive element is transmitted directly to the load to be moved without the use of mechanical transmission elements such as coupling, drive screw, or gearhead. Voice coil drives consist
-
Supplier: Lift-Tables.net
Description: material handling equipment and container handling equipment include: scissor lift tables, container tilters, pallet level loaders, pallet trucks, turntables and other palletizing equipment, coil and roll handling equipment, roll on level loaders, dock lifts, vertical conveyors and
- Capacity: 770 lbs
- Stroke: 18.3 inch
- Length: 23.6 inch
- Width: 42.1 inch
-
Supplier: Newark, An Avnet Company
Description: MAGNIFIER, BENCH/DESKTOP, 3X, TILT STAND ROHS COMPLIANT: NA
-
-
Supplier: Newark, An Avnet Company
Description: MAGNIFIER, BENCH/DESKTOP, 4X, TILT STAND ROHS COMPLIANT: NA
-
Supplier: Lift-Tables.net
Description: material handling equipment and container handling equipment include: scissor lift tables, container tilters, pallet level loaders, pallet trucks, turntables and other palletizing equipment, coil and roll handling equipment, roll on level loaders, dock lifts, vertical conveyors and
- Capacity: 2,000 to 4,000 lbs
- Stroke: 24 inch
- Length: 60 inch
- Width: 60 inch
-
Supplier: Lift Products, Inc.
Description: Max-Lift & Tilt tables are designed for those applications where lift and tilting the load provides for improved access to the product. Parts handling and assembly work are common uses. Tables are available with 45°, 60° or 90° tilt. Max-Lift & Tilt tables are electric over hydraulic with the 45°
-
Supplier: Lift-Tables.net
Description: material handling equipment and container handling equipment include: scissor lift tables, container tilters, pallet level loaders, pallet trucks, turntables and other palletizing equipment, coil and roll handling equipment, roll on level loaders, dock lifts, vertical conveyors and
- Capacity: 1,000 to 4,000 lbs
- Stroke: 28 inch
- Length: 72 inch
- Width: 66 inch
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin for easy pick-up. The
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin for easy pick-up. The
-
Supplier: FENN
Description: unit is required. Optional Features Tilted Driven Turntables for pattern lay coils and Die-drawing Facility
-
Supplier: ANVER Corporation
Description: Single-Pad Air Powered Vacuum Lifters and Tilters Application: Lifting and Tilting Coils 24 in O.D. x 3 in I.D weighing up to 100 lbs
- Maximum Load Capacity: 0.05 tons
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: ANVER Corporation
Description: Four Pad Air Powered Vacuum Lifter with Powered Tilt Application: Lifting and Tilting Brass & Steel Coils - 32" O.D. x 4" thick weighing up to 500 lbs (227 kg)
- Maximum Load Capacity: 0.25 tons
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Description: A quick and easy solution to transfer slit coils from an eye horizontal to an eye vertical position where overhead clearance is limited. Pivoting wedge for easy tilting of stacked coils. Wedge acts as retainer. Efficient and easy to use. Popular for use with small, lightweight
-
Supplier: Larson Electronics LLC
Description: foot coil cord with cigarette plug. 2 pin Deutsch connectors used to detach and attach the cord.
-
Supplier: Omni Metalcraft Corp.
Description: UP-HS - For 90° Tilting Applications The Upender is ideal for the safe repositioning of large and odd shaped objects such as rolls or coils. V-Shaped cradles or conveyor can be mounted to the platform to assist with pallet, roll handling or crate repositioning.
- Equipment Type: Dumper / Tilter
-
Supplier: Advance Lifts, Inc.
Description: These units are tilters that tilt a full ninety (90) degrees. It is common to equip one plafform with a "V" cradle to hold coils or rolls. When this is done we leave a gap of 6", or whatever the customer specifies, to accommodate a pallet at the bottom face of the coil or roll.
- Weight Capacity: 8,000 lbs
- Tilt Angle / Rotation: 90 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: Larson Electronics LLC
Description: foot extended length coil cord Easily serviced - bulb and switch can be easily replaced if necessary Cigarette Plug connector
-
Supplier: Autoquip Corporation
Description: controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90
- Load Capacity: 8,000 lbs
- Maximum Dimension / Diameter: 7 ft
- Length: 7 ft
- Tilt Angle: 90 degrees
-
Supplier: Econo Lift Limited
Description: available Hand or foot control (standard) Larger/smaller platforms “V” backplates for rolls/coils Conveyors Safety skirting
- Weight Capacity: 4,000 lbs
- Tilt Angle / Rotation: 0 to 90 degrees
- Dump Height: 0.8333333333333334 ft
- Equipment Type: Inverter / Upender
-
Supplier: Optimal Handling Solutions
Description: - Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt single phase,
-
Supplier: Optimal Handling Solutions
Description: - Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt single phase,
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Distortion Distortion with 0.7 in/s p.p. coil to case velocity: <0.3% Distortion measurement frequency: 12Hz Max. tilt angle for distortion specification: 0° Coil Resistance Standard: 375 ohm Tolerance: +/- 5% Sensitivity Sensitivity: 28.8 V/m/s Tolerance: +/- 5% RtBcFn (Ohm Hz): 6000
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Distortion with 0.7 in/s p.p. coil to case velocity: <0.3% Distortion measurement frequency: 12Hz Max. tilt angle for distortion specification: 0° Coil Resistance Standard: 375 ohm Tolerance: +/- 5% Sensitivity Sensitivity: 28.8 V/m/s Tolerance: +/- 5% RtBcFn (Ohm Hz): 6000 Physical
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: 0.7 in/s p.p. coil to case velocity: <0.2% Distortion measurement frequency: 40Hz Max. tilt angle for distortion specification: 90° Coil Resistance Standard: 575 ohm Tolerance: +/- 5% Sensitivity Open Circuit Intrinsic Voltage Sensitivity: 42 V/m/s Sensitivity with 1500 Ohm shunt
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: coil to case velocity: <0.2% Distortion measurement frequency: 14Hz Max. tilt angle for distortion specification: 20° Damping Typical open circuit damping: 0.22 Damping with 1000 Ohm shunt resistor: 0.51 Tolerance: +/- 5% Coil Resistance Standard: 395 ohm Tolerance: +/- 5% Sensitivity
-
Supplier: Inductotherm Group
Description: sections with stainless steel reinforcement, providing a strong and rigid support for the heavy-duty, copper power coil and the working lining. The full-section cast metal side plates complete the structure and provide mounting support for the tilting trunnion and hydraulic tilting cylinders.
- Application: Foundry / Melting
- Configuration: Top Loading
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin for easy pick-up. The
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS offers pneumatically-activated collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can quickly move material into a collection rank or bin for easy pick-up. The
-
Supplier: Micro-Epsilon Group
Description: Fast Steering Mirrors are micro-mechatronic systems that are used for the fast and precise deflection of light or laser beams. These dynamic systems use an extremely flat mirror, which is moved by an actuator using two electromagnetic coils per tilting axis, as well as high-precision eddy
- Diameter/Width: 20.000000000000004 mm
- Clear Aperture: 18.5 mm
- Mirror Coatings: Dielectric, Protected Gold
- Mirror Types: Laser Mirror, Mirror Assembly
-
Supplier: Lift-Tables.net
Description: material handling equipment and container handling equipment include: scissor lift tables, container tilters, pallet level loaders, pallet trucks, turntables and other palletizing equipment, coil and roll handling equipment, roll on level loaders, dock lifts, vertical conveyors and
- Capacity: 2,000 to 6,000 lbs
- Stroke: 34 to 35 inch
- Length: 48 inch
- Width: 50 inch
-
Supplier: Grob, Inc.
Description: Increased throat depth for larger applications. Heavy duty Grob Inc. 4 speed transmission with all cold rolled gears and splines. Infinitely variable speed range for complete control of your sawing needs. Band saw blade welder available for making any length blades from economical coil stock.
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: PI (Physik Instrumente) L.P.
Description: The F-141 PINovAlign is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141 three-phase motor-driven, crossed roller bearing stages stacked stacked in a XY+Z arrangement with a custom
- Stroke or X-Axis Travel: 1.574804 inch
- Y-Axis Travel: 1.574804 inch
- Z-Axis Travel: 1.574804 inch
- Rated Speed: 43.30708661417325 in/sec
-
Supplier: Visual Sound, Inc.
Description: tilt" switch corrects spectrum balance for boom use and other longer-reach situations. A hum-bucking coil and screw-machined steel outer casing provides 25 dB of hum rejection. Hum pickup level is -125 dBm (re: .001 gauss field). Using the mechanical nesting concept of design, by means of
- Directivity: Directional, Supercardioid
-
Supplier: Fiberscope.net by MEDIT
Description: Our new STRAHL Downhole Camera is a great combination of modern technology and affordable price. Designed for a wide range of underground and underwater applications, the camera allows users to expand the range of their inspections with a minimal investment. New borehole camera system is well
- Tube or Sheath Diameter: 60 mm
- Working Length: 150 to 300 m
- Minimum Focus Distance: 10.000000000000002 to 60 mm
- Viewing Angle: Direct (0°)
-
Supplier: Visual Sound, Inc.
Description: maximum gain before feedback. It also includes JBL's dual-angle pole socket making it equally at home as a front-of-house speaker. JBL 12 inch low frequency driver with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more cross-sectional wire area in the voice coil
Find Suppliers by Category Top
Featured Products Top
-
functional,” says Daniel Sanchez, director of mechanical and electrical engineering at InTouch. Pan And Tilt A physician's eyes and ears are essential to the diagnosis and treatment process. Like the other devices in the RP family, the RP-Vita integrates two (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
-in vacuum chuck accommodates wafers or other delicate substrates, making the stage well suited for semiconductor and optics applications. Frictionless Direct Drives, High Dynamics Voice-coil direct drives provide frictionless, highly dynamic response, generating up to 6N (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Stainless-steel strip finishing complex
Fig. I. Forward end of stainless-steel strip finishing unit: 1) sheet receiving table~ 2) bottom-cut shears; 3) flattener; 4) uncoiler; 5) pumping station; 6) coil receiving table; 7) coil tilter ; 8) evacuated transfer truck for delivering sheet metal (operating position).
-
Some remarks about the planning of continuous pickling plants
The hot-rolled coil is fed by a bridge crane to the chain transporter of the reception installation 1 in the front part of the plant, moves on to the coil tilter 2, which tilts it to the horizontal position.
-
Products List by g Page 4 - China ECOL B2B Marketplace, Free Manufacturer Directory
g i coil tilter and lifter .
-
In vitro evaluation of a new temporary venous filter: The spring filter
Thus, the functional diameter of the filter is equal to its maximal diameter only when all the tilter coils have been deployed.
-
Ferrous metals
Tilter for Steel coils Weighing up to 35 t.
-
Modern continuous and semicontinuous hot strip mills (from abroad)
… sheets; 16) sheet stacker; 17) flying shears for cutting off the ends of the strip; 18) fin- ishing scalebreaker; 19) finishing stands; 20) delivery roller-conveyor with water shower; 21) toiler; 22) buggy with tilter for transferring coil from coiler to conveyor …
-
Design and Analysis of the Laser Robotic Welding System for ITER Correction Coil Case
The whole self-weight is 8.39 t includes the Correction Coil and the welding tilter .
-
Reconstruction of the coilers of the 1450 mill
The process of ejecting the coils from the drum onto the tilter occurs unevenly owing to the fact that during movement of the piston of the ejector the pressure in the cylinder markedly drops and this causes sharp impacts at the end …
-
News and views
New items including tilter and walking beams were required and the equipment was described in detail, including the coil inspection area.
-
Laboratory measurement of capacity, power factor, dielectric constant, inductance and resistance, by use of the series resistance bridge
;\s ;in rs;irnpIc, the inductance of an iron-cored choke coil such ;is might lw h i l t into ;I choke-ccirid(.nsrr tilter combination in a “high tension eliminator,” will have a certnin int1rict;incc v;iluc with …
Indicates content that may require registration and/or purchase.