Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: Body Features Battery Compatibility : CR2032 Battery Holder Material : LCP Battery Holder Type : Coin Cell Primary Product Color : Natural Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current
- Type: Coin Cell Holder
- Features: Other
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Coin cell holder with through-hole pins. Heat resistant glass fiber filled LCP for lead-free reflow soldering. Operating temperature: -40℃ ~ +100℃ 8 different coin cell types are available - Compatible batteries LR44/SR44, CR1220, CR1632, CR2016×2pcs, CR2032, CR2430, CR2450,
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
- Mounting: Through-pin PC / Socket Mount
-
Supplier: Rego Electronics Inc.
Description: Coin Cell Battery Holders are designed to connect the battery for powering the real-time clock (RTC) and SRAM on mother boards as a backup power source when the system is powered off. Rego includes a broad series of coin cell battery holders for
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Cell Capacity: Single Cell
-
-
Supplier: Utmel Electronic Limited
Description: Coin Cell Battery Holders COIN CELL RETAINER
- Cell Size: C
-
Supplier: Utmel Electronic Limited
Description: Coin Cell Battery Holders THM RETAINER
- Cell Size: C
-
Supplier: Utmel Electronic Limited
Description: Coin Cell Battery Holders S/M Coin cell hldr for 1220 batteries
- Cell Size: C
-
Supplier: Utmel Electronic Limited
Description: BATTERY HOLDER COIN 20MM PC PIN
- Cell Size: C
-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER, COIN CELL, 20MM; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER, 20MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; Body Material:Glass Filled LCP; For Use With:Coin Cell (2032) RoHS
-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER, 23MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Solder Tab; For Use With:Coin Cell - 23mm; MSL:MSL 2 - 1 year RoHS
-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER, COIN CELL - 12MM, SMD; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:
-
Supplier: Linx Technologies
Description: Battery Holders Surface and through-hole mount battery holders are a smart choice for cost-sensitive, space-constrained applications involving computers, remote controls and other compact electronics. They provide solid electrical contact for CR1216, CR1225, CR2016,
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount, Through-pin PC / Socket Mount
-
Supplier: Harwin Plc
Description: Suitable for CR2032 and BR2032 (Ø20mm x 3.2mm) Coin Cell Batteries. Vertical for minimal PCB footprint. Tin finish on contact area and termination. Supplied in Tape and reel style packaging, but with components flat, so unsuitable for automated placement.
-
Supplier: Allied Electronics, Inc.
Description: Base material UL rate Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall
-
Supplier: Memory Protection Devices, Inc.
Description: HOLDER COIN CELL BATTERY
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Multiple Cells
- Mounting: Through-pin PC / Socket Mount
-
Supplier: Allied Electronics, Inc.
Description: Base material UL rate Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall
-
Supplier: Allied Electronics, Inc.
Description: Base material UL rate Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall
-
Supplier: Allied Electronics, Inc.
Description: Base material UL rate Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall
-
Supplier: Harwin Plc
Description: Suitable for CR2032 (Ø20mm x 3.2mm) Coin Cell Batteries. Surface Mount, supplied in Tape and Reel packaging. Gold finish on contact area and termination.
-
Supplier: Heilind Electronics, Inc.
Description: COIN CELL BATTERY HOLDER SLIMLINE VERT. PC MOUNT
-
Supplier: DigiKey
Description: BATTERY HOLDER COIN 24.5MM SMD
- Type: Coin Cell Holder
- Features: Other
- Cell Capacity: Single Cell
- Mounting: Surface Mount
-
Supplier: Accuris
Description: Detail Specification for Coin Cell Battery Holders for Use in Electronic Equipment
-
Supplier: New Yorker Electronics Co., Inc.
Description: BATTERY COIN CELL HOLDER, SMT FOR CR1220, PHBZ GOLD BN
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Coin cell holder for 9 different coin cell types. Surface mount type with compact body. Heat resistant glass fiber filled LCP for lead free reflow soldering. Tape reel packages (-TR models) are available for bulk purchase. SMTU1220-G, SMTU1632-G and SMTU2032-1-G are gold plated
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
- Mounting: Surface Mount
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 301 # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
- Type: Coin Cell Holder, Plastic Holder
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Cell Capacity: Single Cell
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2994 # of Cells: 1 Battery Reference: ML414 Cell Size: 4.8mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Type: Holder
- Type: Coin Cell Holder, Plastic Holder
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Cell Capacity: Single Cell
-
Supplier: Win Source Electronics
Description: PCB, Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Style: Holder (Open) Termination Style: PC Pin Number of Cells: 1 Height Above Board: 0.730" (18.50mm) Battery Type, Function: Coin Cell, Holder Battery Cell Size: Coin, 20.0mm
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
-
Supplier: ODG (Origin Data Global)
Description: BATT HOLDER COIN 20MM 1 CELL SMD
- Operating Temperature: -58 to 293 F
- Features: Disposable (Primary) Batteries, Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2988 # of Cells: 1 Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT Cell Size: 7.9mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Type: Holder
- Type: Coin Cell Holder, Plastic Holder
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Cell Capacity: Single Cell
-
Supplier: Powell Electronics, Inc.
Description: BATTERY COIN CELL HOLDER, SMT FOR CR1220
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: MPD (Memory Protection Devices) Category: Battery Products Battery Holders, Clips, Contacts Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Battery Type, Function: Coin Cell,
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1074 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: Nylon 6/6-V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Easy battery access for quick change.
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: Radwell International
Description: BATTERY HOLDER, 12MM COIN CELL, THROUGH HOLE, BATTERY SIZES ACCEPTED:COIN CELL - 12MM, NO. OF BATTERIES 1, PRODUCT RANGE, COIN CELL HOLDER, BATTERY TERMINALS:THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
Find Suppliers by Category Top
Featured Products Top
-
New Top Loading 24mm Coin Cell Battery Holders (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
products including contacts, clips, holders, retainers and straps in assorted materials for coin cells and batteries. In addition to a comprehensive line of interconnect hardware and components, Keystone provides application engineering services for product modification and special design (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
holders for the popular 2032 coin cell battery. These power packs feature a built-in on/off toggle switch for multi-purpose applications. The unique design makes this product safe, while extending the life of the battery with switchable power. The body is manufactured from Molded (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
A new, much narrower width retainer for CR2032 & CR2025 coin cells is now available as part of the extensive battery connectivity line of products offered by Keystone (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Maxi-Mount Holder for 20mm Coin Cell Battery applications Coin Cell holder designed for maximizing PC board capacity (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
-and-place device, the new “Auto-In” coin cell battery holder Part#1058 (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
contact resistance while battery polarity is clearly marked. The new holders accept 4.8mm, 6.8mm, 11.8mm, 12mm, 16mm, 20mm, 23mm and 24mm coin cells from all major manufacturers. Availabilities are in bulk or on tape and reel which is compatible with most vacuum and mechanical pick and (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics has introduced Pin-in-Paste packaging for their popular thru-hole mountable coin cell battery retainers. These new, retainers are specifically designed for Pin-in-Paste (PIP) soldering using solder paste and reflow technology to attach through-hole (THM) components (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Insulated low profile Coin Cell Retainers, suited for high density PCB packaging. The unique, patent-pending design protects the battery from shorting if inserted incorrectly. These new holders (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
company’s full line of battery hardware also consists of SMT and THM products including contacts, clips, holders, retainers and straps in assorted materials for coin cells and batteries. (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Design Guide for Battery Compartments & Holders
Memory Protection Devices, Inc. (MPD) New for 2017, a designer's guide for battery compartments. Design considerations for holders, battery hardware, contacts, materials & platings. Reviews of ERC (ensuring reliable contact), HFE (human factors engineering), ANSI-IEC specifications, ventilation/gas
-
Tin-plated vs. Nickel-plated Coin Cell Contacts
Coin cell battery holders are commonly made with gold-, nickel-, or tin-plated contacts. Since the lead-free movement and RoHS, tin-plated contacts are gaining popularity due to their ease of solderability. However, tin-plated contacts introduce many new problems of which you may not be aware.
-
BATTERY POWER - AN EVOLVING TECHNOLOGY
Part and parcel of the use of advanced manufacture are the rapid growth of battery holder types to include Retainers, Contacts, Clips, Snap-ons and Snap-ins for Coin Cell and Button-cell types as well as Strap assemblies for Dual and Multiple Holders. Add to these in-series or parallel
-
Case Study: Powering Toll Tags
A leading manufacturer of toll tags recently. approached MPD looking for a new battery. holder to replace soldered-in batteries. The. customer had two main problems with their. current battery solution. First, coin cell batteries. with solderable terminations are expensive, and. second
More Information Top
-
Interruptions: Using Activity Transitions to
Trigger Proactive Messages
E-13 The modified receiver with wires instead of coin battery holders ..
-
need source for external CMOS holder
I am in need of an external CMOS coin battery holder for a desktop.
-
Intel
1 1 2 3V coin battery Coin battery holder case Wires jumper 10cm long 1/4w female-male .
-
Commercial Connector Catalog
Coin Cell Battery Holder s Batter y holders for single cell (3 volt systems) are available in SMT or through hole format.
-
Arduino Wearables
LilyPad coin cell battery holder .
-
Battery Holders, Connectors, Snap-Ons and Coin Cell Retainers
20-24 mm Coin Cell Battery Holders .
-
New lithium battery Gliders for 10 mm to 24 mm cells.
âGlidersâ are a hybrid type combining the low cost of retainers with higher reliability than regular coin cell battery holders .
-
Development of an Implantable Muscle Stimulator: Measurement of Stimulated Angiogenesis and Poststimulus Vessel Regression
Inc, Elgin, IL), a magnetic reed switch (Hamlin, Lake Mills, WI) and two 4-in. multistranded stainless steel wire electrodes (Cooner Wire, Chatsworth, CA) as- sembled onto a reusable coin cell battery holder (Keystone Electronics, Alsteria, NY).
-
Spreadsheet - Motorola V220 Teardown BOM Analysis (iSi)
Coin Type Battery Holder - 4.8mm .
-
Designing Loop Antennas for the rfPIC12F675
Coin Cell Battery Holder .
Indicates content that may require registration and/or purchase.