Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: These specifications cover molded cups 51 mm (2 in) in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing motor vehicle brake fluid conforming to the requirements specified in SAE J1703 and SAE J1705. These
-
Supplier: SAE International
Description: These specifications cover molded cups 51 mm (2 in) in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing motor vehicle brake fluid conforming to the requirements specified in SAE J1703 and SAE J1705. These
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 1.375 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1 inch
- Shaft Diameter: 0.3125 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.375 inch
- Shaft Diameter: 0.1875 inch
-
Supplier: SAE International
Description: This SAE Standard covers molded rubber boots used as end closures on drum-type wheel brake actuating cylinders to prevent the entrance of dirt and moisture, which could cause corrosion and otherwise impair wheel brake operation. The document includes performance tests of brake cylinder
-
Supplier: CSA Group
Description: and reinforcement insert types, for fitting in wheel cylinders using a fluid in accordance with ISO 4925. It does not include requirements relating to chemical composition, tensile strength or elongation at brake of the rubber compound; it does not cover the strength of adhesion of
-
Description: and reinforcement insert types, for fitting in wheel cylinders using a fluid in accordance with ISO 4925. It does not include requirements relating to chemical composition, tensile strength or elongation at brake of the rubber compound; it does not cover the strength of adhesion of
-
Description: Standard. ISO 4928:2006 is applicable to moulded seals (cups or double-lipped type gland seals), 60 mm in diameter and smaller, compounded from high temperature-resistant rubber, for use in hydraulic actuating cylinders using road vehicle non-petroleum base hydraulic brake fluid
-
Supplier: CSA Group
Description: Standard. ISO 6118:2006 is applicable to moulded seals (cups or double-lipped type gland seals), 60 mm in diameter and smaller, compounded from rubber, for use in hydraulic actuating cylinders employing road vehicle non-petroleum base hydraulic brake fluid conforming to the
-
Supplier: AGC Chemicals Americas, Inc.
Description: Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE resins.
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Type: Molding Resin, Thermoplastic
-
Supplier: FTL Technology
Description: customers. Advantages of Heavy Duty Hydraulic Seals: High sealing efficiency Optional split design Low friction High media compatibility Common Applications of Heavy Duty Hydraulic Seals: HAGC cylinders Bend and balance rams Forging presses Extrusion presses Segment
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Wiper
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Description: Specifies performance tests for moulded rubber boots used as end closures on drum type brake cylinders. These boots prevent the entrance of dirt and moisture which could cause corrosion and otherwise impair wheel brake operation. Applies to boots of both plain and reinforcement insert types.
-
Supplier: CSA Group
Description: Specifies performance tests for moulded rubber boots used as end closures on drum type brake cylinders. These boots prevent the entrance of dirt and moisture which could cause corrosion and otherwise impair wheel brake operation. Applies to boots of both plain and reinforcement insert types.
-
Description: Specifies performance tests of brake cups and seals for braking systems. Requirements relating to chemical composition, tensile strength and elongation of the rubber compound are not included. Applies to moulded seals (cups or double-lipped type gland seals), 60 mm in diameter or less,
-
Supplier: Golden Collar Technology Co., Ltd .
Description: smooth, quiet operation Chemically resistant and compatible with a wide range of fluids Operating temperature: -200°C to +260°C Applications: Hydraulic cylinders Pneumatic systems Mobile and industrial equipment Marine and aerospace actuators
- Operating Temperature: -328 F
- Features: Hydraulic / Pneumatic Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe Hallite 661 has been designed to cushion the stroke of the piston in pneumatic cylinders by acting as a non-return valve.Near the end of the cylinder stroke the cushion spear contacts the seal and pushes it against the radial housing wall thereby trapping air and decelerating
- Shaft O.D. or Seal I.D.: 0.393701 to 3.93701 inch
- Housing Bore Diameter or Seal O.D.: 0.7086618 to 4.4881914 inch
- Axial Cross Section or Thickness: 0.18897648 to 0.33070884 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: SC Hydraulic Engineering Corporation
Description: SC Pressure Release Valves are available in normally open and normally closed configurations. All of the valves are air actuated and are compatible with most fluids including water and synthetic compounds. Seals are Buna-N as standard (-N). Substitute "-V" for Viton® seals or "-E" for
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Controlled Pressure Range: 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: FTL Technology
Description: PTFE seals are often used in hydraulic and pneumatic cylinders. In comparison to more traditional elastomer solutions, PTFE seals can offer some additional unique characteristics. Low friction at high pressures is the more important of these however low stick slip, high abrasion
- Features: Hydraulic / Pneumatic Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe Hallite 155 U ring is designed as static seal for cylinders. It is used instead of a conventional O ring/back-up ring combination. Through its special design and compound, extrusion gaps up to F = 0.4mm at 500 bar pressure are allowed.Every nominal diameter of the Hallite 155
- Shaft O.D. or Seal I.D.: 2.5196864 to 16.00000864 inch
- Housing Bore Diameter or Seal O.D.: 2.8346472 to 16.535442 inch
- Axial Cross Section or Thickness: 0.32283482 to 0.5905515 inch
- Maximum Operating Pressure: 7,251.885 psi
-
Supplier: Redwood Plastics
Description: Redco™ Seal Saver "SEAL SAVER" is a protective cylinder cover that has proven to extend the cylinder life three-fold and beyond. This simple to install product (no disassembly of the cylinder is required) is now being utilized around the world in the toughest environments
- Material: Nylon® / Polyamide
- Sleeving: Wrap Around Sleeving
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: hydraulic liquids, environment-friendly hydraulic liquids and water-oil emulsions to flame-resistant hydraulic liquids and dry-running applications. Piston guide rings offer very good gliding behavior, good emergency running properties and also a high wear resistance.
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: hydraulic liquids, environment-friendly hydraulic liquids and water-oil emulsions to flame-resistant hydraulic liquids and dry-running applications. Piston guide rings offer very good gliding behavior, good emergency running properties and also a high wear resistance.
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. The seal sets are made up of a pressure ring, a
- Features: Oil / Grease Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Seal Type: V-ring
-
Supplier: Durst
Description: sealing compound, provides a design simple to build and service. Potential leak paths have also been removed. Cast Iron and Aluminum Housings Optional Shifting (pneumatic, hydraulic, mechanical) Optional Disconnects Optional Differentials Lube systems available Optional Inputs
- Mounting Style: Flange(s)
- Gearing: Helical, Spur
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs
-
Supplier: FTL Technology
Description: Bearings: High strength High rigidity Low water absorption High dimensional stability High solvent resistance Low coefficient of friction Common Applications of Composite Bearings: Hydraulic cylinder bearings Valve spindles Hot and cold water pumps Vertical pumps Chemical pumps
- Bearing Surface: Graphite / Metal Alloy
- Bushing Type: Sleeve
-
Supplier: ASTM International
Description: 10.10.24 Engine Front Cover 10.10.25 Coolant Inlet Adapter 10.10.26 Timing Mark Accuracy 10.10.27 Oil Pump 10.10.28 Oil Dipstick Hole 10.10.29 Oil Pan 10.10.30 Cylinder Head Assembly 10.10.31 Adjustment of Valve Spring Loads 10.10.32 Cylinder Head Installation 10.10.33 Hydraulic
Find Suppliers by Category Top
Featured Products Top
-
PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit The seal (read more)
Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
We offer medical-grade O-rings using FDA-approved materials that suit the particular needs of your application. Our O-rings are available with -85 °F to 400 °F standard compound temperature and 10 Shore A to 80 Shore A hardness. Our medical O-rings can be used for hydraulic (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
resistance – NBR (nitrile rubber) tube compound offers exceptional resistance to petroleum-based hydraulic fluids, mineral oils, and water-oil emulsions with minimal swelling. Paired with a durable ozone- and weather-resistant CSM (chlorosulfonated polyethylene) cover, supporting a service (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
remarkable resistance to these amine-containing compounds. Their ability to withstand a range of chemicals ensures that shaft seals in automotive drive train systems can endure the expected mileage without any leakage. Cylinder head gasket: Fluoroelastomers are used in the rubber (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
rubber is crafted into a variety of dimensions, densities and hues to create components for: Automotive Seals for transmission and pinion shafts Fuel lines Seals and O-rings for fuel injectors Cylinder head gaskets Pump (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Testing of HFC Fluids on Common Seal Materials in High Temperature Applications
with HFC fluids. Oil and gas hydraulic applications often involve demanding dynamic movements. For instance, sealing systems in offshore motion compensation cylinders can be subjected to significant wear due to long strokes. Compared to oil-based HLP media, the water base of HFC fluids typically
More Information Top
-
Applied Mechanics, Materials, Industry and Manufacturing Engineering
Design and strength check of the compound hydraulic cylinder .
-
Mechatronics and Machine Vision in Practice
Although a number of muscle- based actuators have been developed for underwater use, they either use expensive composites, and/or compound hydraulic cylinders .
-
A Novel Actuator for Underwater Robots
Although these systems are still widely used, the expensive composites or compound hydraulic cylinders used decrease the efficiency of the system.
-
Dubbel
…StE 690 or StE 885 that slide against each other on intermediate polyamide plates 9 and that through the often telescopic hydraulic cylinder (image 101a) [45] can be adjusted sometimes also with one-step hydraulic cylinders in connection with a cable pull…
-
Experimental investigations on gas springs with adjustable characteristic for a free piston engine
Because of these requirements, a hydraulic cylinder in connection to an efficient central hydraulic system supply is selected.
-
To the earthquake resistance of prestressed masonry walls
Easily installable mono strands can be used for the stretching of walls that can be tensioned through simple hydraulic cylinders in connection with hand pumps.
Indicates content that may require registration and/or purchase.