Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASCO
Description: Numatics 503 Valve series provides higher flow and higher reliability in one versatile valve platform. Our 503 Series is available in dual 3-Way and 4-Way solenoid air pilot actuated valves. 503 Series valves are available with manifold or individual base
- Pressure Rating: 29 to 115 psi
- Media Temperature: -10 to 50 F
- Number of Ports/Ways: 5
- Media: Air, Compressed Air
-
Supplier: Festo Corporation
Description: Controlled piston spool valve Analog actuation Setpoint input as analog voltage signal (0 ... 10 V) Suitable for servo-pneumatic applications with SPC11 end-position controller
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 104 to 41 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 5
- Media Temperature: 20 to 120 F
-
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Enfield Technologies
Description: The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Clippard
Description: 3-Way Air-Piloted Valve
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Clippard
Description: Pow-R-Amp Control Valve
- Valve Size: 0.125 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: HAWE North America Inc.
Description: The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods. Depending
- Pressure Rating: 5,076.3195 to 10,152.639 psi
- Media: Air, Compressed Air, Hydraulic Fluid
- Valve Type: Directional Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Clippard
Description: 2-Way Air-Piloted Valve
- Valve Size: 0.19 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.25
-
Supplier: AAA Products International, Inc.
Description: 2-position, pilot returned spool. Spool returns to position "C" from auxiliary control valve furnished by the user.
- Valve Size: 0.375 inch
- Flow (Cv): 1.95
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: AAA Products International, Inc.
Description: Pilot models are operated with a remote pressure source that shifts the spool. To shift the valve, remote pressure source is sent to the valve. Refer to the section on flow control to understand more on spool position and port flow.
- Valve Size: 1 inch
- Flow (Cv): 10.7
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear
- Flow (Cv): 1
- Media: Air, Compressed Air, Gas
- Primary Material: Aluminum, Steel
- Valve Type: Cartridge / Manifold Valves, Directional Valves, Servo Valves, Solenoid Valves
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet,
- Pressure Rating: 21,000 psi
- Flow (Cv): 7.4
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Click on the underlined item number
- Valve Size: 0.25 inch
- Pressure Rating: 60,000 psi
- Flow (Cv): 0.15
- Number of Ports/Ways: 2
-
Supplier: Gemu Valves
Description: Construction The GEMU CleanStar®C60 / C67 HPW ultra pure pneumatically or manually operated 3/5 way diaphragm valves have a full PFA-HP body with two valve seats. All medium wetted parts are in PFA-HP or PTFE (diaphragm). The non-wetted bonnet is PVDF. The standard version of type C60
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 87.02262 psi
- Media Temperature: 194 F
- Number of Ports/Ways: 3 to 5
-
Supplier: IMI Norgren
Description: on the VP0X pump provides a fixed-duration blow off, based on the volume of the housing. With the VP0X-ADJ adjustable vacuum pump, you can control the intensity of the blow-off using one fingertip adjustment knob. A customer-supplied directional control valve, with
- Ultimate Operating Vacuum: 0 to 507.9421491682711 torr
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: EXAIR
Description: Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and directional valve to “empty” for it to pump out clean coolant/liquid. All the chips and
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Housing Material: Stainless Steel
- Pump Type: Wastewater Treatment Pumps
-
Supplier: IMI Norgren
Description: on the VP8X provides a fixed-duration blow off, based on the volume of the housing. With the VP8X-ADJ adjustable vacuum pump, you can control the intensity of the blow-off using one fingertip adjustment knob. A customer-supplied directional control valve, with exhaust, is
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: on the VP1X pump provides a fixed-duration blow off, based on the volume of the housing. With the VP1X-ADJ adjustable vacuum pump, you can control the intensity of the blow-off using one fingertip adjustment knob. A customer-supplied directional control valve, with
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Description: application can evolve into remote control float valve, pressure reducing valve, no slamming hydraulic check valve, flow control valve, pressure relief valve, hydraulic electric control valve, pump control valve, etc. Water
- Media: Air
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Supplier: IMI Life Science
Description: The 16 mm FASPROP is a high-precision, 2/2 proportional valve engineered for accurate low flow control, down to ml/min. It offers a frictionless design for enhanced repeatability. Used by the largest Gas Chromatography and Mass Spectrometry manufacturers to enable wider gas
- Valve Size: 0.001968505 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: DFT Inc.
Description: through the bottom cover without removing the valve from the line. The downstream seat is end loaded for quick replacement. Like the HI-100, the ULTRA-TROL® can be used for various fluids including slurries in high or low temperature applications for refining, chemical, petrochemical and
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Description: 316(0Cr18Ni12Mo2Ti), 17-4PH Cage 9Cr18, 316+No.6 Packing PTFE RPTFE Graphite Characteristic Flow Curve of Plug Control Valves characteristic flow curve of plug control valves DN (mm) Cv Air to Close Flow to Open Air to Open Flow to Close Air to
- Features: Control Valves
- Valve Type: Directional Valves, Plug Valves
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Description: Description ACV600 Electronic Solenoid Flow Control Valves Features The electronic water control valve(solenoid control valve) is a hydrodynamic operated valve with a solenoid valve as the pilot valve. Commonly used for automatic
- Media: Air
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Description: An Automatic Control Valve(ACV) An automatic control valve is also known as a hydraulic control valve, which is a valve that uses the pressure of water in the pipe network to control the opening and closing and adjust the opening of the
- Media: Air
- Features: Control Valves, Float Valves, Vacuum Relief / Anti-siphon Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Supplier: Conant Controls, Inc.
Description: Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.125 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 150 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
Supplier: OMEGA Engineering, Inc.
Description: An electronically controlled proportioning valve (ECV) will take an electrical input signal (usually 4 to 20 mA) and proportion the amount of flow through a pipe from fully closed to fully open. The OMEGA® ECV valve features programmable direct-acting or reverse-acting control.
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 120 psi
- Number of Ports/Ways: 2
- Media Temperature: 0.4 to 248 F
-
Supplier: Spirax-Sarco
Description: Pilot operated pressure reducing valves have bodies manufactured using SG iron. This can be remotely adjusted by varying a pressure signal to the pilot diaphragm. This is usually achieved using a Spirax-Monnier pressure regulator with a compressed air supply.
- Pressure Rating: 246.56409 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
- Connection Description: Bolt Flange
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
seconds; torque configurations to 20 Nm. CAFE NITRO Model includes programmable OLED screen, complete menus, fully directional keypad, and onboard diagnostics. Options include Fail-Safe battery pack and 4-20 mA or 0-10 VDC or MODBUS electronic control (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
NITRO Model includes programmable OLED screen, complete menus, fully directional keypad, and onboard diagnostics. Options include Fail-Safe battery pack and 4-20 mA or 0-10 VDC or MODBUS electronic control. Programmable actuation time 5-10 seconds. CAFE NITRO FAST Model includes programmable (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Fail-Safe battery pack and 4-20 mA or 0-10 VDC or MODBUS electronic control. Variable speed from 5 to 10 seconds via OLED screen. CAFE NITRO FAST Model includes programmable options via OLED screen, complete menus, fully directional keypad, and onboard diagnostics. Options (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
deliver a broad spectrum of application solutions. Our team continuously delivers superior product performance and best-in-class customer service. You can count on DeZURIK’s high quality plug valves for exceptional performance in a wide range of shut off and throttling control (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Vehicle Operating on Compressed Air by Inversion of Slider
Crank Mechanism
Keywords - Compressed Air Energy, Directional Control Valve , Pneumatic Power, Inversion of Slider Crank Mechanism, Eco-friendly.
-
Advances in Intelligent Systems
When the manual directional control valves , from compressed air to air, the reversing valves and throttle valve into the cylinder of have no stem cavity, drive the pistons to move up.
-
Low Energy Pump for Engine Oil
For the pneumatic control, (a directional control valve to direct compressed air to the piston or to block it for the exhaust stroke), an almost frictionless poppet style with limited stroke was chosen.
-
Fluid Power Engineering > Introduction to Pneumatic Systems
Finally, the cylinder is fed by the compressed air by means of a directional control valve .
-
Aeroacoustics Conferences > Acoustic Optimization of Rotor-Stator Interaction Noise by Trailing-Edge Blowing (AIAA 2013-2294)
…with pneumatic circuit (bottom): A centrifugal fan, B Vibration Isolator, C Muffler, D Screens/Honeycomb, E Contraction, F Compressor stage, G Microphones, H Opening for Flow Recirculation; 1 pressure source, 2 compressed air reservoir, 3 5/2 directional control valve , 4 mass flow meter…
-
Design and experimental study of a dynamical adaptive backstepping–sliding mode control scheme for position tracking and regulating of a low‐cost pneumatic cyl...
The pneu- matic actuator used is an industrial low-cost single-rod double-acting cylinder with mass flow rate of the compressed air regulated by a 5/3-way proportional directional control valve .
-
Manufacturing Science and Technology III
…Turbo Lag and etc. but this new designed system to cause launching a diaphragm pump by use of the linear motion in suspension system then compressed air is stored in tank and by using the directional control valve 3/4 with the states…
-
Supercharger of Engine without Time Delay
…Turbo Lag and etc.but this new designed system to cause launching a diaphragm pump by use of the linear motion in suspension system then compressed air is stored in tank and by using the directional control valve 3/4 with the states…
-
Encyclopedia of Lubricants and Lubrication
…8 Spray nozzle, 9 Compressed-air supply, 9a air filter (coarse filter), 9b pressure-reducing valve, 9c pressure gage, 9d air filter (fine filter), 9e pressure switch (for compressed air ), 9f directional valve , 10 Air choke, 11 Control and monitoring, 12 Control…
-
Scientific.Net: Materials Science
Abstract: Directional control valves start, stop or change the direction of flow in compressed air applications.
Indicates content that may require registration and/or purchase.