-
Supplier: Tripp Lite by Eaton
Description: Need to power and surge-protect multiple pieces of equipment in close proximity to one another? Tripp Lite's SS361220 power strip with integral AC surge protection is a convenient way to give you many surge-protected power outlets where you need them, when you need them.
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: Need to power many pieces of equipment in close proximity to one another but don’t have enough outlets to power them all? Tripp Lite's PS361220 12-outlet vertical power strip will give you the outlets where you need them, when you need them. The PS361220 contains a 15-ft.
- Frequency: 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Tripp Lite by Eaton
Description: Features 24 in. Power Strip Delivers Electricity to 6 Devices at the Same TimeCompatible with all standard electrical equipment, this reliable power strip features six NEMA 5-15R right-angle outlets that prevent connected power cords from blocking access. The black
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
-
Supplier: Tripp Lite by Eaton
Description: Features 24 in. Power Strip Delivers Electricity to 4 Devices at the Same TimeCompatible with all standard electrical equipment, this reliable power strip features four NEMA 5-15R right-angle outlets that prevent connected power cords from blocking access. The
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Hi-Tech Controls, Inc.
Description: The data transmission cables RD-Y(St)Yv are used in measurement and control technology such as in control rooms of industrial plants and power stations. The pairs are twisted with short pitches and different lay-lengths which lead to good cross talk attenuation values in a unit. The cables
- Number of Conductors: 2 to 96 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -30 to 70 C
- North American (AWG): 20 AWG
-
Supplier: Haida International Equipment Co., Ltd.
Description: systems, fixtures and accessories, the most important are: load, measuring and data processing Tensile Test Machine is mainly composed of two mechanical and electrical parts 1. The measurement characteristics and working principle portion Using computer-controlled, high-precision load
- Force / Load Capacity: 22.05 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Allied Electronics, Inc.
Description: Coleman Smart Strip® Surge Protectors combines surge protection with automatic power control. It automatically turns off power to printers, DVD players, and other electronics when they are not in use, saving electricity and money. All electronics draw some power even when
-
Supplier: PowerConnections
Description: Energenie presents the highly innovative and great quality Power Management System. This Product enables you to program four of the sockets via your computer. They can be programmed to switch on or off due to an event or by time. For example if you wish your fan to come on during the
-
RF Repeaters - Console/Computer Interface Multi Format ANI Decoder -- Cimarron Technologies C Plus ISupplier: Holzberg Communications, Inc.
Description: kg) including external power supply. Sounder: Audible 3400 Hz 80 dB(A) at 2 feet. Programmable. Rear Connector: Two separately removable screw terminal strips.
-
Supplier: Beckhoff Automation LLC
Description: components. Flexible expansion options The C62xx series PCs are offered with a 100 to 240 V AC full range or 24 V DC power supply unit. An industrial latching socket strip is used for the power supply. Card holders for the plug-in cards generate insensitivity to shocks and
-
Supplier: Beckhoff Automation LLC
Description: components. Flexible expansion options The C62xx series PCs are offered with a 100 to 240 V AC full range or 24 V DC power supply unit. An industrial latching socket strip is used for the power supply. Card holders for the plug-in cards generate insensitivity to shocks and
-
Supplier: Inductotherm Group
Description: The Statipower® SP16 power supply is designed to match multi-turn coils (400- 2000 V) that are used for hardening, tempering, tube heating, crystal growing, brazing, wire/strip heating and many other induction heating applications. A wide variety of heating coils can be properly
- AC Output Voltage: 400 to 2,000 volts
- AC Output Power: 62,000 to 745,000 VA
- Output Frequency: 0.003 to 0.05 MHz
- AC Input Voltage: 460 volts
-
Supplier: Inductotherm Group
Description: full power operation over a wide range of load conditions Input power factor is 0.95 under all operating conditions Output regulation accuracy is ±1% of rated power with ±10% line variance to ensure precise process control Single control board. Field replaceable without
- AC Output Voltage: 400 to 2,000 volts
- Output Frequency: 0.003 to 0.03 MHz
- AC Input Voltage: 460 volts
- DC Output Power: 25,000 to 300,000 watts
-
Supplier: Gems Sensors & Controls
Description: Solid State Reliability 0-50K Ohm/cm Sensitivity Alarm Contacts for Audible and Visual Alarms 4 Channel Relay Removable Terminal Strips Inverse or Direct Acting Field Selectable U.L. Recognized Series 47 intrinsically safe controls offer complete alarm panel control in a single package.
- Form Factor: Circuit Board
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: TelephoneStuff.com
Description: Power IQ Surge Protector. As more peripherals are added on personal computers, power management and protection becomes more and more important. PowerGuard MAS is designed with a special function, which allows the user to remotely control all power on/off from
-
Supplier: PowerConnections
Description: The Automatic Personal Computer Standby Shutdown extension lead reduces the energy wasted by leaving your computer equipment in Standby. It will recognise when you have powered down your desktop computer and automatically removes power to equipment connected to the 4
-
Supplier: Infineon Technologies AG
Description: low standby power very accruate max power control low EMI noise brownout, etc. Potential Applications Small power supply such as Blu-ray, DVD player, set-top box, game console, charger and auxiliary power of high power system such as LED TV, server or PC
- Output Power: 15.000000000000002 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The Control 30 utilizes high power components, computer optimized horn and coaxial component design, patent-pending cabinet manufacturing techniques, and a complex network to achieve smooth high fidelity performance. The Control 30 utilizes high power
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply
-
Supplier: Visual Sound, Inc.
Description: high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. PowerWave switch-mode power supply technology for highperformance and compact size Custom integrated security
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The Control 30 utilizes high power components, computer optimized horn and coaxial component design, patent-pending cabinet manufacturing techniques, and a complex network to achieve smooth high fidelity performance. The Control 30 utilizes high power
-
Supplier: AMETEK Programmable Power
Description: transformers 75KVA power rating; Transform 480VAC 3phase Delta to 208VAC 3 phase Wye Main Power Rack Five 10KW power channels; 150VDC at 67A each One 5KW load channel; 3-450V, 0-150A constant current Eight programmable strip chart recorder outputs Solar Array Simulator 64
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Eaton | Power Quality
Description: units from any computer on the network server. Monitor and control power consumption at the outlet level, including on, off and reboot Advanced LCD display offers easy user-interface and vast power information Single-phase and three-phase configurations provide solutions for SMB
- Number of Electrical Outlets: 24
- Current Rating: 16 amps
- Power Rating: 11,500 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: SOCOMEC
Description: Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections • Redundant architecture with two PDUs in the same cabinet • Easy remote control
- Number of Electrical Outlets: 3
- Operating Temperature: 32 to 122 F
- Frequency: 50 Hz, 60 Hz
- Outlets: IEC
-
Supplier: SOCOMEC
Description: Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections • Redundant architecture with two PDUs in the same cabinet • Easy remote control
- Number of Electrical Outlets: 1
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: CableOrganizer.com, Inc.
Description: BlueLounge StudioDesk Your Laptop's New Best Friend What's special about this laptop desk? Provides a functional and uncluttered workspace for your laptop in a home office or computer room Equipped with a built-in storage compartment for cable management, to hold and conceal excess cable,
- Features: Office/Home
-
Supplier: RDM Industrial Products, Inc.
Description: accept many workbench accessories... Optional Workstation Accessories: Flat Monitor Stand & Keyboard Tray Fixed or Articulating Bin Panel / Bin Rails Utility & File Drawers Storage Cabinets Power Outlet Strip(s) Tool Trolley w/ Balancer(s)
- Features: Adjustable Height, ESD (Electrostatic Dissipative), Electrical Outlet(s) / Strip(s), Foot Rest, Industrial, Keyboard Tray, Other, Storage Cabinet(s), Storage Drawer(s), Tilting Work surface
- Type: Cleanroom / Lab Workstation, Electrical / Electronic Bench, Packaging Workstation
- Work Surface: Hardwood, Plastic/Melamine Laminated, Stainless Steel
-
Supplier: Opto 22
Description: Part of the SNAP TEX family of mounting and wiring accessories, the SNAP-TEX-CBO6 cable provides neat, protected wiring from the top of a SNAP I/O module to a SNAP TEX breakout board. The cable is six feet (1.8 m) long. Installation, maintenance, and troubleshooting are faster and simpler using
- North American (AWG): 18 AWG
- Cable Length: 6 ft
- Features: Cable Assembly, Multiconductor Cable, Other
- Gender: Female-Female, Male-Female
-
Supplier: RDM Industrial Products, Inc.
Description: Monitor Stand & Keyboard Tray Fixed or Articulating Bin Panel / Bin Rails Utility & File Drawers Storage Cabinets Power Outlet Strip(s) Tool Trolley w/ Balancer(s)
- Features: Back Rack, Back Shelf / Riser, ESD (Electrostatic Dissipative), Electrical Outlet(s) / Strip(s), Foot Rest, Industrial, Keyboard Tray, Light(s), Other, Specialty / Other, Storage Cabinet(s), Storage Drawer(s), Tilting Work surface
- Type: Cleanroom / Lab Workstation, Electrical / Electronic Bench, Packaging Workstation
- Work Surface: Hardwood, Plastic/Melamine Laminated, Stainless Steel
-
Supplier: ACCES I/O Products, Inc.
Description: A24A can hold up to 24 modules. Field-side terminations are provided via convenient terminal strips with points isolated from each other. The logic side has a common logic supply bus with screw terminals for input power connections. Logic-side connections are via a 50-conductor edge
- Digital I/O Channels: 16 #
- Operating Temperature: -22 to 176 F
- Features: AC Voltage Input, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: Haida International Equipment Co., Ltd.
Description: switching: Simplified Chinese, Traditional Chinese, and English. Software and Curves The Computer Servo Tensile Test Machine's TM2101 software is designed purposely for computer controlled electronic universal testing machine, used for tension, compress, bend, shear, tearing and
- Force / Load Capacity: 11.025 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: electrical or electronic devices Used to supply power in low-voltage, low current applications such as control panels, meters, ovens, and electronic equipment Used in the internal wiring of HVAC equipment, machine tools, circuits, and control panels to supply power Used to establish
- Rated Voltage: 1,000 volts
- Nominal Outer Diameter: 0.08 inch
- Operating Temperature: 105.0000000000001 C
- North American (AWG): 20 AWG
-
Supplier: Qioptiq
Description: comes with intuitive software that is unique worldwide for its unrivalled performance, for complete control and monitoring through your computer. With its 75 mm focal length, the Qwave attains a level of accuracy normally seen only in much larger spectrometers. The Qwave Spectrometer is
- Wavelength Range: 220 to 940 nm
- Spectral Resolution: 0.2 nm
- Stray Light: 0.05 %
- Operating Temperature: 5 to 140 F
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Arduino projects. Industries: aerospace, automotive, defense, computers and computers peripherals, consumer electronics, HVAC, industrial, motor drive and control, military, signal processing. Features: PVC is durable, UV resistant and offers good resilience to acids, oils, and water.
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.047 inch
- Operating Temperature: 105.0000000000001 C
- North American (AWG): 28 AWG
-
Supplier: SSI Technologies, LLC
Description: forms: 4-20 mA Current (12V or 24V input) Ratiometric Voltage 0.5 to 9.0 Volt (12V input) Non-Ratiometric 0.5 to 9.5 Volt (24 Volt input). The Smart 485 liquid level transducer is designed with power up self diagnostics and allows the user flexibility through programmable features: Tank
- Measuring Range: 98 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
-232/USB interface allows the user to set the laser power, temperature and variable laser modulation sequences. Computer control allows the laser power to be set at certain temperatures. The power and temperature to also be scanned to find the lowest noise operation parameter of the laser. COMPACT (read more)
Browse Lasers Datasheets for World Star Tech -
the company. The accessory power distribution systems offered by Interpower allow companies to design for global markets. One accessory socket strip—One socket strip provides multiple power outlets for connecting several pieces of equipment to a single (read more)
Browse Power Strips Datasheets for Interpower -
Orbit® Network. Included are a wide range of metrology functions, data logging, parts control, gauge mastering and SPC. Please see below for available options (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
monitors, are mounted on the human body or similarly on robotic fingertips. They send micro and milliamp signals to and from the central control circuitry back inside the main module. Single board computers are replacing our older and larger stationary units so they can travel inside the newer robotic and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
functions, including CAN bus and automotive power control for in-vehicle applications. All of this makes Karbon 410 an ideal rugged Industrial IoT gateway, edge device, embedded controller or the backbone for medical, energy management or industrial control applications. (read more)
Browse Ruggedized Computers Datasheets for OnLogic Inc. -
Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc are engineered for precision strip casting of specialty metals and alloys under vacuum and inert atmospheres. These systems produce consistently clean flake with superior control over solidification. By combining the (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Redundant Power should be considered for any equipment where the highest attainable reliability is essential, and an unexpected loss of power would be disastrous. Such applications include communications systems (both voice and data types), computer systems (volatile memory systems in particular (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
highest attainable reliability is essential, and an unexpected loss of power would be disastrous. Such applications include communications systems (both voice and data types), computer systems (volatile memory systems in particular), process controls, utility and municipal systems, and security (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
. Equipped with advanced dimming and control capabilities, these power supplies support flexible lighting environments, allowing seamless integration with smart lighting controls for remote or automated adjustments. High (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
the process control industry. These DIN-rail mounted, rugged, industrial modules provide a modern solution for a wide range of energy related applications. Both modules, PWRM10-01 and PWRM20-01, are universal, high-accuracy, compact, and self-powered IoT electrical energy measurement devices (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/40980/213298810-MIT.pdf?sequence=2
Clockwise from the upper right: wireless device, router, laser amplifier, laser power source (on table), computer controlled power strip , PHOX.
-
Software architecture for OSIRIS: an infrared integral-field spectrograph for the Keck adaptive optics system
… OTMS) for control of a temperature monitoring device (LakeShore 218S), the OSIRIS Pressure Server (OPRS) for control of a pressure gauge controller (Varian MultiGauge Controller), and the OSIRIS Power Server (OPWS) for control of a computer controller power strip (Pulizzi IPC3402-NET).
-
Report on variation of electrical conductivity during steam injection in unconsolidated sand saturated with a salt solution
The apparatus has since been upgraded with independently- powered strip heaters and computer - controlled .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/18174/wayed34019.pdf?sequence=2
Using X-ray fluorescence, a non- destructive analysis technique, the bromine content in electronic (TV, entertainment system, computer , power adapter, power strip , remote control , speaker, alarm clock, telephone, device charger, router/modem, stereo) and foam containing furniture (couch, futon, chair, mattress, box spring …
-
British Connective Tissue Society Meeting, York, 18‐19 September 1997
Briefly, this device consists of a computer controlled pneumatically powered piston which applies strain unidirectionally to plastic strips clamped between a rigid and moving platform.
-
A Digital Data Acquisition Approach for Research Reactors
A secondary computer screen displaying the four power level strip recorders used in controlling start-ups and shut- downs.
-
MultiSense: proportional-share for mechanically steerable sensor networks
On the radome floor, the nonrotating subsystems include a gigabit Ethernet switch, Ethernet controlled power outlet strip , GPS amplifier, and position controller computer .
-
Weirton Steel Corporation logistics and integrated scheduling. Final report
Insidethe enclosureon a subchassisare the computer , several terminal strips , circuitryfor the camera zoom control and power suppliesfor the equipment.
-
Technical Support Document: 50% Energy Savings for Small Office Buildings
The controls strategies include power management software for networked computers , occupancy sensor control of plug strips or outlets for equipment that can be turned off, vending machine occupancy sensor controls, and timer .
-
Technical Support Document: 50% Energy Savings Design Technology Packages for Medium Office Buildings
The controls strategies include power management software for networked computers , occupancy sensor control of plug strips or outlets for equipment that can be turned off, vending machine occupancy sensor controls and timer switches for equipment that do not need to be on …
Indicates content that may require registration and/or purchase.