-
Supplier: Utmel Electronic Limited
Description: CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Product Range:381 Series; Track Resistance:5kohm; Track Taper:Linear; No. of Turns:1Turns; Power Rating:1W; Potentiometer Mounting:-; Shaft Diameter:3.18mm; Shaft Length:19.05mm ;RoHS Compliant: Yes
- Resistance Range: 5,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 1 watts
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CONDUCTIVE PLASTIC POTENTIOMETER; Track Resistance:1kohm; Track Taper:Linear; No. of Turns:1; Shaft Diameter:6.34mm; Shaft Length:22.23mm; Resistance Tolerance:± 20%; Power Rating:1W; Potentiometer Mounting:Panel; No. of Gangs:1
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, CONDUCTIVE PLASTIC, 1KOHM; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:657 Series; Potentiometer Mounting:Servo Mount; No. of Gangs:10 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, CONDUCTIVE PLASTIC, 5KOHM; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:6674S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:10 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, CONDUCTIVE PLASTIC, 5KOHM, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:± 20%; Product Range:961 Series; Potentiometer Mounting:-; Shaft Diameter:- RoHS Compliant: Yes
-
Rotary Position Sensors - Conductive Plastic Single Turn Servo Precision Potentiometer -- Model 1721Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: Sensata Technologies
Description: Sensata 6300 Series of thick film conductive plastic sensors fit snugly into cylinders to provide highly accurate positioning information and are built rugged to operate in extreme environments.
- Operating Temperature: -40 to 257 F
- Features: Linear Potentiometer
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's LP802 Series linear potentiometers are used to measure linear position or displacement up to 150 mm (6") in a wide variety of manufacturing and process equipment. These units feature front and rear bearings, anodized extruded aluminum housings, stainless steel shafts and
- Measurement Range: 1.2 to 6.15 inch
- Linearity: 1 ±% Full Scale
- Operating Temperature: -85 to 221 F
- Features: Linear Potentiometer, Rectangular
-
Supplier: Allied Electronics, Inc.
Description: All metal housing, stainless steel shaft and gold plated terminals. Resistance Tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 100 VAC. Output Smoothness: Below 0.1%. Operating Temperature Range: –55°C to +125°C. Power Rating: 1.5 watts. Options:
-
Supplier: Utmel Electronic Limited
Description: HONEYWELL 53C110K Rotary Potentiometer, Conductive Plastic, 53 Series, 10 kohm, Linear, 1 Turns, 2 W, Bushing
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 2 watts
- Operating DC Voltage: 500 volts
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and continues to expand that
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Features: Linear Potentiometer
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and continues to expand that
- Linearity: 1 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Features: Linear Potentiometer
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and continues to expand that
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Features: Linear Potentiometer
-
Supplier: BEI Duncan Electronics
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees
- Measurement Range: 2.75 inch
- Linearity: 2 ±% Full Scale
- Sensor Technology: Linear Encoder
-
Supplier: Allied Electronics, Inc.
Description: The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing. Specifications Operating Temperature Range: –40°C to +125°C Temperature Coefficient: ± 500 PPM/°C Resistance Tolerance: ±15% Independent Linearity: ±2% Effective Electrical Angle: 340° with
-
Supplier: Allied Electronics, Inc.
Description: The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing. Specifications Operating Temperature Range: –40°C to +125°C Temperature Coefficient: ± 500 PPM/°C Resistance Tolerance: ±15% Independent Linearity: ±2% Effective Electrical Angle: 340° with
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees
- Measurement Range: 12 inch
- Linearity: 0.08 ±% Full Scale
- Sensor Technology: Linear Encoder
-
Supplier: Allied Electronics, Inc.
Description: Conductive Plastic Potentiometer, 22 mm Length, ± 20% Tolerance 7⁄8" round single-turn Conductive Plastic. 20% resistance tolerance. 1.0 watt at 70°C. 340° ±3° electrical travel. Features Compact, Single-Turn Conductive Plastic Position Sensors Offer
-
Supplier: DigiKey
Description: Ohm 1 Gang Linear Potentiometer None 1 Kierros Conductive Plastic 2W
- Resistance Taper: Linear
- Features: Other
- Standards and Certifications: RoHS Compliant
- Configuration: Single Turn
-
Supplier: RS Components, Ltd.
Description: Linear conductive plastic pot,25K 16mm
- Resistance Taper: Linear
- Features: Other
- Mounting / Packaging: Panel Mount
- Standards and Certifications: RoHS Compliant
-
Supplier: PMC Engineering LLC
Description: KP94B Series of linear position sensors has 0.37 in. diameter aluminum body and stainless steel shaft with bearings at each end. Designed to withstand the demanding environment, using a proven conductive plastic track technology and multi-fingered contacts, these sensors offer
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Linear Potentiometer Type: Conductive Plastic
-
Supplier: PMC Engineering LLC
Description: The KP19S Standard Series of linear position sensors have a 0.75 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high
- Measurement Range: 1 to 18 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Linear Potentiometer Type: Conductive Plastic
-
Supplier: Radwell International
Description: ROTARY POTENTIOMETER, CONDUCTIVE PLASTIC, 10 KOHM, 1 TURNS, LINEAR, 2 W, 10%, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
-
Supplier: BEI Duncan Electronics
Description: Long lifetime, infinite resolution, very smooth output
- Measurement Range: 3 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -67 to 257 F
- Linear Potentiometer Type: Conductive Plastic
-
Supplier: Win Source Electronics
Description: Resistance (Ohms): 10k Bushing Thread: 1/4-32 Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 295° Actuator Diameter: 0.125" (3.18mm) Size - Body: Round - 0.513" Dia
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
- Potentiometer Type: Digital Potentiometer
-
Supplier: Betatronix LLC
Description: space. Today our linear motion potentiometers are available with wirewound, molded conductive plastic and film resistance elements; in diameters of 1/4", 3/8", 1/2", 5/8" and 3/4"; with stroke lengths from 1/16" to 6 feet; and in a wide range of rectangular cross
- Measurement Range: 0.5 to 6 inch
- Linearity: 0.2 to 5 ±% Full Scale
- Operating Temperature: -65 to 125 F
- Linear Potentiometer Type: Conductive Plastic
-
Supplier: Betatronix LLC
Description: space. Today our linear motion potentiometers are available with wirewound, molded conductive plastic and film resistance elements; in diameters of 1/4", 3/8", 1/2", 5/8" and 3/4"; with stroke lengths from 1/16" to 6 feet; and in a wide range of rectangular cross
- Measurement Range: 0.5 to 10 inch
- Linearity: 0.2 to 5 ±% Full Scale
- Operating Temperature: -65 to 125 F
- Linear Potentiometer Type: Conductive Plastic
-
Supplier: Bourns, Inc.
Description: Precision potentiometers are designed for control applications where accuracy and high-reliability is important. These devices are available in conductive plastic, wirewound or Hybritron® element types, and in various sizes. Both single-turn and multiturn models are available.
- Maximum Angular Measurement: 1,080 to 3,600 degrees
- Operating Temperature: -85 to 257 F
- Technology: Potentiometer
- Classification: Sensor Element / Chip
-
Supplier: Bourns, Inc.
Description: Precision potentiometers are designed for control applications where accuracy and high-reliability is important. These devices are available in conductive plastic, wirewound or Hybritron® element types, and in various sizes. Both single-turn and multiturn models are available.
- Maximum Angular Measurement: 320 to 350 degrees
- Operating Temperature: -85 to 257 F
- Output: Analog Voltage
- Technology: Potentiometer
-
Supplier: PMC Engineering LLC
Description: The KR22 Series of rotary potentiometers are designed to withstand the harsh environments of motorsport and automotive testing applications. Using proven 'conductive plastic' technology, the sensors offer high performance and reliability at temperatures up to ±350°F. With a
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 40 volts
- Operating Temperature: -40 to 350 C
-
Supplier: Betatronix LLC
Description: space. Today our linear motion potentiometers are available with wirewound, molded conductive plastic and film resistance elements; in diameters of 1/4", 3/8", 1/2", 5/8" and 3/4"; with stroke lengths from 1/16" to 6 feet; and in a wide range of rectangular cross
- Measurement Range: 0.5 to 6 inch
- Linearity: 0.2 to 1 ±% Full Scale
- Operating Temperature: -65 to 125 F
- Output: Current, Frequency, Resistance, Switched / Alarm, Voltage
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10kR Linear Conductive Plastic Rotary Potentiometer, 1W, 20% Product overview: 157S103MX from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: VISHAY 157S502MX Rotary Potentiometer, Conductive Plastic, 157 Series, 5 kohm, Linear, 1 Turns, 1 W, Servo Product overview: 157S502MX from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Novotechnik – the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
Datasheet Linear Touchless Sensors Novotechnik’s linear touchless position sensors use a permanent magnet that is (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
Novotechnik – the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that (read more)
Browse Data Acquisition Datasheets for Novotechnik U.S., Inc. -
Micro-Epsilon's wireSENSOR MT19 weighs only 8 g and measures 19 x 19 mm. With a 40 mm measuring range and wire accelerations up to 60 g, it is suitable for crash tests, simulators and test benches.
(read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
outdoor use, the sensors can be optimally adapted to the respective application. The sensor is protected from external influences by a glass fiber-reinforced plastic housing with separate drum and spring spaces. For OEM and serial applications, the sensors can be easily and efficiently (read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
More than 120 draw-wire sensor models in various designs, measuring ranges and output signal types cover a wide range of displacement measurement applications. For special requirements, standard models can be modified to suit individual needs. Customized versions can be commercially implemented from medium-sized quantities.
(read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/54469/555969361-MIT.pdf?sequence=2
Open frame, conductive plastic linear potentiometer ...........................
-
http://dspace.mit.edu/bitstream/handle/1721.1/67094/12031567-MIT.pdf?sequence=2
In this project use of a conductive plastic linear potentiometer and an analog differentiator with a low pass filter to attenuate high frequency noise provided adaquate position and velocity information for .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43562/38529444-MIT.pdf?sequence=2
A conductive plastic linear potentiometer is favored over the wire wound type because the plastic is much more linear and not prone to skipping.
-
Condition assessment of a heritage arch bridge using a novel model updation technique
The displacements were recorded using conductive plastic linear potentiometer of travel 50 mm and resistance 5 kX.
-
A bunch lengthening RF cavity for Aladdin
A conductive plastic linear potentiometer is used for the feedback element.
-
Journal of Aircraft > Active control of wing rock using tangential leading-edge blowing
A single low-friction linear conductive plastic potentiometer with negligible inertia was coupled to the end of the support shaft to measure the turning of the shaft, and hence, the roll angle of the wing (defined to be positive starboard wing down).
-
The development and use of equipment for the automatic recording of ingestive behaviour in sheep and cattle
The accelerometer allowed a quanti- tative assessment of head movement and the jaw switch was replaced by a conductive plastic linear motion potentiometer (Techni Measure, High Wycombe, Bucks; S8FLP-1OA) in order to obtain a quantitative assessment of jaw movement also.
-
A Prototype Computer Based Test System to Test Commercial Vehicle Air Brake Systems: Application and Test Results
APPENDIX APPENDIX A. EXAMPLE DISPLACEMENT VERSUS TIME GRAPHS FROM TWO OF THE VEHICLES TESTED APPENDIX B. PUSHROD POSITION DATA APPENDIX C: HARDWARE AND SOFTWARE USED IN SYSTEM Displacement Sensors: Midori LP-75FP 75mm conductive plastic linear motion potentiometers Acrylic tubing, inner diameter …
-
Decoupled control for integrated rotary–linear switched reluctance motor
For angular and linear position detection, the control system applies three reflective fibre optic switches for shaft angle detection and a conductive plastic potentiometer for linear position sensing.
-
Engineered Technologies in Materials Science, Geotechnics, Environment and Mechanical Engineering
The displacement of cylinder push rods is measured by linear sliding conductive plastic potentiometers with type of WDL50.
Indicates content that may require registration and/or purchase.