Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Telatemp Corporation
Description: operation. Meters include: conductivity cell 35608-50 and batteries. CON 110 meter also includes Datalog Assist PC software on CD-ROM. Meter kits include: conductivity cell 35608-50, calibration solution pouches (four each of 447 ìS, 1413 ìS, 2764 ìS, and 15,000 ìS), four rinse
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Fischer Technology, Inc.
Description: conductivity standards as well as calibration foils for coating thickness. All of our calibration standards are traceable to certified original standards. So you pass every QM audit with flying colors! Would you like to have your own products certified as
- Standards: Thickness Calibration Block
-
Supplier: Metrohm USA, Inc.
Description: High-end conductometer, based on the 856 Conductivity Module, including 900 Touch Control, conductivity measuring cell (stainless steel) and calibration standards. The stainless steel measuring cell is particularly suitable for the measurement of low conductivities. The
-
-
Supplier: Metrohm USA, Inc.
Description: High-end conductometer, based on the 856 Conductivity Module, including 900 Touch Control, 5-ring conductivity measuring cell and calibration standards. With the 856 Conductivity Module, not only conductivity and temperature can be determined, but also TDS
-
Supplier: Traceable® Products
Description: calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). State-of-the-art microcomputer processor and unique software program allow four calibration points to ensure complete
- Conductivity / Dissolved Solids Range: 0.1 to 20,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Features and Functionality: Battery Powered, Temperature Compensation
- Display Type: Digital Display
-
Supplier: Cole-Parmer
Description: • NIST-traceable reference materials include a calibration report from an ISO Guide 34 and ISO 17025 accredited laboratory for the highest accuracy available! Each bottle includes a NIST-traceable calibration report supplied by the manufacturer and information from batch testing. Also
- Function: Reference / Chemical Standard
-
Supplier: Cole-Parmer
Description: • NIST-traceable reference materials include a calibration report from an ISO Guide 34 and ISO 17025 accredited laboratory for the highest accuracy available! Each bottle includes a NIST-traceable calibration report supplied by the manufacturer and information from batch testing. Also
- Function: Reference / Chemical Standard
-
Supplier: Cole-Parmer
Description: • NIST-traceable reference materials include a calibration report from an ISO Guide 34 and ISO 17025 accredited laboratory for the highest accuracy available! Each bottle includes a NIST-traceable calibration report supplied by the manufacturer and information from batch testing. Also
- Function: Reference / Chemical Standard
-
Supplier: Cole-Parmer
Description: • NIST-traceable reference materials include a calibration report from an ISO Guide 34 and ISO 17025 accredited laboratory for the highest accuracy available! Each bottle includes a NIST-traceable calibration report supplied by the manufacturer and information from batch testing. Also
- Function: Reference / Chemical Standard
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: CTS45 is a probe for measuring the conductivity in laboratory on samples , length: 45 cm, that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It
- Instrument Type: Conductivity / Resistivity
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-287 is a portable, multi-ranging conductivity meter with unsurpassed accuracy and reliability in the field. It also measures resistivity, total dissolved solids and practical salinity, making the CDH-287 the most versatile meter on the market. It comes with a glass, dip-style
- Conductivity / Dissolved Solids Range: 0 to 1,999,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Resistivity Range: 0 to 19,990 kohm-cm
- Resistivity Accuracy: 0.3 ±% Full Scale
-
Supplier: Fischer Technology, Inc.
Description: diameter of 6 mm) We offer certified measurement standards (in MS/m, %IACS), which are traceable to internationally recognized calibration standards Applications: Conductivity testing on raw materials for sorting and quality assurance Inspection of alloying in coinage
- Measuring Range: 5,000,000 to 650,000,000 mS/cm
- Features: Conductivity / Resistivity Instrument, Material Condition Tester
- Instrument Technology: Eddy Current / Electromagnetic
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: CTS120 is a probe, for measures in the soil (length = 120 cm), that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It works in compliance with the ASTM D
- Instrument Type: Conductivity / Resistivity
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Myron L Company
Description: corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes setpoint
- Conductivity Range: 0 to 200 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Maximum Diameter / Width: 4.8 inch
- Maximum Length: 6 inch
-
Supplier: Myron L Company
Description: corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes setpoint
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage Output
-
Supplier: Myron L Company
Description: corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes setpoint
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Display Type: Analog Meter
-
Supplier: Hydrofarm, Inc.
Description: Calibration Solution 27.7CF/EC2.77 250ml Standard, case of 6 Calibration solution for Truncheon, Guardian (conductivity), and ppm/EC pen. 2.77 EC = 1350 TDS/ppm (500 scale) = 1890 ppm (700 ppm) Case quantity, sold in cases of six pieces.
-
Supplier: Myron L Company
Description: corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes setpoint
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage Output
-
Supplier: Accuris
Description: Aerospace Series Test Methods for Aluminium and Aluminium Alloy Products Part 7 : Reference Blocks for the Calibration of Measuring Equipment Used in the Determination of Electrical Conductivity of Wrought Aluminium and Aluminium Alloys
-
Supplier: Accuris
Description: Aerospace series - Test methods for aluminium and aluminium alloy products Part 7: Reference blocks for the calibration of measuring equipment used in the determination of electrical conductivity of wrought aluminium and aluminium alloys
-
Supplier: NETZSCH-Gerätebau GmbH
Description: instrumentation kit Determination of thermal conductivity with the Heat Flow Meter, HFM 436 Lambda, meets the industry standards ASTM C518, ISO 8301, JIS A 1412, DIN EN 12939, DIN EN 13163 and DIN EN 12667.
- Temperature Range: -30 to 100 C
- Accuracy: 1 (%)
- Remote Interface: Application Software Included, Computer Interface
- Features: Cooling Available, Temperature Control
-
Supplier: HM Digital, Inc.
Description: the push of a button, the unit displays a green or red light, indicating good water quality or service required, respectively. Tests for TDS or conductivity levels. Eight programmable set points (by dip switch). Bright LED lights. Simple to use. Factory Calibrated to 100 ppm NaCl.
-
Supplier: LECO Corporation
Description: furnace (capable of bulk and surface analysis) Up to 6 g nominal sample weight offering improved precision Improved sensitivity to 0.001 ppm H Calibration by gas dose or standards Pre-defined application techniques State-of-the-art solid-state thermal conductivity (TC)
- Elements Analyzed: Hydrogen (H)
- Analysis Method / Detection Technology: Inert Gas Fusion (IGF), Thermal Conductivity Detector
- Test Media / Material Analyzed: Inorganic Material
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) addresses the general procedure for the best practices for minimizing uncertainty when calibrating thermal conductivity and cold cathode vacuum gauges, which includes the vacuum sensor(s) and accompanying electronics necessary for a pressure
-
Supplier: Fuji Electric Corp. of America
Description: Optimization of combustion efficiency and compliance with environmental standards. Ideal for combustion control in boilers, incinerators, and furnaces. Lowering CO₂, SOx, and NOx emissions while saving energy. This oxygen analyzer is used to continuously measure oxygen concentration in the
- Response Time: 10 seconds
- Operating Temperature: 23 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: InspectorTools
Description: Kit includes: EC500, 84µS, 1413µS, 12880µS calibration standards, pH buffer pouches (1 each of 4, 7, 10pH plus rinse solution), weighted base, 3 sample cups with caps, and case
-
Supplier: Instrumentation Northwest, Inc.
Description: natural waters, which do not have linear temperature coefficients, the CT2X has a non-linear natural water mode meeting DIN EN 27888 standards. Industry standard RS485 interface allows for easy networking with other INW Smart Sensors as well as with WaveData® Wireless Data Collection
-
Supplier: ASTM International
Description: volumes of sample. Also, use of two measurement channels allows determination of CO2 in the sample independently of organic carbon. Isolation of the conductivity detector from the sample by the CO2 selective membrane results in a very stable calibration, with minimal interferences. 1.3
-
Supplier: LECO Corporation
Description: consistent quality on each analysis. Precision to 1 ppm at low nitrogen/oxygen levels Cost effective analysis Stable calibrations with standards/gas dosing option Windows®-based operating system with stand-alone PC and flat-panel monitor On-board diagnostics Smaller instrument
- Analysis Method / Detection Technology: Carrier Gas Hot Extraction (HE), Inert Gas Fusion (IGF), Infrared Detector (IR Cell), Thermal Conductivity Detector
- Test Media / Material Analyzed: Inorganic Material
- Elements Analyzed: Nitrogen (N) / Protein, Oxygen (O)
-
Supplier: ASTM International
Description: ultraviolet-persulfate oxidation of organic carbon coupled with a CO2 selective membrane to recover the CO2 into deionized water. The change in conductivity of the deionized water is measured and related to carbon concentration in the oxidized sample using calibration data. Inorganic
-
Supplier: Lovibond® Tintometer®
Description: SensoDirect Con200 Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision Automatic temperature compensation (ATC) Min/Max value storage Internal memory for 20 data sets Linear and
- Conductivity / Dissolved Solids Range: 0 to 2,000,000 µS/cm
- Conductivity Accuracy: 0.5 ±% Full Scale
- Process Media Temperature: 23 to 212 F
- Operating Temperature: 23 to 176 F
-
Supplier: Accuris
Description: Aerospace series \x96 Test methods for aluminium and aluminium alloy products \x96 Part 7: Reference blocks for the calibration of measuring equipment used in the determination of electrical conductivity of wrought aluminium and aluminium alloys
-
Supplier: Fischer Technology, Inc.
Description: diameter of 6 mm) We offer certified measurement standards (in MS/m, %IACS), which are traceable to internationally recognized calibration standards Applications: Conductivity testing on raw materials for sorting and quality assurance Inspection of alloying in coinage
- Conductivity / Dissolved Solids Range: 5,000,000,000 to 650,000,000,000 µS/cm
- Conductivity Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Features and Functionality: Battery Powered, Temperature Compensation
Find Suppliers by Category Top
Featured Products Top
-
Solutions have an accuracy of +/-1% based on values published in the International Critical Tables and traceable to the National Institute of Standards and Technology. Our conductivity Standard Solutions and pH Buffers are used for factory calibration of our instrumentation and by water (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
based on values published in the International Critical Tables and traceable to the National Institute of Standards and Technology. The conductivity Standard Solutions and pH Buffers listed below are used for factory calibration. Regular use of these solutions is recommended to ensure specified (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company -
. All models corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
When Does a GC Machine Need Calibration Standards with PPB Concentrations? Accurate calibration in gas chromatography transforms good (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
25°C Isolated 0-10 VDC Recorder Output standard IP65/NEMA 4X water resistant and corrosion proof enclosure Built-in electronic calibration Single set point/alarm standard Adjustable setpoint hysteresis Solid State 24 VDC Output (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Features Instant and accurate TDS tests Electronic Internal Standard for easy field calibration Fast Auto Temperature Compensation Rugged design for years of trouble-free testing Simple to use The choice of (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
true one-hand operation instrument. Easy to Calibrate All calibrations are quickly accomplished by pressing the ? or ? keys to agree with our NIST traceable Standard Solution. When calibration is necessary, display prompts simplify pH calibration and make sure the (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
can select either a 1- or 2-point calibration option and choose from one of 4 standard solutions depending on the application. Readings display as Nitrate, Nitrogen, or mV. pH, ORP, FCE, DO, and Nitrate sensors are all user replaceable. PTBT Series (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
/4 DIN) user-intuitive instrument. Configuration is simple with easy-to-follow on-screen prompts. Monitor 7 critical water quality parameters simultaneously from easily configured inputs: 2 Conductivity/Resistivity/TDS/Salinity; 1 pre-amplified pH/ORP; 1 BNC p (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
-cell alkalinity, hardness and LSI titrations; standard calibration solutions for all parameters; storage solution to protect the pH/ ORP sensor; and pipette for precision dispensing with additional tips. Sensors are internal and included. The 9P is also capable of wireless communication with the bluDock™ (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company
Conduct Research Top
-
New Waves in Pharma-Grade Water
on conductivity testing and total organic carbon (TOC) analysis. It is also working to harmonize testing and calibration requirements with those established in Europe, and will coordinate its efforts with Japan, which is planning to revise its water standards. New developments with important
-
Interphex 2006 Preview: The Best of the Phex
applications to meet USP standards. Over 30 years ago, Thornton pioneered conductivity and resistivity instrumentation with computed high-purity temperature compensation for the semiconductor industry before similar instruments became available for pharmaceutical applications. Today, many pharmaceutical
More Information Top
-
http://www.coleparmer.com/Assets/manual_pdfs/53101-xx.pdf
Conductivity Calibration Standard Error The conductivity value measured during calibration is the same for two standards.
-
MYRON L conductivity calibration standard 30 100 S from Cole-Parmer
MYRON L conductivity calibration standard , 30,100 µS .
-
MYRON L conductivity calibration standard 23 8 S from Cole-Parmer
MYRON L conductivity calibration standard , 23.8 µS .
-
Immunotherapy of Cancer
… water (Baxter Cat. No. 2F7114), sterile microfuge tubes, 26. sterile pipette tips with no barriers, 27. latex control particles (Beckman-Coulter Part No. 6602336), 28. plastic cuvettes with caps (Beckman-Coulter Part No. 7800091), 29. conductivity calibration standard (Beckman-Coulter Part No …
-
http://www.coleparmer.com/techinfo/techinfo.asp?htmlfile=LowConHiResist.htm
TC labels on conductivity calibration standards often provide a temperature table listing conductivity values at different temperatures.
-
Quarterly report on the Ferrocyanide Safety Program for the period ending June 30, 1995
Electrical conductivity calibration standards were designed and are being constructed by Pacific Northwest Laboratory (PNL).
-
Calcium is involved in the R Mc1 (blb ) -mediated hypersensitive response against Meloidogyne chitwoodi in potato
Electro- lyte leakage was measured using an Omega CDB-70 con- ductivity meter (Omega, Stamford, CT, USA), calibrated using a 1,413-lS traceable conductivity calibration stan- dard (VWR International).
-
Larval carry‐over effects from ocean acidification persist in the natural environment
The YSI 6600V2 conductivity probe was calibrated using a conductivity cali- bration standard (Ricca Chemical Company, Arlington, TX, USA) and low-ionic strength buffer solutions (pHNBS 4.0, 7.0, 10.0) (Fisher Scientific, Pittsburg, PA, USA) held at 25 °C.
-
Physical Properties of Pyridinium Fluorohydrogenate, [pyridine · H+ ][H2 F3 ]−
initially calibrated using 9.92mS · cm−1 and 104.9 mS · cm−1 traceable conductivity calibration standards .
-
Thermal Conductivity29/Thermal Expansion 17
conductivity calibration standard for methods such as the guarded heat flow meter [4], the motivation for the current study was to look more closely at the thermophysical properties at room temperature and below.
Indicates content that may require registration and/or purchase.