Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lake Shore Cryotronics, Inc.
Description: Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a cryogenic
- Diameter or Width Range: 0.125 to 0.25 inch
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Features: Threaded Fitting
-
Supplier: Allied Electronics, Inc.
Description: The 80PR 60 probe expands the utility of your RTD non-contact infrared thermometer by allowing you to take contact temperature readings. You can make contact and noncontact readings at the same time because your RTD infrared thermometer displays the results of
-
Supplier: ValueTronics International, Inc.
Description: The 403255 is a temperature probe from Extech. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: °C/°F Switchable Pocket
-
-
Supplier: DigiKey
Description: "46.000"" (1168.40mm) Temperature Probe Contact, Spring -58 ~ 302°F (-50 ~ 150°C)"
- Sensed Temperature: -58 to 302 F
- Features: Other
-
Supplier: TEGAM, Inc.
Description: Surface Temperature Probe Type K For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is actually mounted on a 1/4" diameter tip and makes direct contact with the surface being
- Sensed Temperature: 899.6 F
- Diameter or Width Range: 0.25 inch
- Features: Exposed Thermocouple, K
- Sensor Termination Type: Plug or Quick Connect
-
Supplier: Qualitrol Company, LLC
Description: The T2™ probe is a robust, oil-permeable fiber optic temperature sensor for use inside oil-filled power transformers. It is specifically designed to withstand initial manufacturing conditions, including kerosene desorption and heat runs, as well as long-term oil immersion and
- Basic Element Used: Thermocouple
-
Supplier: Nanmac Corporation
Description: 2,000 degrees Celsius using the coated probes produced continuous temperature data up to 2 months (even during cycling) whereas the uncoated probes failed within hours of reaching temperature. Longer lifetimes were also experienced at temperatures below 2,000
- Diameter or Width Range: 0.15 to 0.284 inch
- Features: B, C, R, S
- Basic Element Used: Thermocouple
-
Supplier: Nanmac Corporation
Description: the suffix (ST) onto the Part No. note These thermocouples use #30 gage (0.010”) size elements. These units are available with a standard miniature or high temperature connector attached (contact factory). Various adjustable compression fittings andmounting bushings are available.
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Flexible Probe
- Basic Element Used: Thermocouple
-
Supplier: Nanmac Corporation
Description: The standard probe contains an ungrounded thermocouple assembly with a general purpose aluminum head. A terminal block is mounted in the interior of the GP head. The GP head has a 1/2 inch NPT conduit outlet. This thermocouple assembly is also available with a four inch long stainless steel
- Diameter or Width Range: 0.125 to 0.375 inch
- Basic Element Used: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: Model 88008(*) Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model
- Sensed Temperature: 1,499 F
- Probe Configuration: Air Probe, Angled Probe, Penetration (Needle) Probe, Straight Probe, Surface
- Features: Available as an Assembly, E, K, None or Hand held, Spring Loaded
- Sensor Termination Type: Plug or Quick Connect
-
Supplier: Telatemp Corporation
Description: CONTACT RTD PROBE FOR INFRAPRO 3,4,5 40'' CABLE
- Basic Element Used: RTD
-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. PFA Insulated Lead Wire
- Sensor Type: Temperature Sensor
-
Supplier: Cole-Parmer
Description: • Easily switch out blocks for new requirements • Get maximum heat-up and retention with close contact of tubes to wall • Constructed of solid anodized aluminum for durability • Single block dimensions (L x W x H): 5" x 3" x 1 1/2" (12.4 x 7.6 x 3.9 cm).
- Basic Element Used: RTD
-
Description: air plenum to a pressure vessel having a NPT threaded sleeve. We can install your thermistor of choice into a standard or custom made protection tube or probe and equip it with a variety of styles of wire and connectors. Contact Cantherm’s technical sales staff to design a probe
- Sensed Temperature: -55 to 250 F
- Probe Configuration: Flexible Probe, Penetration (Needle) Probe, Straight Probe
- Features: HVAC Applications, Other, Threaded Fitting
- Basic Element Used: Thermistor
-
Supplier: OMEGA Engineering, Inc.
Description: Model 88008(*) Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model
- Sensed Temperature: 401 F
- Features: Available as an Assembly, E, K, None or Hand held
- Sensor Termination Type: Plug or Quick Connect
- Probe Configuration: Roller or Moving Probe
-
Supplier: OMEGA Engineering, Inc.
Description: The OS151-USB Series measures temperatures from -40 to 1000°C (-40 to 1832ºF) accurately and consistently, with an outstanding response time of 240 mS. The 4 to 20 mA output is compatible with almost any indicator, controller, recorder, data logger etc. without the need for special
- Sensed Temperature: -40 to 1,832 F
- Features: None or Hand held, Other
- Sensor Termination Type: Plug or Quick Connect
- Basic Element Used: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: configurations are available. All probes include a screw terminal block for easy connection of copper extension wire. Standard probe diameters are 1/8, 3/16, and 1/4". Standard probe lengths are 6, 9, 12, 18, and 24". Intermediate probe lengths are available at the next
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Features: 100 Ohms (Most Common), 2, 3, 4, Available as an Assembly, Platinum, Splash Proof or Watertight, Threaded Fitting
- Basic Element Used: RTD
-
Supplier: Exsenco, LLC
Description: resistant to harsh circumstances due to no electronic parts employed in the sensor integrated into hydraulic cylinder and can be used for equipment of such as steel-mill plant no wear-out expected since no mechanical contact between sensor-rod and sleeve resolution 6.25μm of absolute output,
- Operating Temperature: -4 to 149 F
- Resolution: 0.00625 mm
- Features: Digital, Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder
-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Polyimide probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. High Accuracy Small Size
- Basic Element Used: RTD
-
Supplier: Smiths Interconnect, a Molex company
Description: Innovative and robust spring probe technology for Kelvin contact applications down to 0.35mm pitch. The product’s unique chisel tip provides reliable, stable contact resistance for critical applications such as loT, Automotive where test performance cannot be sacrificed.
- Operating Temperature: -55 to 120 C
-
Supplier: TE Connectivity
Description: Package : Epoxy Encapsulated Product Type Features Sensor Type : Patient Monitoring Usage Conditions Operating Temperature Range : 25 - 45 DEGC [77 - 113 DEGF ] T_ref for Resistance : 25 DEGC [77 DEGF ] Temperature Accuracy (DEGC) : ±.1 from 25 - 45 Tolerance Resistance (PCT) : ±.44
-
Supplier: KTR Corporation
Description: Product features Electrical level and temperature control Suitable for mineral oils Available with 1 or 2 level contacts and with 1 temperature probe Electrical switch: decreasing level "opener", increasing temperature "opener" Further lengths on request
- High Temperature Set Point: -40 to 212 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 230 volts
- Poles: >2 Poles
-
Supplier: Nanmac Corporation
Description: The standard probe contains Pt100 ohm RTD assembly with an aluminum general purpose (GP) head. A terminal block is mounted on the interior of the GP head. The GP head has 1/2” NPT threads where the probe is mounted and a 1/2” NPT conduit outlet for your wire connections. This RTD
- Diameter or Width Range: 0.062 to 0.375 inch
- Features: 100 Ohms (Most Common), 1000 Ohms, Platinum
- Basic Element Used: RTD
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 34 needle tip probe exterior has full nylon insulation with an 0.08 inch tip to make electrical connections. This probe is identical to the 30 pin probe tip, but with the exception to an extended 0.45 in (11.43 mm) tip length. Other needle tip test probes: (35, 63)
- Voltage Rating: 1,000 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 30 pin tip probe exterior has full nylon insulation with an 0.08 inch tip to make electrical connections. The probe is identical to the 34 needle tip probe, but with the exception of a shorter 0.35 in (8.89 mm) tip length. Other pin tip test probes: (31) with banana
- Voltage Rating: 1,000 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Pin and Socket
-
Supplier: Clark Solutions
Description: Model HT is a simple, reliable low cost immersion temperature switch that uses a bellows sensing element. In operation, the bellows element acts directly on a snap action electrical switch that insures a positive, instantaneous electrical contact under all operating conditions.
- Sensed Temperature: 40 to 300 F
- Element Configuration: Single Element
- Basic Element Used: Solid State
- Probe Configuration: Straight Probe
-
Supplier: Clark Solutions
Description: Model TT is a simple, reliable low cost immersion temperature switch that uses a bi-metal sensing element. In operation, the bi-metal element acts directly on a snap action electrical switch that insures a positive, instantaneous electrical contact under all operating conditions.
- Sensed Temperature: 40 to 300 F
- Element Configuration: Single Element
- Basic Element Used: Solid State
- Probe Configuration: Straight Probe
-
Supplier: Honeywell Sensing & IoT
Description: direct contact with liquids. Robust and easy-to-install threaded packaging often provides reliable operation in harsh application environments. Fast response times over a wide operating temperature range of -40 °C to 150 °C [-40 °F to 302 °F] allow application flexibility. Custom
- Basic Element Used: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: direct contact with liquids. Robust and easy-to-install threaded packaging often provides reliable operation in harsh application environments. Fast response times over a wide operating temperature range of -40 °C to 150 °C [-40 °F to 302 °F] allow application flexibility. Custom
- Basic Element Used: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: direct contact with liquids. Robust and easy-to-install threaded packaging often provides reliable operation in harsh application environments. Fast response times over a wide operating temperature range of -40 °C to 150 °C [-40 °F to 302 °F] allow application flexibility. Custom
- Basic Element Used: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: direct contact with liquids. Robust and easy-to-install threaded packaging often provides reliable operation in harsh application environments. Fast response times over a wide operating temperature range of -40 °C to 150 °C [-40 °F to 302 °F] allow application flexibility. Custom
- Basic Element Used: Thermistor
-
Supplier: Enercorp Instruments Ltd.
Description: available sizes: width 2mm, length 4 mm, thickness 1.1 mm Wire Wound Ceramic Temperature Sensors for temperatures from -200 to +600ºC as single or twin temperature sensor as Pt100 no hysteresis under alternating temperatures sizes: dia. 1.5 to 2.6 mm, length 15 to 30 mm
- Basic Element Used: RTD
-
Supplier: Transcat, Inc.
Description: Product Highlights Spring Articulated Straight Surface Probe for molds, dies, platens, electronics, machine housings and all other surfaces. Spring tip allows conformity and maximum contact to measured surface. 900°F temperature limit; 2-second response. 4-1/4" shank, .25"
- Basic Element Used: RTD
-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. High Accuracy 3/8"-18 NPT
- Basic Element Used: RTD
-
Supplier: Campbell Scientific, Inc.
Description: mounted in an epoxy housing. The electrode configuration eliminates ground loop problems associated with sensors in electrical contact with earth ground. To reduce electrochemical reactions, minimize corrosion, and extend the probe’s life, the electrodes are ac coupled, and a bipolar
- Sensed Temperature: 32 to 122 F
- Diameter or Width Range: 1.8 inch
- Sensitive Length: 2.5 inch
- Sensor Termination Type: Bare or Insulated Lead Wires
Find Suppliers by Category Top
Featured Products Top
-
Temperature Probe Features Stainless steel-encased probes that provide highly reliable sensor performance in a thermowell or direct cryogen contact Highly customizable to suit your particular application May be (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
engineering staff on site ready to support your application. Contact your local sales representative today to start the conversation. FP Series Hall probe features Wide field range—suited for everything (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
The Pyromation line of Non-Instrusive Tank Wall sensors are designed to mount flush with the interior tank wall of most mixing vessels for maximum product contact. This allows the wiping or mixing blades to properly mix the material within (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
Conax customers frequently request engineering help to ensure they are choosing the proper Sample Probe Assembly (SPA) for a specific application. To make this process faster and easier for you, we created the Wake (read more)
Browse Temperature Probes Datasheets for Conax Technologies -
New Optris Infrared Temperature Sensors from AutomationDirect AutomationDirect has added new infrared pyrometers from Optris. These pyrometers use non-contact sensing to determine the surface temperature of (read more)
Browse Temperature Probes Datasheets for Automationdirect.com -
According to the World Health Organization (WHO), almost 20% of temperature-sensitive health care products are damaged during transport due to broken cold chain. With the pandemic coming from the new virus SARSCoV-2, and a race to get temperature-sensitive vaccines out quicker, more attention is (read more)
Browse Temperature Probes Datasheets for Sensata Technologies -
base metal thermocouples, such as types K, N, E, J and T, that can withstand operating temperatures up to 2300ºF (1260ºC). For (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
. The pre-assembled and inspected unit thus results in reduced manufacturing costs and construction efforts. The tip sensitive construction allows for this RTD temperature probe to be used as a bearing temperature sensor or surface contact temperature sensor. The RealProbeTemp (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
gas temperature probes for CFM-56 engines APU air inlet RTDs Inner turbine temperature sensors Cable and harness assemblies Vibration cables for the CF6 80 Series engine Mineral insulated cable Cables for NEO (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
. PJFC-plug and jack termination—Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with copper pin material. Standard assemblies are designed to operate in temperatures up to 300°F (150°C). High temperature (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies
Conduct Research Top
-
High Speed Fiber Optic Infrared Transmitter (.pdf)
One of the most effective methods of making non-contact high temperature measurements in industrial applications is with a fiber optic infrared probe. These devices typically consist of a lens probe assembly which is aimed at the object to be measured, and a fiber optic interconnecting cable, which
-
Z-Height Measurement with Noncontact Sensors
and implementation problems caused by limited space, temperature changes, vacuum, target surface interference, and damage to measurement probes resulting from incidental contact with the target. Capacitive and eddy-current noncontact displacement sensors are becoming a standard technology for z-height
-
Thermography Improves Operations at Grocery Stores
evidence! Infrared thermography is a non-contact method of temperature determination that cannot spread bacteria from one place to another like a thermometer probe can. A conscientious grocer uses this information to improve the operating parameters of their refrigeration equipment and reduce
-
3D Scanners Take Volume Measurement to a New Level
when it is used in heavy, lump materials. There is no risk of equipment being stuck in deep material or becoming detached and potentially damaging structure or equipment in the bottom of the silo. There is no need to replace probes or cables that can wear out over time. Eliminating contact
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
chamber geometries by. imposing a dielectrophoresis (DEP) force on the beads. In cDEP the electrodes are not in. direct contact with the fluid sample but are instead capacitively coupled to the mixing. chamber through thin dielectric barriers, which eliminates many of the problems. encountered
More Information Top
-
Seebeck Coefficient Metrology: Do Contemporary Protocols Measure Up?
thermore, there are no data measured using surface contact temperature probes , a prevalent design of commercial thermoelectric instrumentation.
-
On-Line Temperature Measurement In Hot Rolling Of Aluminum Using Infrared Imaging Systems
Results from tests, comparing temperatures measured by infrared imaging systems with contact temperature probes indicate good agreement between the two techniques at later stages in the hot rolling process, when surface emissivity is uniform.
-
Temperature Measurements On Semi-Permanent Mold Surfaces Using Infrared Thermography
Measurements of the surface temperature are currently made using either hand -held contact temperature probes or optical pyrometers.
-
The NPL InSb-based Radiation Thermometer for the Medium Temperature Range ( < 962°C)
It is advantageous to have some means of verifying the performance of the sources by using an independently calibrated radiation thermometer to compare the radiance and contact probe temperatures .
-
Micro-environment condensation-induced obscuration on optics
Photograph of contact temperature probe in contact with glass optic element through small hole in rubber eye-cup.
-
Determination of the Thermal Diffusivity of Electrically Non-Conductive Solids in the Temperature Range from 80 K to 300 K by Laser-Flash Measurement
… the popular laser-flash method at temperatures far below 300K is restricted by the weak signal-to-noise ratio and the limited spectral bandwidth of the commonly used mercury cadmium tellurite (MCT) infrared (IR) detector used as a non- contacting temperature probe .
-
BioNanoFluidic MEMS
Hence there is little work prior to 1990 concerning the use of Raman as a non- contact temperature probe .
-
A comparison of the In, Sn, Zn and Al fixed points by radiation thermometry between NIM and NPL and verification of the NPL blackbody reference sources from 15...
… infrared thermometry the calibration approach based on the calibration of an InGaAs thermometer at a number of fixed points coupled with an appropriate interpolation equation can yield lower uncertainties in scale realization than using variable temperature blackbody sources with contact temperature probes .
-
http://waset.org/publications/6342/the-solar-wall-in-the-italian-climates
The other two data taker were connected with probes for the measurement of temperatures and flows on the solar wall surfaces: - contact temperature probe PT100 screened (glass outside surface temperature) [probe 2 in Fig. 3], .
-
Effect of Temperature and Moisture on the Impact Behavior of Graphite/Epoxy Composites: Part I—Impact Energy Absorption
The sample temperature was monitored using a contact temperature probe until the temperature reached 66°C, at which the sample was impacted.
Indicates content that may require registration and/or purchase.