Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chevron Lubricants
Description: Chevron HTF P 200 is a silicate free coolant designed and approved for use in immersion or spray freezing equipment of packaged poultry or meat under the Federal Meat and Poultry Products Inspection Program. Chevron HTF P 200 should not be used for automotive or non-stationary heavy
- Features: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
- Applications: Food Grade / Contact (FDA H1)
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Proceco Ltd.
Description: This larger version of the spray immersion parts washer is designed for precision cleaning of large complex parts such as cylinder blocks or heads. The SI + parts washer features triple-action cleaning technology that combines high-impact spray, turbulent immersion with rotation, and
- Machine Type: Degreasers, Immersion System, Spray Washers
-
Supplier: BEX Spray Nozzles
Description: Spray Characteristics: Full cone spray pattern with a distribution that is heavier in the middle. Spray angle remains nearly constant at pressures between 20 and 80 psi. Construction: CCS nozzles are machined from bar, and consist of a one piece body, plus a non-removable
- Maximum Pressure: 100 psi
- Maximum Flow: 36.6 to 636 GPH
- Orifice Size: 91 to 114 mil
- Material: Brass
-
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: Full cone spray pattern, with uniform distribution throughout the cone. TYPICAL APPLICATIONS: - Chemical Processing - Cooling Sprays - Foam Breaking - Continuous Casting
- Maximum Pressure: 150 psi
- Maximum Flow: 7.2 to 930 GPH
- Orifice Size: 33 to 162 mil
- Material: Brass, Steel - Stainless
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: Full cone spray pattern, with uniform distribution throughout the cone. TYPICAL APPLICATIONS: - Chemical Processing - Cooling Sprays - Foam Breaking - Continuous Casting
- Maximum Pressure: 150 psi
- Maximum Flow: 7.2 to 930 GPH
- Orifice Size: 33 to 144 mil
- Material: Brass, Steel - Stainless
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: Full cone spray pattern, with uniform distribution throughout the cone. TYPICAL APPLICATIONS: - Chemical Processing - Cooling Sprays - Foam Breaking - Continuous Casting
- Maximum Pressure: 150 psi
- Maximum Flow: 7.2 to 3,300 GPH
- Orifice Size: 33 to 219 mil
- Material: Brass, Steel - Stainless, Thermoplastic
-
Supplier: Houghton International, Inc.
Description: Cerfa-Kleen® 5354 is a biostable spray cleaner that removes light soils including soluble coolants, metal forming compounds and shop soils. Non-nitrited Cerfa-Kleen inhibits rust with its MEA-free, boron-free formulation and is safe for use on all metals. This non-foaming cleaner is
- Features: Carbon Removal, Foam Free / Low Foaming, Other
- Type: Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® G-n Metal Assembly Spray is a an extreme pressure, high performance aerosol that is used as a running- in lubricant for threaded spindles, screws, gears, and bearings. It provides protection against high load conditions, friction, corrosion, and wear. 400 mL Can.
- Function: Lubricant
- Features: Metal Working Fluid
-
Supplier: SAE International
Description: spark-ignition technology requires spray formation and combustion characteristics to be quantified in order to improve both injector design and operating strategies. To this end an optical investigation of spray development and combustion was undertaken in a single-cylinder
-
Supplier: RS Components, Ltd.
Description: RTD® CHLORINE FREE SPRAY
- Function: Metal Cutting
-
Supplier: CIMCOOL
Description: PRODUCTO™ SP-845 is an alkaline cleaning compound designed specifically for usein cleaning machine coolants, drawing compounds and oils for aluminum, steel, brass, or galvanized surfaces in high pressure spray washers.
- Concentration (As Used, by Volume): 3 to 10 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Rust / Corrosion Remover, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: Rittal North America LLC
Description: The NEMA rated PB series pushbutton box enclosure is designed for indoor use to house pushbuttons, selector switches, and pilot lights. This enclosure protects equipment from dirt, dust, sprayed water, oil, and coolants.
- Features: Other
- Type: Pushbutton Enclosures
- Material: Stainless Steel, Steel
-
Supplier: Rittal North America LLC
Description: The NEMA rated PB series pushbutton box enclosure is designed for indoor use to house pushbuttons, selector switches, and pilot lights. This enclosure protects equipment from dirt, dust, sprayed water, oil, and coolants.
- Features: Other
- Type: Pushbutton Enclosures
- Material: Stainless Steel, Steel
-
Supplier: Rittal North America LLC
Description: The NEMA rated PB series pushbutton box enclosure is designed for indoor use to house pushbuttons, selector switches, and pilot lights. This enclosure protects equipment from dirt, dust, sprayed water, oil, and coolants.
- Features: Other
- Type: Pushbutton Enclosures
- Material: Steel
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° spray angle Medium-impact spray Spray discharge
- Maximum Pressure: 200 psi
- Maximum Flow: 3.3 to 26.82 GPH
- Orifice Size: 0.033 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: International Thermal Systems LLC.
Description: conveyor assembly are constructed of high grade Steel or Stainless Steel for long operating life. The spray manifolds are designed using Schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the product profile to provide 360 Degrees of high pressure cleaning
- Temperature: 140 F
- Wash Tank Capacity: 343 to 967 gallons
- Internal Width: 24 inch
- Internal Depth / Height: 24 to 36 inch
-
Supplier: Aervoe Industries Incorporated
Description: All purpose, solvent-based, reduces wear, for soft or hard metals
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.78 specific gravity
- Features: Aerosol / Spray, Circulating Coolant (Anti-freeze / Secondary Refrigerant), Fluid / Oil, Machine / Gears, Metal Working Fluid
- Function: Grinding Fluid, Lubricant, Metal Cutting
-
Supplier: Surventis Surface Treatment LLC
Description: Applied by immersion or spray, Gardolube L 6337 is chlorine-free and applied on alloyed steel and mild carbon steel prior to hydroforming.
-
Supplier: Gusher Pumps
Description: The Gusher 7550 Series has been designed to give heavy duty pumping service in a wide range of industrial applications including spray booths, industrial spray washers, paint, and coolant systems. Each phase of its production has been carefully controlled to ensure long life and
- Pump Type: Centrifugal Pumps
-
Supplier: Reid Supply
Description: metals, as well as some plastics. Available in fluid, aerosol spray, or stick lubricant, our products help make cutting cycles faster and easier. . MC-2G
- Function: Metal Cutting
-
Metalworking Lubricants, Coolants, and Fluids - Water-Displacing Rust Preventive -- Metal Guard® 450Supplier: Hubbard-Hall Inc.
Description: Dip, Spray or Brush Applications Immerse parts while water wet and the solvent-based Metal Guard® will displace the water to the bottom of the tank for periodic draw-off. These polar, water-displacing rust preventives can be applied by dipping, spraying or brushing.
- Flash Point: 143 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.812 specific gravity
- Features: Aerosol / Spray, Bearings, Combustion Engines, Corrosion Inhibitor / Rust Preventative, Machine / Gears, Metal Working Fluid, Penetrant / Penetrating Oil, Petroleum Distillate, Specialty, Water Displacement
- Industry Applications: Automotive / Transportation
-
Supplier: Reid Supply
Description: metals, as well as some plastics. Available in fluid, aerosol spray, or stick lubricant, our products help make cutting cycles faster and easier. . TM-20016A
- Function: Metal Cutting
-
Supplier: Lechler, Inc.
Description: Spray Nozzles for Nuclear Power Generation Nuclear spray applications Containment vessel – To quell any fire or other problems requiring spraying within the vessel (EAS) Collection pond – To spray water upward to more quickly cool the water for further processing Pressurizer –
- Maximum Pressure: 5 to 100 psi
- Maximum Flow: 2,700 to 11,940 GPH
- Orifice Size: 1,139.9999999999998 mil
- Media: Chemicals, Water
-
Supplier: Lechler, Inc.
Description: Spray Nozzles for Nuclear Power Generation Nuclear spray applications Containment vessel – To quell any fire or other problems requiring spraying within the vessel (EAS) Collection pond – To spray water upward to more quickly cool the water for further processing Pressurizer –
- Media: Chemicals, Water
- Features: Other
- Technology: Pressurized / Hydraulic
- Form: Right Angle
-
Supplier: Walter Surface Technologies
Description: Coolcut™ is a ready-to-use, high-performance metal cutting lubricant that stands up to pressure and heat to reduce tool wear and prevent tool breakage. Features Contains extreme pressure additives (EP) Nontoxic, biodegradable Free of solvents and chlorinated ingredients Suitable for all ferrous and
- Features: Aerosol / Spray, Biodegradable, EP (Extreme Pressure / Active), Metal Working Fluid
- Function: Lubricant, Metal Cutting
-
Supplier: ISC Sales, Inc.
Description: tell you more. Benefits: Most Inexpensive Way to Remove Oil from Coolant Prolongs Coolant Life, Reducing Raw Material Costs Extends Tool Life and Improves Part Quality Prevents Plugging of Spray Heads and Filters Reduces Tramp Oil Disposal Costs Minimal Maintenance
- Removal Rate: 0.5 GPH
- Function: Oil Filtering / Removal
- Technology: Wheel
-
Supplier: ISC Sales, Inc.
Description: tell you more. Benefits: Most Inexpensive Way to Remove Oil from Coolant Prolongs Coolant Life, Reducing Raw Material Costs Extends Tool Life and Improves Part Quality Prevents Plugging of Spray Heads and Filters Reduces Tramp Oil Disposal Costs Minimal Maintenance
- Removal Rate: 0.5 GPH
- Function: Oil Filtering / Removal
- Technology: Wheel
-
Supplier: International Thermal Systems LLC.
Description: All canopies, tanks and conveyor belts are constructed of high grade steel or stainless steel for long operating life. The spray manifolds are designed using schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the conveyor belt to provide 360 degrees of high pressure
- Wash Tank Capacity: 145 to 267 gallons
- Internal Width: 6 to 30 inch
- Internal Depth / Height: 6 to 18 inch
- Part Capacity - Weight: 50 lbs
-
Supplier: ISC Sales, Inc.
Description: below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. Benefits:
- Removal Rate: 0.25 GPH
- Function: Oil Filtering / Removal
- Technology: Tube / Side Mount
-
Supplier: ISC Sales, Inc.
Description: below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. Benefits:
- Removal Rate: 0.25 GPH
- Function: Oil Filtering / Removal
- Technology: Tube / Side Mount
-
Supplier: NewAge Performance Products | NAPP
Description: and water lines and outdoor use Silicone free — use as air hose in paint applications Lighter weight and more abrasion resistant than all-rubber, push-on style hose Chemical Transfer Coolant Lines Filling Lines Hydraulics Instrumentation Lines Material Handling Pneumatics Spray Systems
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 200 psi
- Media: Air, Chemicals, Coolant / Refrigerant, Water
-
Supplier: Aervoe Industries Incorporated
Description: Inc. tool life up to 200%, reduces breakage & friction, carries heat away
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.88 specific gravity
- Features: Aerosol / Spray, Circulating Coolant (Anti-freeze / Secondary Refrigerant), Fluid / Oil, Heat Transfer Fluid, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Cutting
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Apply by: Manual, roll-coat, swab, brush, spray, dipFlexi Draw is a synthetic, tall oil fatty acid soap based lubricant. Process(es): Wide variety of light to medium-duty metal-forming operations, including stamping, blanking, punching, bending. A synthetic soap-based water
- Features: Fluid / Oil, Metal Working Fluid
- Function: Lubricant, Metal Forming
-
Supplier: NewAge Performance Products | NAPP
Description: visual flow characteristics Lightweight (compared to rubber hose) yet tough and abrasion resistant REACH compliant Chemical Transfer Conduit Coolant Lines Environmental Suit Air Feed Floor Cleaning Equipment Food & Beverage Lines Material Handling Shop Air Supply Spray Systems Vacuum
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.024 inch
- Working Pressure: 100 psi
- Media: Air, Chemicals, Coolant / Refrigerant, Water
Find Suppliers by Category Top
Featured Products Top
-
Processing, Compressed Air Services, Condensate Removal, Coolants, Effluent Lines, Degreasing, Pickling, Plating, Washdown, Demineralizers, Dewatering and Sludge Movement, Filtration Systems, Hydraulic/Pneumatic Systems and Lifts, Ink Spraying and Cleaning, Line Purge, Machine Cooling, Mixing, Filling, Material Flow, Municipal Service, Natural Gas and Oil Production, Solid and Liquid Waste Control, Steel Mills, General Chemical Application. (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
: Beverage Lines Chemical Transfer Coolant Lines Filling Lines Food Handling Hydraulics Instrumentation Lines Material Handling Medical Oil & Fuel Pneumatics Potable Water (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Lines Chemical Transfer Coolant Lines Filling Lines Food Handling Hydraulics Instrumentation Lines Material Handling (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
osmosis membranes. Chemical Manufacturing & Processing: Filtering solvents, acids, alkalis, polymers, resins, catalysts, intermediates, and final chemical products. Protecting pumps, valves, spray nozzles, and sensitive (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
sealing technology, this rotary joint ensures long-term stability under salt spray, humidity, and temperature extremes commonly encountered in global marine navigation. 2. Key Technical Specifications (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
machine sump pumps of coolant and chips keeps production lines running smoothly. Waste Management: Vacuuming sludge and wastewater from part washers helps maintain a tidy facility and adheres to environmental regulations. Fluid (read more)
Browse Drum Pumps Datasheets for Vortec -
IP65-rated enclosure. This protection level ensures dust-tight operation and resistance to water jets from any direction. Combined with an extended operating temperature range of -30°C to +65°C, the FHS135-25-10120 is designed to withstand rain, snow, blowing dust, coastal salt spray, and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Rotary Union Design Factors and Sealing Technologies for Machining Center Applications
Rotary unions are a critically important element in through-spindle coolant (TSC) systems. TSC systems deliver coolant directly to the cutting edges of end mills, drill bits and other rotary tools, providing a distinct advantage over flood coolant methods. A spray of high-pressure coolant directly
More Information Top
-
Conceptual design of the Fast-Liner Reactor (FLR) for fusion power
The exponentially decreasing neutron and gamma-ray heating rate in the lithium-spray blanket causes a large (^300 K) radial temperature gradient in the dispersed lithium coolant spray .
-
Large area impingement spray cooling from multiple normal and inclined spray nozzles
With the heat transfer between the coolant spray and the heated surface, the vapor formed in the spray .
-
Effective cooling of work rolls in strip rolling
Biot number (=hoRt/J /k) constants defined in equation (3) spray flux density convective heat transfer coefficient (of coolant spray on roll surface) ho .
-
Research on heat transfer of spraying evaporative cooling technique for large electrical machine
The spraying evaporative cooling technique includes coolant spraying system, and the liquid coolant absorbs the potential heat and evaporating at the surfaces of end windings in the electrical machine.
-
ALUMINIUM ROLLING: Processes, Principles & Applications > INTRODUCTION TO HOT ROLLING, COLD ROLLING, FOIL ROLLING AND BASIC PHILOSOPHY OF PRODUCT QUALITY CONTR...
• Automatic coolant spray control.
-
Minimally Invasive Musculoskeletal Pain Medicine
The coolant spray minimizes pain and reflex spasm and thereby facilitates a maximal stretch.
-
Do spray coolant anesthetics contaminate an aseptic field?
The question we posed was whether the spray from nozzles of previously used coolant spray bottles would introduce organisms onto a cleansed aseptic field and thus contaminate the field.
-
Human parvovirus arthropathy
The question we posed was whether the spray from nozzles of previously used coolant spray bottles would introduce organisms onto a cleansed aseptic field and thus contaminate the field.
-
Study on spraying evaporative cooling technology for the large electrical machine
Finally, the coolant sprays the heat surface of end winding through the nozzles.
-
ALUMINIUM ROLLING: Processes, Principles & Applications > SUPPORTIVE/COMPLEMENTARY TECHNICAL EXTENSIONS
Oil mist system is the system, which prepares mist of air with lubricant to lubricate the roll and other bearings particularly in the area of coolant spray .
Indicates content that may require registration and/or purchase.